FC Fiber Optic Connectors

37 Results
Bare Fiber Adaptor Kit, Multi-mode, FC, SC, and ST Connectors -- F-AM-KIT
from Newport MKS

The F-AM-KIT Multi-mode Adaptor Kit contains a single adaptor body, FC, SC, ST, and SMA interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections, and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano... [See More]

  • Connector Type: FC; SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Fiber Optic Adapters -- 5561
from S.I. Tech, Inc.

Male ST / Female FC [See More]

  • Connector Type: FC; ST
  • Connector / Adapter: Adapter
WM20680-ND [1060530500 from Molex]
from DigiKey

Fiber Optic Plug Connector FC Simplex 127 µm Silver [See More]

  • Connector Type: FC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 1213951
from RS Components, Ltd.

FC Uniter Small 11mm with DD Footprint [See More]

  • Connector Type: FC; Fc
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Bare Fiber Adaptor, Multi-mode, FC Connector -- F-AM-FC
from Newport MKS

The F-AM-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs) and a variety of other instruments, enabling in-situ functional testing without having to... [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
WM9844-ND [1060530000 from Molex]
from DigiKey

Fiber Optic Plug Connector FC Simplex 127 µm Silver [See More]

  • Connector Type: FC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 3
Fibre Optic Adapters -- 1672842 [944 120 6000 from Amphenol Corporation]
from RS Components, Ltd.

FC/PC MET/CER BACKSHELL [See More]

  • Connector Type: FC; Fc
  • Fiber Type: Simplex
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 3
Bare Fiber Adaptor, Single-mode, FC Connector -- F-AS-FC
from Newport MKS

The F-AS-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs) and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector Type: FC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
Fibre Optic Adapters -- 1672864 [944 953 5300 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Socapex 944 953 5300 Backshell [See More]

  • Connector Type: FC; Fc
  • Fiber Type: Duplex
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 9.5
Fiber Optic Mating Adapter, FC Female to FC Female -- F-MA-FC-FC
from Newport MKS

The F-MA-FC-FC Optical Fiber Mating Adapter/Sleeve is a wide key adapter used to connect two FC/PC or two FC/APC fibers together with low loss. This model has an FC female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. This part also replaces the... [See More]

  • Connector Type: FC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 2522649 [55500043 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo FC-OPM Fibre Optic Adapter [See More]

  • Connector Type: FC; FC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Fiber Optic Mating Adapter, SC Female to FC Female. -- F-MA-SC-FC
from Newport MKS

The F-MA-SC-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and FC female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector Type: FC; SC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 2522654 [55500047 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo FC-SOURCE Fibre Optic Adapter [See More]

  • Connector Type: FC; FC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Fiber Optic Mating Adapter, ST Female to FC Female -- F-MA-ST-FC
from Newport MKS

The F-MA-ST-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a ST female and FC female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector Type: FC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 5367718
from RS Components, Ltd.

FC Singlemode Adaptor [See More]

  • Connector Type: FC; Fc
  • Fiber Type: Simplex
  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
Fibre Optic Adapters -- 5367724
from RS Components, Ltd.

FC Multimode Adaptor [See More]

  • Connector Type: FC; Fc
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Fibre Optic Adapters -- 5367976
from RS Components, Ltd.

FC Singlemode Bare Fibre Adaptor [See More]

  • Connector Type: FC; Fc
  • Fiber Size: 125um
  • Connector / Adapter: Adapter
FC to FC Fiber Adapter -- FC 15319
from Westek Electronics, Inc.

FC to FC Fiber Adapter [See More]

  • Connector Type: FC
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- APC-108
from Greenlee Textron, Inc.

FC TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector Type: FC
  • Adapter Type: FC
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
FC MM Simplex Fiber Connector for 1.6mm Cable -- FOC-FCMMS16
from L-com, Inc.

L-com's FOC-FCMMS16 is an FC multimode connector, desgined for use with 1.6mm jacketed fiber. It features a metal body, and black strain relief boot to minimize stresses on the fiber cable when installed. Features. FC connector. For use with multimode fiber. For use with fiber diameter of 1.6mm. [See More]

  • Connector Type: FC
  • Fiber Type: Simplex
  • Connector / Adapter: Connector
Closet Connector Housing (CCH) Panel -- FC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector Type: FC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
3M™ FC Connector -- 6202
from Fiber Instrument Sales, Inc./FIS

Compact design fits in existing connections or patch panels [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3
Fiber Optic Adapters
from M2 Optics, Inc.

All M2 Optics standard and hybrid adapters are provided with ceramic sleeves and plastic or metal shells. They are guaranteed to provide high reliability and stability. High return loss, low insertion loss, and options for ease of installation make these adapter components ideal for all relevant... [See More]

  • Connector Type: FC; LC; MU; SC; ST
  • Adapter Type: E2000
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode (optional feature); Multimode (optional feature)
Fiber Optic Adapter -- AU-250
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Adapter Type: E2000/FC/SC/ST
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
FC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s FC-PC connectors (722 series) offer superior performance with very high repeatability. These products are fully intermateable with standard NTT FC-PC products and deliver long-term stability under a wide range of applications and conditions. The 722 series utilizes preradiused... [See More]

  • Connector Type: FC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
3M™ Hot Melt Connector -- 6200
from Fiber Instrument Sales, Inc./FIS

Utilizes advanced adhesive tech., reheatable, quick termination time [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Adapter -- MPC-108
from Greenlee Textron, Inc.

FC, PC, APC, SPLICE-ON CONNECTOR TYPE. FIBER OPTIC CONNECTOR USED ON. SINGLE MODE, MULTI MODE FIBER TYPE [See More]

  • Connector Type: FC; FC, PC, APC, Splice-On Connector
  • Adapter Type: FC, PC, APC, Splice-On Connector
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
Fiber Optic Adapters
from Corning Optical Communications

Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a variety of connector types, the adapters are ideal for cable assembly house and... [See More]

  • Connector Type: FC; LC; SC; ST
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
AMP FC Connector -- 504649-2
from Fiber Instrument Sales, Inc./FIS

FC connector [See More]

  • Connector Type: FC
  • Fiber Application: Single Mode
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3
Fiber Optic Adapter -- T1020
from Greenlee Textron, Inc.

FC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Connector Type: FC
  • Adapter Type: FC
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
Heat-Cure Epoxy and Polish Fiber Optic Connectors
from Corning Optical Communications

Corning offers a complete line of heat-cure, epoxy-and-polish connectors for the flexibility to meet any factory termination need. LC connectors are available for both single-mode and multimode applications, and are available with tuned single-mode ferrules for the ultimate in performance. Each... [See More]

  • Connector Type: FC; LC; SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector
Buffered Fiber Adapters -- F1-8294
from Fiber Instrument Sales, Inc./FIS

FC Buffered Fiber Adapter [See More]

  • Connector Type: FC
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- T1025
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Adapter Type: E2000/FC/SC/ST
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
CCS FC Connector -- 95-100-10
from Fiber Instrument Sales, Inc./FIS

FC connector [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3
CCS Unicam Connector -- 95-000-61
from Fiber Instrument Sales, Inc./FIS

Quick , simple connectorization, require easy-to-use tool [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
FIS-FC Simplex Connector -- F1-2073
from Fiber Instrument Sales, Inc./FIS

Zirconia ceramic pre-radius, non-optical disconnect connector [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3
Molex FC Connector -- 106053-3000
from Fiber Instrument Sales, Inc./FIS

FC connector [See More]

  • Connector Type: FC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3