ST Fiber Optic Connectors
from Newport MKS
The F-AM-ST Bare Fiber Adaptor enables quick and easy temporary ST connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from S.I. Tech, Inc.
Male ST / Female FC [See More]
- Connector Type: FC; ST
- Connector / Adapter: Adapter
from RS Components, Ltd.
ST ADAPTOR, OPM [See More]
- Connector Type: ST; ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
- Fiber Type: Simplex
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 0.9000
from Heilind Electronics, Inc.
COMMERCIAL ST PLUG MULTIMODE [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
from Newport MKS
The F-MA-ST-ST Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an ST female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter is... [See More]
- Connector Type: ST
- Insertion Loss: 0.1000
- Connector / Adapter: Adapter
- Operating Temperature: -40 to 75
from RS Components, Ltd.
Tempo ST-SOURCE Fibre Optic Adapter [See More]
- Connector Type: ST; ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
- Fiber Type: Simplex
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Molex Premise Networks 180970012 [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
- Fiber Type: Duplex
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Tempo OPT203 Fibre Optic Adapter [See More]
- Connector Type: SC; ST; ST
- Fiber Type: Duplex
- Connector / Adapter: Adapter
- Maximum Cable Diameter: 3
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
TUK Limited KOTMMBk Coupler [See More]
- Connector Type: ST; ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
- Fiber Type: Simplex
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 2.5
from RS Components, Ltd.
Option, Connector Adaptor, SC/ST Ceramic [See More]
- Connector Type: SC; ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Duplex
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Option, Connector Adaptor XL 7/8-28, ST [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Duplex
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 3
from RS Components, Ltd.
Fiber CPLR ST / ST Ceramic Align Sleeve [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Connector / Adapter: Connector
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 2.5
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 2.5
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Fiber Application: Multimode
- Maximum Cable Diameter: 0.9000
from Westek Electronics, Inc.
SC to ST Fiber Adapter [See More]
- Connector Type: SC; ST
- Connector / Adapter: Adapter
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Connector Type: ST
- Fiber Application: Single Mode; Multimode
- Connector / Adapter: Adapter
- Fiber Type: Simplex; Duplex
from Amphenol Fiber Systems International
Lumi ére Fiber Optic Termini. Amphenol Fiber Systems International (AFSI) offers the Lumi ére fiber optic terminus for commercial airframe, avionics and aerospace applications. AFSI's Lumi ére termini are a direct replacement for ELIO ® termini and are compatible with... [See More]
- Connector Type: ST
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
from SFCable.com
ST to SC Duplex Flange Mount Feedthrough Adapter [See More]
- Connector Type: SC; ST
- Fiber Type: Duplex
- Connector / Adapter: Adapter
from Hubbell Incorporated
AQUA COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.5000 to 0.7500
from L-com, Inc.
L-com's duplex metal ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber... [See More]
- Connector Type: SC; ST
- Fiber Type: Duplex
- Connector / Adapter: Adapter
from M2 Optics, Inc.
All M2 Optics standard and hybrid adapters are provided with ceramic sleeves and plastic or metal shells. They are guaranteed to provide high reliability and stability. High return loss, low insertion loss, and options for ease of installation make these adapter components ideal for all relevant... [See More]
- Connector Type: FC; LC; MU; SC; ST
- Adapter Type: E2000
- Connector / Adapter: Adapter
- Fiber Application: Single Mode (optional feature); Multimode (optional feature)
from Greenlee Textron, Inc.
ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]
- Connector Type: ST
- Adapter Type: ST
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from TelephoneStuff.com
This field terminable ST connector is specifically designed for superior mating with any ST adapter. It comes complete with a strain relief boot offering a wide range of multi-media applications. Fiber Optic Connector Features: - Connector can be connected and disconnected many times without... [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Connector / Adapter: Connector
from PHOENIX CONTACT USA
B-FOC (ST) connector set for PCF fiber, for self assembly consisting of 4 quick mounting connectors with bend protection sleeve [See More]
- Connector Type: ST
- Connector / Adapter: Connector
from HUBER+SUHNER AG
ST was the first established standard in the fiber optic market with a bayonet mechanism. The ST is often used in industrial and security applications. [See More]
- Connector Type: ST
- Connector / Adapter: Connector; Adapter
from Fiber Instrument Sales, Inc./FIS
Combines speed of nonadhesive conn. w/performance of epoxy and hotmelt conn [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.2000
from Quiktron, Inc.
The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]
- Connector Type: ST
- Fiber Application: Single Mode; Multimode
- Connector / Adapter: Adapter
from Black Box
Use our adapter to link your fiber optic cables. [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from Corning Optical Communications
Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a variety of connector types, the adapters are ideal for cable assembly house and... [See More]
- Connector Type: FC; LC; SC; ST
- Fiber Application: Single Mode; Multimode
- Connector / Adapter: Adapter
- Fiber Type: Simplex; Duplex
from Amphenol Fiber Systems International
Space ST Fiber Optic Connector. Amphenol Fiber Systems International (AFSI) offers a fiber optic MIL-STD-83522 style connector and strain relief boot compliant to NASAEEE-INST-002 material guidelines for space applications. AFSI's Space ST connectors were tested to ASTME595 to evaluate the boot's... [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.7500
from SFCable.com
ST to SC Simplex Flange Mount Feedthrough Adapter [See More]
- Connector Type: SC; ST
- Fiber Type: Simplex
- Connector / Adapter: Adapter
from Hubbell Incorporated
BLACK COLOR. 10 PER PACK STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. 50 MICROMETER FIBER SIZE. ZIRCONIA FERRULE MATERIAL. 0.5 DB INSERTION LOSS. 2CLICK[T], HUBBELL[R] BRAND. PRE-POLISHED, NON-ADHESIVE [See More]
- Connector Type: ST
- Insertion Loss: 0.5000
- Connector / Adapter: Connector
- Connector Ferrule: Ceramic
from Greenlee Textron, Inc.
E2000/FC/SC/ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]
- Connector Type: FC; SC; ST; E2000/FC/SC/ST
- Adapter Type: E2000/FC/SC/ST
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from TelephoneStuff.com
ST multimode simplex fiber optic connector for 3.0mm jacketed cable or 900 μm buffered fiber installation. Features: - TIA/EIA-604 FOCIS-2 compatible connectors. - Exceed TIA/EIA-568-B.3 requirements. - Insertion loss: 0.15dB average (multimode), 0.20dB average (singlemode). - Return loss:... [See More]
- Connector Type: ST
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
Utilizes advanced adhesive tech., reheatable, quick termination time [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Quiktron, Inc.
The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]
- Connector Type: ST
- Fiber Application: Single Mode; Multimode
- Connector / Adapter: Adapter
from Black Box
Use in single-mode and multimode applications. Adapts SC style to ST ® style. Accepts two simplex connectors or one duplex connector. Free-hanging or panel-mount design. Guaranteed for life! [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from Corning Optical Communications
Corning ’s 720 series ST fiber connectors and adapters offer superior performance and high repeatability. These products are fully intermateable with all standard ST products and deliver very high stability under a wide range of applications and conditions. The 720 series utilizes tightly... [See More]
- Connector Type: ST
- Fiber Application: Single Mode; Multimode
- Connector / Adapter: Connector; Adapter
- Fiber Type: Simplex; Duplex (optional feature)
from Amphenol Fiber Systems International
ST Connectors - For Military and Industrial Use. Amphenol Fiber Systems International (AFSI) offers rugged military fiber optic ST connectors for deployable and fixed communication system requirements. AFSI's connectors are designed to provide the best possible optical performance in applications... [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.7500
from SFCable.com
ST to ST Duplex Female/Female Adaptor/Coupler [See More]
- Connector Type: ST
- Fiber Type: Duplex
- Connector / Adapter: Adapter
from Hubbell Incorporated
BLACK COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.5000 to 0.7500
from Greenlee Textron, Inc.
E2000/FC/SC/ST TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]
- Connector Type: FC; SC; ST; E2000/FC/SC/ST
- Adapter Type: E2000/FC/SC/ST
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from TelephoneStuff.com
Compatible with all 900 micron buffered cables. Many of the characteristics of CSI/Fiber solution's Epoxyless connectors, with the exception of the use of the epoxy sealant. Will mate with all standard ST style connectors. Features: - Low dB loss of .25dB. - Used for MULTIMODE or SINGLEMODE ST... [See More]
- Connector Type: ST
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Quiktron, Inc.
The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]
- Connector Type: ST
- Fiber Application: Single Mode
- Connector / Adapter: Adapter
from Black Box
Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC FC connectors. Has a panel-mount design. Guaranteed for life! [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from SFCable.com
ST to ST Simplex Thread Mount Feedthrough Adaptor/Coupler [See More]
- Connector Type: ST
- Fiber Type: Simplex
- Connector / Adapter: Adapter
from Hubbell Incorporated
BEIGE COLOR. 900/250 MICROMETER CABLE TYPE. UL (CANADA AND US), UL 94-V0 APPROVAL. 12 PER CARTON STANDARD PACKAGE. 0 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. MULTI MODE FIBER TYPE. 62.5 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. 2CLICK[R] BRAND. FCST MODEL [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.5000
from Greenlee Textron, Inc.
ST/PC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]
- Connector Type: ST; ST/PC
- Adapter Type: ST/PC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Multimode connector [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Black Box
Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC connectors. Has a panel-mount design. Guaranteed for life! [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from Hubbell Incorporated
BLACK COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. UL APPROVAL. 100 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. ST STYLE. MULTI MODE FIBER TYPE. 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[TM]... [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Insertion Loss: 0.5000
from Greenlee Textron, Inc.
ST TYPE. 556MT OPTICAL POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]
- Connector Type: ST
- Adapter Type: ST
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Black Box
For emergency restoration work or quick fiber connections. Fiber passes through back end of connector through metal element, & beyond end of activation cap. Pressing the activation cap locking arm closes the metal element securely around the fiber. [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
from Hubbell Incorporated
YELLOW COLOR. 100 PER PACK STANDARD PACKAGE. -40 TO 80 DEG C OPERATING TEMPERATURE. ST STYLE. ZIRCONIA FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[T], HUBBELL[R] BRAND [See More]
- Connector Type: ST
- Insertion Loss: 0.5000
- Connector / Adapter: Connector
- Connector Ferrule: Ceramic
from Fiber Instrument Sales, Inc./FIS
ST Buffered Fiber Adapter (pictured) [See More]
- Connector Type: ST
- Connector / Adapter: Adapter
from Black Box
Terminate your fiber optic cable. Has 126-micron diameter. Boot opening measures 2.0-mm. 10-pack. Guaranteed for life! [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
from Hubbell Incorporated
BLUE COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. ST STYLE. SINGLE MODE FIBER TYPE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION 10-GIGABIT OPTICAL NETWORK,... [See More]
- Connector Type: ST
- Fiber Application: Single Mode
- Connector / Adapter: Connector
- Insertion Loss: 0.5000 to 0.7500
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Black Box
Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. Guaranteed for life! [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
Quick , simple connectorization, require easy-to-use tool [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Black Box
Terminate simplex single-mode fiber optic cable. Has a 126-micron diameter. Includes two boots for 2.0- and 3.0-mm terminations. Guaranteed for life! [See More]
- Connector Type: ST
- Fiber Application: Single Mode
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
Curing takes one minute without use opf lamps or oven [See More]
- Connector Type: ST
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Black Box
Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. [See More]
- Connector Type: ST
- Fiber Application: Single Mode
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
Metal Housing [See More]
- Connector Type: SMA; ST
- Connector / Adapter: Adapter
from Black Box
Terminate distribution or zipcord fiber. 126-micron diameter. Boot openings for 0.9-mm, 2.0-mm, or 3.0-mm fiber cable. Guaranteed for life. [See More]
- Connector Type: ST
- Fiber Application: Single Mode
- Connector / Adapter: Connector