Adapter Fiber Optic Connectors

Last Updated: April 1, 2025

Description

Adapter fiber optic connectors are devices used to join two optical fibers together, ensuring that the light signals can pass from one fiber to another with minimal loss. They serve as a bridge between different types of fiber optic cables or connectors, allowing for seamless integration and connectivity within fiber optic networks.

Working Principle

Adapter fiber optic connectors work by aligning the cores of two optical fibers precisely, allowing light to pass through with minimal loss. The connectors typically use a ferrule, a small cylindrical component, to hold the fibers in place and ensure accurate alignment. This precise alignment is crucial as it minimizes insertion loss and back reflection, which are critical for maintaining signal integrity. The connectors are designed to be easily connected and disconnected, making them highly useful for applications where frequent reconfiguration or maintenance is required.

Applications

Adapter fiber optic connectors are widely used in telecommunications and data communication facilities. They are essential in environments where fiber optic cables need to be connected to equipment, patch panels, or other fibers. Specific examples include their use in telecommunication networks for connecting different types of fiber optic cables, in data centers for managing complex network configurations, and in broadcast environments where quick and reliable connections are necessary.

Advantages over other Fiber Optic Connectors

Adapter fiber optic connectors offer several advantages over other types of connectors. They provide excellent repeatability and low insertion loss, which are crucial for maintaining high-quality signal transmission. The connectors are designed for ease of use, allowing for quick and reliable connections without the need for specialized tools. Additionally, they offer high durability and can withstand multiple mating cycles without significant performance degradation.

Limitations

One limitation of adapter fiber optic connectors is their sensitivity to environmental conditions. Factors such as temperature, dust, and moisture can affect the performance of the connectors, leading to variations in connector loss. Additionally, while they offer low insertion loss, the precision required for alignment can make them more susceptible to damage if not handled properly.

Considerations

When selecting adapter fiber optic connectors, several considerations should be taken into account. Initial costs can vary depending on the type and quality of the connector, but they are generally affordable. Operating expenses are typically low, as the connectors are designed for durability and require minimal maintenance. However, it is important to consider the potential costs associated with replacement and maintenance, especially in environments where connectors are frequently connected and disconnected. Durability and accuracy are key factors, as they directly impact the performance and reliability of the fiber optic network.

171 Results
Bare Fiber Adaptor Kit, Multi-mode, FC, SC, and ST Connectors -- F-AM-KIT
from Newport MKS

The F-AM-KIT Multi-mode Adaptor Kit contains a single adaptor body, FC, SC, ST, and SMA interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections, and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: FC; SC
Fibre Optic Adapters -- 1213946
from RS Components, Ltd.

Adaptor SC SM Blue-ZR-SX-Metal Clip [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: SC; Sc
  • Insertion Loss: 0.1500
Fiber Optic Adapters -- 5561
from S.I. Tech, Inc.

Male ST / Female FC [See More]

  • Connector / Adapter: Adapter
  • Connector Type: FC; ST
Bare Fiber Adaptor, Multi-mode, FC Connector -- F-AM-FC
from Newport MKS

The F-AM-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs) and a variety of other instruments, enabling in-situ functional testing without having to... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: FC
Fibre Optic Adapters -- 1213947
from RS Components, Ltd.

Adaptor LC SM Blue-ZR-QD-Metal Clip [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: LC; Lc
Bare Fiber Adaptor, Multi-mode, SC Connector -- F-AM-SC
from Newport MKS

The F-AM-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SC
Fibre Optic Adapters -- 1213948
from RS Components, Ltd.

LC/APC QUADPLEX GREEN Adapter [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: LC; Lc
Bare Fiber Adaptor, Multi-mode, SMA Connector -- F-AM-SMA
from Newport MKS

The F-AM-SMA Bare Fiber Adaptor enables quick and easy temporary SMA connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SMA
Fibre Optic Adapters -- 1213949
from RS Components, Ltd.

Adaptor LC APC Green-ZR-DX-Metal Clip [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: LC; Lc
Bare Fiber Adaptor, Multi-mode, ST Connector -- F-AM-ST
from Newport MKS

The F-AM-ST Bare Fiber Adaptor enables quick and easy temporary ST connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: ST
Fibre Optic Adapters -- 1213950
from RS Components, Ltd.

RS PRO LCUSZR02 Fibre Optic Adapter [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: LC; Lc
Bare Fiber Adaptor, Single-mode, FC Connector -- F-AS-FC
from Newport MKS

The F-AS-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs) and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: FC
Fibre Optic Adapters -- 1213951
from RS Components, Ltd.

FC Uniter Small 11mm with DD Footprint [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: FC; Fc
  • Fiber Type: Simplex
Bare Fiber Adaptor, Single-mode, SC Connector -- F-AS-SC
from Newport MKS

The F-AS-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
Fibre Optic Adapters -- 1213952
from RS Components, Ltd.

LC Duplex Adapter SC Simplex FootPrint [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC; Lc
  • Fiber Type: Simplex
Bare Fiber Test Adapter, Singlemode, SC Connector. -- F-BFTA-S-SC
from Newport MKS

The F-BFTA-S-SC Bare Fiber Test Adapter accepts cleaved and non-cleaved fiber, requires only 3/4 in. of bare fiber exposed and has a typical insertion loss of less than 0.5 dB when using cleaved fiber. No messy gel applicators or reservoirs to fill. Simply strip your fiber and insert. Designed to... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
  • Insertion Loss: 0.5000
Fibre Optic Adapters -- 1213953
from RS Components, Ltd.

LC Duplex Adapter SC Simplex FootPrint [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC; Lc
  • Fiber Type: Simplex
Ferrule Converter, SMA Termination to 11mm Standard Ferrule -- 77670
from Newport MKS

The 77670 SMA Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an SMA termination. This lets you use any SMA terminated single fiber with our full range of fiber bundle holders and positioners. 11 mm fiber ferrules give all our bundles a common external diameter of 11... [See More]

  • Connector / Adapter: Adapter
Fibre Optic Adapters -- 1213956
from RS Components, Ltd.

LC QUADPLEX x4 Adapter SC Dplx FootPrint [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC; Lc
  • Fiber Type: Duplex
Ferrule Converter, ST Termination to 11mm Standard Ferrule -- 77675
from Newport MKS

The 77675 ST Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an ST termination. This lets you use any ST terminated single fiber with our full range of fiber bundle holders and positioners. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm... [See More]

  • Connector / Adapter: Adapter
Fibre Optic Adapters -- 1672690 [905-120-5000 from Amphenol Corporation]
from RS Components, Ltd.

SMA BACKSHELL [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SMA; Coaxial
  • Maximum Cable Diameter: 3
Fiber Optic Mating Adapter, FC Female to FC Female -- F-MA-FC-FC
from Newport MKS

The F-MA-FC-FC Optical Fiber Mating Adapter/Sleeve is a wide key adapter used to connect two FC/PC or two FC/APC fibers together with low loss. This model has an FC female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. This part also replaces the... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: FC
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 1672808 [953 120 5000 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Socapex 953 120 5000 [See More]

  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 7.6
  • Fiber Type: Simplex
  • Insertion Loss: 0.1900
Fiber Optic Mating Adapter, Multi-Mode, SMA Female to SMA Female -- F-MA-SM-SM
from Newport MKS

The F-MA-SM-SM Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has SMA female fiber connector on each end and can be used for multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter is a... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SMA
Fibre Optic Adapters -- 1672842 [944 120 6000 from Amphenol Corporation]
from RS Components, Ltd.

FC/PC MET/CER BACKSHELL [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: FC; Fc
  • Maximum Cable Diameter: 3
Fiber Optic Mating Adapter, SC Female to FC Female. -- F-MA-SC-FC
from Newport MKS

The F-MA-SC-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and FC female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: FC; SC
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 1672864 [944 953 5300 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Socapex 944 953 5300 Backshell [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: FC; Fc
  • Maximum Cable Diameter: 9.5
Fiber Optic Mating Adapter, SC Female to SC Female -- F-MA-SC-SC
from Newport MKS

The F-MA-SC-SC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an SC female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter is... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: SC
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 1783037 [HFBR-4515Z from Broadcom Inc.]
from RS Components, Ltd.

Blue Fibre Adaptor, Bulkhead/Feedthrough [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: Pof
  • Maximum Cable Diameter: 2.27
Fiber Optic Mating Adapter, SC Female to ST Female. -- F-MA-SC-ST
from Newport MKS

The F-MA-SC-ST Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and ST female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: SC
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 180359
from RS Components, Ltd.

RS PRO AI89ZA3S/BAG-01 [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC
  • Fiber Type: Duplex
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female -- F-MA-SA-SA
from Newport MKS

The F-MA-SA-SA Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an SC/APC female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: SC
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 180362
from RS Components, Ltd.

RS PRO AI83RP8N/BAG-01 [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC
  • Fiber Type: Duplex
Fiber Optic Mating Adapter, ST Female to FC Female -- F-MA-ST-FC
from Newport MKS

The F-MA-ST-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a ST female and FC female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: FC
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 180365
from RS Components, Ltd.

RS PRO AE26LA3N/BAG-01 [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
  • Fiber Type: Simplex
Fiber Optic Mating Adapter, ST Female to ST Female -- F-MA-ST-ST
from Newport MKS

The F-MA-ST-ST Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an ST female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter is... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1000
  • Connector Type: ST
  • Operating Temperature: -40 to 75
Fibre Optic Adapters -- 2065245
from RS Components, Ltd.

Telegartner J08081A0002 [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: T-st
  • Maximum Cable Diameter: 3
Fibre Optic Adapters -- 2281229 [17-300010 from Amphenol Corporation]
from RS Components, Ltd.

CONEC 17-300010 Fibre Optic Connector [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: LC; LC
  • Fiber Type: Duplex
Fibre Optic Adapters -- 2281233 [17-300040 from Amphenol Corporation]
from RS Components, Ltd.

Connector IP67 Duplex LC Multi Mode [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC; LC
  • Fiber Type: Duplex
Fibre Optic Adapters -- 2403139 [1208081 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208081 [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SC
  • Maximum Cable Diameter: 2.5
Biconic Adapter -- F1-6647
from Fiber Instrument Sales, Inc./FIS

Singlemode biconic adapter [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: Biconic
  • Maximum Cable Diameter: 3
LC-LC Multimode Duplex Optic Adapter Plastic -- 1029-SF-04
from SFCable.com

LC-LC Multimode Duplex Optic Adapter Plastic [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC
  • Fiber Type: Duplex
Duplex Singlemode 8.3/125 Fiber Adapter (LC-SC M/F) 0.3M (1-ft.) -- N458-001-9
from Tripp Lite by Eaton

Tripp Lite's N458-001-9, 8.3/125 micron, LC/SC, Male-to-Female Fiber adapter cable allows you to utilize older installed SC fiber cables when upgrading to newer switches using LC type SFP or GBIC transceivers. Simply plug the LC male end into the new switch, and plug your existing SC cables into the... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: LC; SC
  • Fiber Type: Duplex
Fiber Optic Adapter MPO/MPO Key Up/Key Down -- FOT129
from Black Box

Labeled and polarized to ensure proper insertion. Plastic flange. [See More]

  • Connector / Adapter: Adapter
FC to FC Fiber Adapter -- FC 15319
from Westek Electronics, Inc.

FC to FC Fiber Adapter [See More]

  • Connector / Adapter: Adapter
  • Connector Type: FC
Indoor Connectors and Adapters -- Blink Portfolio
from HUBER+SUHNER AG

Blink is the new standard connector designed especially for the challenges arising with FITH. By keeping new environment in mind and combining this with a fiber background of more than 30 years' experience, HUBER+SUHNER has developed Blink, the extremely innovative connector generation for FITH. [See More]

  • Connector / Adapter: Connector; Adapter
Fiber Optic Termini Connectors -- Quadrax Fiber Optic Adapter
from Amphenol Fiber Systems International

Quadrax Fiber Optic Adapter. Amphenol Fiber Systems International (AFSI) offers an adapter or cavity reducer that resizes a size 8 Quadrax cavity to support an ARINC 801 fiber optic termini. This device allows the user to effortlessly convert electrical Quadrax contacts in rack and panel connectors... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode (optional feature); Multimode (optional feature)
  • Adapter Type: Quadrax
APC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning manufactures a full line of high-performance APC fiber connectors and adapters. Corning 8-degree APC connectors are fully intermateable with standard NTT APC products and deliver long-term stability under a range of applications and conditions. These connectors utilize tightly toleranced,... [See More]

  • Connector / Adapter: Connector; Adapter
  • Adapter Type: APC
  • Connector Type: APC
  • Fiber Type: Simplex; Duplex (optional feature)
2 Port Optical Fiber Information Panel with SC/APC Pigtails and SC/APC Adapter -- LCFTB-E-SCA
from L-com, Inc.

Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-E-SCA comes with 2 Simplex SC/APC Coupler Ports installed with 2 Simplex SC/APC Single mode Pigtails ready for splicing. Features. 2... [See More]

  • Connector / Adapter: Adapter
Fiber Optic Adapters
from M2 Optics, Inc.

All M2 Optics standard and hybrid adapters are provided with ceramic sleeves and plastic or metal shells. They are guaranteed to provide high reliability and stability. High return loss, low insertion loss, and options for ease of installation make these adapter components ideal for all relevant... [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: E2000
  • Connector Type: FC; LC; MU; SC; ST
  • Fiber Application: Single Mode (optional feature); Multimode (optional feature)
Fiber Optic Adapter -- 90SOC
from Greenlee Textron, Inc.

SOC TYPE. 525-30 SMART OPTICAL LOSS TEST SET USED ON. MULTI MODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: SOC
  • Connector Type: SOC
  • Fiber Application: Multimode
Fiber Bulkhead Adapter -- SC/APC
from Charles Industries, LLC

SC/APC, SC/UPC and LC/UPC  bulkhead adapters available. Telecordia GR-326-CORE. Ceramic alignment ferrules. Kits include 12 adapters per kit. High quality, low-loss construction [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SC
8-Strand, ST, PB Insert, MM/SM ST Adapter Panel -- AP5-QTR-S1
from Quiktron, Inc.

The Q-Series Fiber Distribution System was designed with legacy installations in mind. We offer a comprehensive line of adapter panels that easily install into any of our rack-mount or wall-mount enclosures or panels. Each adapter is pre-loaded with a feed-thru mating sleeve which serves as the... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
Multimode Fiber ST Adapter -- MM ST Adapter
from Belden Inc.

Multimode Fiber ST Adapter [See More]

  • Connector / Adapter: Connector; Adapter
  • Fiber Application: Multimode
Amphenol CS-NBC0DSASLB-3DB 4x External HD Mini-SAS Loopback Adapter Module for SFF-8644 Mini-SAS HD Port Testing - 3dB Attenuation & 0W Power Consumption [Copper+Optical Ready] [CS-NBC0DSASLB-3DB from Amphenol Corporation]
from Amphenol Cables on Demand

Exclusively at Cables on Demand -- Mini-SAS HD Loopbacks from Amphenol High Speed Interconnects! Genuine Amphenol 4x External HD Mini-SAS loopback adapter modules provide the ideal 12G SAS 3.0 rated port testing solution for SFF-8644 compliant (aka IPASS+ ™ HD) 4x HD Mini-SAS enabled ports... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Buffered Fiber Adapters -- F1-8194
from Fiber Instrument Sales, Inc./FIS

ST Buffered Fiber Adapter (pictured) [See More]

  • Connector / Adapter: Adapter
  • Connector Type: ST
MTRJ-MTRJ Fiber Optic Adapter -- 31FP-MTRJ
from SFCable.com

MTRJ-MTRJ Fiber Optic Adapter [See More]

  • Connector / Adapter: Adapter
  • Connector Type: MT-RJ
FC to LC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC50
from Tripp Lite by Eaton

The T020-001-LC50 FC to LC 50/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 50/125 multimode cable testing. “50/125 ” is clearly labeled on the unit to differentiate the T020-001-LC50... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Fiber Optic Adapter SC/FC Multimode Simplex Bronze Square -- FOT107
from Black Box

Bronze sleeve provides durability for multimode applications. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SC
SC to SC Fiber Adapter -- FC 15316
from Westek Electronics, Inc.

SC to SC Fiber Adapter [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SC
Indoor Connectors and Adapters -- Clik Portfolio
from HUBER+SUHNER AG

Clik is the new standard portfolio designed especially for the challenges arising with FITH. By keeping new environment in mind, and combining this with a fiber-background of more than 30 years' experience, HUBER+SUHNER has developed Clik, the extremely innovative connector-generation for FITH. With... [See More]

  • Connector / Adapter: Connector; Adapter
Closet Connector Housing (CCH) Panel -- FC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AD-108
from Greenlee Textron, Inc.

DIN 47256 TYPE. 250/260 A SERIES SOURCE, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: DIN 47256
  • Connector Type: DIN 47256
  • Fiber Application: Single Mode; Multimode
Q-Series™ 12-Strand, LC Duplex, PB Insert, MM, Aqua LC Adapter Panel -- APL-QTR-DL50L
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC
  • Fiber Type: Duplex
Amphenol SF-100GLB0W00-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB0W00-0DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB;... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
FC-ST Adapter -- 106172-0000
from Fiber Instrument Sales, Inc./FIS

FC - ST Adapter [See More]

  • Connector / Adapter: Adapter
  • Connector Ferrule: Ceramic
  • Connector Type: FC; ST
SC to SC Mulitmolded Duplex Adapter Plastic Body -- 31FP-02SCSC-2
from SFCable.com

SC to SC Duplex Flange Mount Feedthrough Adaptor/Coupler [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: SC
FC to LC 50/125 OM3 10 Gb Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC10G
from Tripp Lite by Eaton

The T020-001-LC10G FC to LC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 50/125 OM3 multimode cable testing. “OM3 ” is clearly labeled on the unit to differentiate the T020-001-LC10G... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Fiber Optic Adapter SC/FC Single Mode Simplex Ceramic Squ -- FOT108
from Black Box

Ceramic sleeve provides precise alignment for single-mode use. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
SC to ST Fiber Adapter -- FC 15313
from Westek Electronics, Inc.

SC to ST Fiber Adapter [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SC; ST
Indoor Connectors and Adapters -- E-2000™ (LSH) Portfolio
from HUBER+SUHNER AG

E-2000 is a high performance connector which meets the highest standards by excellence in design and manufacturing processes. Only high quality and high precision materials are used to guarantee connections at the highest level. HUBER+SUHNER E-2000 products meet the international standards IEC... [See More]

  • Connector / Adapter: Connector; Adapter
  • Adapter Type: LSH
  • Connector Type: LSH
Closet Connector Housing (CCH) Panel -- Keyed-Keyed LC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AE2-10
from Greenlee Textron, Inc.

E-2000 TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: E-2000
  • Connector Type: E-2000
  • Fiber Application: Single Mode; Multimode
Q-Series™ 12-Strand, LC Duplex, PB Insert, MM, Beige LC Adapter Panel -- APL-QTR-DL
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: LC
  • Fiber Type: Duplex
Amphenol SF-100GLB0W00-3DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 3dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB0W00-3DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 3dB;... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Female - Female Adapter -- 106133-0600
from Fiber Instrument Sales, Inc./FIS

Polymer housing [See More]

  • Connector / Adapter: Adapter
  • Connector Type: FDDI; ST
SC to SC Mulitmolded Simplex Adapter Plastic Body -- 31FP-02SCSC
from SFCable.com

SC to SC Simplex Flange Mount Feedthrough Adaptor/Coupler [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: SC
FC to LC 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC62
from Tripp Lite by Eaton

The T020-001-LC62 FC to LC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 62.5/125 multimode cable testing. “62.5/125 ” is clearly labeled on the unit to differentiate the... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Fiber Optic Adapter ST/FC Multimode Simplex Bronze Regular -- FOT105
from Black Box

Use our adapter to link your fiber optic cables. [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: ST
Indoor Connectors and Adapters -- FC Portfolio
from HUBER+SUHNER AG

FC was one of the first established standards in the fiber optic market with physical contact. The FC is often used in military application because of its screwed locking mechanism. [See More]

  • Connector / Adapter: Connector; Adapter
  • Connector Type: LC
Closet Connector Housing (CCH) Panel -- Keyed-Non Keyed LC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AHP-10
from Greenlee Textron, Inc.

HMS-10/HP TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: HMS-10/HP
  • Connector Type: HMS-10/HP
  • Fiber Application: Single Mode; Multimode
Q-Series™ 12-Strand, SC Duplex, PB Insert, MM, Aqua SC Adapter Panel -- AP3-QTR-D350L
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SC
  • Fiber Type: Duplex
Amphenol SF-100GLB0W00-5DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 5dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB0W00-5DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Female - Female Adapter -- 106143-0300
from Fiber Instrument Sales, Inc./FIS

Polymer housing [See More]

  • Connector / Adapter: Adapter
  • Connector Type: ESCON; ST
ST to SC Mulitmolded Duplex Adapter Plastic Body -- 31FP-02STSC-2
from SFCable.com

ST to SC Duplex Flange Mount Feedthrough Adapter [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: SC; ST
FC to LC 9/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC9
from Tripp Lite by Eaton

The T020-001-LC9 FC to LC 9/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 9/125 singlemode cable testing. “9/125 ” is clearly labeled on the unit to differentiate the T020-001-LC9 from... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
Fiber Optic Adapter ST/SC Multimode Duplex Bronze Rect -- FO209-R2
from Black Box

Use in single-mode and multimode applications. Adapts SC style to ST ® style. Accepts two simplex connectors or one duplex connector. Free-hanging or panel-mount design. Guaranteed for life! [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: ST
Indoor Connectors and Adapters -- Hybrid Adapter Portfolio
from HUBER+SUHNER AG

HUBER+SUHNER offers a wide range of hybrid adapter for connections between diffrent connector series and types. Features. • Usable for diffrent connector series & types. • Two different flange types available: snap-in and 2 hole flanges [See More]

  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- LC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AMS-00
from Greenlee Textron, Inc.

HMS-0 TYPE. 250/260 A SERIES SOURCE, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: HMS-0
  • Connector Type: HMS-0
  • Fiber Application: Single Mode; Multimode
Q-Series™ 12-Strand, SC Duplex, PB Insert, MM, Beige SC Adapter Panel -- AP3-QTR-D3
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SC
  • Fiber Type: Duplex
Amphenol SF-100GLB0W00-6DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 6dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB0W00-6DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Female - Female Adapter -- 502780-4
from Fiber Instrument Sales, Inc./FIS

Polymer housing [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SC; ST
ST to SC Mulitmolded Simplex Adapter Plastic Body -- 31FP-02STSC
from SFCable.com

ST to SC Simplex Flange Mount Feedthrough Adapter [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: SC; ST
FC to SC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC50
from Tripp Lite by Eaton

The T020-001-SC50 FC to SC 50/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 50/125 multimode cable testing. “50/125 ” is clearly labeled on the unit to differentiate the T020-001-SC50... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Fiber Optic Adapter ST/SC Multimode Duplex Bronze Rect -- FOT116
from Black Box

Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: ST
Indoor Connectors and Adapters -- LC Portfolio
from HUBER+SUHNER AG

The LC connector is established because of its small size and its very reliable connecting quality. In the last five years it has become the most popular connector in the world. To match the different customer needs, HUBER+SUHNER has enhanced the portfolio consistently. The HUBER+SUHNER LC-XD is... [See More]

  • Connector / Adapter: Connector; Adapter
  • Connector Type: LC
Closet Connector Housing (CCH) Panel -- MTP Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: MTP
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AMT-10
from Greenlee Textron, Inc.

HMS-10/A (SMA-2.5 MM) TYPE. 250/260A SERIES SOURCE AND 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: HMS-10/A (SMA-2.5 MM)
  • Connector Type: SMA; HMS-10/A (SMA-2.5 MM)
  • Fiber Application: Single Mode; Multimode
Q-Series™ 12-Strand, SC Duplex, Zirconia Insert, SM, Blue SC Adapter Panel -- AP3-QTR-D3S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
  • Fiber Type: Duplex
Amphenol SF-100GLB1.5W-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 1.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB1.5W-0DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB;... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.0
  • Connector Type: Loopback
Female - Female Adapter -- 5503137-5
from Fiber Instrument Sales, Inc./FIS

Polymer housing [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SC; ST
ST to ST Mulitmolded Duplex Adapter Plastic Body -- 31FP-02STST-2
from SFCable.com

ST to ST Duplex Female/Female Adaptor/Coupler [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: ST
FC to SC 50/125 OM3 10 Gb Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC10G
from Tripp Lite by Eaton

The T020-001-SC10G FC to SC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 50/125 OM3 multimode cable testing. “OM3 ” is clearly labeled on the unit to differentiate the T020-001-SC10G... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Fiber Optic Adapter ST/SC Multimode Simplex Bronze Rect -- FOT115
from Black Box

Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: ST
Indoor Connectors and Adapters -- LX.5 Portfolio
from HUBER+SUHNER AG

LX.5 is a high performance connector which meets the highest standards by excellence in design and manufacturing processes. Only high quality and high precision materials are used to guarantee connections at the highest level. HUBER+SUHNER LX.5 products meet the international standards IEC 61754-23... [See More]

  • Connector / Adapter: Connector; Adapter
  • Adapter Type: LX.5
  • Connector Type: LX.5
Closet Connector Housing (CCH) Panel -- SC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- APC-108
from Greenlee Textron, Inc.

FC TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: FC
  • Connector Type: FC
  • Fiber Application: Single Mode; Multimode
Q-Series™ 12-Strand, ST, PB Insert MM/SM ST Adapter Panel -- AP1-QTR-S1
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
Amphenol SF-100GLB1.5W-3DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 3dB Attenuation & 1.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB1.5W-3DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 3
  • Connector Type: Loopback
Female - Female Adapter -- F1-4732
from Fiber Instrument Sales, Inc./FIS

Metal Housing [See More]

  • Connector / Adapter: Adapter
  • Connector Type: SMA; ST
ST to ST Mulitmolded Simplex Adapter -- 31FP-02STST
from SFCable.com

ST to ST Simplex Thread Mount Feedthrough Adaptor/Coupler [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
  • Connector Type: ST
FC to SC 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC62
from Tripp Lite by Eaton

The T020-001-SC62 FC to SC 62.5/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 62.5/125 multimode cable testing. “62.5/125 ” is clearly labeled on the unit to differentiate the... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Indoor Connectors and Adapters -- SC Portfolio
from HUBER+SUHNER AG

SC is one of the most common product for reliable networks and is therefor globally used. With its one-piece design, it also provides an easy termination. Handling is comfortable due to its push-pull mechanism. [See More]

  • Connector / Adapter: Connector; Adapter
  • Connector Type: SC
Closet Connector Housing (CCH) Panel -- ST® Compatible Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- ASC-108
from Greenlee Textron, Inc.

SC TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: SC
  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
Q-Series™ 6-Pack, MTRJ, MM/SM (12 Fibers) MTRJ Adapter Panel -- APL-QTR-S0
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: MT-RJ
Amphenol SF-100GLB1.5W-5DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 5dB Attenuation & 1.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB1.5W-5DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 5
  • Connector Type: Loopback
FIS Bulk Adapter -- F1-8102SS-100
from Fiber Instrument Sales, Inc./FIS

FIS MM ST - Pkg. of 100 [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: ST
  • Fiber Type: Simplex
FC to SC 9/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC9
from Tripp Lite by Eaton

The T020-001-SC9 FC to SC 9/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 9/125 singlemode cable testing. “9/125 ” is clearly labeled on the unit to differentiate the T020-001-SC9 from... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
Indoor Connectors and Adapters -- SMA Portfolio
from HUBER+SUHNER AG

SMA was the first established standard in the fiber optic market without physical contact. The SMA is often used in industrial applicationx because of its water tightness and resistance to scratches. [See More]

  • Connector / Adapter: Connector; Adapter
  • Connector Type: SMA
FC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s FC-PC connectors (722 series) offer superior performance with very high repeatability. These products are fully intermateable with standard NTT FC-PC products and deliver long-term stability under a wide range of applications and conditions. The 722 series utilizes preradiused... [See More]

  • Connector / Adapter: Connector; Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- ASM-90
from Greenlee Textron, Inc.

SMA 905/906 TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: SMA 905/906
  • Connector Type: SMA
  • Fiber Application: Single Mode; Multimode
Q-Series™ 6-Strand, SC, PB Insert, MM, Beige SC Adapter Panel -- APL-QTR-S3
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: SC
Amphenol SF-100GLB1.5W-6DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 6dB Attenuation & 1.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB1.5W-6DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 6
  • Connector Type: Loopback
Hybrid Singlemode Adapters SC/FC/MU/LC -- F1-SCLFF
from Fiber Instrument Sales, Inc./FIS

SC to LC Adapter (Female to Female) [See More]

  • Connector / Adapter: Adapter
  • Connector Type: LC; SC
FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-ST62
from Tripp Lite by Eaton

The T020-001-ST62 FC to ST 62.5/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an ST female port for 62.5/125 multimode cable testing. “62.5/125 ” is clearly labeled on the unit to differentiate the... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
Indoor Connectors and Adapters -- ST Portfolio
from HUBER+SUHNER AG

ST was the first established standard in the fiber optic market with a bayonet mechanism. The ST is often used in industrial and security applications. [See More]

  • Connector / Adapter: Connector; Adapter
  • Connector Type: ST
Fiber Optic Adapters
from Corning Optical Communications

Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a variety of connector types, the adapters are ideal for cable assembly house and... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC; LC; SC; ST
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- ATS-108
from Greenlee Textron, Inc.

ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: ST
  • Connector Type: ST
  • Fiber Application: Single Mode; Multimode
Q-Series™ 6-Strand, SC, PB Insert, MM/SM, Blue SC Adapter Panel -- APL-QTR-S3B
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
Amphenol SF-100GLB2.5W-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 2.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB2.5W-0DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.0
  • Connector Type: Loopback
Male-female Adapters -- F1-8705-SMA
from Fiber Instrument Sales, Inc./FIS

SMA 905/Male to ST/Female Adapter (62.5/125µm) [See More]

  • Connector / Adapter: Adapter
  • Fiber Size: 62.5/125µm
  • Connector Type: SMA; ST
FC to ST 9/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-ST9
from Tripp Lite by Eaton

The T020-001-ST9 FC to ST 9/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an ST female port for 9/125 singlemode cable testing. “9/125 ” is clearly labeled on the unit to differentiate the T020-001-ST9 from... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
MTP® Adapters
from HUBER+SUHNER AG

The MTP ® adapter portfolio is designed to meet the different applications in the market and ensures a high performance connection between all standardized MPO / MTP ® connectors. MPO / MTP ® brand adapters are fully compliant with IEC Standard 61754-7 and TIA 604-5 – Type MPO [See More]

  • Connector / Adapter: Adapter
  • Connector Type: MTP
LC Duplex EMI Fiber Optic Adapters
from Corning Optical Communications

Corning offers a new series of fiber optic LC duplex EMI shielding adapters designed to minimize Electro Magnetic Interference (EMI) emissions from equipment front panels or enclosures. These adapters are available in straight or 45-degree angled mount with or withoutshutters. An EMI gasket is... [See More]

  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
  • Connector Type: LC
Fiber Optic Adapter -- AU-250
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: E2000/FC/SC/ST
  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Fiber Application: Single Mode; Multimode
Q-Series™ 6-Strand, SC, Zirconia Insert, SM, APC, Green SC Adapter Panel -- APL-QTR-S8S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
Amphenol SF-100GLB2.5W-3DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 3dB Attenuation & 2.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB2.5W-3DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 3
  • Connector Type: Loopback
SC-FC Adapter -- 5502781-1
from Fiber Instrument Sales, Inc./FIS

SC - FC Adapter - Black [See More]

  • Connector / Adapter: Adapter
  • Connector Ferrule: Phos. Bronze
  • Connector Type: FC; SC
MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity A to B, 12 Fiber, 40 / 100 GbE, OM4 M/F, Magenta, 8 in. -- N846-08N-A2B
from Tripp Lite by Eaton

The N846-08N-A2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter (M/F) is an eight-inch patch cable that supports 40 Gb Ethernet speeds and is designed for high-density connections between network equipment in telecommunication rooms and data centers. It saves you time and money by converting... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: MTP
  • Operating Temperature: -20 to 60
LC Fiber Optic Connectors and Adapters -- 721 Series
from Corning Optical Communications

The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize... [See More]

  • Connector / Adapter: Connector; Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- MPC-108
from Greenlee Textron, Inc.

FC, PC, APC, SPLICE-ON CONNECTOR TYPE. FIBER OPTIC CONNECTOR USED ON. SINGLE MODE, MULTI MODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: FC, PC, APC, Splice-On Connector
  • Connector Type: FC; FC, PC, APC, Splice-On Connector
  • Fiber Application: Single Mode; Multimode
Q-Series™ 6-Strand, SC, Zirconia Insert, SM, Blue SC Adapter Panel -- APL-QTR-S3S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: SC
Amphenol SF-100GLB2.5W-5DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 5dB Attenuation & 2.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB2.5W-5DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 5
  • Connector Type: Loopback
US CONEC® MTP® -- MTP-9299
from Fiber Instrument Sales, Inc./FIS

MTP adapter, front panel, quad [See More]

  • Connector / Adapter: Adapter
  • Connector Ferrule: Ceramic
  • Connector Type: MTP
MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40 / 100 GbE, OM4 M/F, Magenta, 8 in. -- N846-08N-C2B
from Tripp Lite by Eaton

The N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter (M/F) is an eight-inch patch cable that supports 40 Gb Ethernet speeds and is designed for high-density connections between network equipment in telecommunication rooms and data centers. It saves you time and money by converting... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Multimode
  • Connector Type: MTP
  • Operating Temperature: -20 to 60
MU Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 727 series MU connectors deliver superior performance and high repeatability in a small-form factor. Our MU connectors feature impact-resistant, nonflammable polymer, push-pull type operation, scalable high-density package, small size, and lightweight. Connectors are available in... [See More]

  • Connector / Adapter: Connector; Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: MU
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- T1001
from Greenlee Textron, Inc.

BLANK TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Adapter Type: Blank
Q-Series™ 6-Strand, ST, PB Insert, MM/SM ST Adapter Panel -- AP2-QTR-S1
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
Amphenol SF-100GLB3.5W-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 3.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB3.5W-0DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 0.0
  • Connector Type: Loopback
SC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 728 series and 740 series of SC connectors and adapters offer superior performance with high repeatability. Fully intermateable with standard NTT SC, these products deliver long-term stability for a range of applications and conditions. They utilize tightly toleranced preradiused... [See More]

  • Connector / Adapter: Connector; Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- T1010
from Greenlee Textron, Inc.

DIN 47256 TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: DIN 47256
  • Connector Type: DIN 47256
  • Fiber Application: Single Mode; Multimode
Q-Series™ 6-Strand, ST, Zirconia Insert, SM ST Adapter Panel -- AP2-QTR-S1S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode
  • Connector Type: ST
Amphenol SF-100GLB3.5W-3DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 3dB Attenuation & 3.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB3.5W-3DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 3
  • Connector Type: Loopback
ST Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 720 series ST fiber connectors and adapters offer superior performance and high repeatability. These products are fully intermateable with all standard ST products and deliver very high stability under a wide range of applications and conditions. The 720 series utilizes tightly... [See More]

  • Connector / Adapter: Connector; Adapter
  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- T1020
from Greenlee Textron, Inc.

FC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: FC
  • Connector Type: FC
  • Fiber Application: Single Mode; Multimode
Amphenol SF-100GLB3.5W-5DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 5dB Attenuation & 3.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB3.5W-5DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 5
  • Connector Type: Loopback
Fiber Optic Adapter -- T1025
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: E2000/FC/SC/ST
  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Fiber Application: Single Mode; Multimode
Amphenol SF-100GLB3.5W-6DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 6dB Attenuation & 3.5W Power Consumption [100-Gigabit Ethernet Ready] [SF-100GLB3.5W-6DB from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of approximately... [See More]

  • Connector / Adapter: Adapter
  • Insertion Loss: 6
  • Connector Type: Loopback
Fiber Optic Adapter -- T1026
from Greenlee Textron, Inc.

LC/MU TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: LC/MU
  • Connector Type: LC; MU
  • Fiber Application: Single Mode; Multimode
Amphenol SF-NLMAMB0001-0001 OSFP 400G Loopback Adapter Module for OSFP Port Testing - 0dB Attenuation & 0W Power Consumption [400-Gigabit Ethernet Ready] [SF-NLMAMB0001-0001 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 400G OSFP loopback adapter modules provide the ideal 400-Gigabit Ethernet rated port testing solution for OSFP enabled ports (50.0 Gbps x 8 channels). This low-profile passive OSFP 400G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB;... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Fiber Optic Adapter -- T1030
from Greenlee Textron, Inc.

ST/PC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: ST/PC
  • Connector Type: ST; ST/PC
  • Fiber Application: Single Mode; Multimode
Amphenol SF-NLNAMB0001-0001 QSFP-DD 400G Loopback Adapter Module for QSFP-DD Port Testing - 0dB Attenuation & 0W Power Consumption [400-Gigabit Ethernet Ready] [SF-NLNAMB0001-0001 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 400G QSFP-DD (QSFP Double Density) loopback adapter modules provide the ideal 400-Gigabit Ethernet/HDR InfiniBand rated port testing solution for QSFP-DD enabled ports (28.0 Gbps x 8 channels -- 8X). This low-profile passive QSFP-DD 400G loopback cable features typical insertion... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Fiber Optic Adapter -- T1038
from Greenlee Textron, Inc.

MIL-T-29504/4/5 TERMINI TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: MIL-T-29504/4/5 TERMINI
  • Connector Type: MIL-T-29504/4/5 TERMINI
  • Fiber Application: Single Mode; Multimode
Amphenol SF-QSFPLOOPBK-001 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 0dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready] [SF-QSFPLOOPBK-001 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile active QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB; consuming no more than 1.5 Watts... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Fiber Optic Adapter -- T1040
from Greenlee Textron, Inc.

HMS-10/HP TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: HMS-10/HP
  • Connector Type: HMS-10/HP
  • Fiber Application: Single Mode; Multimode
Amphenol SF-QSFPLOOPBK-002 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 0dB Attenuation & 0W Power Consumption [Copper+Optical Ready] [SF-QSFPLOOPBK-002 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile passive QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB; consuming no more than 0.0 Watts... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback
Fiber Optic Adapter -- T1057
from Greenlee Textron, Inc.

STRATOS 430/HOLTEK 38000 TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector / Adapter: Adapter
  • Adapter Type: STRATOS 430/HOLTEK 38000
  • Connector Type: STRATOS 430/HOLTEK 38000
  • Fiber Application: Single Mode; Multimode
Amphenol SF-QSFPLOOPBK-003 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 3dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready] [SF-QSFPLOOPBK-003 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile active QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of approximately 3dB; consuming no more than 1.5... [See More]

  • Connector / Adapter: Adapter
  • Connector Type: Loopback