SC Fiber Optic Connectors

Last Updated: April 1, 2025

Description

SC Fiber Optic Connectors, also known as Subscriber Connectors, Square Connectors, or Standard Connectors, are designed to facilitate the connection of fiber optic cables. They feature a square plastic housing and a 2.5 mm ferrule diameter. These connectors are available in both simplex and duplex forms and can be used with single-mode or multi-mode fibers. The SC connectors utilize a push-pull latching mechanism to ensure a secure connection.

Working Principle

SC Fiber Optic Connectors operate by aligning the fiber cores of two cables to allow light to pass through with minimal loss. The push-pull latching mechanism ensures that the connection is secure and stable, reducing the risk of disconnection. The ferrule, typically made of ceramic, helps maintain precise alignment, which is crucial for minimizing insertion loss and ensuring efficient data transmission. These connectors are useful because they provide a reliable and easy-to-use solution for connecting fiber optic cables, which is essential for maintaining high-speed data transmission in various communication systems.

Applications

SC Fiber Optic Connectors are commonly used in applications that require quick and reliable patching of cables. Specific examples include cable television (CATV) systems, media converters, and Fiber to the x (FTTX) installations. They are also used in telecommunication facilities and data communication networks where quick and efficient connections are necessary.

Advantages over other Fiber Optic Connectors

SC connectors offer several advantages over other types of fiber optic connectors. They are known for their ease of use due to the push-pull latching mechanism, which simplifies the connection and disconnection process. Compared to FC connectors, SC connectors are less prone to vibration loosening and insertion loss, making them more reliable in certain applications. Additionally, SC connectors are more cost-effective and provide a good balance between performance and price.

Limitations

One limitation of SC Fiber Optic Connectors is their size, which is larger compared to some other connectors like LC connectors. This can be a disadvantage in high-density applications where space is a critical factor. Additionally, while SC connectors are reliable, they may not be the best choice for environments with extreme vibration or where the highest precision is required.

Considerations

When considering SC Fiber Optic Connectors, it's important to evaluate the initial costs, which are generally moderate compared to other connectors. Operating expenses are typically low due to their reliability and ease of maintenance. SC connectors are durable and provide good accuracy in data transmission, but their larger size may necessitate more space in installations. Replacement and maintenance costs are generally low, as these connectors are designed for easy installation and removal, reducing the need for specialized tools or extensive labor.

106 Results
1195-5460-ND [20101255211 from HARTING Inc. of North America]
from DigiKey

Fiber Optic Plug Connector SC Simplex 125 µm Red [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 2.8
Fibre Optic Adapters -- 1213946
from RS Components, Ltd.

Adaptor SC SM Blue-ZR-SX-Metal Clip [See More]

  • Connector Type: SC; Sc
  • Fiber Type: Simplex
  • Connector / Adapter: Adapter
  • Insertion Loss: 0.1500
ADPTR,METAL SC-SC DUPLX BRONZE FIBER OPTIC -- FOA-005M [FOA-005M from L-com, Inc.]
from Heilind Electronics, Inc.

ADPTR,METAL SC-SC DUPLX BRONZE FIBER OPTIC [See More]

  • Connector Type: SC
  • Fiber Type: Duplex
  • Connector / Adapter: Connector
Fiber Optic Adapters -- 5564
from S.I. Tech, Inc.

Male ST / Female SC [See More]

  • Connector Type: SC; ST
  • Connector / Adapter: Adapter
Bare Fiber Adaptor Kit, Multi-mode, FC, SC, and ST Connectors -- F-AM-KIT
from Newport MKS

The F-AM-KIT Multi-mode Adaptor Kit contains a single adaptor body, FC, SC, ST, and SMA interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections, and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano... [See More]

  • Connector Type: FC; SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Fiber Optic Connector -- F707100000 [F707100000 from Radiall]
from Richardson RFPD

CRIMPING STRAIGHT CONNECTOR 128?m FIBER SIZE [See More]

  • Connector Type: SC
  • Connector Ferrule: Ceramic
  • Fiber Application: Multimode
1962910000-ND [1962910000 from Weidmuller]
from DigiKey

Fiber Optic Plug Connector SC Simplex Beige [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Operating Temperature: -40 to 70
Fibre Optic Adapters -- 180365
from RS Components, Ltd.

RS PRO AE26LA3N/BAG-01 [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Bare Fiber Adaptor, Multi-mode, SC Connector -- F-AM-SC
from Newport MKS

The F-AM-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
277-8295-ND [1404087 from PHOENIX CONTACT USA]
from DigiKey

Fiber Optic Plug Connector SCRJ Duplex 230 µm Black [See More]

  • Connector Type: SC; SCRJ
  • Maximum Cable Diameter: 2.2
  • Fiber Type: Duplex
  • Connector Ferrule: Copper Alloy
Fibre Optic Adapters -- 2403139 [1208081 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208081 [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 2.5
Bare Fiber Adaptor, Single-mode, SC Connector -- F-AS-SC
from Newport MKS

The F-AS-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of single-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
6300-W5-12-ND [6300-W5-12 from 3M]
from DigiKey

Fiber Optic Plug Connector SC Simplex 125 µm Black [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 2403141 [1208084 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208084 [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 2.5
Bare Fiber Test Adapter, Singlemode, SC Connector. -- F-BFTA-S-SC
from Newport MKS

The F-BFTA-S-SC Bare Fiber Test Adapter accepts cleaved and non-cleaved fiber, requires only 3/4 in. of bare fiber exposed and has a typical insertion loss of less than 0.5 dB when using cleaved fiber. No messy gel applicators or reservoirs to fill. Simply strip your fiber and insert. Designed to... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
  • Insertion Loss: 0.5000
6828099-1-ND [6828099-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Simplex Beige [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 2
Fibre Optic Adapters -- 2403144 [1208086 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208086 [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 2.5
Fiber Optic Mating Adapter, SC Female to FC Female. -- F-MA-SC-FC
from Newport MKS

The F-MA-SC-FC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and FC female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector Type: FC; SC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
6828099-2-ND [6828099-2 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Simplex Beige [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 2
Fibre Optic Adapters -- 2403145 [1208088 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208088 [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 2.5
Fiber Optic Mating Adapter, SC Female to SC Female -- F-MA-SC-SC
from Newport MKS

The F-MA-SC-SC Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an SC female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter is... [See More]

  • Connector Type: SC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
A105081-ND [5504931-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Simplex 125 µm Beige [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 2
Fibre Optic Adapters -- 2613246 [KFR-00009 from Molex]
from RS Components, Ltd.

Molex CES 180600026 Fibre Optic Adapter [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Fiber Optic Mating Adapter, SC Female to ST Female. -- F-MA-SC-ST
from Newport MKS

The F-MA-SC-ST Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has a SC female and ST female connectors on opposite ends. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each... [See More]

  • Connector Type: SC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
A106722-ND [5503948-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Simplex 125 µm Beige [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 3
Fibre Optic Adapters -- 2613311 [18282-0037 from Molex]
from RS Components, Ltd.

Molex CES 182820037 Fibre Optic Adapter [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female -- F-MA-SA-SA
from Newport MKS

The F-MA-SA-SA Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has an SC/APC female fiber connector on each end. It Can be used for single-mode or multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter... [See More]

  • Connector Type: SC
  • Insertion Loss: 0.1000
  • Connector / Adapter: Adapter
  • Operating Temperature: -40 to 75
A122146-ND [5504928-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Duplex 125 µm Beige [See More]

  • Connector Type: SC
  • Fiber Type: Duplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 2
Fibre Optic Adapters -- 2613314 [18282-0104 from Molex]
from RS Components, Ltd.

Molex CES 182820104 Fibre Optic Adapter [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
A20117-ND [503692-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Simplex 125 µm Beige [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 3
Fibre Optic Adapters -- 2615265 [855-20030 from HellermannTyton]
from RS Components, Ltd.

HellermannTyton Connectivity [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
A20118-ND [503693-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Duplex 125 µm Beige [See More]

  • Connector Type: SC
  • Fiber Type: Duplex
  • Fiber Application: Multimode
  • Maximum Cable Diameter: 3
A36319-ND [6693276-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector SC Simplex Blue [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Fiber Application: Single Mode
  • Maximum Cable Diameter: 3
Fiber Bulkhead Adapter -- SC/APC
from Charles Industries, LLC

SC/APC, SC/UPC and LC/UPC  bulkhead adapters available. Telecordia GR-326-CORE. Ceramic alignment ferrules. Kits include 12 adapters per kit. High quality, low-loss construction [See More]

  • Connector Type: SC
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex -- IE-TO-SCD-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Indoor Connectors and Adapters -- SC Portfolio
from HUBER+SUHNER AG

SC is one of the most common product for reliable networks and is therefor globally used. With its one-piece design, it also provides an easy termination. Handling is comfortable due to its push-pull mechanism. [See More]

  • Connector Type: SC
  • Connector / Adapter: Connector; Adapter
Duplex Singlemode 8.3/125 Fiber Adapter (LC-SC M/F) 0.3M (1-ft.) -- N458-001-9
from Tripp Lite by Eaton

Tripp Lite's N458-001-9, 8.3/125 micron, LC/SC, Male-to-Female Fiber adapter cable allows you to utilize older installed SC fiber cables when upgrading to newer switches using LC type SFP or GBIC transceivers. Simply plug the LC male end into the new switch, and plug your existing SC cables into the... [See More]

  • Connector Type: LC; SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Coaxial or Optical Fiber Connectors -- Optical fiber connector (SC type)
from J.S.T. Corporation

JIS C 5973 (F04 type) and IEC 60874-14 conformed optical fiber connector is suitable for communication transmission system, LAN system, CATV, FA, OA measuring equipment, broadcasting and so on. [See More]

  • Connector Type: SC
  • Insertion Loss: 0.3000
  • Connector / Adapter: Connector
SC to SC Fiber Adapter -- FC 15316
from Westek Electronics, Inc.

SC to SC Fiber Adapter [See More]

  • Connector Type: SC
  • Connector / Adapter: Adapter
ICC SC Duplex Fiber Optic Connector -- ICFOC8MM02
from TelephoneStuff.com

Duplex SC field terminable connector is user friendly and is designed to adapt cohesively with all SC duplex adapters. The connector exceeds all industry requirements for fiber multi mode applications. Features: - Connector can be connected and disconnected many times without degradation in... [See More]

  • Connector Type: SC
  • Fiber Type: Duplex
  • Connector / Adapter: Connector
Fiber Optic Adapters
from M2 Optics, Inc.

All M2 Optics standard and hybrid adapters are provided with ceramic sleeves and plastic or metal shells. They are guaranteed to provide high reliability and stability. High return loss, low insertion loss, and options for ease of installation make these adapter components ideal for all relevant... [See More]

  • Connector Type: FC; LC; MU; SC; ST
  • Adapter Type: E2000
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode (optional feature); Multimode (optional feature)
1 MTP Male (12 fiber) to 6 Duplex SC connectors LGX Fan-out cassette, OM3 multimode -- FSP-MTM1-SCD6-M3
from L-com, Inc.

The L-com FSP-MTM1-SCD6-M3 is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM1-SCD6-M3 comes fully populated internally with pre-terminated and tested MTP breakout cables. The L-com FSP-MTM1-SCD6-M3 cassette offers a reliable... [See More]

  • Connector Type: MTP; SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Duplex SC 62.5/125 Multimode Fiber Loopback -- VLB-1-02
from Quiktron, Inc.

This tester provides a looped signal from the source device to hardware so you can check the signal for both the transmit and receiving functions. [See More]

  • Connector Type: Loopback; SC
  • Fiber Type: Duplex
  • Fiber Application: Multimode
SC to SC Mulitmolded Duplex Adapter Plastic Body -- 31FP-02SCSC-2
from SFCable.com

SC to SC Duplex Flange Mount Feedthrough Adaptor/Coupler [See More]

  • Connector Type: SC
  • Fiber Type: Duplex
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- ASC-108
from Greenlee Textron, Inc.

SC TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector Type: SC
  • Adapter Type: SC
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
FO connectors - FOC-C-SC:P-GOF-MM - 1411296
from PHOENIX CONTACT USA

SC connector, with short bend protection (pigtail), for multi-mode 50/125 µm, beige [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
KeyConnect Fiber Module SC Simplex -- KEYCONNECT SC SIMPLEX MODULES
from Belden Inc.

KeyConnect Fiber Module SC Simplex. Available in several colors and fiber types. [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Connector / Adapter: Connector
  • Operating Temperature: -10 to 60
3M™ Crimplok™ Connector -- 6900
from Fiber Instrument Sales, Inc./FIS

Combines speed of nonadhesive conn. w/performance of epoxy and hotmelt conn [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.2000
Closet Connector Housing (CCH) Panel -- SC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter SC/FC Multimode Simplex Bronze Square -- FOT107
from Black Box

Bronze sleeve provides durability for multimode applications. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Fiber Optic Connector -- FCSC50GM12
from Hubbell Incorporated

AQUA COLOR. 12 STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA FERRULE MATERIAL. 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS. 2CLICK[R] BRAND. INCLUDES BLACK BOOT, CONNECTOR, DUST CAP, TERMINATION CLIP. APPLICATION... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.1000 to 0.5000
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex -- IE-TO-SCD-SM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
SC to ST Fiber Adapter -- FC 15313
from Westek Electronics, Inc.

SC to ST Fiber Adapter [See More]

  • Connector Type: SC; ST
  • Connector / Adapter: Adapter
ICC SC Simplex Fiber Optic Connector -- ICFOC8MM01
from TelephoneStuff.com

Simplex SC connector is a user friendly field terminable connector that not only meets, but exceeds all industry requirements. The SC is designed for superior mating with any SC adapter. Features: - Connector can be connected and disconnected many times without degradation in performance. -... [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Connector / Adapter: Connector
Q-Series™ 12-Strand, SC Duplex, PB Insert, MM, Aqua SC Adapter Panel -- AP3-QTR-D350L
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
SC to SC Mulitmolded Simplex Adapter Plastic Body -- 31FP-02SCSC
from SFCable.com

SC to SC Simplex Flange Mount Feedthrough Adaptor/Coupler [See More]

  • Connector Type: SC
  • Fiber Type: Simplex
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- AU-250
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Adapter Type: E2000/FC/SC/ST
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
MDVO SC Fiber Module -- MDVO SC MODULE
from Belden Inc.

MDVO SC Fiber Module. Available in several colors and fiber types. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Connector / Adapter: Connector
3M™ Hot Melt Connector -- 6300W
from Fiber Instrument Sales, Inc./FIS

Utilizes advanced adhesive tech., reheatable, quick termination time [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Adapters
from Corning Optical Communications

Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a variety of connector types, the adapters are ideal for cable assembly house and... [See More]

  • Connector Type: FC; LC; SC; ST
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter SC/FC Single Mode Simplex Ceramic Squ -- FOT108
from Black Box

Ceramic sleeve provides precise alignment for single-mode use. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
Fiber Optic Connector -- FCSC900K50GM12
from Hubbell Incorporated

AQUA COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. SC STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Passive Industrial Ethernet IP67 Plug-In Connector Inserts LWL-SC -- IE-BI-SCRJ2SC-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Panduit® SC Opti-Crimp® Fiber Optic Connectors -- FSCMMRD
from TelephoneStuff.com

SC Opti-Crimp ® 62.5/125 μm Multimode Simplex Fiber Optic Connector for 3.0mm jacketed cable or 900 μm buffered fiber installation. Features. - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS. - Product Type: SC Simplex Connectors. -... [See More]

  • Connector Type: SC
  • Connector / Adapter: Connector
Q-Series™ 12-Strand, SC Duplex, PB Insert, MM, Beige SC Adapter Panel -- AP3-QTR-D3
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
ST to SC Mulitmolded Duplex Adapter Plastic Body -- 31FP-02STSC-2
from SFCable.com

ST to SC Duplex Flange Mount Feedthrough Adapter [See More]

  • Connector Type: SC; ST
  • Fiber Type: Duplex
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- MSC-SO
from Greenlee Textron, Inc.

SC, PC, SPLICE-ON CONNECTOR TYPE. FIBER OPTIC CONNECTOR USED ON. SINGLE MODE, MULTI MODE FIBER TYPE [See More]

  • Connector Type: SC; SC, PC, Splice-On Connector
  • Adapter Type: SC, PC, Splice-On Connector
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
3M™ ST Connector -- 6306
from Fiber Instrument Sales, Inc./FIS

ST connector [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Heat-Cure Epoxy and Polish Fiber Optic Connectors
from Corning Optical Communications

Corning offers a complete line of heat-cure, epoxy-and-polish connectors for the flexibility to meet any factory termination need. LC connectors are available for both single-mode and multimode applications, and are available with tuned single-mode ferrules for the ultimate in performance. Each... [See More]

  • Connector Type: FC; LC; SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector
Fiber Optic Connector SC- 126um Multimode Simplex W/0.9 BT -- FOT209
from Black Box

Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
Fiber Optic Connector -- FCSC900K50M12
from Hubbell Incorporated

BLACK COLOR. 900/250 MICROMETER CABLE TYPE. UL (CANADA AND US), UL 94-V0 APPROVAL. 12 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. MULTI MODE FIBER TYPE. 50/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[TM],... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Passive Industrial Ethernet IP67 Plug-In Connector Inserts LWL-SC -- IE-PI-2SC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Q-Series™ 12-Strand, SC Duplex, Zirconia Insert, SM, Blue SC Adapter Panel -- AP3-QTR-D3S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
ST to SC Mulitmolded Simplex Adapter Plastic Body -- 31FP-02STSC
from SFCable.com

ST to SC Simplex Flange Mount Feedthrough Adapter [See More]

  • Connector Type: SC; ST
  • Fiber Type: Simplex
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- T1025
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Adapter Type: E2000/FC/SC/ST
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
AFL Quick Connector -- CS000825
from Fiber Instrument Sales, Inc./FIS

Pre-polished, pre-stubbed factory polished ferrule [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
SC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 728 series and 740 series of SC connectors and adapters offer superior performance with high repeatability. Fully intermateable with standard NTT SC, these products deliver long-term stability for a range of applications and conditions. They utilize tightly toleranced preradiused... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Connector SC- 126um Multimode Simplex W/2-3 BT -- FOT210-R2
from Black Box

Terminate your fiber optic cable. Has a 126-micron diameter. Comes with a connector housing and two boots. Boot openings measure 2.0-mm and 3.0-mm. Guaranteed for life! [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
Fiber Optic Connector -- FCSC900K62M100
from Hubbell Incorporated

BEIGE COLOR. 900/250 MICROMETER CABLE TYPE. 100 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. SC STYLE. MULTIMODE FIBER TYPE. 62 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. FCSC MODEL [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-BS-V01M-SCRJ2SC-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Q-Series™ 6-Strand, SC, PB Insert, MM, Beige SC Adapter Panel -- APL-QTR-S3
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Fiber Optic Adapter -- T1062
from Greenlee Textron, Inc.

SC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Connector Type: SC
  • Adapter Type: SC
  • Connector / Adapter: Adapter
  • Fiber Application: Single Mode; Multimode
AMP LightCrimp™ Plus Connector -- 5492643-1
from Fiber Instrument Sales, Inc./FIS

Multimode connector [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Connector -- FCSC900KASM12
from Hubbell Incorporated

GREEN COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. SINGLE MODE FIBER TYPE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION 10-GIGABIT OPTICAL NETWORK,... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-BS-V01M-SCRJ2SC-SM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Q-Series™ 6-Strand, SC, PB Insert, MM/SM, Blue SC Adapter Panel -- APL-QTR-S3B
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Adapter
AMP SC Connector -- 5503948-1
from Fiber Instrument Sales, Inc./FIS

SC connector [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Connector -- FCSC900KSM12
from Hubbell Incorporated

BLUE COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. SINGLE MODE FIBER TYPE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION 10-GIGABIT OPTICAL NETWORK,... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2SC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Q-Series™ 6-Strand, SC, Zirconia Insert, SM, APC, Green SC Adapter Panel -- APL-QTR-S8S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
Buffered Fiber Adapters -- F1-8494
from Fiber Instrument Sales, Inc./FIS

SC Buffered Fiber Adapter [See More]

  • Connector Type: SC
  • Connector / Adapter: Adapter
Fiber Optic Connector -- FCSCM100R
from Hubbell Incorporated

BLACK COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. 100 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC SIMPLEX STYLE. 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[T], HUBBELL[R] BRAND. INCLUDES (1) BOOT, (1)... [See More]

  • Connector Type: SC
  • Insertion Loss: 0.5000
  • Connector / Adapter: Connector
  • Connector Ferrule: Ceramic
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2SC-MM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Q-Series™ 6-Strand, SC, Zirconia Insert, SM, Blue SC Adapter Panel -- APL-QTR-S3S
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Adapter
CCS SC Connector -- 95-100-03
from Fiber Instrument Sales, Inc./FIS

SC connector [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Connector -- FCSCS100R
from Hubbell Incorporated

YELLOW COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. 100 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC SIMPLEX STYLE. 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[T], HUBBELL[R] BRAND. INCLUDES (1) BOOT, (1)... [See More]

  • Connector Type: SC
  • Insertion Loss: 0.5000
  • Connector / Adapter: Connector
  • Connector Ferrule: Ceramic
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2SC-SM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode; Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
SC Singlemode Fiber Loopback -- VLB-7-02
from Quiktron, Inc.

This tester provides a looped signal from the source device to hardware so you can check the signal for both the transmit and receiving functions. [See More]

  • Connector Type: Loopback; SC
  • Fiber Application: Single Mode
CCS Unicam Connector -- 95-000-40
from Fiber Instrument Sales, Inc./FIS

Quick , simple connectorization, require easy-to-use tool [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Connector -- FCSCSM10
from Hubbell Incorporated

BLUE COLOR. 10 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. SINGLE MODE FIBER TYPE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. 2CLICK[R] BRAND. FCSC MODEL [See More]

  • Connector Type: SC
  • Fiber Application: Single Mode
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic SC -- IE-BS-V04P-SCRJ2SC-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FIS-SC Connector -- F1-3061
from Fiber Instrument Sales, Inc./FIS

Non-optical disconnect connector, meets JIS industry specs, duplex ready [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic SC -- IE-PS-V04P-2SC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Hybrid Singlemode Adapters SC/FC/MU/LC -- F1-SCLFF
from Fiber Instrument Sales, Inc./FIS

SC to LC Adapter (Female to Female) [See More]

  • Connector Type: LC; SC
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic SC -- IE-PS-V04P-2SC-MM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Molex SC Connector -- 106063-0060
from Fiber Instrument Sales, Inc./FIS

SC connector [See More]

  • Connector Type: SC
  • Fiber Application: Multimode
  • Connector / Adapter: Connector
  • Fiber Type: Simplex