Orange Diode Lasers
from Electro Optical Components, Inc.
IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used in electrical measurement, communication technology, medical engineering,... [See More]
- Laser Wavelength: UV; Violet; Blue; Green; Yellow; Orange; Red; Infrared
- Wavelength Range: 375 to 2000
- Laser Type: Laser Diodes
from Electro Optical Components, Inc.
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to... [See More]
- Laser Wavelength: Blue; Green; Yellow; Orange; Red; Infrared
- Wavelength Range: 405 to 1550
- Laser Type: Laser Diodes
- Operating Current: 30 to 105
from Electro Optical Components, Inc.
The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line ” or “high depth of focus ” offer the possibility for either a high... [See More]
- Laser Wavelength: Yellow; Orange; Red
- Wavelength Range: 520 to 660
- Laser Type: Laser Diode Modules
- Laser Power: 50 to 130
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red, green, or blue wavelengths depending on the application and material to be inspected. PGL-L Series Diode Lasers... [See More]
- Laser Wavelength: Blue; Green; Yellow; Orange; Red
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 405
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The line width of laser module can easily be adjusted with the tool-free manual focus option. And made features of good stability line beam. PGL-LF Series Diode Lasers with its industrial-suited design and stable performance works perfectly as an integrated module collimation, laser medical... [See More]
- Laser Wavelength: Blue; Green; Yellow; Orange; Red; Infrared
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 405