Green Diode Lasers
from World Star Tech
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean... [See More]
- Laser Wavelength: Green
- Wavelength Range: 520
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 3.5
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Wavelength: Violet; Green; Red
- Wavelength Range: 405 to 658
- Laser Type: Laser Diode Modules
- Laser Power: 20 to 30
from World Star Tech
HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These lasers operate at 520nm +/-5nm and are... [See More]
- Laser Wavelength: Green
- Wavelength Range: 520
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 1 to 60
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Wavelength: Green; Infrared
- Wavelength Range: 532 to 1064
- Laser Type: Laser Diode Modules
- Laser Power: 5.00E-4 to 500
from World Star Tech
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features. [See More]
- Laser Wavelength: Green
- Wavelength Range: 532
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Wavelength: Green; Red; Infrared
- Wavelength Range: 532 to 1064
- Laser Type: Laser Diode Modules
- Laser Power: 500
from World Star Tech
Overview of PL 520_B1 Laser Diode. PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25... [See More]
- Laser Wavelength: Green
- Wavelength Range: 520
- Laser Type: Laser Diodes
- Laser Power: 50
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Wavelength: Violet; Green; Red
- Wavelength Range: 405 to 658
- Laser Type: Laser Diode Modules
- Laser Power: 20 to 30
from World Star Tech
HPL series violet, blue and green laser line modules are fully self contained with a laser diode, control circuit and optics. HPL series green line lasers are more visible than red line lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all... [See More]
- Laser Wavelength: Violet; Blue; Green
- Wavelength Range: 405
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 5 to 50
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Wavelength: Violet; Green; Red
- Wavelength Range: 405 to 658
- Laser Type: Laser Diode Modules
- Laser Power: 100
from World Star Tech
Overview of WLD-30-505 Laser Diode. WLD-30-505 laser diode has Single Mode. WLD-30-505 is ideal for laser excitation source applications demanding reliable operations with a long lifetime and stable output power. [See More]
- Laser Wavelength: Green
- Wavelength Range: 505
- Laser Type: Laser Diodes
- Laser Power: 30
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Wavelength: Green
- Wavelength Range: 520 to 650
- Laser Type: Laser Diode Modules
- Laser Power: 2 to 5
from Shimadzu Corporation
In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4 times that to red light) means... [See More]
- Laser Wavelength: Green
- Wavelength Range: 531 to 533
- Laser Type: Laser Diode Modules
- Laser Power: 5 to 10
from OSRAM Opto Semiconductors
Green single mode lasers in TO package [See More]
- Laser Wavelength: Green
- Wavelength Range: 520
- Laser Type: Laser Diodes
- Laser Power: 10 to 80
from Laserglow Technologies
The LRD-0510 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 510 nm and output power levels of 5 mW to 30 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These lasers are... [See More]
- Laser Wavelength: Green
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 510
from Edmund Optics Inc.
Modulatable up to 10kHz. Compact Size with Integrated Single Unit Design. High Brightness with up to 15mW of Output Power. These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and... [See More]
- Laser Wavelength: Green
- Wavelength Range: 532
- Laser Type: Laser Diode Modules
- Laser Power: 0.9000
from ProPhotonix, Ltd.
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]
- Laser Wavelength: Green
- Laser Output: Continuous
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Wavelength Range: 532
from Lumentum Operations, LLC
Lumentum Q-Series ® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate processing of... [See More]
- Laser Wavelength: UV; Green
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules
- Wavelength Range: 355
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Wavelength: Green
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 520
from Shimadzu Corporation
The BEAM MATE "HK-5616" lineup of low-noise, small-scale, solid-state green lasers represents a further evolution of the BEAM MATE "HK-5615". With optimal miniaturization/weight savings/battery operation, BEAM MATE "HK-5616" retains the necessary features for in-product applications. However, it... [See More]
- Laser Wavelength: Green
- Wavelength Range: 531 to 533
- Laser Type: Laser Diode Modules
- Laser Power: 5 to 10
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Wavelength: Green
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 520
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 520nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]
- Laser Wavelength: Green
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 520
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 520nm green lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it... [See More]
- Laser Wavelength: Green
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 520
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red, green, or blue wavelengths depending on the application and material to be inspected. PGL-L Series Diode Lasers... [See More]
- Laser Wavelength: Blue; Green; Yellow; Orange; Red
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 405
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The line width of laser module can easily be adjusted with the tool-free manual focus option. And made features of good stability line beam. PGL-LF Series Diode Lasers with its industrial-suited design and stable performance works perfectly as an integrated module collimation, laser medical... [See More]
- Laser Wavelength: Blue; Green; Yellow; Orange; Red; Infrared
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 405