Class I Diode Lasers
from World Star Tech
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean... [See More]
- CDRH Classification: Class I; Class 1 (IEC)
- Wavelength Range: 635
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
from Electro Optical Components, Inc.
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm,... [See More]
- CDRH Classification: Class I; Class II; Class IIa; Class IIIa; Class IIIb
- Laser Wavelength: Violet; Green; Red; Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 450 to 850
from World Star Tech
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features. [See More]
- CDRH Classification: Class I; Class 1
- Laser Wavelength: Green
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 532
from World Star Tech
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and... [See More]
- CDRH Classification: Class I; Class 1 (IEC)
- Wavelength Range: 635
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
from World Star Tech
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing... [See More]
- CDRH Classification: Class I; Class 1 (IEC)
- Wavelength Range: 635
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
from World Star Tech
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. [See More]
- CDRH Classification: Class I; Class 1(IEC)
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) High Power SMF coupled laser modules are designed to meet the specific performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310 nm, 1550 nm, and 1625 nm wavelengths, along with a 3-pin coaxial package. [See More]
- CDRH Classification: Class I
- Laser Output: Continuous (optional feature); Pulsed (optional feature)
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
from OSI Optoelectronics
Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc ’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. These devices comprise a Fabry-Perot laser chip and a single mode optical... [See More]
- CDRH Classification: Class I
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
- Wavelength Range: 1310 to 1550