Continuous Wave Diode Lasers
from Electro Optical Components, Inc.
Wavelengths range – 905-1800nm. CW optical output power – up to 5W. Pulse output power – up to 200W. Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request [See More]
- Laser Output: Continuous; Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 905 to 1800
from Electro Optical Components, Inc.
Wavelengths range – 1060-1750nm. CW optical output power – up to 50mW. Types of packages: To-Can (9mm), C/U-Mount and other packages on request [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1060 to 1750
from Toptica Photonics, Inc.
The iBeam smart PT with permanent fiber attachment is - like its successful “brother ” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA ’s ingenious COOLDC... [See More]
- Laser Output: Continuous; Pulsed (optional feature)
- Wavelength Range: 375
- Laser Type: Laser Diodes
- Features: Fiber Optic Pigtail
from OSI Optoelectronics
OSI Laser Diode, Inc. ‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features. 0.5 - 5 Watts. High Efficiency Devices. Multiple Package... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 805
from Northrop Grumman - Cutting Edge Optronics
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is... [See More]
- Laser Output: Continuous
- Wavelength Range: 790 to 1550
- Laser Type: Laser Diodes
- Laser Power: 1.60E6
from SemiNex Corporation
The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in. [See More]
- Laser Output: Continuous
- Wavelength Range: 1310
- Laser Type: Laser Diodes
- Laser Power: 60
from ProPhotonix, Ltd.
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88 ° cross, 58 ° line, 58 ° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diode Modules
- Wavelength Range: 658
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Green
- Laser Type: Laser Diodes
- Wavelength Range: 520
from Laserglow Technologies
The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1060
from Soliton Laser und Messtechnik GmbH
By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1 Hz are... [See More]
- Laser Output: Continuous
- Wavelength Range: 375 to 2100
- Laser Type: Laser Diode Modules
- Laser Power: 250
from Ushio America, Inc.
With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more. [See More]
- Laser Output: Continuous; Pulsed (optional feature)
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Wavelength Range: 637
from Toptica Photonics, Inc.
The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its flexible,... [See More]
- Laser Output: Continuous; Pulsed (optional feature)
- Wavelength Range: 375
- Laser Type: Laser Diodes
- Laser Power: 70
from Northrop Grumman - Cutting Edge Optronics
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]
- Laser Output: Continuous
- Laser Power: 140000
- Laser Type: Laser Diode Modules
- Operating Current: 0.0 to 32000
from SemiNex Corporation
The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. [See More]
- Laser Output: Continuous
- Wavelength Range: 1320
- Laser Type: Laser Diodes
- Laser Power: 4500
from ProPhotonix, Ltd.
An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes (optional feature)
- Wavelength Range: 635 to 650
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 488nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 488
from Laserglow Technologies
The LRD-1450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1450 nm and a wide range of output power levels from 100 mW to 500 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1450
from Toptica Photonics, Inc.
TOPTICA ’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the... [See More]
- Laser Output: Continuous
- Wavelength Range: 405
- Laser Type: Laser Diodes
- Laser Power: 100
from Northrop Grumman - Cutting Edge Optronics
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]
- Laser Output: Continuous
- Laser Power: 200000
- Laser Type: Laser Diode Modules
- Operating Current: 0.0 to 32000
from SemiNex Corporation
Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications. [See More]
- Laser Output: Continuous
- Wavelength Range: 1310
- Laser Type: Laser Diodes
- Laser Power: 5700
from ProPhotonix, Ltd.
Fibre pigtailed laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical communications. [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes (optional feature)
- Wavelength Range: 635 to 850
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment, optical... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 488
from Laserglow Technologies
The LID-1450 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 50 mW to 150 mW with a... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1450
from Toptica Photonics, Inc.
The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart ’s flexible, microprocessor based electronics... [See More]
- Laser Output: Continuous
- Wavelength Range: 633
- Laser Type: Laser Diodes
- Laser Power: 70
from Northrop Grumman - Cutting Edge Optronics
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]
- Laser Output: Continuous
- Laser Power: 500000
- Laser Type: Laser Diode Modules
- Operating Current: 0.0 to 50000
from SemiNex Corporation
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings. [See More]
- Laser Output: Continuous
- Wavelength Range: 1320
- Laser Type: Laser Diodes
- Laser Power: 5700
from ProPhotonix, Ltd.
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]
- Laser Output: Continuous
- Laser Wavelength: Green
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Wavelength Range: 532
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Green
- Laser Type: Laser Diodes
- Wavelength Range: 520
from Laserglow Technologies
The LLD-1450 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 500 mW. These 1450 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1450
from SemiNex Corporation
SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options. [See More]
- Laser Output: Continuous
- Wavelength Range: 1310
- Laser Type: Laser Diodes
- Laser Power: 200
from ProPhotonix, Ltd.
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red; Infrared
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Wavelength Range: 635 to 830
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 405nm lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]
- Laser Output: Continuous
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from Laserglow Technologies
The LRD-1470 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1470 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1470
from SemiNex Corporation
Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with devices that embody... [See More]
- Laser Output: Continuous
- Wavelength Range: 1450
- Laser Type: Laser Diodes
- Laser Power: 1600
from ProPhotonix, Ltd.
InViso ™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Wavelength Range: 635 to 850
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 520nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]
- Laser Output: Continuous
- Laser Wavelength: Green
- Laser Type: Laser Diodes
- Wavelength Range: 520
from Laserglow Technologies
The LID-1470 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 100 mW to 200 mW with a... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1470
from SemiNex Corporation
Medical - Professional / 1470nm Multi Chip Module [See More]
- Laser Output: Continuous
- Wavelength Range: 1480
- Laser Type: Laser Diodes
- Laser Power: 7500
from ProPhotonix, Ltd.
ONDAX wavelength-stabilized diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker ™ which ensures stable, single longitudinal... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Wavelength Range: 402 to 408
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 808
from Laserglow Technologies
The LLD-1470 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 800 mW. These 1470 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1470
from SemiNex Corporation
SemiNex's high pulsed power TO9 products offer superior performance in cost effective and small form-factor packaging options. [See More]
- Laser Output: Continuous
- Wavelength Range: 1480
- Laser Type: Laser Diodes
- Laser Power: 1800
from ProPhotonix, Ltd.
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. [See More]
- Laser Output: Continuous
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 980
from Laserglow Technologies
The LRD-1550 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1550 nm and a wide range of output power levels from 100 mW to 600 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1550
from SemiNex Corporation
The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package. [See More]
- Laser Output: Continuous
- Wavelength Range: 1470
- Laser Type: Laser Diodes
- Laser Power: 50000
from ProPhotonix, Ltd.
The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red; Infrared
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Wavelength Range: 405 to 850
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 450nm blue lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]
- Laser Output: Continuous
- Wavelength Range: 450
- Laser Type: Laser Diodes
- Operating Temperature: 10 to 40
from Laserglow Technologies
The LID-1550 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 50 mW to 200 mW with a... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1550
from SemiNex Corporation
The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly package also offers better protection against... [See More]
- Laser Output: Continuous
- Wavelength Range: 1550
- Laser Type: Laser Diodes
- Laser Power: 200
from ProPhotonix, Ltd.
QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers' needs. [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Wavelength Range: 630 to 640
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High power and high stability CW, 520nm green lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it... [See More]
- Laser Output: Continuous
- Laser Wavelength: Green
- Laser Type: Laser Diodes
- Wavelength Range: 520
from Laserglow Technologies
The LLD-1550 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 600 mW. These 1550 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1550
from SemiNex Corporation
19-Emitter Laser Diode Bar [See More]
- Laser Output: Continuous
- Wavelength Range: 1470
- Laser Type: Laser Diodes
- Laser Power: 30000
from ProPhotonix, Ltd.
Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes (optional feature)
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 785nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 785
from Laserglow Technologies
The LRD-1870 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1870 nm and a wide range of output power levels from 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1870
from SemiNex Corporation
Laser Diode Chip [See More]
- Laser Output: Continuous
- Wavelength Range: 1310
- Laser Type: Laser Diodes
- Laser Power: 5700
from ProPhotonix, Ltd.
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Wavelength Range: 660 to 680
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 808
from Laserglow Technologies
The LRD-1908 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1908 nm and a wide range of output power levels from 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1908
from ProPhotonix, Ltd.
An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum housing, laser... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Wavelength Range: 635 to 670
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 980
from Laserglow Technologies
The LRD-1940 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1940 nm and a wide range of output power levels from 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1940
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 808
from Laserglow Technologies
The LRD-2200 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 2200 nm and a wide range of output power levels from 50 mW to 300 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 2200
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 980
from Laserglow Technologies
The LLD-2200 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 2200 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 2200
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
MDL-Z Series Laser Module with its stable performance, high reliability and industrial-suited design works professionally in various 2D/ 3D visual field applications, inspection systems and medical treatment, etc. FEATURES. Output power up to 180mW. TTL modulation up to 100kHz. Analog modulation up... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Laser Power: 1 to 180
from Laserglow Technologies
The LRD-0375 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 375 nm and output power levels of 10 mW to 150 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These... [See More]
- Laser Output: Continuous
- Laser Wavelength: UV
- Laser Type: Laser Diodes
- Wavelength Range: 375
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red, green, or blue wavelengths depending on the application and material to be inspected. PGL-L Series Diode Lasers... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue; Green; Yellow; Orange; Red
- Laser Type: Laser Diodes
- Wavelength Range: 405
from Laserglow Technologies
The LLD-0375 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 150 mW. These 375 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: UV
- Laser Type: Laser Diodes
- Wavelength Range: 375
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The line width of laser module can easily be adjusted with the tool-free manual focus option. And made features of good stability line beam. PGL-LF Series Diode Lasers with its industrial-suited design and stable performance works perfectly as an integrated module collimation, laser medical... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue; Green; Yellow; Orange; Red; Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 405
from Laserglow Technologies
The LRD-0405 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 405 nm and output power levels of <5 mW to 300 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These... [See More]
- Laser Output: Continuous
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
320-1064nm wide range of wavelengths available 2-4 wavelengths can be combined into one system (more wavelengths on request) Customized wavelength and output power combinations Free space or SM/MM fiber output optional [See More]
- Laser Output: Continuous
- Laser Wavelength: Violet; Blue; Yellow
- Laser Type: Laser Diodes
- Wavelength Range: 405 to 640
from Laserglow Technologies
The LLD-0405 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 300 mW. These 405 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
MDL-E series lasers, with the characteristic of ultra narrow spectral linewidth < 0.03nm, are ideal for application in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle measurement, confocal microscopy, Raman spectroscopy and many other fields. Housed in ultra... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue; CW
- Laser Type: Laser Diode Modules
- Laser Power: 1 to 50
from Laserglow Technologies
The LRD-0442 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 442 nm and output power levels of <5 mW to 50 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These lasers are... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 442
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good choice for Raman... [See More]
- Laser Output: Continuous
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from Laserglow Technologies
The LLD-0442 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 50 mW. These 442 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 442
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good choice for Raman... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 488
from Laserglow Technologies
The LLD-0447 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 5 mW to 1000 mW. These 447 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 447
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good choice for Raman... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Wavelength Range: 633
from Laserglow Technologies
The LRD-0447 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 447 nm and output power levels of <5 mW to 20 W with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These lasers are... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 447
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good choice for Raman... [See More]
- Laser Output: Continuous
- Laser Wavelength: Red
- Laser Type: Laser Diodes
- Wavelength Range: 639
from Laserglow Technologies
The LRD-0450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 450 nm and output power levels of 5 mW to 1 W with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These lasers are... [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 450
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good choice for Raman... [See More]
- Laser Output: Continuous
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 785
from Laserglow Technologies
The LRD-0470 Cyanea ™ Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 470 nm and output power levels of 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. [See More]
- Laser Output: Continuous
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
- Wavelength Range: 470