Ultraviolet Diode Lasers

5 Results
Fiber Optic Laser Diodes & Receivers
from Electro Optical Components, Inc.

IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used in electrical measurement, communication technology, medical engineering,... [See More]

  • Laser Wavelength: UV; Violet; Blue; Green; Yellow; Orange; Red; Infrared
  • Wavelength Range: 375 to 2000
  • Laser Type: Laser Diodes
High-Power Q-Switched Diode-Pumped UV and Green Lasers
from Lumentum Operations, LLC

Lumentum Q-Series ®  lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate processing of... [See More]

  • Laser Wavelength: UV; Green
  • Laser Output: Pulsed
  • Laser Type: Laser Diode Modules
  • Wavelength Range: 355
375 nm UV Collimated Diode Laser System
from Laserglow Technologies

The LRD-0375 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 375 nm and output power levels of 10 mW to 150 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These... [See More]

  • Laser Wavelength: UV
  • Laser Output: Continuous
  • Laser Type: Laser Diodes
  • Wavelength Range: 375
High-Power Q-Switched Diode-Pumped UV Lasers
from Lumentum Operations, LLC

The high-power Q306 lasers expand the existing Q-Series ®  that provides a solution for demanding applications requiring faster throughput. Lumentum Q-Series lasers continue to lead the market for high-power Q-switched diode-pumped UV lasers used for a wide variety of high-precision... [See More]

  • Laser Wavelength: UV
  • Laser Output: Pulsed
  • Laser Type: Laser Diode Modules
  • Wavelength Range: 355
375 nm UV Low Noise Collimated Diode Laser System
from Laserglow Technologies

The LLD-0375 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 150 mW. These 375 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]

  • Laser Wavelength: UV
  • Laser Output: Continuous
  • Laser Type: Laser Diodes
  • Wavelength Range: 375