Pulsed Diode Lasers
from Hamamatsu Photonics Europe
The PLP-10 is an ultrashort pulsed light source that utilizes a laser diode (LD). It consists of a LD head and a controller. 11 types of LD head are available to accommodate various wavelengths, enabling optical output over a broad wavelength range of 375 nm to 1550 nm. PLP-10 is ideal light source... [See More]
- Laser Output: Pulsed
- Laser Type: Laser Diodes
from World Star Tech
Overview of CM97A1064NFBG Laser Diode. CM97A1064NFBG laser diode has . CM97A1064NFBG is ideal for applications demanding reliable operations with a long lifetime and stable output power. [See More]
- Laser Output: Pulsed
- Wavelength Range: 1064
- Laser Type: Laser Diodes
- Laser Power: 1500
from Electro Optical Components, Inc.
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1535
from Hamamatsu Photonics Europe
High-power pulsed laser diode, Peak emission wavelength: 870 nm. The L11348-307-05 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as laser rangefinders, security, management and monitoring. Features. - Emitter: 3 stack. - Peak emission... [See More]
- Laser Output: Pulsed
- Wavelength Range: 860 to 880
- Laser Type: Laser Diodes
- Operating Temperature: -40 to 85
from Electro Optical Components, Inc.
Wavelengths range – 905-1800nm. CW optical output power – up to 5W. Pulse output power – up to 200W. Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request [See More]
- Laser Output: Continuous; Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 905 to 1800
from Hamamatsu Photonics Europe
High-power pulsed laser diode, Peak emission wavelength: 870 nm. The L11649-120-04 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as laser rangefinders, security, management and monitoring. Features. - Emitter: Single emitter. - Peak... [See More]
- Laser Output: Pulsed
- Wavelength Range: 860 to 880
- Laser Type: Laser Diodes
- Operating Temperature: -40 to 85
from SemiNex Corporation
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO56 package offers superior performance in cost effective and small form-factor packaging options. [See More]
- Laser Output: Pulsed
- Wavelength Range: 1310
- Laser Type: Laser Diodes
- Laser Power: 19000
from Banner Engineering Corp.
Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam. Features 12.7 mm diameter smooth aluminum barrel. Uses 10 to 30V dc supply voltage. Compatible with a variety of photoelectric receivers. Features collimated, apertured beam 2 mm in diameter, divergence of less than 1... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Red
- Laser Type: Laser Diode Modules
- Wavelength Range: 650
from Lumentum Operations, LLC
Lumentum Q-Series ® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate processing of... [See More]
- Laser Output: Pulsed
- Laser Wavelength: UV; Green
- Laser Type: Laser Diode Modules
- Wavelength Range: 355
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Features: -High frequency modulation. -Good beam profile. -Integrated electronics. -Compact size. Applications: -Microelectronics. -Material processing. -Solar energy. -Equipment integration [See More]
- Laser Output: Pulsed
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from OSI Optoelectronics
OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe ” operation. Product Features. Low Divergence / High Brightness. [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1550
from OSRAM Opto Semiconductors
Laser diodes with integrated driver circuit for automotive applications. Product Features. High-Speed operation ( < 30 ns pulse width). Strained InAlGaAs/GaAs QW-structures. Low cost, small size plastic package. Integrated FET and capacitor for pulse control. High power large-optical-cavity laser... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 905
from Northrop Grumman - Cutting Edge Optronics
The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or direct-diode application. It is... [See More]
- Laser Output: Pulsed
- Wavelength Range: 790 to 1550
- Laser Type: Laser Diodes
- Laser Power: 1.60E6
from SemiNex Corporation
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options. [See More]
- Laser Output: Pulsed
- Wavelength Range: 1310
- Laser Type: Laser Diodes
- Laser Power: 20000
from Lumentum Operations, LLC
The high-power Q306 lasers expand the existing Q-Series ® that provides a solution for demanding applications requiring faster throughput. Lumentum Q-Series lasers continue to lead the market for high-power Q-switched diode-pumped UV lasers used for a wide variety of high-precision... [See More]
- Laser Output: Pulsed
- Laser Wavelength: UV
- Laser Type: Laser Diode Modules
- Wavelength Range: 355
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Features: -High frequency modulation. -Good beam profile. -Integrated electronics. -Compact size. Applications: -Microelectronics. -Material processing. -Solar energy. -Equipment integration [See More]
- Laser Output: Pulsed
- Laser Wavelength: Green
- Laser Type: Laser Diodes
- Wavelength Range: 520
from OSI Optoelectronics
The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The laser/lens is hermetically... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 1530 to 1580
from OSRAM Opto Semiconductors
Single Emitters, Nanostack [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 903 to 905
from Northrop Grumman - Cutting Edge Optronics
The AAAA package is a compact, conductively-cooled laser diode array. The AAAA package is available in pulsed configurations with up to 9.6 kW of peak power or in CW configurations with up to 160 W of continuous power. The AAAA package mounts easily into a laser system or direct-diode application. [See More]
- Laser Output: Pulsed
- Wavelength Range: 790 to 1550
- Laser Type: Laser Diodes
- Laser Power: 6.40E6
from SemiNex Corporation
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode. [See More]
- Laser Output: Pulsed
- Wavelength Range: 1550
- Laser Type: Laser Diodes
- Laser Power: 30000
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Picosecond pulsed diode laser features with integrated electronics,It features integrated electronics, repetition rate 100kHz to 80MHz, synchronized signal output. Fast ON/ OFF/ multiplexing capability. Suitable for fluorescence excitation, time resolve spectrum, highly sensitive absorption... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Violet
- Laser Type: Laser Diodes
- Wavelength Range: 405
from OSI Optoelectronics
OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI ’s high reliability laser chips. The low profile style package is designed for use with narrow high current... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
- Wavelength Range: 850
from OSRAM Opto Semiconductors
5mm radial plastic package. Product Features. Standard wavelength: 905 nm. Low cost plastic package for large volumes. Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle). Single emitting aperture: 200 µm. Temperature range: -40 °C ... +85 °C [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 905
from Northrop Grumman - Cutting Edge Optronics
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. [See More]
- Laser Output: Pulsed
- Wavelength Range: 790 to 1550
- Laser Type: Laser Diodes
- Laser Power: 1.60E6
from SemiNex Corporation
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode. [See More]
- Laser Output: Pulsed
- Wavelength Range: 1550
- Laser Type: Laser Diodes
- Laser Power: 20000
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Picosecond pulsed diode laser features with integrated electronics,It features integrated electronics, repetition rate 100kHz to 80MHz, synchronized signal output. Fast ON/ OFF/ multiplexing capability. Suitable for fluorescence excitation, time resolve spectrum, highly sensitive absorption... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Green
- Laser Type: Laser Diodes
- Wavelength Range: 520
from OSI Optoelectronics
This laser package contains a 905 pulsed laser diode (CVD 46) and a 650nm laser diode mounted side by side (distance between the centers of emission = 720um) on a common platform (+, case, positive). The emission pattern of the two laser die will be centered on the package axis to within +/- 0.010... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Red; Infrared
- Laser Type: Laser Diode Modules
- Wavelength Range: 650 to 905
from Northrop Grumman - Cutting Edge Optronics
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]
- Laser Output: Pulsed
- Wavelength Range: 790 to 1550
- Laser Type: Laser Diodes
- Laser Power: 1.60E6
from SemiNex Corporation
Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode [See More]
- Laser Output: Pulsed
- Wavelength Range: 1550
- Laser Type: Laser Diodes
- Laser Power: 20000
from OSI Optoelectronics
High Reliability / High Efficiency. Stable Output from -40 °C to +85 °C. Single & Stacked Devices up to 375 W. Fiber Coupled Devices up to 188 W. Custom Packaging Available. Product Applications. Range Finding. Ceilometers. Weapons Simulation. Surveying Equipment. Homeland Security. [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 905
from Northrop Grumman - Cutting Edge Optronics
CEO has combined its novel packaging capabilities with its high power QCW laser diode bars to create conductively-cooled laser diode arrays with power densities approaching 25 kW/cm2. These High Density Stack (HDS) arrays are excellent candidates for small, lightweight applications which require... [See More]
- Laser Output: Pulsed
- Wavelength Range: 808 to 940
- Laser Type: Laser Diodes
- Laser Power: 6.00E6
from SemiNex Corporation
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous... [See More]
- Laser Output: Pulsed
- Wavelength Range: 1550
- Laser Type: Laser Diodes
- Laser Power: 21000
from OSI Optoelectronics
The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The LHCVN series is compatible with all OSI Laser... [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 905
from Northrop Grumman - Cutting Edge Optronics
The RBA PowerPULSE series of DPSS gain module is ideally suited to high energy pulsed laser applications. It is offered with pulse energies up to 400mJ and features CTE matched 'hard solder' laser diode packaging technology for long operating lifetimes. [See More]
- Laser Output: Pulsed
- Pulse Energy: 60
- Laser Type: Laser Diode Modules
- Operating Current: 60000
from SemiNex Corporation
High Power Triple Junction Laser Diode Chip [See More]
- Laser Output: Pulsed
- Wavelength Range: 1550
- Laser Type: Laser Diodes
- Laser Power: 17000
from OSI Optoelectronics
OSI Laser Diode, Inc. ’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310nm through 1650nm wavelengths and are available in fully hermetic laser welded packages. [See More]
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
- Wavelength Range: 1310 to 1650
from Northrop Grumman - Cutting Edge Optronics
CEO ’s QCW pumped REA laser module is the ideal building block for any DPSS Laser system. Design flexibility allows for a variety rod lengths, diameters, and gain media (Nd:YAG and Nd:YLF) to be used in both resonator and amplifier designs. QCW output energies range from 400mJ to >4J per... [See More]
- Laser Output: Pulsed
- Laser Power: 3.60E7
- Laser Type: Laser Diode Modules
- Pulse Energy: 4000
from Northrop Grumman - Cutting Edge Optronics
The REA PowerPULSE series of DPSS gain module is ideally suited for applications that require up to 1 Joule per pulse. The PowerPULSE module brings the reliability and performance of diode pumping to high energy industrial and scientific laser systems. It virtually eliminates the downtime and high... [See More]
- Laser Output: Pulsed
- Pulse Energy: 300
- Laser Type: Laser Diode Modules
- Operating Current: 60000