Laser Diode Modules Diode Lasers
Last Updated: April 1, 2025
Description
Laser diode modules are compact devices that emit coherent light. They are typically edge-emitting light sources, meaning the beam is output from the edge of the semiconductor chip. These modules are known for their small size, high efficiency, and ability to operate over a broad optical spectrum, ranging from ultraviolet to far infrared.
Working Principle
Laser diode modules work by generating coherent light through the process of stimulated emission. When an electric current passes through the semiconductor material, it excites electrons to a higher energy state. As these electrons return to their ground state, they emit photons, which are amplified within the laser cavity to produce a coherent light beam. This coherent light can be focused to a diffraction-limited spot size, making laser diodes particularly useful for applications requiring precision and high-density information storage.
Applications
Laser diode modules are used in a variety of applications due to their versatility and efficiency. Specific examples include:
- Fiber Optics: Used for transmitting data over long distances with wavelengths typically between 1000 and 1300 nm.
- Gas Sensing: Employed in detecting various gases with wavelengths ranging from 1500 to 3300 nm.
- Barcode Readers: Commonly used in retail and logistics, operating at wavelengths of 650 nm or 950 nm.
- Laser Pointers: Utilized in presentations and educational settings, with wavelengths between 450 and 800 nm.
Advantages over other Diode Lasers
Laser diode modules offer several advantages over other types of lasers:
- Efficiency: They have higher efficiency compared to conventional gas or dye lasers, with overall efficiencies greater than 30%.
- Size and Ruggedness: Their small size and lack of fragile glass enclosures make them suitable for environments where other lasers cannot operate.
- Direct Modulation: They can be directly modulated at high frequencies, making them ideal for high-speed data communications.
Limitations
Despite their advantages, laser diode modules have certain limitations:
- Temperature Sensitivity: The performance and lifetime of laser diodes can be significantly affected by temperature changes. A rise in temperature can lead to a shift in wavelength and reduced lifetime.
- Beam Pointing Stability: Fluctuations in beam pointing can cause issues in applications requiring precise targeting, such as coupling into single-mode fibers.
Considerations
When considering laser diode modules, several factors should be taken into account:
- Initial Costs: While laser diodes can be cost-effective, specialized systems may have higher initial costs due to additional components like heat sinks and beam collimators.
- Operating Expense: They generally have low power and current requirements, contributing to lower operating expenses.
- Durability and Lifetime: With typical lifetimes ranging from 25,000 to 50,000 hours, they offer good durability, but maintaining optimal operating temperatures is crucial for maximizing lifespan.
- Replacement and Maintenance Costs: Due to their solid-state nature, laser diodes require less maintenance compared to gas lasers, but temperature management is essential to avoid premature failure.
from World Star Tech
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 450
- Laser Wavelength: Violet; Blue
- Laser Power: 5 to 50
from Electro Optical Components, Inc.
Applications: Positioning, Metrology. Features: Adjustable focus. Dimensions: Length 29 mm, Diameter 11 mm [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 635
- Laser Wavelength: Red
- Laser Power: 1 to 5
from World Star Tech
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
- Wavelength Range: 635
- CDRH Classification: Class I; Class 1 (IEC)
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 405 to 658
- Laser Wavelength: Violet; Green; Red
- Laser Power: 20 to 30
from World Star Tech
HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These lasers operate at 520nm +/-5nm and are... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 520
- Laser Wavelength: Green
- Laser Power: 1 to 60
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 532 to 1064
- Laser Wavelength: Green; Infrared
- Laser Power: 5.00E-4 to 500
from World Star Tech
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features. [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 532
- Laser Wavelength: Green
- Laser Power: 0.4000
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 532 to 1064
- Laser Wavelength: Green; Red; Infrared
- Laser Power: 500
from World Star Tech
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 808
- Laser Wavelength: Infrared
- Laser Power: 100
from Electro Optical Components, Inc.
Commonly used in chemistry to provide a fingerprint by which molecules can be identified, Raman Spectroscopy is a spectroscopic technique used to observe vibrational, rotational, and other low-frequency modes in a system. It relies on inelastic or Raman scattering of monochromatic light, usually... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 784 to 1064
- Laser Wavelength: Infrared
- Laser Power: 500 to 600
from World Star Tech
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
- Wavelength Range: 635
- CDRH Classification: Class I; Class 1 (IEC)
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 405 to 658
- Laser Wavelength: Violet; Green; Red
- Laser Power: 20 to 30
from World Star Tech
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications... [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 10 to 50
- Wavelength Range: 520
- CDRH Classification: Depends on Power
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 405 to 658
- Laser Wavelength: Violet; Green; Red
- Laser Power: 100
from World Star Tech
Overview of PLPM4_450 Laser Diode. PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package, delivering exceptional optical... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 446
- Laser Wavelength: Blue
- Laser Power: 50000
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 520 to 650
- Laser Wavelength: Green
- Laser Power: 2 to 5
from World Star Tech
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Laser Power: 0.4000
- Wavelength Range: 635
- CDRH Classification: Class I; Class 1 (IEC)
from Electro Optical Components, Inc.
Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser diode modules (... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 633
- Laser Wavelength: Red
- Laser Power: 20 to 50
from World Star Tech
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
- Laser Wavelength: Red
- Laser Power: 1
from Electro Optical Components, Inc.
With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6 W optical output power. The... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 622 to 1850
- Laser Wavelength: Red; Infrared
- Operating Temperature: -20 to 50
from World Star Tech
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 640
- Laser Wavelength: Red
- Laser Power: 100
from Electro Optical Components, Inc.
The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line ” or “high depth of focus ” offer the possibility for either a high... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 520 to 660
- Laser Wavelength: Yellow; Orange; Red
- Laser Power: 50 to 130
from World Star Tech
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
- Laser Wavelength: Red
- Laser Power: 0.4000
from World Star Tech
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
- Laser Wavelength: Red
- Laser Power: 10
from World Star Tech
Overview of HL63142DG Laser Diode. HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key... [See More]
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 637
- Laser Wavelength: Red
- Laser Power: 120
from Northrop Grumman - Cutting Edge Optronics
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 140000
- Laser Output: Continuous
- Operating Current: 0.0 to 32000
from Soliton Laser und Messtechnik GmbH
By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1 Hz are... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 375 to 2100
- Laser Output: Continuous
- Laser Power: 250
from OSI Optoelectronics
OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI ’s high reliability laser chips. The low profile style package is designed for use with narrow high current... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 850
from Lumentum Operations, LLC
IDL Series air-cooled, direct-diode laser systems combine our high-reliability L4 diode lasers with a unique fused-fiber individual-emitter architecture and novel health-monitoring system to yield an extremely reliable and scalable product that performs in the most demanding industrial manufacturing... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 940
- Laser Wavelength: Infrared
- Laser Power: 90000 to 180000
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
The FC-W-980H series (Fiber Coupling Laser System) have integrated laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: CW
- Laser Output: Continuous
- Wavelength Range: 980
from LASOS Lasertechnik GmbH
Next generation laser diode modules. Designed to fulfill specific customer's needs. Modular concept. Compact and robust housing. Best price-performance ratio [See More]
- Laser Type: Laser Diode Modules
- Features: Fiber Optic Pigtail (optional feature)
- Wavelength Range: 375 to 830
- Laser Power: 40 to 220
from Shimadzu Corporation
In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4 times that to red light) means... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 531 to 533
- Laser Wavelength: Green
- Laser Power: 5 to 10
from Artifex Engineering
High end modules for industrial applications. Custom polarisation and focus. Properties. The LDM series of laser diode modules are specialized units for high-end applications. The series encompasses units with excellent beam quality, high wavelength stability as well as units with multiple beam... [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 5
- Wavelength Range: 650 to 665
- Operating Current: 45 to 55
from Banner Engineering Corp.
Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam. Features 12.7 mm diameter smooth aluminum barrel. Uses 10 to 30V dc supply voltage. Compatible with a variety of photoelectric receivers. Features collimated, apertured beam 2 mm in diameter, divergence of less than 1... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Red
- Laser Output: Pulsed
- Wavelength Range: 650
from ProPhotonix, Ltd.
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88 ° cross, 58 ° line, 58 ° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 658
from AMS Technologies Ltd.
Our Laser Systems are based on hermetically sealed and burn-in tested single emitters. The main advantages of our Diode Laser Systems are low operating current since single emitter diodes are operated in series, more precised optical output power control, simpler Diode Laser driver design (low... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 671 to 980
- Laser Wavelength: Red; Infrared
- Features: Tunable Laser
from Edmund Optics Inc.
Modulatable up to 10kHz. Compact Size with Integrated Single Unit Design. High Brightness with up to 15mW of Output Power. These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 532
- Laser Wavelength: Green
- Laser Power: 0.9000
from Northrop Grumman - Cutting Edge Optronics
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 200000
- Laser Output: Continuous
- Operating Current: 0.0 to 32000
from OSI Optoelectronics
This laser package contains a 905 pulsed laser diode (CVD 46) and a 650nm laser diode mounted side by side (distance between the centers of emission = 720um) on a common platform (+, case, positive). The emission pattern of the two laser die will be centered on the package axis to within +/- 0.010... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Red; Infrared
- Laser Output: Pulsed
- Wavelength Range: 650 to 905
from Lumentum Operations, LLC
Lumentum Q-Series ® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate processing of... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: UV; Green
- Laser Output: Pulsed
- Wavelength Range: 355
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
MDL-E series lasers, with the characteristic of ultra narrow spectral linewidth < 0.03nm, are ideal for application in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle measurement, confocal microscopy, Raman spectroscopy and many other fields. Housed in ultra... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Blue; CW
- Laser Output: Continuous
- Laser Power: 1 to 50
from Shimadzu Corporation
The BEAM MATE "HK-5616" lineup of low-noise, small-scale, solid-state green lasers represents a further evolution of the BEAM MATE "HK-5615". With optimal miniaturization/weight savings/battery operation, BEAM MATE "HK-5616" retains the necessary features for in-product applications. However, it... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 531 to 533
- Laser Wavelength: Green
- Laser Power: 5 to 10
from ProPhotonix, Ltd.
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Green
- Laser Output: Continuous
- Wavelength Range: 532
from Northrop Grumman - Cutting Edge Optronics
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of CW power @ 1064nm. [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 500000
- Laser Output: Continuous
- Operating Current: 0.0 to 50000
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a compact duplex package. Product... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 850 to 1625
- Laser Wavelength: Infrared
- Features: Fiber Optic Pigtail
from Lumentum Operations, LLC
The high-power Q306 lasers expand the existing Q-Series ® that provides a solution for demanding applications requiring faster throughput. Lumentum Q-Series lasers continue to lead the market for high-power Q-switched diode-pumped UV lasers used for a wide variety of high-precision... [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: UV
- Laser Output: Pulsed
- Wavelength Range: 355
from ProPhotonix, Ltd.
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance... [See More]
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red; Infrared
- Laser Output: Continuous
- Wavelength Range: 635 to 830
from Northrop Grumman - Cutting Edge Optronics
The high power versions of the Patara lasers feature our modular and scalable DPSS technology for superior beam pointing, pulse to pulse stability, and high conversion efficiency. With Q-Switched rated output powers up to 100 Watts at 532nm, the beam shape and parameters are ideally suited for... [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 35000
- Wavelength Range: 532
- Beam Divergence: 5
from OSI Optoelectronics
The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler and an electrically isolated temperature... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 1550
- Laser Wavelength: Infrared
- Features: Thermoelectric Cooling (optional feature); Fiber Optic Pigtail
from ProPhotonix, Ltd.
InViso ™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than... [See More]
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 635 to 850
from Northrop Grumman - Cutting Edge Optronics
The TEMoo Patara lasers feature SilentLight DPSS technology for superior beam pointing and pulse to pulse stability. With Q-Switched rated output powers up to 20 Watts at 532nm and 1064nm, the beam shape at focus is > 90% round - making it ideally suited for use in precision micromachining... [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 16000
- Wavelength Range: 532
- Beam Divergence: 1.7
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) High Power SMF coupled laser modules are designed to meet the specific performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310 nm, 1550 nm, and 1625 nm wavelengths, along with a 3-pin coaxial package. [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
- Laser Output: Continuous (optional feature); Pulsed (optional feature)
- Wavelength Range: 1310 to 1650
from ProPhotonix, Ltd.
The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser... [See More]
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red; Infrared
- Laser Output: Continuous
- Wavelength Range: 405 to 850
from Northrop Grumman - Cutting Edge Optronics
The RBA PowerPULSE series of DPSS gain module is ideally suited to high energy pulsed laser applications. It is offered with pulse energies up to 400mJ and features CTE matched 'hard solder' laser diode packaging technology for long operating lifetimes. [See More]
- Laser Type: Laser Diode Modules
- Pulse Energy: 60
- Laser Output: Pulsed
- Operating Current: 60000
from OSI Optoelectronics
OSI Laser Diode, Inc. ’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310nm through 1650nm wavelengths and are available in fully hermetic laser welded packages. [See More]
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1310 to 1650
from ProPhotonix, Ltd.
An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum housing, laser... [See More]
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 635 to 670
from Northrop Grumman - Cutting Edge Optronics
CEO ’s QCW pumped REA laser module is the ideal building block for any DPSS Laser system. Design flexibility allows for a variety rod lengths, diameters, and gain media (Nd:YAG and Nd:YLF) to be used in both resonator and amplifier designs. QCW output energies range from 400mJ to >4J per... [See More]
- Laser Type: Laser Diode Modules
- Laser Power: 3.60E7
- Laser Output: Pulsed
- Pulse Energy: 4000
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact triplex package. The TriBiner... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 650 to 1550
- Laser Wavelength: Red; Infrared
- Features: Fiber Optic Pigtail
from OSI Optoelectronics
Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc ’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. These devices comprise a Fabry-Perot laser chip and a single mode optical... [See More]
- Laser Type: Laser Diode Modules
- Wavelength Range: 1310 to 1550
- Laser Wavelength: Infrared
- Features: Fiber Optic Pigtail