λ/5 Achromats
2 Results
Achromatic Cemented Lens
from ECOPTIK (CHANGCHUN) LTD
from ECOPTIK (CHANGCHUN) LTD
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Achromat Type: Doublet
- Focal Length: 50 to 2000
Achromatic Cemented Triple Lens / Acromats
from ECOPTIK (CHANGCHUN) LTD
from ECOPTIK (CHANGCHUN) LTD
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: 50 to 2000
- Achromat Type: Triplet
- Center Thickness: 2 to 50