10-5 Scratch / Dig Achromats

Last Updated: April 1, 2025

Description

10-5 Scratch / Dig Achromats are optical components characterized by their high surface quality, indicated by the 10-5 scratch/dig specification. This specification means that the average diameter of digs is 0.05 mm and the average length of scratches is 0.10 mm. These achromats are designed to minimize chromatic aberration, which is the failure of a lens to focus all colors to the same convergence point.

Working Principle

The working principle of 10-5 Scratch / Dig Achromats involves the combination of two or more lens elements made from different types of glass. This combination is designed to bring two wavelengths (typically red and blue) into focus in the same plane, thereby reducing chromatic aberration. The high surface quality indicated by the 10-5 scratch/dig rating ensures minimal optical defects, which is crucial for maintaining the integrity of the light path and achieving precise optical performance.

Applications

10-5 Scratch / Dig Achromats are used in applications where high precision and minimal optical distortion are critical. Specific examples include high-resolution imaging systems, laser optics, and scientific instrumentation where precise color correction and minimal light scattering are essential.

Advantages over other Achromats

The primary advantage of 10-5 Scratch / Dig Achromats over other achromats is their superior surface quality. The lower scratch and dig numbers indicate fewer and smaller surface defects, which translates to higher optical performance. This makes them particularly suitable for applications requiring high precision and minimal optical distortion.

Limitations

One limitation of 10-5 Scratch / Dig Achromats is their cost. The high precision manufacturing required to achieve the 10-5 surface quality can make these achromats more expensive than those with lower quality ratings. Additionally, the delicate nature of the high-quality surface may require careful handling and maintenance to avoid introducing defects.

Considerations

When considering 10-5 Scratch / Dig Achromats, it is important to weigh the initial costs against the performance benefits. The high surface quality can lead to increased durability and accuracy, but it may also result in higher replacement and maintenance costs if the achromats are damaged. Operating expenses may also be higher due to the need for specialized cleaning and handling procedures to maintain the optical quality.

3 Results
Spherical and Cylindrical Lenses
from CeNing Optics Co., Ltd.

Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Lens Application: Infrared (optional feature); Visible
  • Achromat Type: Doublet
  • Focal Length: 2 to 5000
Achromatic Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Application: Infrared; Visible; Ultraviolet
  • Achromat Type: Doublet; Triplet
  • Focal Length: -100 to 1000
Achromatic lense / Doublet lense
from MOK Optics Co., Ltd.

Achromat is a lens consisting of two cemented elements made of different materials. The achromat lense offers superior correction of spherical aberration in monochromatic applications. [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Surface Flatness: λ/8
  • Diameter: 3 to 250
  • Lens Features: Antireflection Coating (optional feature)