λ/4 Achromats
from Newport MKS
The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]
- Surface Flatness: λ/4
- Focal Length: 21.69
- Achromat Type: Doublet
- Center Thickness: 7
from CeNing Optics Co., Ltd.
Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]
- Surface Flatness: λ/4
- Lens Application: Infrared; Visible
- Achromat Type: Doublet
- Focal Length: 10 to 140
from Newport MKS
The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]
- Surface Flatness: λ/4
- Focal Length: 96.68
- Achromat Type: Doublet
- Center Thickness: 7.5
from CeNing Optics Co., Ltd.
Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]
- Surface Flatness: λ/4
- Lens Application: Visible
- Achromat Type: Doublet
- Focal Length: 10 to 140
from Ross Optical Industries
Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications. [See More]
- Surface Flatness: λ/4
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Achromat Type: Doublet
- Focal Length: 6
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available. • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens). • Standardized diameters... [See More]
- Surface Flatness: λ/4
- Center Thickness: 7
- Focal Length: 25
- Edge Thickness: 5.6
from ECOPTIK (CHANGCHUN) LTD
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Achromat Type: Doublet
- Focal Length: 50 to 2000
from Artifex Engineering
The achromatic lens consists of two or more elements, usually of crown and flint glass, such that the composite element has been corrected for chromatic aberration with respect to two selected wavelengths. In these lenses, chromatic, spherical and coma aberrations are considerably reduced. These... [See More]
- Surface Flatness: λ/4
- Lens Application: Visible
- Achromat Type: Doublet
- Focal Length: 630
from HG Optronics, Inc.
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. Achromatic Lenses, which... [See More]
- Surface Flatness: λ/2; λ/4
- Focal Length: -50 to 120
- Achromat Type: Doublet
- Diameter: 6 to 25.4
from Ross Optical Industries
Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation. [See More]
- Surface Flatness: λ/4
- Lens Application: Infrared; Visible (optional feature); Ultraviolet (optional feature)
- Achromat Type: Doublet
- Focal Length: 10
from ECOPTIK (CHANGCHUN) LTD
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: 50 to 2000
- Achromat Type: Triplet
- Center Thickness: 2 to 50