Infrared Achromats

8 Results
Optical Lenses -- Achromatic Lenses for NIR
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Application: Infrared; Visible
  • Focal Length: 10 to 140
  • Achromat Type: Doublet
  • Center Thickness: 2.9 to 9.8
Laser Achromats -- L-DLA002
from Ross Optical Industries

Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation. [See More]

  • Lens Application: Infrared; Visible (optional feature); Ultraviolet (optional feature)
  • Focal Length: 10
  • Achromat Type: Doublet
  • Center Thickness: 3.5
Achromatic Lens 10mm Dia. x 100mm FL, VIS-NIR Coating -- NT63-723
from Edmund Optics Inc.

Designed for 0 ° Angle of Incidence. Less Than 0.25% Reflectance Per Surface @880nm. New Edge Blackened (INK) Achromats!. Eliminate Stray Light from Imaging and Photonics Systems. Improved Signal-to-Noise Ratio. Achromatic lenses consist of two optical components cemented together to form an... [See More]

  • Lens Application: Infrared; Visible
  • Center Thickness: 2.5
  • Focal Length: 100
  • Edge Thickness: 3.7
Optical lenses Spherical Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]

  • Lens Application: Infrared; Visible
  • Achromat Type: Triplet
Achromats NIR, Positive from 40 mm Diameter, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Broadband anti-reflection coating ARB2 NIR. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds... [See More]

  • Lens Application: Infrared
  • Focal Length: 90 to 300
  • Achromat Type: Doublet
  • Center Thickness: 11 to 21
Achromatic Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Application: Infrared; Visible; Ultraviolet
  • Focal Length: -100 to 1000
  • Achromat Type: Doublet; Triplet
  • Center Thickness: 1.5 to 7.9
Achromats NIR, Positive; Dia. 3 mm to 31.5 mm, Mounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband... [See More]

  • Lens Application: Infrared
  • Focal Length: 600
  • Achromat Type: Doublet
  • Center Thickness: 6 to 10.5
Achromats NIR, Positive; Dia. 3 mm to 31.5 mm, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Unmounted. Broadband anti-reflection coating ARB2 NIR. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage... [See More]

  • Lens Application: Infrared
  • Focal Length: 5 to 1330
  • Achromat Type: Doublet
  • Center Thickness: 3.1 to 10.5