λ/10 Achromats
2 Results
Spherical and Cylindrical Lenses
from CeNing Optics Co., Ltd.
from CeNing Optics Co., Ltd.
Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared (optional feature); Visible
- Achromat Type: Doublet
- Focal Length: 2 to 5000
Achromatic Cemented Lens
from ECOPTIK (CHANGCHUN) LTD
from ECOPTIK (CHANGCHUN) LTD
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Achromat Type: Doublet
- Focal Length: 50 to 2000