Doublet Achromats
from Gurley Precision Instruments
Made of two lenses cemented together to create a doublet, Single Layer MgF2 coatings are recommended for these lenses [See More]
- Achromat Type: Doublet
- Center Thickness: 5.8
- Focal Length: 17.5
- Edge Thickness: 5.08
from Newport MKS
The PAC019 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]
- Achromat Type: Doublet
- Center Thickness: 6.85
- Focal Length: 15.1
- Edge Thickness: 4.9
from CeNing Optics Co., Ltd.
Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]
- Achromat Type: Doublet
- Focal Length: 10 to 140
- Lens Application: Infrared; Visible
- Center Thickness: 2.9 to 9.8
from Newport MKS
The PAC052 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 100 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when... [See More]
- Achromat Type: Doublet
- Center Thickness: 7.17
- Focal Length: 96.5
- Edge Thickness: 5.2
from CeNing Optics Co., Ltd.
Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]
- Achromat Type: Doublet
- Focal Length: 10 to 140
- Lens Application: Visible
- Center Thickness: 2.68 to 9.8
from Newport MKS
The PAC073 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 100 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]
- Achromat Type: Doublet
- Center Thickness: 12.4
- Focal Length: 92.9
- Edge Thickness: 9.3
from CeNing Optics Co., Ltd.
Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]
- Achromat Type: Doublet
- Focal Length: 2 to 5000
- Lens Application: Infrared (optional feature); Visible
- Center Thickness: 0.3000 to 50
from Newport MKS
The PAC086 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 150 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when... [See More]
- Achromat Type: Doublet
- Center Thickness: 12.5
- Focal Length: 144
- Edge Thickness: 7.3
from Newport MKS
The PAC010 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]
- Achromat Type: Doublet
- Center Thickness: 3.4
- Focal Length: 10.7
- Edge Thickness: 2.7
from Newport MKS
The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]
- Achromat Type: Doublet
- Center Thickness: 7
- Focal Length: 21.69
- Edge Thickness: 4.99
from Newport MKS
The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]
- Achromat Type: Doublet
- Center Thickness: 7.5
- Focal Length: 96.68
- Edge Thickness: 5.6
from Newport MKS
The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR... [See More]
- Achromat Type: Doublet
- Center Thickness: 10.5
- Focal Length: 12.3
- Edge Thickness: 8.41
from Newport MKS
The PAC12AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR... [See More]
- Achromat Type: Doublet
- Center Thickness: 10
- Focal Length: 93.89
- Edge Thickness: 8.49
from Newport MKS
The APAC12 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 14.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]
- Achromat Type: Doublet
- Center Thickness: 8.08
- Focal Length: 9.89
- Edge Thickness: 4.28
from Newport MKS
The APAC15 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 30.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]
- Achromat Type: Doublet
- Center Thickness: 11.58
- Focal Length: 23.21
- Edge Thickness: 7.28
from Newport MKS
The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -15 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal... [See More]
- Achromat Type: Doublet
- Center Thickness: 6
- Focal Length: -18.08
- Edge Thickness: 8.04
from Newport MKS
The NAC010 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -12.5 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal... [See More]
- Achromat Type: Doublet
- Center Thickness: 3
- Focal Length: -12.89
- Edge Thickness: 3.52
from Shanghai Optics
An achromatic lens, often called an achromat, is a type of optical lens capable of correcting chromatic aberration, a distortion that occurs when glass splits white light into multiple colorwavelengths in the spectrum. Chromatic aberration is a common type of imaging defect. When white light passes... [See More]
- Achromat Type: Doublet; Triplet
- Lens Application: Ultraviolet
from Qioptiq
Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Broadband anti-reflection coating ARB2 NIR. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds... [See More]
- Achromat Type: Doublet
- Focal Length: 90 to 300
- Lens Application: Infrared
- Center Thickness: 11 to 21
from Artifex Engineering
The achromatic lens consists of two or more elements, usually of crown and flint glass, such that the composite element has been corrected for chromatic aberration with respect to two selected wavelengths. In these lenses, chromatic, spherical and coma aberrations are considerably reduced. These... [See More]
- Achromat Type: Doublet
- Focal Length: 630
- Lens Application: Visible
- Center Thickness: 17.39
from HG Optronics, Inc.
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. Achromatic Lenses, which... [See More]
- Achromat Type: Doublet
- Diameter: 6 to 25.4
- Focal Length: -50 to 120
- Surface Quality: 20-10 Scratch / Dig; 60-40 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Achromat Type: Doublet; Triplet
- Focal Length: -100 to 1000
- Lens Application: Infrared; Visible; Ultraviolet
- Center Thickness: 1.5 to 7.9
from ECOPTIK (CHANGCHUN) LTD
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]
- Achromat Type: Doublet
- Focal Length: 50 to 2000
- Lens Application: Visible
- Center Thickness: 2 to 50
from Daheng New Epoch Technology, Inc.
These air-spaced or cemented doublets are designed for application in coherent or incoherent optical systems for information processing. Spherical, coma, astigmatic and achromatic aberrations are corrected. The components can be applied as achromatic collimators. [See More]
- Achromat Type: Doublet
from Ross Optical Industries
Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications. [See More]
- Achromat Type: Doublet
- Focal Length: 6
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 3
from Foctek Photonics, Inc.
A transparent optical component consisting of one or more pieces of optical glass with curved surfaces (usually spherical) that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object. Foctek provides these lenses with the material... [See More]
- Achromat Type: Doublet
- Focal Length: 15 to 120
- Lens Application: Visible
- Center Thickness: 1 to 7
from Qioptiq
Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband... [See More]
- Achromat Type: Doublet
- Focal Length: 600
- Lens Application: Infrared
- Center Thickness: 6 to 10.5
from Ross Optical Industries
Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation. [See More]
- Achromat Type: Doublet
- Focal Length: 10
- Lens Application: Infrared; Visible (optional feature); Ultraviolet (optional feature)
- Center Thickness: 3.5
from Qioptiq
Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Unmounted. Broadband anti-reflection coating ARB2 NIR. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage... [See More]
- Achromat Type: Doublet
- Focal Length: 5 to 1330
- Lens Application: Infrared
- Center Thickness: 3.1 to 10.5
from Ross Optical Industries
Negative Achromats consist of two optical components, a crown and a flint glass lens, cemented together. The crown is usually a bi-concave lens. As is true to all Achromats, they are corrected for color and on-axis spherical aberration. They are used predominantly to extend focal lengths in... [See More]
- Achromat Type: Doublet
- Focal Length: -20
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 2.8
from Qioptiq
Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband... [See More]
- Achromat Type: Doublet
- Focal Length: 4 to 1330
- Lens Application: Visible
- Center Thickness: 2.4 to 10.5
from Qioptiq
Minimal longitudinal chromatic aberration. Minimal spherical aberration/wavefront distortion. Tight focal length tolerance. Cemented doublets. Broadband anti-reflection coating ARB2 VIS. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds > 200 mJ/cm2 for pulses of 10 ns (1064 nm). [See More]
- Achromat Type: Doublet
- Focal Length: 50 to 52.37
- Lens Application: Visible
- Center Thickness: 4.7