Triplet Achromats
from Newport MKS
The PAC076 Visible Achromatic Triplet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaSF2, N-SF4, and N-BaSF2 precision achromatic triplet lens with an effective focal length of 125 mm. Our Steinheil achromatic triplets are optimized for finite conjugate 1:1 imaging. [See More]
- Achromat Type: Triplet
- Center Thickness: 21.6
- Focal Length: 118
- Edge Thickness: 18.5
from Shanghai Optics
An achromatic lens, often called an achromat, is a type of optical lens capable of correcting chromatic aberration, a distortion that occurs when glass splits white light into multiple colorwavelengths in the spectrum. Chromatic aberration is a common type of imaging defect. When white light passes... [See More]
- Achromat Type: Doublet; Triplet
- Lens Application: Ultraviolet
from Ross Optical Industries
The Steinheil triplets are made of a low index crown element cemented in between two identical meniscus flint elements. Specially designed for 1:1 conjugation, they perform well for conjugate ratios up to 5. These lenses make good relay optics for both on- and off-axis application and are often used... [See More]
- Achromat Type: Triplet
- Focal Length: 7.5
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 5.2
from Intrinsic Crystal Technology Co., Ltd. (ICC)
ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]
- Achromat Type: Triplet
- Lens Application: Infrared; Visible
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Achromat Type: Doublet; Triplet
- Focal Length: -100 to 1000
- Lens Application: Infrared; Visible; Ultraviolet
- Center Thickness: 1.5 to 7.9
from ECOPTIK (CHANGCHUN) LTD
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are... [See More]
- Achromat Type: Triplet
- Center Thickness: 2 to 50
- Focal Length: 50 to 2000
- Diameter: 6 to 200