Visible Achromats

17 Results
Optical Lenses -- Achromatic Lenses for NIR
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Application: Infrared; Visible
  • Focal Length: 10 to 140
  • Achromat Type: Doublet
  • Center Thickness: 2.9 to 9.8
Optical Lenses -- Achromatic Lenses for Visible
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Application: Visible
  • Focal Length: 10 to 140
  • Achromat Type: Doublet
  • Center Thickness: 2.68 to 9.8
Spherical and Cylindrical Lenses
from CeNing Optics Co., Ltd.

Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]

  • Lens Application: Infrared (optional feature); Visible
  • Focal Length: 2 to 5000
  • Achromat Type: Doublet
  • Center Thickness: 0.3000 to 50
Achromatic Lens
from Foctek Photonics, Inc.

A transparent optical component consisting of one or more pieces of optical glass with curved surfaces (usually spherical) that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object. Foctek provides these lenses with the material... [See More]

  • Lens Application: Visible
  • Focal Length: 15 to 120
  • Achromat Type: Doublet
  • Center Thickness: 1 to 7
Achromatic Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Application: Infrared; Visible; Ultraviolet
  • Focal Length: -100 to 1000
  • Achromat Type: Doublet; Triplet
  • Center Thickness: 1.5 to 7.9
Achromats VIS, Positive from 40 mm Diameter, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Broadband anti-reflection coating ARB2 VIS. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds... [See More]

  • Lens Application: Visible
  • Focal Length: 40 to 100
  • Achromat Type: Doublet
  • Center Thickness: 9.5 to 21.5
12.5mm Diameter x 14mm EFL Aspherized Achromatic Lens -- NT49-658
from Edmund Optics Inc.

Low Cost, Color-Corrected Asphere. Better Color Correction than Standard Achromatic Lenses. Similar Spherical Aberration Correction to Machined Aspheres. Prescription Information Available. TECHSPEC ® ­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical... [See More]

  • Lens Application: Visible
  • Center Thickness: 6.5
  • Focal Length: 14
  • Edge Thickness: 4.28
Achromatic Lenses
from Artifex Engineering

The achromatic lens consists of two or more elements, usually of crown and flint glass, such that the composite element has been corrected for chromatic aberration with respect to two selected wavelengths. In these lenses, chromatic, spherical and coma aberrations are considerably reduced. These... [See More]

  • Lens Application: Visible
  • Focal Length: 630
  • Achromat Type: Doublet
  • Center Thickness: 17.39
Achromat Micro Optics -- L-MAC000
from Ross Optical Industries

Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications. [See More]

  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Focal Length: 6
  • Achromat Type: Doublet
  • Center Thickness: 3
Achromatic Cemented Lens
from ECOPTIK (CHANGCHUN) LTD

Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]

  • Lens Application: Visible
  • Focal Length: 50 to 2000
  • Achromat Type: Doublet
  • Center Thickness: 2 to 50
Optical lenses Spherical Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]

  • Lens Application: Infrared; Visible
  • Achromat Type: Triplet
Achromats VIS, Positive; Dia. 3 mm to 31.5 mm, Mounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband... [See More]

  • Lens Application: Visible
  • Focal Length: 4 to 1330
  • Achromat Type: Doublet
  • Center Thickness: 2.4 to 10.5
Negative Achromats -- L-AON003
from Ross Optical Industries

Negative Achromats consist of two optical components, a crown and a flint glass lens, cemented together. The crown is usually a bi-concave lens. As is true to all Achromats, they are corrected for color and on-axis spherical aberration. They are used predominantly to extend focal lengths in... [See More]

  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Focal Length: -20
  • Achromat Type: Doublet
  • Center Thickness: 2.8
Achromats, Negative, Mounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration/wavefront distortion. Tight focal length tolerance. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband anti-reflection coating ARB2 VIS. Damage thresholds >... [See More]

  • Lens Application: Visible
  • Focal Length: 20 to 104
  • Achromat Type: Doublet
  • Center Thickness: 2.8 to 7.8
Precision Aplanats -- L-APA003
from Ross Optical Industries

These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows for better optical performance. They are used as laser focusing objectives and in electro-optical and... [See More]

  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Focal Length: 6
  • Achromat Type: Doublet
  • Center Thickness: 2.93
Achromats, Negative, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration/wavefront distortion. Tight focal length tolerance. Cemented doublets. Broadband anti-reflection coating ARB2 VIS. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds > 200 mJ/cm2 for pulses of 10 ns (1064 nm). [See More]

  • Lens Application: Visible
  • Focal Length: 50 to 52.37
  • Achromat Type: Doublet
  • Center Thickness: 4.7
Steinheil Triplets -- L-AST001
from Ross Optical Industries

The Steinheil triplets are made of a low index crown element cemented in between two identical meniscus flint elements. Specially designed for 1:1 conjugation, they perform well for conjugate ratios up to 5. These lenses make good relay optics for both on- and off-axis application and are often used... [See More]

  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Focal Length: 7.5
  • Achromat Type: Triplet
  • Center Thickness: 5.2