Thermally Actuated Hydraulic Valves

Description

Thermally actuated hydraulic valves are devices that integrate temperature sensing, actuating, and fluid control functions into a single unit. These valves are designed to respond to changes in temperature by opening or closing to regulate the flow of hydraulic fluid.

Working Principle

Thermally actuated hydraulic valves operate based on changes in the temperature of the media they handle. When the temperature reaches a preset level, the valve activates, adjusting its position to maintain the desired temperature and pressure specifications. This mechanism eliminates the need for additional components such as solenoids, temperature sensors, electronic instrumentation, and power supplies, making the system simpler and more cost-effective. The absence of electrical components also enhances reliability and safety, as the valve is immune to power failures and short circuits. Additionally, these valves do not require periodic calibration, offering safe and reliable operation even in hazardous or extreme environments .

Applications

Thermally actuated hydraulic valves are commonly used in systems where temperature control is critical. For example, they are employed in steam systems to control the flow of steam from boilers to various application points, ensuring that the steam is delivered at the correct temperature and pressure. This is crucial in industrial and chemical processes where precise temperature control is necessary for efficiency and safety .

Advantages over other Hydraulic Valves

One of the primary advantages of thermally actuated hydraulic valves over traditional hydraulic valves is their reduced complexity and cost. By eliminating the need for external components like solenoids and electronic sensors, these valves are easier and cheaper to install. They also offer improved reliability and safety due to their immunity to power failures and short circuits. Furthermore, their compact design provides a high power-to-size and weight ratio, making them suitable for applications with space constraints .

Limitations

A significant limitation of thermally actuated hydraulic valves is the presence of hysteresis, which is a lag between the valve's response to rising and falling temperatures. This can affect the precision of temperature control in certain applications .

Considerations

When considering thermally actuated hydraulic valves, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and maintenance requirements. While these valves may have a higher initial cost due to their specialized design, their reduced need for additional components and maintenance can lead to lower operating expenses over time. Their durability and reliability in extreme conditions can also contribute to long-term cost savings. However, potential users should be aware of the hysteresis limitation and assess whether it could impact their specific application requirements .

4 Results
Inline Temperature Control Valve -- HAT
from ThermOmegaTech®

Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]

  • Actuation: Thermally
  • Valve Size: 0.50 to 0.75
  • Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
  • Maximum Pressure: 300.00
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Actuation: Thermally
  • Valve Size: 0.25 to 0.50
  • Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
  • Maximum Pressure: 300.00
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Valve Size: 0.50
  • Valve Type: Control Valve; Diverter; Hydraulic; Mixing
  • Maximum Pressure: 350.00
Temperature Actuated Valves -- TAV Series
from DME Company

Temperature Actuated Regulating Valve. • Excellent flow characteristics. • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve. • Built for the most rugged machine tool and hydraulic applications. • Six temperature ranges to meet your requirements. [See More]

  • Actuation: ElectroHydraulic; Thermally
  • Valve Size: 0.38 to 2.50
  • Valve Type: Hydraulic; Regulator; Regulating Valve
  • Maximum Pressure: 0.00 to 150.00