Electric Hydraulic Valves
Description
Electric hydraulic valves are devices that control the flow of hydraulic fluid within a system. They are designed to regulate the direction, pressure, and flow rate of the fluid, enabling precise control over hydraulic machinery and systems.
Working Principle
Electric hydraulic valves operate by using an electric signal to control the movement of a hydraulic actuator. The actuator, in turn, manipulates the valve's position to regulate fluid flow. This integration of electrical and hydraulic systems allows for precise control and automation, making them highly useful in applications requiring accurate and repeatable motion control. The combination of electric and hydraulic components provides the benefits of both systems, such as the high force output of hydraulics and the precise control capabilities of electric systems.
Applications
Electric hydraulic valves are used in a variety of applications, including:
- Steel and Rolling Mills: They are employed in electrohydraulic control systems to manage speed, pressure, and flow, ensuring efficient operation of machinery.
- Shipbuilding and Offshore Drilling: These valves are crucial for controlling hydraulic systems in harsh marine environments.
- Materials Handling: They facilitate the precise movement and positioning of materials in industrial settings.
- Wood Products Processing: Electric hydraulic valves are used to control machinery involved in cutting, shaping, and assembling wood products.
- Brake Systems: In automotive and industrial applications, they replace traditional mechanical linkages with electronic feedback control for improved performance.
Advantages over other Hydraulic Valves
Electric hydraulic valves offer several advantages over traditional hydraulic valves:
- Precision and Control: They provide high levels of accuracy and repeatability due to the integration of electronic controls, which is beneficial in applications requiring precise motion control.
- Efficiency: The feedback control systems in electric hydraulic valves enhance efficiency by optimizing fluid flow and reducing energy consumption.
- Flexibility: These valves can be customized for specific applications, offering versatility in various industrial settings.
Limitations
Despite their advantages, electric hydraulic valves have some limitations:
- Complexity: The integration of electrical components adds complexity to the system, which can increase the potential for malfunctions.
- Cost: Initial costs can be higher due to the need for both hydraulic and electronic components.
- Maintenance: Regular maintenance is required to ensure the reliability and longevity of the system, particularly in environments with high wear and tear.
Considerations
When considering electric hydraulic valves, several factors should be taken into account:
- Initial Costs: The upfront investment can be significant due to the complexity of the system.
- Operating Expenses: While they can be more efficient, the cost of electricity and potential repairs should be considered.
- Durability: These valves are generally durable, but their lifespan can be affected by the operating environment and maintenance practices.
- Accuracy: The precision offered by electric hydraulic valves is a key advantage, particularly in applications requiring exact control.
- Replacement and Maintenance Costs: Regular maintenance is essential to prevent costly repairs and replacements, which can be more frequent due to the complexity of the system.
from DynaQuip Controls
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]
- Actuation: Electric
- Valve Size: 0.50 to 2.00
- Valve Type: Ball; Diverter; Hydraulic
- Maximum Pressure: 1000.00
from RS Components, Ltd.
Parker D1VW020BNJW [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 3045.79 to 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]
- Actuation: Electric
- Valve Size: 0.50 to 4.00
- Valve Type: Ball; Control Valve; Hydraulic
- Number of Ports: 2
from RS Components, Ltd.
Parker D1VW001CNJW [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 3045.79 to 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]
- Actuation: Electric
- Valve Size: 0.25 to 3.00
- Valve Type: Ball; Hydraulic
- Maximum Pressure: 1000.00
from RS Components, Ltd.
Parker D1VW002CNJW [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 3045.79 to 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The E3C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]
- Actuation: Electric
- Valve Size: 0.25 to 4.00
- Valve Type: Ball; Hydraulic
- Maximum Pressure: 1000.00
from RS Components, Ltd.
Parker D1VW004CNJW [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 3045.79 to 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 6
from DynaQuip Controls
The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE... [See More]
- Actuation: Electric
- Valve Size: 0.25 to 4.00
- Valve Type: Ball; Hydraulic
- Maximum Pressure: 285.00
from RS Components, Ltd.
Parker D1VW001CNYW [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 2030.53
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE... [See More]
- Actuation: Electric
- Valve Size: 1.50 to 4.00
- Valve Type: Ball; Control Valve; Hydraulic
- Number of Ports: 2
from RS Components, Ltd.
Bosch Rexroth R900561274 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC,... [See More]
- Actuation: Electric
- Valve Size: 0.25 to 3.00
- Valve Type: Ball; Hydraulic
- Maximum Pressure: 1000.00
from RS Components, Ltd.
Bosch Rexroth R900551704 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE... [See More]
- Actuation: Electric
- Valve Size: 0.25 to 4.00
- Valve Type: Ball; Hydraulic
- Maximum Pressure: 1000.00
from RS Components, Ltd.
Bosch Rexroth R900567512 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from DynaQuip Controls
The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S... [See More]
- Actuation: Electric
- Valve Size: 0.50 to 4.00
- Valve Type: Ball; Hydraulic
- Maximum Pressure: 285.00
from RS Components, Ltd.
Bosch Rexroth R900561278 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from RS Components, Ltd.
Bosch Rexroth R900558641 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from RS Components, Ltd.
Bosch Rexroth R900561282 [See More]
- Actuation: Electric; Solenoid
- Positions: 2
- Valve Type: Solenoid; Hydraulic
from RS Components, Ltd.
Bosch Rexroth R900551703 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from RS Components, Ltd.
Bosch Rexroth R900552321 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 4
from RS Components, Ltd.
Bosch Rexroth R900052392 [See More]
- Actuation: Electric; Solenoid
- Maximum Pressure: 5076.32
- Valve Type: Solenoid; Hydraulic
- Number of Ports: 3
from Eaton Hydraulics Group
Servo Valves. From primary metal, wood and paper processing to plastics, manufacturing and more, SX4 servo valves from Eaton are the perfect solution for closed-loop control applications. They give systems exact positional accuracy, repeatable velocity and predictable force, and torque regulation,... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Servo; Hydraulic
from Atos North America
NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are directly integrated in the... [See More]
- Actuation: Electric
- Valve Size: 0.38
- Valve Type: Solenoid; Control Valve; Directional; Hydraulic
- Maximum Pressure: 3625.94
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Actuation: Electric
- Valve Size: 0.25
- Valve Type: Solenoid; Control Valve; Hydraulic
- Maximum Pressure: 7500.00
from Continental Hydraulics
VED03MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03MG direct operated 4-way proportional valves with On-Board Digital... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.59
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
from HydraForce, Inc.
A screw-in, cartridge-style, fixed orifice, pressure compensated, hydraulic flow regulating valve (restrictive type) for operation up to 345 bar (5000 psi). [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Hydraulic; Regulator
- Number of Ports: 2
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, 2-Position. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from HAWE North America Inc.
These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at... [See More]
- Actuation: Electric
- Valve Size: 0.25
- Valve Type: Solenoid; Directional; Hydraulic
- Maximum Pressure: 6526.70
from Valcor Engineering Corporation
Description. The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of flow... [See More]
- Actuation: Electric
- Valve Size: 0.25
- Valve Type: Solenoid; Control Valve; Hydraulic (optional feature)
- Maximum Pressure: 125.00
from Atos North America
DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American standard cURus. [See More]
- Actuation: Electric
- Valve Size: 0.24
- Valve Type: Solenoid; Spool; Hydraulic
- Maximum Pressure: 5076.32
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Actuation: Electric
- Valve Size: 0.25
- Valve Type: Solenoid; Control Valve; Hydraulic
- Maximum Pressure: 7500.00
from Continental Hydraulics
VED05MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05MG direct operated 4-way proportional valves with On-Board Digital... [See More]
- Actuation: Electric
- Maximum Pressure: 4600.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.79
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
from HydraForce, Inc.
A screw-in, cartridge-style, adjustable, pressure-compensated, restrictive-type hydraulic flow regulating valve. [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Hydraulic; Regulator
- Number of Ports: 2
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Closed Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from HAWE North America Inc.
The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates. and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate... [See More]
- Actuation: Electric
- Maximum Pressure: 4351.13 to 7251.89
- Valve Type: Solenoid; Directional; Hydraulic
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Actuation: Electric
- Maximum Pressure: 1200.00
- Valve Type: Solenoid; Control Valve; Hydraulic; Shut Off
- Number of Ports: 2
from Atos North America
Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus... [See More]
- Actuation: Electric
- Valve Size: 0.24 to 1.26
- Valve Type: Solenoid; Control Valve; Hydraulic
- Maximum Pressure: 5076.32
from Continental Hydraulics
VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.98
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
from HydraForce, Inc.
A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge. [See More]
- Actuation: Electric
- Maximum Pressure: 3000.00
- Valve Type: Cartridge; Hydraulic; Regulator
- Number of Ports: 4
from International Hydraulics
Hydraulic Directional Valve - Series Circuit, Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Actuation: Electric
- Valve Size: 0.25
- Valve Type: Solenoid; Control Valve; Hydraulic
- Maximum Pressure: 500.00
from Atos North America
DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite direction. The flow adjustment is obtained by turning the... [See More]
- Actuation: Electric
- Valve Size: 0.24 to 0.39
- Valve Type: Solenoid; Control Valve; Hydraulic
- Maximum Pressure: 3625.94
from Continental Hydraulics
VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 1.26
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
from HydraForce, Inc.
A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for low flow circuits. [See More]
- Actuation: Electric
- Valve Size: 0.38
- Valve Type: Cartridge; Poppet; Solenoid; Directional; Hydraulic
- Maximum Pressure: 5003.80
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]
- Actuation: Electric; Pilot
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 1.57
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
from HydraForce, Inc.
A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications. [See More]
- Actuation: Electric
- Valve Size: 0.38
- Valve Type: Cartridge; Poppet; Solenoid; Directional; Hydraulic
- Maximum Pressure: 5003.80
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VED0*M. PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES. Sizes D05H thru D10 Size. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting standard. These... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 1.97
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A screw-in, cartridge-style, load sense, flow-on-demand pressure-compensator with built-in damping and load-holding features for use in gravity-lowering circuits. [See More]
- Actuation: Electric
- Valve Size: 0.50 to 0.75
- Valve Type: Cartridge; Hydraulic
- Maximum Pressure: 3500.00
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VED03M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03M direct operated 4-way proportional valves conform to NFPA D03 and ISO 4401 mounting standards. [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 2.56
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A screw-in, cartridge-style, spring biased, pressure reducing logic element. [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Spool; Hydraulic; Relief
- Number of Ports: 3
from International Hydraulics
Hydraulic Directional Valve - Series Circuit, Cylinder Spool, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VED05M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05M direct operated 4-way proportional valves conform to NFPA D05 and ISO 4401 mounting standards. [See More]
- Actuation: Electric
- Maximum Pressure: 4600.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 3.15
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in... [See More]
- Actuation: Electric
- Valve Size: 0.25 to 0.38
- Valve Type: Cartridge; Spool; Hydraulic; Relief
- Maximum Pressure: 5000.00
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VSD03M*-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. As the valve spool shifts, the spool... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.39
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
from HydraForce, Inc.
A screw-in, cartridge-style, bypass-type, pressure-compensating element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed fl ow in order to minimize system losses. even at high operating pressures. The main... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Spool; Directional; Hydraulic
- Number of Ports: 3
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Open Center Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VSD05M-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D05 (ISO 4401-03-02-0-03). Max Pressure 4600 PSI (320 bar). Max Flow Rate 36 gpm (136 l/min). Description. These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool shifts, the spool... [See More]
- Actuation: Electric
- Maximum Pressure: 4600.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.59
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A direct-acting, spool-type, drop-in-style, fl ange-mounted, pressure reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and... [See More]
- Actuation: Electric
- Maximum Pressure: 3500.00
- Valve Type: Cartridge; Spool; Control Valve; Hydraulic; Regulator
- Number of Ports: 3
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VSNG10. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min) [See More]
- Actuation: Electric
- Maximum Pressure: 4600.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.79
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A solenoid-operated, electrically-variable, pressure-compensated, spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction. [See More]
- Actuation: Electric
- Maximum Pressure: 3480.90
- Valve Type: Cartridge; Control Valve; Directional; Hydraulic
- Number of Ports: 2
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VS6M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves are supplied with a ZINC-NICKEL PLATING making them the perfect choice for mobile and environmental... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.98
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. [See More]
- Actuation: Electric
- Valve Size: 0.25 to 0.38
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve; Hydraulic
- Maximum Pressure: 3000.00
from International Hydraulics
Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VSD03M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 1.26
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A solenoid-operated, fi ve-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port. [See More]
- Actuation: Electric
- Maximum Pressure: 3625.94
- Valve Type: Cartridge; Solenoid; Spool; Control Valve; Hydraulic
- Number of Ports: 5
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VSD05M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 38 gpm (145 l/min). Description. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]
- Actuation: Electric
- Maximum Pressure: 4600.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 1.57
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A proportional solenoid-operated, two-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications. [See More]
- Actuation: Electric
- Valve Size: 0.25 to 0.38
- Valve Type: Cartridge; Control Valve; Directional; Hydraulic
- Maximum Pressure: 3002.28
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from Continental Hydraulics
VSNG6. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 4000 PSI (280 bar). Max Flow Rate 12 gpm (45 l/min). Description. Direct acting, subplate mounted directional control valve, with mounting surface according to NFPA... [See More]
- Actuation: Electric
- Maximum Pressure: 4000.00
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 1.97
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve. [See More]
- Actuation: Electric
- Valve Size: 0.25 to 0.38
- Valve Type: Cartridge; Control Valve; Directional; Hydraulic
- Maximum Pressure: 3480.90
from International Hydraulics
Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 2.56
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A solenoid-operated, two-stage, three-port, pressure-compensated, spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. [See More]
- Actuation: Electric
- Maximum Pressure: 3500.00
- Valve Type: Cartridge; Solenoid; Spool; Control Valve; Hydraulic
- Number of Ports: 3
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 3.15
- Valve Type: Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A solenoid-operated, electrically-variable, two-port, pressure-compensated, spooltype, normally closed when de-energized, proportional fl ow control valve. [See More]
- Actuation: Electric
- Maximum Pressure: 3480.90
- Valve Type: Cartridge; Control Valve; Hydraulic
- Number of Ports: 2
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Valve Size: 0.39
- Valve Type: Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A solenoid-operated, electrically-variable, three-port, pressure-compensated, spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated, regulated and. bypass fl ow. It can also be used as a... [See More]
- Actuation: Electric
- Valve Size: 0.38
- Valve Type: Cartridge; Control Valve; Hydraulic
- Maximum Pressure: 3480.90
from International Hydraulics
Hydraulic Directional Valve - Parallel Circuit, Open Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]
- Actuation: Electric
- Maximum Pressure: 5000.00
- Valve Type: Cartridge; Solenoid; Hydraulic
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads,... [See More]
- Actuation: Electric
- Valve Size: 0.59
- Valve Type: Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1450.38
from HydraForce, Inc.
A pressure-compensated electrically-variable two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV70-33x proportional cartridge and an EC10-30 compensator. [See More]
- Actuation: Electric
- Maximum Pressure: 3002.28
- Valve Type: Cartridge; Control Valve; Hydraulic
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: Electric; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 1.97
- Valve Type: Control Valve; Hydraulic; Metering; Regulator; Relief; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 72.52 to 928.24
from HydraForce, Inc.
A pressure-compensated electrically-variable three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV72-33x proportional cartridge and an EC12-40 compensator. [See More]
- Actuation: Electric
- Maximum Pressure: 3002.28
- Valve Type: Cartridge; Control Valve; Hydraulic
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. [See More]
- Actuation: Electric
- Valve Size: 0.59
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding... [See More]
- Actuation: Electric
- Valve Size: 0.38 to 0.50
- Valve Type: Cartridge; Control Valve; Hydraulic; Relief
- Maximum Pressure: 3596.93
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Actuation: Electric; Stepping Motor
- Valve Size: 1.26
- Valve Type: Control Valve; Hydraulic; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
from HydraForce, Inc.
A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. [See More]
- Actuation: Electric
- Valve Size: 0.38 to 0.50
- Valve Type: Cartridge; Control Valve; Hydraulic; Relief
- Maximum Pressure: 3480.90
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Actuation: Electric
- Valve Size: 0.38
- Valve Type: Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1950.00
from HydraForce, Inc.
A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding... [See More]
- Actuation: Electric
- Valve Size: 0.38 to 0.50
- Valve Type: Cartridge; Control Valve; Hydraulic; Relief
- Maximum Pressure: 3002.28
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Actuation: Electric
- Valve Size: 0.47
- Valve Type: Solenoid; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Number of Ports: 3
from HydraForce, Inc.
A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]
- Actuation: Electric
- Valve Size: 0.38
- Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
- Maximum Pressure: 3002.28
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Valve Size: 0.39
- Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
from HydraForce, Inc.
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. [See More]
- Actuation: Electric
- Maximum Pressure: 3480.90
- Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
- Number of Ports: 4