Spool Valves Hydraulic Valves
from Cross Manufacturing, Inc.
Three Way Selector Valve; 1/2" NPT Port; 20 gpm Flow; 2,500 psi [See More]
- Valve Type: Spool; Directional; Hydraulic
- Maximum Pressure: 2500.00
- Valve Size: 0.50
- Number of Ports: 3
from HAWE North America Inc.
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin... [See More]
- Valve Type: Spool; Directional; Hydraulic
- Maximum Pressure: 4568.69
- Valve Size: 0.25
- Actuation: Electric
from Scott Rotary Seals
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing... [See More]
- Valve Type: Spool; Hydraulic; Rotary Timing Valve
- Maximum Pressure: 5000.00
- Valve Size: 0.25
- Number of Ports: 10
from Continental Hydraulics
VED*MG. PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Sizes D05H thru D10. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. The VED*MG pilot operated 4-way proportional valves with On-Board Digital Amplifier are available in 5 standard NFPA and... [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Actuation: Pilot
from Danfoss A/S
Modular electrohydraulic valves provide an almost infinite number of configurations – from simple load-sensing solutions to CAN bus communication – ensuring smooth machine control. [See More]
- Valve Type: Spool; Hydraulic
- Actuation: Manual
- Maximum Pressure: 5801.51
from Prince Manufacturing Corp.
FUNCTION. The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by one four-way valve. When the double selector... [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 2500.00
- Valve Size: 0.75
- Number of Ports: 6
from Atos North America
DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American standard cURus. [See More]
- Valve Type: Solenoid; Spool; Hydraulic
- Maximum Pressure: 5076.32
- Valve Size: 0.24
- Number of Ports: 3 to 4
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 0.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. [See More]
- Valve Type: Cartridge; Solenoid; Spool; Hydraulic; Relief
- Maximum Pressure: 4307.62
- Valve Size: 0.38
- Number of Ports: 2
from Radwell International
DIRECTIONAL SPOOL VALVE, PILOT OPERATED, WITH HYDRAULIC OR ELECTRO-HYDRAULIC ACTUATION, (4WEH 10 J4X/6EG24N9ETS2DK35L/B08 SO8). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Spool; Hydraulic; Pilot
- Actuation: ElectroHydraulic
from Eaton Hydraulics Group
Monoblock Valves. Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-, two- and three-spool configurations, they include optional adjustable relief valves,... [See More]
- Valve Type: Spool; Control Valve; Hydraulic; Relief (optional feature)
- Maximum Pressure: 2000.00 to 4500.00
- Valve Size: 0.56 to 0.88
- Number of Ports: 4
from Scott Rotary Seals
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing... [See More]
- Valve Type: Spool; Hydraulic; Rotary Timing Valve
- Maximum Pressure: 5000.00
- Valve Size: 0.25
- Number of Ports: 4
from Continental Hydraulics
VED03MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03MG direct operated 4-way proportional valves with On-Board Digital... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Actuation: Electric
from Prince Manufacturing Corp.
STANDARD FEATURES. Hydraulically balanced, hard chrome plated spool. Handle can be installed in “up ” or “down ” position. Detent release pressure adjustable from 1000 to 2000 PSI. For use with system flows up to 25 GPM. Relief valve adjustable up to 2750 PSI. Tandem center... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Maximum Pressure: 2750.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 4
from Atos North America
LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a spool (for LIQV) or poppet (for LIDD) sliding into a drilled sleeve; the position of the spool or poppet, corresponding to the regulation of the... [See More]
- Valve Type: Cartridge; Poppet; Spool; Control Valve; Hydraulic
- Maximum Pressure: 5076.32
- Valve Size: 0.63 to 2.48
- Number of Ports: 2
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A screw-in, cartridge-style, spool-type, hydraulic directional valve which operates by pressure-to-shift spring return. It is normally used to release a spring-applied brake whenever hydraulic power is directed to move a load. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 5656.47
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Radwell International
SPOOL VALVE, HYDRAULIC, 4 WAY, 3 GPM 24DW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Spool; Hydraulic
from Eaton Hydraulics Group
Solenoid Valves. For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. With superior ingress protection and unsurpassed performance,... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Spool; Hydraulic
- Maximum Pressure: 3000.00 to 5000.00
from Scott Rotary Seals
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing... [See More]
- Valve Type: Spool; Hydraulic; Rotary Timing Valve
- Maximum Pressure: 5000.00
- Valve Size: 0.25
- Number of Ports: 5
from Continental Hydraulics
VED05MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05MG direct operated 4-way proportional valves with On-Board Digital... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 4600.00
- Actuation: Electric
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Float Spool for loader boom. 4 Position Regen Spool for loader... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 8
- Maximum Pressure: 3000.00
- Positions: 7
from Atos North America
HS are direct sequence valves, spool type. KS are double stage sequence valves, spool type. Pressure adjustment is operated by loosening the locking nut and turning the setting screw in the normal model. Valves designed to operate in hydraulic systems with hydraulic mineral oil or synthetic fluid... [See More]
- Valve Type: Spool; Hydraulic; Relief
- Maximum Pressure: 3045.79
- Valve Size: 0.24 to 0.39
- Actuation: Manual
from Cylinders & Valves, Inc.
2-Way Bleeder Button Valves can be remotely mounted up to 8 ´apart with 1/8" I.D. (maximum) tubing. [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 20.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A pressure-compensated electrically-variable three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. [See More]
- Valve Type: Cartridge; Solenoid; Spool; Hydraulic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 3000.00
- Positions: 4
from Radwell International
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 110V 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Spool; Control Valve; Hydraulic; Pilot
- Actuation: ElectroHydraulic
from Scott Rotary Seals
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing... [See More]
- Valve Type: Spool; Hydraulic; Rotary Timing Valve
- Maximum Pressure: 5000.00
- Valve Size: 0.25
- Number of Ports: 6
from Continental Hydraulics
VAD 03M – VPD 03M – VMD 03M. AIR, HYDRAULIC, LEVER OPERATED, DIRECTIONAL CONTROL VALVES. Mounting surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5 ’000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. Continental Hydraulics offers directional control valves with... [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
- Maximum Pressure: 5000.00
- Positions: 2 to 3
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Series Float Spool for loader boom. 4 Position Regen Spool for... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 8
- Maximum Pressure: 3000.00
- Positions: 8
from Cylinders & Valves, Inc.
Button Bleeder Valve [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 0.00 to 150.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
Hardened spool and cage for long life. Pressure to 14 bar (200 psi) on. 2 rotational lock position. Compact size. [See More]
- Valve Type: Cartridge; Spool; Directional; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Positions: 2
from Radwell International
CARTRIDGE VALVE, HYDRAULIC, DR PRESSURE REDUCING/RELIEVING, DIRECT ACTING, SPOOL TYPE, 4 GPM, 15L / MIN FLOW, 420 BAR, 50-500 PSI, NO LINE BODY, CARTRIDGE ONLY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge; Spool; Hydraulic
from Scott Rotary Seals
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing... [See More]
- Valve Type: Spool; Hydraulic; Rotary Timing Valve
- Maximum Pressure: 5000.00
- Valve Size: 0.25
- Number of Ports: 8
from Continental Hydraulics
VAD 05M – VMD 05M. AIR & LEVER OPERATED DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min). Description. Continental Hydraulics offers directional control valves with air pilot actuation, hydraulic... [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
- Maximum Pressure: 4600.00
- Positions: 2 to 3
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Float Spool for loader boom. 4 Position Regen Spool for loader... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 4
- Maximum Pressure: 3000.00
- Positions: 3
from Cylinders & Valves, Inc.
Cam Stem Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Cam Stem
from HydraForce, Inc.
A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately). [See More]
- Valve Type: Cartridge; Spool; Directional; Hydraulic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 3500.00
- Positions: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL VALVE, DIRECT SPOOL, 4 WAY, PILOT OPERATED, EXTERNAL PILOT/DRAIN, SPRING CENTERED, 3000 PSI MAX, SUBPLATE MOUNTED, 1-1/4" VALVE, 110/115 VAC, 50/60 HZ, FD4-DSKS-702S-52 PILOT VALVE, MFG # 659005. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Spool; Drain; Hydraulic; Pilot
from Continental Hydraulics
VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Positions: 2 to 3
from Prince Manufacturing Corp.
FUNCTION. The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF ”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow is bypassed to the... [See More]
- Valve Type: Spool; Hydraulic; Metering
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Number of Ports: 3
from Cylinders & Valves, Inc.
Cam Stem Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately). [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 3480.90
- Valve Size: 0.25 to 0.38
- Number of Ports: 3
from Radwell International
VALVE, SOLENOID, HYDRAULIC, G02 SERIES, HIGH PRESSURE, SUBPLATE MOUNTED, SPOOL TYPE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Spool; Hydraulic
from Continental Hydraulics
VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Actuation: Electric
- Maximum Pressure: 5000.00
from Prince Manufacturing Corp.
FUNCTION. The PRINCE valve model RD-1000S is an internally piloted adjustable sequence valve. This valve will prevent the flow of oil from going to the sequence port until the pressure on the inlet port reaches the sequence pressure. The sequence pressure is adjustable within the range given in... [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 3000.00
- Valve Size: 0.38 to 0.50
- Number of Ports: 3
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately). [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 3480.90
- Valve Size: 0.25 to 0.38
- Number of Ports: 4
from Radwell International
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVES, 2-POSITION, 2-WAY, 2-WAY DOUBLE HYDRAULICALLYPILOTED SPOOL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Spool; Control Valve; Hydraulic; Pilot
from Continental Hydraulics
VED*HL KD2. HAZARDOUS LOCATION, PROPORTIONAL, DIRECT & PILOT OPERATED VALVES. EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 20 to 423 GPM. ATEX certification 94/4/EC [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Actuation: Pilot
- Maximum Pressure: 5000.00
from Prince Manufacturing Corp.
FUNCTION. The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF ”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow is bypassed to the... [See More]
- Valve Type: Spool; Hydraulic; Metering
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Number of Ports: 3
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve. [See More]
- Valve Type: Cartridge; Needle; Spool; Hydraulic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 3500.00
- Positions: 2
from Continental Hydraulics
VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Actuation: Electric; Pilot
from Prince Manufacturing Corp.
FUNCTION. The PRINCE model RD-200 valve is a pressure compensated proportional flow divider. The standard models of this valve will take one inlet flow and split it into two nearly equal outlet flows. The valve is also available with special ratio spools which will split the flow into two flows... [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Number of Ports: 3
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 0.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns. [See More]
- Valve Type: Cartridge; Needle; Spool; Hydraulic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 3500.00
- Positions: 2
from Continental Hydraulics
VEP 03 MSV. 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. The VEP03MSV-PDRP is a D03 modular three-way proportional pressure reducing/relieving valve... [See More]
- Valve Type: Solenoid; Spool; Hydraulic; Regulator
- Maximum Pressure: 4600.00
from Prince Manufacturing Corp.
FUNCTION. The PRINCE model RD-300 valve is a pressure compensated proportional flow divider. The standard models of this valve will take one inlet flow and split it into two nearly equal outlet flows. The valve is also available with special ratio spools which will split the flow into two flows... [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Number of Ports: 3
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
Hardened spool and cage for long life. 2 sealed pilot and spring chamber. [See More]
- Valve Type: Cartridge; Spool; Control Valve; Directional; Hydraulic; Pilot
- Number of Ports: 5
- Maximum Pressure: 5000.00
- Positions: 2
from Continental Hydraulics
VER03MP. PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED. Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. Continental Hydraulics VER03MP pilot operated proportional relief valves conform to NFPA R03/D03 and... [See More]
- Valve Type: Solenoid; Spool; Hydraulic; Relief
- Actuation: Pilot
- Maximum Pressure: 1015.26 to 5076.32
from Prince Manufacturing Corp.
FUNCTION. The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as power steering systems. In operation the flow of oil supplied to the inlet is divided into two flows, the priority flow and the... [See More]
- Valve Type: Spool; Hydraulic; Metering
- Maximum Pressure: 3000.00
- Valve Size: 0.38 to 0.75
- Number of Ports: 3
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
Hardened spool and cage for long life. [See More]
- Valve Type: Cartridge; Spool; Control Valve; Directional; Hydraulic; Pilot
- Maximum Pressure: 4700.00
- Valve Size: 0.75 to 1.25
- Number of Ports: 6
from Continental Hydraulics
VER03MPG. PROPORTIONAL PRESSURE RELIEF VALVES PILOT OPERATED WITH ON BOARD ELECTRONICS. Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. Continental Hydraulics VER03MPG pilot operated proportional relief valves... [See More]
- Valve Type: Spool; Hydraulic; Relief
- Actuation: Pilot
- Maximum Pressure: 1015.26 to 5076.32
from Prince Manufacturing Corp.
FUNCTION. The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to port nearest handle. SPECIFICATIONS. [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Number of Ports: 3
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve. [See More]
- Valve Type: Cartridge; Spool; Directional; Hydraulic
- Number of Ports: 6
- Maximum Pressure: 5000.00
- Actuation: Pilot
from Continental Hydraulics
P03 MSV-PDR*. PRESSURE REDUCING / RELIEVING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (75 l/min). Description. The P03MSV-PDR valve is a modular three-way spool type direct operated pressure reducing / relieving valve. It is... [See More]
- Valve Type: Cartridge; Spool; Hydraulic; Regulator
- Number of Ports: 3
- Maximum Pressure: 5000.00
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check. Hard Chrome Plated Spool. Optional 4 Position Float on 1st spool. Adjustable ball spring relief (1000 PSI to 3000 PSI). Open center to closed center conversion available on some models. See... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Number of Ports: 4
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, 2-position, 4-way, spool-type, hydraulic directional valve. [See More]
- Valve Type: Cartridge; Spool; Directional; Hydraulic
- Maximum Pressure: 3000.00 to 4700.00
- Valve Size: 0.75 to 1.25
- Number of Ports: 4
from Continental Hydraulics
VSD0*M. PILOT OPERATED DIRECTIONAL CONTROL VALVE. Sizes D05H thru D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. Description. The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation of the main spool. Available in 5... [See More]
- Valve Type: Solenoid (optional feature); Spool; Control Valve; Directional; Hydraulic
- Positions: 2 to 3
- Maximum Pressure: 5000.00
- Actuation: Electric (optional feature); Pilot
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check. Hard Chrome Plated Spool. Optional 4 Position Float. Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also. available in Low Pressure Version Adjustable from 500 to 1500 psi). [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 4
- Maximum Pressure: 3000.00
- Positions: 3
from Cylinders & Valves, Inc.
Palm Button Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
A spool-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or flow control devices. [See More]
- Valve Type: Cartridge; Spool; Directional; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 5000.00
- Actuation: Pilot
from Continental Hydraulics
VED*MJ. PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK. Sizes D05H thru D10. Max Pressure 5000 PSI (350 bar). Max Flow Rate 210 gpm (800 l/min). Description. Continental Hydraulics VED*MJ pilot operated 4-way proportional valves with On-Board Digital Amplifier and... [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Actuation: Pilot
from Prince Manufacturing Corp.
FUNCTION. The PRINCE model RD-500 is an adjustable constant volume priority divider. This valve provides the same function as the PRINCE model RD-400 except the priority flow is adjustable from 2 GPM to 12 GPM. The priority flow is set using the adjusting screw and is then locked in place to... [See More]
- Valve Type: Spool; Hydraulic; Metering
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Number of Ports: 3
from Cylinders & Valves, Inc.
Palm Button Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for two-way circuits requiring remote pilot actuation and vented spring chamber. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 3480.90
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Continental Hydraulics
VED03MJ. STANDARD PERFORMANCE SPOOL-IN BODY DESIGN WITH ON BOARD ELECTRONICS & POSITION FEEDBACK. Performance of 20 ms step response and 55 Hz operation. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 8 gpm (30 l/min) at 10 bar P-T. Description. [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
from Prince Manufacturing Corp.
FUNCTION. The PRINCE model RD-500P is a pressure compensated proportional flow divider valve with one fixed and one adjustable orifice. This valve will take one inlet flow and split it into two nearly equal outlet flows, the adjustable orifice allows the divider ratio to be changed in the field. [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Number of Ports: 3
from Cylinders & Valves, Inc.
Roller Cam Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 0.00 to 200.00
- Actuation: Roller Cam
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for two-way circuits requiring remote pilot actuation. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Number of Ports: 2
- Maximum Pressure: 3480.90
- Actuation: Pilot
from Continental Hydraulics
VED05MJ. DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & POSITION FEEDBACK. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 20 gpm (75 l/min). Description. Continental Hydraulics VED05MJ direct operated 4-way proportional valves with On-Board... [See More]
- Valve Type: Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 4600.00
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. Optional 4 Position Float on 1st spool. Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure version... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 4
- Maximum Pressure: 3000.00
- Positions: 4
from Cylinders & Valves, Inc.
Roller Cam Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 3
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 3480.90
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Continental Hydraulics
VED0*M. PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES. Sizes D05H thru D10 Size. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting standard. These... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Actuation: Electric
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. Optional 4 Position Float and Joystick Handle. Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure version... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 8
- Maximum Pressure: 3000.00
- Positions: 7
from Cylinders & Valves, Inc.
This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2 ” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES. Compact size. 5 ports (1/8" NPT) Aluminum body. "O" ring seals. Single Solenoid. 1/8... [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 30.00 to 150.00
- Valve Size: 0.12
- Number of Ports: 4
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, spool-type, normally closed, hydraulic directional valve for two-way circuits requiring remote pilot actuation. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 3480.90
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Continental Hydraulics
VED03M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03M direct operated 4-way proportional valves conform to NFPA D03 and ISO 4401 mounting standards. [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Actuation: Electric
from Prince Manufacturing Corp.
STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. Optional 4 Position Float and Joystick Handle. Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure version... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief
- Number of Ports: 2
- Maximum Pressure: 3000.00
- Positions: 10
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 4
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 3480.90
- Actuation: Pilot
from Continental Hydraulics
VED05M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05M direct operated 4-way proportional valves conform to NFPA D05 and ISO 4401 mounting standards. [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 4600.00
- Actuation: Electric
from Prince Manufacturing Corp.
FUNCTION. The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in diverts oil to the port away from the handle. [See More]
- Valve Type: Spool; Hydraulic
- Maximum Pressure: 2500.00
- Valve Size: 0.50
- Number of Ports: 3
from Cylinders & Valves, Inc.
4-Way Spool Valves - Cam Stem Operated, Air Pilot Return [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 4
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for three-way circuits requiring remote pilot actuation. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Number of Ports: 3
- Maximum Pressure: 3480.90
- Actuation: Pilot
from Continental Hydraulics
VSD03M*-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. As the valve spool shifts, the spool... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Actuation: Electric
- Maximum Pressure: 5000.00
from Prince Manufacturing Corp.
STANDARD FEATURES. 1-10 Sections Per Valve Bank. Load Checks On Each Section. Hard Chrome Plated Spools. Compact Construction. Enhanced Metering Section Available in both the High and Low Sections. Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also. available in Low Pressure... [See More]
- Valve Type: Spool; Directional; Hydraulic; Relief (optional feature)
- Maximum Pressure: 3000.00
- Valve Size: 0.53 to 0.75
- Actuation: Manual
from Cylinders & Valves, Inc.
Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Maximum Pressure: 20.00 to 200.00
- Valve Size: 0.12
- Number of Ports: 4
from HydraForce, Inc.
A screw-in, cartridge-style, load sense, flow-on-demand pressure-compensator. [See More]
- Valve Type: Cartridge; Spool; Hydraulic
- Maximum Pressure: 0.00 to 3500.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 3
from Continental Hydraulics
VSD05M-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D05 (ISO 4401-03-02-0-03). Max Pressure 4600 PSI (320 bar). Max Flow Rate 36 gpm (136 l/min). Description. These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool shifts, the spool... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Actuation: Electric
- Maximum Pressure: 4600.00
from Prince Manufacturing Corp.
STANDARD FEATURES. Extended Length Notches for Very Fine Metering. Machined Internal Lands for Precise Control and reduced Dead Band. Low Standby Pressures. Spool Design for reduced Flow Forces. Low Spool Actuating Forces. Use of Standard Series 20 Inlet Sections (20I) and Tie Rod Kits. Same... [See More]
- Valve Type: Check (optional feature); Solenoid (optional feature); Spool; Directional; Hydraulic; Relief (optional feature)
- Maximum Pressure: 3500.00
- Valve Size: 0.38 to 0.88
- Actuation: Manual (optional feature); Electric (optional feature)
from Cylinders & Valves, Inc.
4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve. [See More]
- Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
- Maximum Pressure: 3002.28
- Valve Size: 0.38
- Number of Ports: 2
from Continental Hydraulics
VSNG10. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min) [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Actuation: Electric
- Maximum Pressure: 4600.00
from Cylinders & Valves, Inc.
4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]
- Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
- Maximum Pressure: 3002.28
- Valve Size: 0.38
- Number of Ports: 4
from Continental Hydraulics
VS6M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves are supplied with a ZINC-NICKEL PLATING making them the perfect choice for mobile and environmental... [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
- Maximum Pressure: 5000.00
- Positions: 2 to 3
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 0.00 to 200.00
- Actuation: Manual
from HydraForce, Inc.
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. [See More]
- Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 3480.90
- Positions: 3
from Continental Hydraulics
VSD03M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]
- Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 3 to 4
- Maximum Pressure: 5000.00
- Positions: 2 to 3
from Cylinders & Valves, Inc.
4-Way Spool Valves - Roller Cam Operated, Spring Return [See More]
- Valve Type: Spool; Control Valve; Hydraulic
- Number of Ports: 4
- Maximum Pressure: 0.00 to 200.00
- Actuation: Roller Cam
from HydraForce, Inc.
A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]
- Valve Type: Cartridge; Solenoid; Spool; Control Valve; Directional; Hydraulic
- Number of Ports: 5
- Maximum Pressure: 3500.00
- Positions: 3