Directional Valves Hydraulic Valves

Description

Directional hydraulic valves are essential components in hydraulic systems, primarily responsible for controlling the direction of fluid flow. These valves manage the path that hydraulic fluid takes through the system, ensuring that it reaches the correct actuator or component to perform a specific function.

Working Principle

Directional hydraulic valves operate by changing the position of internal components, such as spools or poppets, to open or close pathways for fluid flow. The movement of these components is often controlled by external signals, which can be electrical, pneumatic, or manual. By directing the flow of hydraulic fluid, these valves enable the control of actuator movements, making them crucial for the precise operation of hydraulic systems. Their ability to manage fluid direction makes them invaluable for tasks requiring accurate control and coordination.

Applications

Directional hydraulic valves are used in a wide range of applications. For instance, they are integral in industrial machinery where precise control of hydraulic actuators is necessary, such as in manufacturing equipment and robotic arms. They are also used in mobile equipment like excavators and cranes, where they control the movement of hydraulic cylinders and motors to perform tasks like lifting, digging, and moving heavy loads.

Advantages over other Hydraulic Valves

Directional hydraulic valves offer specific advantages over other types of hydraulic valves. Their ability to precisely control the direction of fluid flow allows for more accurate and efficient operation of hydraulic systems. This precision is particularly beneficial in applications requiring complex movements and coordination, such as in automated manufacturing processes.

Limitations

One limitation of directional hydraulic valves is their internal resistance, which can inadvertently throttle the flow of fluid. This resistance can lead to inefficiencies in systems where maintaining a consistent flow rate is critical. Additionally, the complexity of these valves can make them more susceptible to wear and tear, potentially leading to higher maintenance requirements.

Considerations

When selecting directional hydraulic valves, several factors should be considered. Initial costs can vary depending on the complexity and specifications of the valve. Operating expenses may include energy consumption, especially for electrically operated valves. Durability is a key consideration, as valves must withstand the pressures and conditions of their specific applications. Accuracy in controlling fluid direction is crucial for system performance, and maintenance costs should be evaluated, as regular servicing may be required to ensure optimal operation and longevity of the valves.

92 Results
No-Slamming Hydraulic Check Valve -- ACV300
from Shanghai Thinktank Process Management Co., Ltd

Description. ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it can make the main valve get the best opening and closing... [See More]

  • Valve Type: Swing; Control Valve; Directional; Float; Hydraulic; Relief
Selector Valve -- SVS2
from Cross Manufacturing, Inc.

Three Way Selector Valve; 1/2" NPT Port; 20 gpm Flow; 2,500 psi [See More]

  • Valve Type: Spool; Directional; Hydraulic
  • Maximum Pressure: 2500.00
  • Valve Size: 0.50
  • Number of Ports: 3
Model LS3000Logsplitter Valve - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Hydraulically balanced, hard chrome plated spool. Handle can be installed in “up ” or “down ” position. Detent release pressure adjustable from 1000 to 2000 PSI. For use with system flows up to 25 GPM. Relief valve adjustable up to 2750 PSI. Tandem center... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Maximum Pressure: 2750.00
  • Valve Size: 0.50 to 0.75
  • Number of Ports: 4
Directional Control Valves -- VG80 Series
from Western Integrated Technologies

High flow Valve. O-ring or 4-bolt Flange Ports. Pilot operate, manual or air piloted. 3500 PSI rated [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Actuation: Pilot
  • Maximum Pressure: 3500.00
Lever Actuated Directional Control Valves
from Curtiss-Wright, Valve Group

Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These valves are rated at 2000 psi and flows... [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Actuation: Manual
  • Maximum Pressure: 2000.00
2-Way, Normally Open Solenoid Valve -- SP08-21
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system. [See More]

  • Valve Type: Cartridge; Poppet; Solenoid; Directional; Hydraulic
  • Maximum Pressure: 3000.00
  • Valve Size: 0.25 to 0.38
  • Number of Ports: 2
Bankable Directional Vavles -- NHE, NHZO
from Atos North America

NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are directly integrated in the... [See More]

  • Valve Type: Solenoid; Control Valve; Directional; Hydraulic
  • Maximum Pressure: 3625.94
  • Valve Size: 0.38
  • Number of Ports: 2 to 3
Bushing Valve -- BUD (BU-050x0375)
from Check-All Valve Mfg. Co.

The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon; Bushing Valve
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
2/2 Way Ball Seated Directional Screw-in Seated Valve -- EM 11 (D, DS)
from HAWE North America Inc.

These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at... [See More]

  • Valve Type: Solenoid; Directional; Hydraulic
  • Maximum Pressure: 6526.70
  • Valve Size: 0.25
  • Number of Ports: 2
Inline Check Valve -- ICV-150-N-025
from SC Hydraulic Engineering Corporation

The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless steel for use with water as well as most industrial fluids. The ICV series check valve is a simple and effective component allowing... [See More]

  • Valve Type: Check; Ball Check; Directional; Hydraulic
  • Maximum Pressure: 15000.00
  • Valve Size: 0.25 to 1.00
  • Number of Ports: 2
Industrial Valves -- Directional Valves
from Eaton Hydraulics Group

Directional Valves. No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton ’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder or hydraulic... [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Actuation: Mechanical (optional feature); Electric (optional feature); ElectroHydraulic (optional feature); Pilot (optional feature)
Directional Control with On-Board Control -- VED*MG Series
from Continental Hydraulics

VED*MG. PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Sizes D05H thru D10. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. The VED*MG pilot operated 4-way proportional valves with On-Board Digital Amplifier are available in 5 standard NFPA and... [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Actuation: Pilot
Directional Control Valve
from Bailey International LLC

Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in... [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
Model LVRLoader Valve - 14 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Float Spool for loader boom. 4 Position Regen Spool for loader... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 8
  • Maximum Pressure: 3000.00
  • Positions: 7
Directional Control Valves -- VP170 Series
from Western Integrated Technologies

Flow-sharing for improved productivity, safety and operator comfot. Load-sense pressure compensated for improved system efficiency and fuel savings. Modular design enables better match between cost and value. Low loop pressure drops for reduced horsepower consumption. Low pressure regeneration to... [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Actuation: Manual; ElectroHydraulic; ElectroPneumatic; Pneumatic
Flow Divider / Combiner -- FD50-45
from HydraForce, Inc.

A heavy duty, multifunction, screw-in, cartridge-style, spool-type flow divider/combiner. [See More]

  • Valve Type: Cartridge; Directional; Hydraulic
  • Maximum Pressure: 3500.00
  • Valve Size: 0.25 to 0.50
  • Number of Ports: 2
Double Stage Solenoid Valves -- DPH*-1
from Atos North America

DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions: DHI suitable for AC adn DC supply with cURus certified solenoids. DHE suitable for AC and DC supply, high... [See More]

  • Valve Type: Solenoid; Spool; Directional; Hydraulic
  • Maximum Pressure: 5076.32
  • Valve Size: 0.39 to 1.26
  • Number of Ports: 2
Butt Weld Check Valve -- B4D (B4-050)
from Check-All Valve Mfg. Co.

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 1500.00 to 5000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Directional Seated Valve Bank -- VB 01
from HAWE North America Inc.

The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates. and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate... [See More]

  • Valve Type: Solenoid; Directional; Hydraulic
  • Actuation: Electric
  • Maximum Pressure: 4351.13 to 7251.89
Mobile Valves -- Sectional MDG Valves
from Eaton Hydraulics Group

Sectional MDG Valves. Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features a closed-center, parallel or series circuit design, as well as capabilities for open-center... [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
Directional Control with On-Board Control -- VED03MG Series
from Continental Hydraulics

VED03MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03MG direct operated 4-way proportional valves with On-Board Digital... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Actuation: Electric
Model LVS Series Loader Valve - 11 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Series Float Spool for loader boom. 4 Position Regen Spool for... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 8
  • Maximum Pressure: 3000.00
  • Positions: 8
Hydraulic Oil Directional Control Valves -- Series VA20/35
from Western Integrated Technologies

Built-In, full-flow relief valves. Parallel and series circuits in one bank. Manual, hydraulic, electric or pneumatic operation. Sectional construction for maximum flexibility. Spool changeover capability for right or left hand valve assemblies [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 2500.00
  • Actuation: ElectroPneumatic; Pneumatic
Flow Divider / Combiner -- FDC16
from HydraForce, Inc.

A specialized flow divider/combiner valve manifold, commonly applied in hydraulic motor drive applications with uneven pressure loads caused by steering or ground conditions. This valve/manifold assembly uses the FD16-40 cartridge valve. [See More]

  • Valve Type: Directional; Hydraulic
  • Number of Ports: 2
  • Maximum Pressure: 3500.00
  • Actuation: Manual
Proportional Directional Valves -- DHZO-A* DKZOR-A*
from Atos North America

DHZO-A and DKZOR-A are proportional valves, direct operated without position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valves with proper... [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Maximum Pressure: 5076.32
  • Valve Size: 0.24 to 0.39
  • Number of Ports: 4
Custom Valves -- CAV
from Check-All Valve Mfg. Co.

The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge (optional feature); Poppet; Directional; Hydraulic; Relief (optional feature); Anti-Siphon (optional feature)
  • Actuation: Pressure
Screw-In Cartridge Valves -- Directional Controls
from Eaton Hydraulics Group

Directional Controls. Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil shuttle valves. Use our convenient reference... [See More]

  • Valve Type: Cartridge; Control Valve; Directional; Hydraulic
  • Actuation: Manual (optional feature); Pilot (optional feature)
  • Maximum Pressure: 3000.00 to 5000.00
Directional Control with On-Board Control -- VED05MG Series
from Continental Hydraulics

VED05MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05MG direct operated 4-way proportional valves with On-Board Digital... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
  • Actuation: Electric
Model LVT Loader Valve - 10 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Float Spool for loader boom. 4 Position Regen Spool for loader... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 4
  • Maximum Pressure: 3000.00
  • Positions: 3
Hydraulic Oil Directional Control Valves -- Series VG20/35
from Western Integrated Technologies

Exceptional size to pressure drop ratio. .47" spool stroke – industry leader; outstanding feathering control. Electrohydraulic operation now available. Differential main relief – quick response and low pressure rise [See More]

  • Valve Type: Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 3500.00
  • Actuation: ElectroPneumatic; Pneumatic
Inverted Shuttle Valve -- LS10-41
from HydraForce, Inc.

A screw-in, cartridge-style inverted shuttle valve, which can be used to help protect against brake or steering failure in the event of loss of pressure in either one of two accumulators. [See More]

  • Valve Type: Check; Cartridge; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 3500.00
  • Positions: 2
Flange Insert Valve -- 0.5" FIV
from Check-All Valve Mfg. Co.

Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 0.50
  • Positions: 2
Directional Hydraulic Control Valves -- VAD 03M – VPD 03M – VMD 03M Series
from Continental Hydraulics

VAD 03M – VPD 03M – VMD 03M. AIR, HYDRAULIC, LEVER OPERATED, DIRECTIONAL CONTROL VALVES. Mounting surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5 ’000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. Continental Hydraulics offers directional control valves with... [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Positions: 2 to 3
Model RD2500 Mono-Block Valve - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check. Hard Chrome Plated Spool. Optional 4 Position Float on 1st spool. Adjustable ball spring relief (1000 PSI to 3000 PSI). Open center to closed center conversion available on some models. See... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 4
Load Shuttle, Ball Type -- LS04-B30
from HydraForce, Inc.

A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one. [See More]

  • Valve Type: Check; Cartridge; Directional; Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 3500.00
  • Positions: 2
Flanged & Drilled -- HVH (HVFD-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 1.00
  • Positions: 2
Directional Hydraulic Control Valves -- VAD 05M – VMD 05M Series
from Continental Hydraulics

VAD 05M – VMD 05M. AIR & LEVER OPERATED DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min). Description. Continental Hydraulics offers directional control valves with air pilot actuation, hydraulic... [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 4600.00
  • Positions: 2 to 3
Model RD4100 Mono-Block Valve - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check. Hard Chrome Plated Spool. Optional 4 Position Float. Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also. available in Low Pressure Version Adjustable from 500 to 1500 psi). [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 4
  • Maximum Pressure: 3000.00
  • Positions: 3
Manual Directional Valve -- MP58-30
from HydraForce, Inc.

Hardened spool and cage for long life. Pressure to 14 bar (200 psi) on. 2 rotational lock position. Compact size. [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 200.00
  • Positions: 2
Flanged & Drilled PTFE Lined -- HTH (HVFD-T-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 1.00
  • Number of Ports: 2
Hazardous Duty Directional Hydraulic Control Valves -- VSD 03M EXA Series
from Continental Hydraulics

VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Positions: 2 to 3
Model RD5100 Mono-Block Valve - 30 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. Optional 4 Position Float on 1st spool. Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure version... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 4
  • Maximum Pressure: 3000.00
  • Positions: 4
Manual Rotary flow Control -- MR10-20
from HydraForce, Inc.

A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately). [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 3500.00
  • Positions: 2
Lined Pipe Valve -- LPH (LPI-100)
from Check-All Valve Mfg. Co.

The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 1.00
  • Number of Ports: 2
Hazardous Duty Directional Hydraulic Control Valves -- VSD*HL KD2 Series
from Continental Hydraulics

VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Actuation: Electric
  • Maximum Pressure: 5000.00
Model RD5200 Mono-Block Valve - 25 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. Optional 4 Position Float and Joystick Handle. Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure version... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 8
  • Maximum Pressure: 3000.00
  • Positions: 7
Pilot Op. Dir. Valve w/ Vented Spring -- PD42-S50
from HydraForce, Inc.

Hardened spool and cage for long life. 2 sealed pilot and spring chamber. [See More]

  • Valve Type: Cartridge; Spool; Control Valve; Directional; Hydraulic; Pilot
  • Number of Ports: 5
  • Maximum Pressure: 5000.00
  • Positions: 2
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 5000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Hazardous Location Valves – ATEX -- VED*HL KD2 Series
from Continental Hydraulics

VED*HL KD2. HAZARDOUS LOCATION, PROPORTIONAL, DIRECT & PILOT OPERATED VALVES. EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 20 to 423 GPM. ATEX certification 94/4/EC [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Actuation: Pilot
  • Maximum Pressure: 5000.00
Model RD5300 Mono-Block Valve - 25 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. Optional 4 Position Float and Joystick Handle. Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure version... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief
  • Number of Ports: 2
  • Maximum Pressure: 3000.00
  • Positions: 10
Pilot Operated Directional Valve -- PD42-S67B
from HydraForce, Inc.

Hardened spool and cage for long life. [See More]

  • Valve Type: Cartridge; Spool; Control Valve; Directional; Hydraulic; Pilot
  • Maximum Pressure: 4700.00
  • Valve Size: 0.75 to 1.25
  • Number of Ports: 6
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
High Performance Servo-Proportional Directional Control -- VED*MX Series
from Continental Hydraulics

VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Actuation: Electric; Pilot
Model SV Stack Valve - 12 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. 1-10 Sections Per Valve Bank. Load Checks On Each Section. Hard Chrome Plated Spools. Compact Construction. Enhanced Metering Section Available in both the High and Low Sections. Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also. available in Low Pressure... [See More]

  • Valve Type: Spool; Directional; Hydraulic; Relief (optional feature)
  • Maximum Pressure: 3000.00
  • Valve Size: 0.53 to 0.75
  • Actuation: Manual
Pilot-Operated, Proportional -- PE12-S67D
from HydraForce, Inc.

A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve. [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Number of Ports: 6
  • Maximum Pressure: 5000.00
  • Actuation: Pilot
Tubing Check Flared Valve -- TFB (TCVF-0250)
from Check-All Valve Mfg. Co.

The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00 to 8500.00
  • Valve Size: 0.25
  • Number of Ports: 2
Pilot Operated Directional Control Valve -- VSD0*M Series
from Continental Hydraulics

VSD0*M. PILOT OPERATED DIRECTIONAL CONTROL VALVE. Sizes D05H thru D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. Description. The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation of the main spool. Available in 5... [See More]

  • Valve Type: Solenoid (optional feature); Spool; Control Valve; Directional; Hydraulic
  • Positions: 2 to 3
  • Maximum Pressure: 5000.00
  • Actuation: Electric (optional feature); Pilot
Series 20 Stack Valve Load Sense Work Section - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Extended Length Notches for Very Fine Metering. Machined Internal Lands for Precise Control and reduced Dead Band. Low Standby Pressures. Spool Design for reduced Flow Forces. Low Spool Actuating Forces. Use of Standard Series 20 Inlet Sections (20I) and Tie Rod Kits. Same... [See More]

  • Valve Type: Check (optional feature); Solenoid (optional feature); Spool; Directional; Hydraulic; Relief (optional feature)
  • Maximum Pressure: 3500.00
  • Valve Size: 0.38 to 0.88
  • Actuation: Manual (optional feature); Electric (optional feature)
Piloted 4-Way Spool With Vented Spring -- PD42-S60N
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, 2-position, 4-way, spool-type, hydraulic directional valve. [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Maximum Pressure: 3000.00 to 4700.00
  • Valve Size: 0.75 to 1.25
  • Number of Ports: 4
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00 to 8000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Proportional Hydraulic Spool Control Valve -- VED*MJ Series
from Continental Hydraulics

VED*MJ. PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK. Sizes D05H thru D10. Max Pressure 5000 PSI (350 bar). Max Flow Rate 210 gpm (800 l/min). Description. Continental Hydraulics VED*MJ pilot operated 4-way proportional valves with On-Board Digital Amplifier and... [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Actuation: Pilot
Piloted Logic Element -- EP08-35
from HydraForce, Inc.

A spool-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or flow control devices. [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 5000.00
  • Actuation: Pilot
Union Insert Valve -- UVD (UIV-050)
from Check-All Valve Mfg. Co.

The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Proportional Hydraulic Spool Control Valve -- VED03MJ Series
from Continental Hydraulics

VED03MJ. STANDARD PERFORMANCE SPOOL-IN BODY DESIGN WITH ON BOARD ELECTRONICS & POSITION FEEDBACK. Performance of 20 ms step response and 55 Hz operation. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 8 gpm (30 l/min) at 10 bar P-T. Description. [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
Piloted Logic Element -- EP20-S39
from HydraForce, Inc.

A poppet-type, screw-in, cartridge-style, spring-biased, bi-directional blocking-type hydraulic valve with two built-in checks. When used in conjunction with a small pilot solenoid valve, the EP20-S39 is ideal for either high-flow double-blocking circuits or selector circuits. The integral two-check... [See More]

  • Valve Type: Cartridge; Poppet; Directional; Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 3500.00
  • Actuation: Pilot
Universal High Pressure Valve -- U1C ( UN-10-0375)
from Check-All Valve Mfg. Co.

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 10000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Proportional Hydraulic Spool Control Valve -- VED05MJ Series
from Continental Hydraulics

VED05MJ. DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & POSITION FEEDBACK. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 20 gpm (75 l/min). Description. Continental Hydraulics VED05MJ direct operated 4-way proportional valves with On-Board... [See More]

  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
Piloted, 3-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® -- HPD16-S52
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for use in high. pressure applications. OPERATION. When in neutral the HPD16-S52 blocks flow between all ports. On remote pilot signal at 1, the. valve's spool shifts to allow flow between ports 2, 3, and 4. The... [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic; Pilot
Universal Low Pressure Valve -- U3C (UN-3-0375)
from Check-All Valve Mfg. Co.

The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Proprtional Hydraulic Spool Control Valve -- VED0*M Series
from Continental Hydraulics

VED0*M. PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES. Sizes D05H thru D10 Size. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting standard. These... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Actuation: Electric
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® -- HPD16-S67C
from HydraForce, Inc.

A high-pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION. When the HPD16-S67C is in neutral position, all ports are blocked. When remote pilot signal at 1, exceeds force of bias spring, the spool shifts to allow flow from 3 to 4 and from 2... [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic; Pilot
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Maximum Pressure: 5000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Proprtional Hydraulic Spool Control Valve -- VED03M Series
from Continental Hydraulics

VED03M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03M direct operated 4-way proportional valves conform to NFPA D03 and ISO 4401 mounting standards. [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Actuation: Electric
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® -- HPD42-S62
from HydraForce, Inc.

A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic. directional valve. OPERATION. In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5. On remote pilot signal at 1, the valve shifts to block flow at all ports. The spring... [See More]

  • Valve Type: Cartridge; Spool; Directional; Hydraulic; Pilot
Wafer Check Valve -- WVD (WIV-050)
from Check-All Valve Mfg. Co.

The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]

  • Valve Type: Check; Lift Check; Wafer; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 0.50
  • Positions: 2
Proprtional Hydraulic Spool Control Valve -- VED05M Series
from Continental Hydraulics

VED05M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05M direct operated 4-way proportional valves conform to NFPA D05 and ISO 4401 mounting standards. [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
  • Actuation: Electric
Poppet Type - 2 Way Solenoid Valve -- SF08-20
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for low flow circuits. [See More]

  • Valve Type: Cartridge; Poppet; Solenoid; Directional; Hydraulic
  • Maximum Pressure: 5003.80
  • Valve Size: 0.38
  • Number of Ports: 2
Solenoid Operated Directional Control Anti-Shock Valve -- VSD03M*-S Series
from Continental Hydraulics

VSD03M*-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. As the valve spool shifts, the spool... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Actuation: Electric
  • Maximum Pressure: 5000.00
Poppet Type - 2 Way Solenoid Valve -- SF08-21
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications. [See More]

  • Valve Type: Cartridge; Poppet; Solenoid; Directional; Hydraulic
  • Maximum Pressure: 5003.80
  • Valve Size: 0.38
  • Number of Ports: 2
Solenoid Operated Directional Control Anti-Shock Valve -- VSD05M-S Series
from Continental Hydraulics

VSD05M-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D05 (ISO 4401-03-02-0-03). Max Pressure 4600 PSI (320 bar). Max Flow Rate 36 gpm (136 l/min). Description. These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool shifts, the spool... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Actuation: Electric
  • Maximum Pressure: 4600.00
Poppet Type Normally Open Solenoid Valve -- SVCL10-32
from HydraForce, Inc.

A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge. valve incorporating an integral load-sense pressure port with isolation check. FEATURES. • Continuous-duty rated coil. • Hardened precision seat for long life and low leakage. • Optional coil... [See More]

  • Valve Type: Cartridge; Directional; Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 3625.94
  • Actuation: ElectroHydraulic
Solenoid Operated Directional Control Valve -- VSNG10 Series
from Continental Hydraulics

VSNG10. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min) [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Actuation: Electric
  • Maximum Pressure: 4600.00
Poppet, 2-Way, Normally Closed -- SP16-20
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications. [See More]

  • Valve Type: Cartridge; Poppet; Directional; Hydraulic; Metering; Pilot
  • Maximum Pressure: 3625.94
  • Valve Size: 0.75 to 1.00
  • Number of Ports: 2
Solenoid Operated Directional Hydraulic Control Valve -- VS6M Series
from Continental Hydraulics

VS6M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves are supplied with a ZINC-NICKEL PLATING making them the perfect choice for mobile and environmental... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Positions: 2 to 3
Proportional Directional, 4-Way Valve -- SP08-47C
from HydraForce, Inc.

A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Control Valve; Directional; Hydraulic
  • Maximum Pressure: 3480.90
  • Valve Size: 0.25 to 0.38
  • Number of Ports: 4
Solenoid Operated Directional Hydraulic Control Valve -- VSD03M Series
from Continental Hydraulics

VSD03M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Positions: 2 to 3
Sandwich Valve -- FC10 Series
from HydraForce, Inc.

Standard HydraForce cartridge relief valves offer quiet, stable response in most load conditions. Now available in sandwich format, these reliefs can be selectively applied in both pressure limiting and pressure regulating applications. [See More]

  • Valve Type: Directional; Hydraulic; Flow Control Valve
Solenoid Operated Directional Hydraulic Control Valve -- VSD05M Series
from Continental Hydraulics

VSD05M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 38 gpm (145 l/min). Description. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 4600.00
  • Positions: 2 to 3
Spool Type - 4 Way/2 Pos. Solenoid Valve -- SV08-42
from HydraForce, Inc.

A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
  • Maximum Pressure: 3002.28
  • Valve Size: 0.38
  • Number of Ports: 4
Solenoid Operated Directional Hydraulic Control Valve -- VSNG6 Series
from Continental Hydraulics

VSNG6. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 4000 PSI (280 bar). Max Flow Rate 12 gpm (45 l/min). Description. Direct acting, subplate mounted directional control valve, with mounting surface according to NFPA... [See More]

  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 4000.00
  • Positions: 2 to 3
Spool Type - 4 Way/3 Pos. Solenoid Valve -- SV10-47A
from HydraForce, Inc.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Solenoid; Spool; Directional; Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 3480.90
  • Positions: 3
Spool, 5-Way, 3-Position for Load Sense -- SP08-57D
from HydraForce, Inc.

A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]

  • Valve Type: Cartridge; Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 5
  • Maximum Pressure: 3500.00
  • Positions: 3