Pilot Operated Hydraulic Valves

105 Results
BIFOLD - Flowline Pilot Valves, PSV5A
from Rotork plc

Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline pressure up to 145 psi / 10 bar control pressure Designed to switch a pneumatic or hydraulic control pressure on rising or falling flowline pressures in... [See More]

  • Actuation: Pilot; Pneumatic
  • Maximum Pressure: 10877.00
  • Valve Type: Hydraulic; Pilot
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP15
from Rotork plc

Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball [See More]

  • Actuation: Mechanical; Pilot
  • Maximum Pressure: 20000.00
  • Valve Type: Hydraulic; Pilot
Active Poppet Valve -- AMT-ACT-25
from Almo Manifold & Tool Co.

- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. [See More]

  • Actuation: Pilot
  • Valve Size: 0.98
  • Valve Type: Cartridge; Poppet; Hydraulic; Pilot
  • Maximum Pressure: 5000.00
Model RD-1000S Sequence Valve - 30 GPM
from Prince Manufacturing Corp.

FUNCTION. The PRINCE valve model RD-1000S is an internally piloted adjustable sequence valve. This valve will prevent the flow of oil from going to the sequence port until the pressure on the inlet port reaches the sequence pressure. The sequence pressure is adjustable within the range given in... [See More]

  • Actuation: Pilot
  • Valve Size: 0.38 to 0.50
  • Valve Type: Spool; Hydraulic
  • Maximum Pressure: 3000.00
EVR Series Equilibar Vacuum Regulator
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.25 to 4.00
  • Valve Type: Control Valve; Hydraulic; Regulator
  • Maximum Pressure: 0.00 to 14.74
08-Size Check Valve Disc -- CVD08
from HydraForce, Inc.

A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated below. [See More]

  • Actuation: Pilot
  • Valve Size: 0.38
  • Valve Type: Check; Ball Check; Cartridge; Hydraulic
  • Maximum Pressure: 0.00 to 3625.00
Directional Control Valves -- VG80 Series
from Western Integrated Technologies

High flow Valve. O-ring or 4-bolt Flange Ports. Pilot operate, manual or air piloted. 3500 PSI rated [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3500.00
  • Valve Type: Control Valve; Directional; Hydraulic
Handle Docking Module -- 56-0005-05
from Vektek, LLC

Handle Docking Module with controller interface feature The Docking Module is designed for use with the 2-Handed Automatic Shutoff Pallet Decoupler handle. This docking unit stores your handle while your parts are machined and is equipped with a proximity switch to wire into your controller. Your... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 2
Check Valves -- LIDB, LIDR
from Atos North America

LID are cartridge valves for check function composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding into a drilled... [See More]

  • Actuation: Pilot
  • Valve Size: 0.63 to 3.15
  • Valve Type: Check; Hydraulic
  • Maximum Pressure: 5076.32
3-Way Spool Valve - Air Pilot Operated -- P-3125-14
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Actuation: Pilot
  • Valve Size: 0.12
  • Valve Type: Spool; Control Valve; Hydraulic
  • Maximum Pressure: 0.00 to 200.00
Unloading Valve -- PRC-060-N-100
from SC Hydraulic Engineering Corporation

The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading valve is controlled by a... [See More]

  • Actuation: Pilot
  • Valve Size: 1.00
  • Valve Type: Hydraulic; Relief
  • Maximum Pressure: 6000.00
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Directional Control with On-Board Control -- VED*MG Series
from Continental Hydraulics

VED*MG. PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Sizes D05H thru D10. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. The VED*MG pilot operated 4-way proportional valves with On-Board Digital Amplifier are available in 5 standard NFPA and... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
Air Pilot Operated Single Acting Clamping Valves
from Carr Lane Manufacturing Co.

Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]

  • Actuation: Pilot
  • Valve Size: 0.25
  • Valve Type: Hydraulic
  • Maximum Pressure: 7500.00
Hydraulic Pressure Regulator -- Series L20415
from Barksdale Control Products

Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy,... [See More]

  • Actuation: Pilot
  • Valve Size: 1.00
  • Valve Type: Hydraulic; Regulator
  • Maximum Pressure: 3000.00 to 5000.00
Model RD-1400 Double Lock Valve - 30 GPM
from Prince Manufacturing Corp.

FUNCTION. The PRINCE valve model RD-1400 is a double pilot-operated lock valve. This valve will lock a cylinder in place when a directional control valve is in the neutral position. In operation oil is directed to one of the valve ports and oil can free flow to the corresponding cylinder port. The... [See More]

  • Actuation: Pilot
  • Valve Size: 0.50
  • Valve Type: Hydraulic
  • Maximum Pressure: 3000.00
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.50
  • Valve Type: Control Valve; Hydraulic; Regulator; Relief
  • Maximum Pressure: 0.00 to 150.00
10-Size Check Valve Disc -- CVD10
from HydraForce, Inc.

A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated below. [See More]

  • Actuation: Pilot
  • Valve Size: 0.50
  • Valve Type: Check; Ball Check; Cartridge; Hydraulic; Pilot
  • Maximum Pressure: 0.00 to 3625.00
Pallet Decoupler, 1hand, Dual, Ext Acc -- 56-0005-26
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 2
Compensator Proportional Pressure Cartridges -- LICZO-A*
from Atos North America

LICZO, LIMZO, LIRZO are 2-way proportional cartridges without integral pressure transducer which provide respectively pressure compensation, relief and reducing controls according to the electronic reference signals. They operate in association with electronic drivers, which supply the proportional... [See More]

  • Actuation: Pilot
  • Valve Size: 0.63 to 3.15
  • Valve Type: Control Valve; Hydraulic
  • Maximum Pressure: 5076.32
3-Way Spool Valve - Air Pilot Operated -- P-3250-15
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Actuation: Pilot
  • Valve Size: 0.12
  • Valve Type: Spool; Control Valve; Hydraulic
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Valve Type: Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Hazardous Location Valves – ATEX -- VED*HL KD2 Series
from Continental Hydraulics

VED*HL KD2. HAZARDOUS LOCATION, PROPORTIONAL, DIRECT & PILOT OPERATED VALVES. EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 20 to 423 GPM. ATEX certification 94/4/EC [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Spool; Control Valve; Directional; Hydraulic
Hydraulic Pilot Operated Single Acting Clamping Valves
from Carr Lane Manufacturing Co.

Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]

  • Actuation: Pilot
  • Valve Size: 0.25
  • Valve Type: Hydraulic
  • Maximum Pressure: 7500.00
Hydraulic Pressure Regulator -- Series L20517
from Barksdale Control Products

Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy,... [See More]

  • Actuation: Pilot
  • Valve Size: 1.00 to 1.50
  • Valve Type: Hydraulic; Regulator
  • Maximum Pressure: 3000.00 to 5000.00
Model RD-1600 Check Valve - 30 GPM
from Prince Manufacturing Corp.

FUNCTION. The PRINCE valve model RD-1600 is a pilot operated check valve. This valve blocks oil from flowing from the cylinder port to the valve port until sufficient pressure is applied to the pilot port. Oil can free flow from the valve port to the cylinder port. The valve has a two stage poppet... [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.38
  • Valve Type: Check; Lift Check; Hydraulic
  • Maximum Pressure: 3000.00
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.12 to 1.00
  • Valve Type: Control Valve; Hydraulic; Regulator; Relief
  • Maximum Pressure: 0.00 to 2500.00
2-Way Blocking, Poppet-Type Valve -- SV10-29
from HydraForce, Inc.

A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. [See More]

  • Actuation: Pilot
  • Valve Size: 0.38
  • Valve Type: Check; Lift Check; Cartridge; Poppet; Solenoid; Hydraulic
  • Maximum Pressure: 3000.00
Pallet Decoupler, 1hand, Dual, Int Acc -- 56-0005-24
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 4
Pilot Operated Check Valves -- ADRL
from Atos North America

ADRL are pilot operated check valves for inline mounting available with port size from 3/8" GAS to 1 1/4" GAS. AGRL and AGRLE are pilot operated check valves for subplate mounting available with mounting surface ISO 5781 size 10, 20, and 32. AGRLE versions have an external drain of the pilot chamber... [See More]

  • Actuation: Pilot
  • Valve Size: 0.38 to 1.25
  • Valve Type: Check; Hydraulic
  • Maximum Pressure: 5801.51
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Actuation: Pilot
  • Maximum Pressure: 50.00 to 200.00
  • Valve Type: Solenoid; Control Valve; Hydraulic
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 580.15
High Performance Servo-Proportional Directional Control -- VED*MX Series
from Continental Hydraulics

VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]

  • Actuation: Electric; Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Solenoid; Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
Pilot Operated Check Valves
from Carr Lane Manufacturing Co.

Holds clamping pressure until released by a separate pilot pressure line (allows only one-way flow until released). Can be used as a safety device in case the fluid line to the fixture could become damaged. Can also be used to prevent workpieces from floating between opposing clamps. Leakage-free... [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.50
  • Valve Type: Check; Ball Check; Hydraulic
  • Maximum Pressure: 7500.00
Stainless Steel Offshore Hydraulic Pressure Regulator -- Series S20517
from Barksdale Control Products

Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with this series. Code 62... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3000.00 to 5000.00
  • Valve Type: Hydraulic; Regulator
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.12
  • Valve Type: Control Valve; Hydraulic; Regulator; Relief
  • Maximum Pressure: 0.00 to 3000.00
2-Way Blocking, Poppet-Type Valve -- SV12-28
from HydraForce, Inc.

A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3480.90
  • Valve Type: Check; Lift Check; Cartridge; Poppet; Solenoid; Hydraulic
  • Number of Ports: 2
Pallet Decoupler, 2h, Dual, No Acc -- 45-6007-03
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve. G1/4 female external ports and manifold mounting (bottom and rear) connections. Single acting pallet circuits require 2 hoses to the... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2030.53 to 5076.32
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Actuation: Pilot
  • Maximum Pressure: 50.00 to 200.00
  • Valve Type: Solenoid; Control Valve; Hydraulic
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 580.15
Hydraulic Pressure Relief Valves -- VER-SP Series
from Continental Hydraulics

VER-SP. PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES. Sizes R06 NFPA thru R10 NFPA. Max Pressure 5000 PSI (350 bar). Max Flow Rate 132 gpm (500 l/min). Description. VER*SP valves are Proportional pilot operated pressure relief valves with subplate mounting according to NFPA T3.5.1 R2-2002 and... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1015.26 to 5076.32
  • Valve Type: Solenoid; Hydraulic; Relief
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 1.00 to 4.00
  • Valve Type: Control Valve; Hydraulic; Regulator; Relief
  • Maximum Pressure: 0.00 to 500.00
2-Way Blocking, Poppet-Type Valve -- SVCV08-20
from HydraForce, Inc.

A solenoid-operated, two-way, pilot-operated, poppet-type, normally closed, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications. [See More]

  • Actuation: Pilot
  • Valve Size: 0.38
  • Valve Type: Cartridge; Poppet; Solenoid; Hydraulic
  • Maximum Pressure: 3002.28
Pallet Decoupler, 2hand, Dual, Ext Acc -- 56-0005-20
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 2
4-Way Spool Valve - Air Pilot Operated -- P-4250-15
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Actuation: Pilot
  • Valve Size: 0.12
  • Valve Type: Spool; Control Valve; Hydraulic
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 2.56
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Hydraulic Pressure Relief Valves -- VER-SPG Series
from Continental Hydraulics

VER-SPG. PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS. Sizes R06 NFPA thru R10 NFPA. Max Pressure 5000 PSI (350 bar). Max Flow Rate 132 gpm (500 l/min). Description. VER*SPG valves are Proportional pilot operated pressure relief valves with On-board Digital amplifier for... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1015.26 to 5076.32
  • Valve Type: Hydraulic; Relief
2-Way, Normally Open Solenoid Valve -- SP08-21
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system. [See More]

  • Actuation: Manual (optional feature); ElectroHydraulic; Pilot
  • Valve Size: 0.25 to 0.38
  • Valve Type: Cartridge; Poppet; Solenoid; Directional; Hydraulic
  • Maximum Pressure: 3000.00
Pallet Decoupler, 2hand, Dual, Int Acc -- 56-0005-18
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 4
4-Way Spool Valve - Air Pilot Operated -- P-4250-16
from Cylinders & Valves, Inc.

4-Way Spool Valves - Cam Stem Operated, Air Pilot Return [See More]

  • Actuation: Pilot
  • Valve Size: 0.12
  • Valve Type: Spool; Control Valve; Hydraulic
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.15
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Hydraulic Pressure Relief Valves -- VER03MP Series
from Continental Hydraulics

VER03MP. PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED. Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. Continental Hydraulics VER03MP pilot operated proportional relief valves conform to NFPA R03/D03 and... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1015.26 to 5076.32
  • Valve Type: Solenoid; Spool; Hydraulic; Relief
2-Way, Spool-Type with Internal Relief -- SVRV10-26
from HydraForce, Inc.

A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. [See More]

  • Actuation: Pilot
  • Valve Size: 0.38
  • Valve Type: Cartridge; Solenoid; Spool; Hydraulic; Relief
  • Maximum Pressure: 4307.62
Pallet Decoupler, 2hand, Dual, Pneu -- 56-0005-22
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 3
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Actuation: Pilot
  • Valve Size: 0.25
  • Valve Type: Solenoid; Control Valve; Hydraulic
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 580.15
Hydraulic Pressure Relief Valves -- VER03MPG Series
from Continental Hydraulics

VER03MPG. PROPORTIONAL PRESSURE RELIEF VALVES PILOT OPERATED WITH ON BOARD ELECTRONICS. Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. Continental Hydraulics VER03MPG pilot operated proportional relief valves... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1015.26 to 5076.32
  • Valve Type: Spool; Hydraulic; Relief
Check Valve - Pilot Operated -- DC08-40
from HydraForce, Inc.

A dual pilot operated check valve for use in blocking or load-holding circuits. [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.38
  • Valve Type: Check; Lift Check; Cartridge; Hydraulic; Pilot
  • Maximum Pressure: 3500.00
Pallet Module, 1hand Operator Hndle -- 56-0008-00
from Vektek, LLC

Model No. 56-0008-00 For use with DecouplerModel Nos. 56-0005-23, 56-0005-24, 56-0005-25 or 56-0005-26Double ActingOne-Handed Operating Handle. Provides a fast, positive connection to the Decoupler. Ergonomic design reduces operator fatigue. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Actuation: Pilot
  • Valve Size: 0.25
  • Valve Type: Solenoid; Control Valve; Hydraulic
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 580.15
Modular Pilot Operated Check Valve -- C03 MSV-P* Series
from Continental Hydraulics

C03 MSV-P*. PILOT OPERATED CHECK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (75 l/min). Description. This valve utilizes a guided spool and poppet-seat check valves as a blocking or load-holding device for high pressure applications. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Check; Cartridge; Poppet; Hydraulic
Check Valve - Pilot Operated -- DC10-40
from HydraForce, Inc.

A dual pilot operated check valve for use in blocking or load-holding circuits. This valve has an 2 thermal relief. [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.38
  • Valve Type: Check; Lift Check; Cartridge; Hydraulic; Pilot
  • Maximum Pressure: 3500.00
Pallet Module, Autoshutoff,sa,3.2 -- 56-0006-03
from Vektek, LLC

This Decoupler is a convenient, self-contained package that includes a male quick disconnect with dust cover, accumulator, filter screens on both sides of system and an over-pressure relief valve. Pressure Gauge sold separately. Manual shutoff valve automatically closes on system pressurization. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2000.00 to 5000.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 3
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Actuation: Pilot
  • Valve Size: 0.25
  • Valve Type: Solenoid; Control Valve; Hydraulic
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 2.56
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Modular Pilot Operated Check Valve -- C05 MSV-P* Series
from Continental Hydraulics

C05 MSV-P*. PILOT OPERATED CHECK VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (350 bar). Max Flow Rate 32 gpm (120 l/min). Description. This valve utilizes a guided spool and poppet-seat check valves as a blocking or load-holding device for high pressure... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 4600.00
  • Valve Type: Check; Cartridge; Poppet; Hydraulic
Check Valve - Pilot Operated -- DCV08
from HydraForce, Inc.

An in-line-housed, double-pilot-operated, hydraulic check valve for use in blocking or load holding circuits. [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.38
  • Valve Type: Check; Lift Check; Cartridge; Hydraulic; Pilot
  • Maximum Pressure: 3500.00
Pallet Module, Hrz 1000-3500 psi -- 56-0002-02
from Vektek, LLC

This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 1000.00 to 3500.00
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 4
2/2 Way Externally Controlled Valve -- FCF-K 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.15
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Pilot Operated Directional Control Valve -- VSD0*M Series
from Continental Hydraulics

VSD0*M. PILOT OPERATED DIRECTIONAL CONTROL VALVE. Sizes D05H thru D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. Description. The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation of the main spool. Available in 5... [See More]

  • Actuation: Electric (optional feature); Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Solenoid (optional feature); Spool; Control Valve; Directional; Hydraulic
  • Positions: 2 to 3
Check Valve - Pilot Operated -- PC08-30
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits. [See More]

  • Actuation: Pilot
  • Valve Size: 0.38
  • Valve Type: Check; Ball Check; Cartridge; Hydraulic; Pilot
  • Maximum Pressure: 3500.00
Pallet Module, Two Hand Operator Handle -- 45-6005-04
from Vektek, LLC

Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle. Provides fast, positive connection to the Decoupler. The Two-Handed Handle may be used with the optional Handle Docking Module to assure that the hoses are disconnected... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 2030.53 to 5076.32
  • Valve Type: Check; Hydraulic; Disconnect Valve
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- VFK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.59
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Proportional Hydraulic Spool Control Valve -- VED*MJ Series
from Continental Hydraulics

VED*MJ. PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK. Sizes D05H thru D10. Max Pressure 5000 PSI (350 bar). Max Flow Rate 210 gpm (800 l/min). Description. Continental Hydraulics VED*MJ pilot operated 4-way proportional valves with On-Board Digital Amplifier and... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Spool; Control Valve; Directional; Hydraulic
  • Number of Ports: 4
Check Valve - Pilot Operated -- PCV10
from HydraForce, Inc.

An in-line-housed, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3500.00
  • Valve Type: Check; Lift Check; Cartridge; Hydraulic; Pilot
  • Number of Ports: 2
Pilot Operated Check Valve "a" -- 70-3311-11
from Vektek, LLC

Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Pilot to Check pressure for release. Filters on each port. Unclamp device sequencer, provides a way to sequence single circuit unclamp timing. Requires "B" pilot line to open "A" line check valve (requires a double acting control... [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Check; Hydraulic
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VFK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.79
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Check Valve, HyPerformance -- HCV16-20
from HydraForce, Inc.

Hardened seat for long life and low leakage. 2 bias springs for back-pressure application flexibility. All HyPerformance products are tested to the rigorous standards of the NFPA specifi cation T.2.6. All HyPerformance valves are tested at a verifi cation level of 90% and an assurance of 99%. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 0.00 to 6090.00
  • Valve Type: Check; Cartridge; Hydraulic; Pilot
  • Number of Ports: 2
Pilot Operated Check Valve "a-b" -- 70-3311-12
from Vektek, LLC

Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Piot to Check pressure for release. Filters on each port location. Manifold mountable. BHC ™ body and stainless steel internal components for corrosion protection. 5000 psi maximum operating pressure. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Check; Hydraulic
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VFK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.98
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Fixed Orifice Flow Regulator -- FR10-32F
from HydraForce, Inc.

A screw-in, cartridge-style, pressure-compensated, fixed orifice, bi-directional, restrictive-type flow control valve. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3500.00
  • Valve Type: Cartridge; Hydraulic
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- VFK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.26
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Free Flow Flow Control -- FC08-20F
from HydraForce, Inc.

A screw-in, cartridge-style, restrictor check valve. [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.50
  • Valve Type: Cartridge; Hydraulic
  • Maximum Pressure: 3500.00
2/2 Way Externally Controlled Valve -- VFK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.57
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Free Flow Flow Control -- FC10-20
from HydraForce, Inc.

A screw-in, cartridge-style, variable orifice, hydraulic flow control valve with reverse flow check. [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.50
  • Valve Type: Cartridge; Hydraulic
  • Maximum Pressure: 3500.00
2/2 Way Externally Controlled Valve -- VFK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.97
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Free Flow Flow Control -- FC10-21
from HydraForce, Inc.

A screw-in, cartridge-style, variable orifice, hydraulic flow control valve with reverse flow check. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3500.00
  • Valve Type: Cartridge; Hydraulic
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
Piloted 4-Way Spool With Vented Spring -- PD42-S60N
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, 2-position, 4-way, spool-type, hydraulic directional valve. [See More]

  • Actuation: Pilot
  • Valve Size: 0.75 to 1.25
  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Maximum Pressure: 3000.00 to 4700.00
2/2 Way Externally Controlled Valve -- VSV-F 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Piloted Logic Element -- EP08-35
from HydraForce, Inc.

A spool-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or flow control devices. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge; Spool; Directional; Hydraulic
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VSV-F 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Valve Type: Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Piloted, 2-Way Spool, Ported Vent Valve -- PD12-44
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for two-way circuits requiring remote pilot actuation. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3480.90
  • Valve Type: Cartridge; Spool; Hydraulic
  • Number of Ports: 2
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 960.00
Piloted, 3-Way Spool, Vented Valve -- PD12-41
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for three-way circuits requiring remote pilot actuation. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 3480.90
  • Valve Type: Cartridge; Spool; Hydraulic
  • Number of Ports: 3
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Cartridge; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 750.00
Poppet, 2-Way, Normally Closed -- SP16-20
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications. [See More]

  • Actuation: Manual (optional feature); ElectroHydraulic; Pilot
  • Valve Size: 0.75 to 1.00
  • Valve Type: Cartridge; Poppet; Directional; Hydraulic; Metering; Pilot
  • Maximum Pressure: 3625.94
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.26
  • Valve Type: Control Valve; Hydraulic; Metering; Regulator; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
Pressure Compensator with Load Sense -- EC12-32
from HydraForce, Inc.

A screw-in, cartridge-style, load sense, flow-on-demand pressure-compensator. [See More]

  • Actuation: Pilot
  • Valve Size: 0.50 to 0.75
  • Valve Type: Cartridge; Spool; Hydraulic
  • Maximum Pressure: 0.00 to 3500.00
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Valve Type: Control Valve; Hydraulic; Metering; Regulator; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 145.04 to 2900.75
Proportional, Pilot-Operated Valve -- PE12-S67C
from HydraForce, Inc.

A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve. [See More]

  • Actuation: Pilot
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge; Control Valve; Hydraulic; Pilot
  • Number of Ports: 2
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.59
  • Valve Type: Control Valve; Diverter; Hydraulic; Metering; Regulator; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1450.38
Sequence Valve w/ Pilot & Internal Vent -- PS10-30
from HydraForce, Inc.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct flow to a secondary circuit once a pre-determined pressure level is attained in the primary circuit. [See More]

  • Actuation: Pilot
  • Valve Size: 0.25 to 0.38
  • Valve Type: Cartridge; Hydraulic
  • Maximum Pressure: 3500.00
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Bellows; Control Valve; Drain; Hydraulic; Metering; Mixing; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 375.00