Injection Valves Air Valves
Description
Injection valves air valves are devices used to control the flow of air within a system. They are designed to manage the direction and rate of airflow, ensuring that the system operates efficiently and effectively.
Working Principle
Injection valves air valves function by moving a disc, plug, or flexible material into or against an orifice to regulate airflow. Some types, like rotary motion valves, rotate a disc or ellipse about a shaft to control the flow. These valves are useful because they allow precise control over the airflow, which is essential for maintaining system stability and performance. Self-actuated valves, for example, use the system fluid to position the valve, eliminating the need for external power sources.
Applications
Injection valves air valves are used in various industrial applications. For instance, they are crucial in systems requiring precise control of air pressure and flow, such as in HVAC systems, pneumatic systems, and certain types of industrial automation processes. Specific examples include their use in controlling airflow in chemical processing plants and managing air pressure in power generation facilities.
Advantages over other Air Valves
Injection valves air valves offer several advantages over other types of air valves. For example, ball valves provide tight shut-offs but are not suitable for sanitary applications, whereas injection valves can be designed to meet specific sanitary requirements. Additionally, the ability of some injection valves to operate without external power sources can lead to increased energy efficiency and reduced operational costs.
Limitations
One limitation of injection valves air valves is that they may not be suitable for all types of media or extreme environmental conditions. For example, certain materials used in the construction of these valves may not withstand high temperatures or corrosive environments, limiting their applicability in some industrial settings.
Considerations
When selecting injection valves air valves, several factors should be considered. Initial costs can vary significantly depending on the valve type and materials used. Operating expenses may be lower for self-actuated valves due to their energy efficiency. Durability and accuracy are critical, as these factors will influence the valve's performance and lifespan. Replacement and maintenance costs should also be considered, as some valves may require more frequent servicing or part replacements, impacting the overall cost of ownership.
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 5.50
- Valve Size: 0.59
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 8.50
- Valve Size: 0.79
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 12.90
- Valve Size: 0.98
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 16.30
- Valve Size: 1.26
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 21.30
- Valve Size: 1.57
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 32.70
- Valve Size: 1.97
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 52.20
- Valve Size: 2.56
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 81.20
- Valve Size: 3.15
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 2.90
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Pilot; Solenoid; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 1.80
- Valve Size: 0.31
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Pilot; Solenoid; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 1.80
- Valve Size: 0.31
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 248.55
- Valve Size: 3.94
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 262.42
- Valve Size: 4.92
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 124.10
- Valve Size: 2.56
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 154.20
- Valve Size: 3.15
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 223.12
- Valve Size: 3.94
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 2.90
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 3.00
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 2.90
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 3.40
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 750.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 0.68
- Valve Size: 0.38
- Maximum Pressure: 0.00 to 1950.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 0.36
- Valve Size: 0.06 to 0.12
- Maximum Pressure: 0.00 to 7500.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 3.10
- Valve Size: 0.47
- Media Temperature: 14 to 176
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 2.90
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Valve Type: Bellows; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Sampling; Shut Off; Coaxial Valve
- Flow (Cv): 0.00 to 3.40
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 375.00