Ball Valves Air Valves

180 Results
100,000 psi Valves
from Haskel International LLC

For use in high-pressure fluid and gas systems to pressures up to 100,000 psi (6,900 bar). [See More]

  • Valve Type: Ball
  • Connection Description: Compression
  • Maximum Pressure: 100000.00
Compressed Air Flow Regulating Ball Valve - DHS Series
from Kaeser Compressors, Inc.

Protecting compressed air quality. Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 232.00
  • Valve Size: 1.00 to 2.00
  • Media Temperature: 140
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve -- 8E710085-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
3-Way High-Pressure Valve -- VZE Series
from DynaQuip Controls

VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin ® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 7250.00
  • Valve Size: 0.25 to 0.75
  • Media Temperature: -10 to 175
HPAL & POx Autoclave Valves -- AbrasoBlock®
from ValvTechnologies, Inc.

The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL (High... [See More]

  • Valve Type: Ball; Block Bleed
  • Connection Description: BoltFlange
  • Valve Size: 3.00 to 20.00
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series
from Shenzhen Jewellok Technology Co., Ltd.

Product Features. • Bi-directional flow (fully opened or fully closed). • Directional handle indicating on-off position. • Allow for panel mounting. • Single piece ball stem to eliminate backlash. • One piece body to eliminate multiple seal points. • Unique,... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00 to 3000.00
Ball valve -- QH-1
from Festo Corporation

Stop valve, manually operated. In-line installation. Internal thread at both ends. With hand lever. Pipe thread to ISO 2281 [See More]

  • Valve Type: Ball
  • Actuation: Manual
  • Connection Description: Threaded; G1
Pneumatic Actuated Valves -- 1215781
from RS Components, Ltd.

Festo [See More]

  • Valve Type: Ball; 3-Way Ball Valve with L-Shaped Hole, 2-Way Ball Valve, T-Shaped Hole
  • Media Temperature: 14 to 392
2-Way Floating & 2-Way Trunnion Ball Valves
from Haskel International LLC

2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4 ”, 3/8 ”, and 1/2 ”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These valves are... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 3000.00 to 20000.00
  • Valve Size: 0.25 to 0.50
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve -- 8P0197-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
3-Way Stainless Steel Valve -- VYSG Series
from DynaQuip Controls

VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]

  • Valve Type: Ball; Diverter; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 2.00
  • Media Temperature: -20 to 450
Ball valve -- QH-QS-4
from Festo Corporation

Stop valve, manually operated. In-line installation, can be screwed in, bulkhead fitting. Variants: thread at both ends, push-in connector at both ends, thread/push-in connector [See More]

  • Valve Type: Ball
  • Connection Description: QS-4
  • Maximum Pressure: -14.50 to 145.04
  • Actuation: Manual
Pneumatic Actuated Valves -- 1215782
from RS Components, Ltd.

Festo [See More]

  • Valve Type: Ball; T-Shaped Hole, 3-Way Ball Valve with L-Shaped Hole, 2-Way Ball Valve
  • Media Temperature: 14
  • Maximum Pressure: 81.22
  • Actuation: Pneumatic
3-Way Switching and 3-Way Diverting Ball Valves
from Haskel International LLC

3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180 ° quarter-turn design allows for positive shutoff in the center position. 3-way ball valves for diverting... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 3000.00 to 20000.00
  • Valve Size: 0.19 to 0.50
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve -- M8E710085-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
4-Way High-Pressure Valve -- VXE Series
from DynaQuip Controls

VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin ® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 7250.00
  • Valve Size: 0.25 to 0.75
  • Media Temperature: -10 to 175
Ball valve -- QH-QS-4-1/8
from Festo Corporation

Stop valve, manually operated. In-line installation, can be screwed in, bulkhead fitting. Variants: thread at both ends, push-in connector at both ends, thread/push-in connector [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; QS-4
  • Maximum Pressure: -14.50 to 145.04
  • Actuation: Manual
Pneumatic Actuated Valves -- 1215783
from RS Components, Ltd.

Festo [See More]

  • Valve Type: Ball; 2-Way Ball Valve, 3-Way Ball Valve with T-Shaped Hole, 3-Way Ball Valve with L-Shaped Hole
  • Media Temperature: 14 to 392
  • Maximum Pressure: 913.74
  • Actuation: Pneumatic
4-Way Valves
from Haskel International LLC

4-way ball valves utilize a double-ported ball for crossover of two flows. The 90 ⁰ quarter-turn design allows for continuous on-line service. The valve can be used in place of a three valve manifold. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 3000.00 to 10000.00
  • Valve Size: 0.19 to 1.00
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve -- 8E710190-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Carbon Steel In-Line Valve -- V6C Series
from DynaQuip Controls

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 4.00
  • Connection Description: Threaded; Socket Weld
Ball valve -- QHS-QS-6
from Festo Corporation

Stop valve, manually operated. In-line installation, can be screwed in, bulkhead fitting. Variants: thread at both ends, push-in connector at both ends, thread/push-in connector [See More]

  • Valve Type: Ball
  • Connection Description: QS-6
  • Maximum Pressure: -14.50 to 145.04
  • Actuation: Manual
Pneumatic Actuated Valves -- 2036083
from RS Components, Ltd.

VZPR-BPD-22-R34 ball valve actuator unit [See More]

  • Valve Type: Ball; Ball
  • Connection Description: Threaded; Threaded
  • Maximum Pressure: 362.59
5-Way Valves
from Haskel International LLC

5-way ball valves direct media flow from a single bottom inlet to one of four separate lines. The 360 ⁰ quarter-turn design allows for continuous on-line service. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 3000.00 to 10000.00
  • Valve Size: 0.19 to 1.00
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve -- 8P0195-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated 3-Way Ball Valve -- EYH Series
from DynaQuip Controls

DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean water, air, or... [See More]

  • Valve Type: Ball; Control Valve
  • Connection Description: Threaded; 1/4' - 3" NPT
  • Valve Size: 0.25 to 3.00
  • Actuation: Electric
Ball valve -- VAPB-1 1/2-F-25-F0405
from Festo Corporation

Automatable 2-way ball valve. Brass design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211 [See More]

  • Valve Type: Ball
  • Connection Description: Rp1 1/2
  • Media Temperature: -4 to 302
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 647325
from RS Components, Ltd.

Ball valve actuator unit [See More]

  • Valve Type: Ball; Ball
  • Connection Description: Rp
Double Block and Bleed Valves
from Haskel International LLC

Space-saving valves eliminate the need for large complicated multi-valve systems. [See More]

  • Valve Type: Ball
  • Connection Description: Compression
  • Maximum Pressure: 20000.00
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve -- M8E710190-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated 3-Way Ball Valve -- EYSG Series
from DynaQuip Controls

The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]

  • Valve Type: Ball; Diverter; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 2.00
  • Media Temperature: -20 to 450
Ball valve -- VZBA-1"-GG-63-T-22-F0405-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Rp1
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605570
from RS Components, Ltd.

3/4in. BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.75
  • Connection Description: Threaded; 3/4 in bsp
Subsea Valves
from Haskel International LLC

Long-life, maintenance free valves meet performance, safety and reliability expectations in the deepest water and the harshest offshore environments. [See More]

  • Valve Type: Ball
  • Actuation: Manual
  • Connection Description: Compression
0.25" 2-Way, Carbon Steel NPT Ball Valve -- 600LL-1/4-LS2
from Bonomi North America, Inc.

0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Brass Valve -- EHH Series
from DynaQuip Controls

The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]

  • Valve Type: Ball; Control Valve; Hydraulic
  • Connection Description: Threaded; 1/2"-4" NPT
  • Valve Size: 0.50 to 4.00
  • Actuation: Electric
Ball valve -- VZBA-1"-GGG-63-32L-F0405-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Rp1
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605573
from RS Components, Ltd.

3/8in. BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.38
  • Connection Description: Threaded; 3/8 in bsp
0.25" 2-Way, Carbon Steel NPT Ball Valve -- 600LL-1/4-LS2-EXM
from Bonomi North America, Inc.

0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Bronze Ball Valve -- EVA Series
from DynaQuip Controls

The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section swings out for... [See More]

  • Valve Type: Ball; Control Valve
  • Connection Description: Threaded; 1/4"- 2" NPT
  • Valve Size: 0.25 to 2.00
  • Actuation: Electric
Ball valve -- VZBA-1"-WW-63-T-22-F0405-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Butt Weld; Weld-on ends/weld-on ends
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605576
from RS Components, Ltd.

1/2in. BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.50
  • Connection Description: Threaded; 1/2 in bsp
0.25" 2-Way, Carbon Steel NPT Ball Valve -- 8E0127-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Carbon Steel NPT Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Carbon Steel Ball Valve -- E2C Series
from DynaQuip Controls

The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 3.00
  • Media Temperature: -4 to 392
Ball valve -- VZBA-2"-GG-63-T-22-F0507-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Rp2
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605582
from RS Components, Ltd.

11/4in.BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 1.25
  • Connection Description: Threaded; 1-1/4 in bsp
0.25" 2-Way, Carbon Steel NPT Ball Valve -- 8P0124-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Carbon Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Carbon Steel Ball Valve -- E3C Series
from DynaQuip Controls

The E3C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 4.00
  • Media Temperature: -20 to 370
Valves and Control -- "2171-VZBM-A-1""-RP-25-F-3L-B2-PA20-ND" ["VZBM-A-1""-RP-25-F-3L-B2-PA20" from Festo Corporation]
from DigiKey

BALL VALVE ACTUATOR UNIT [See More]

  • Valve Type: Ball; Ball Valve
  • Maximum Pressure: 80.00 to 116.00
  • Valve Size: 1.00
  • Connection Description: Threaded
Ball valve -- VZBA-3"-GG-63-T-22-F0710-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Rp3
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605586
from RS Components, Ltd.

11/2in.BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 1.50
  • Connection Description: Threaded; 1-1/2 in bsp
0.25" 2-Way, Carbon Steel NPT Ball Valve -- M8E0127-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Carbon Steel NPT Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Carbon Steel Ball Valve -- E5C Series
from DynaQuip Controls

The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 285.00
  • Valve Size: 0.25 to 4.00
  • Media Temperature: -4 to 392
Valves and Control -- "2171-VZBM-A-1""-RP-25-F-3L-B2-PB40-ND" ["VZBM-A-1""-RP-25-F-3L-B2-PB40" from Festo Corporation]
from DigiKey

BALL VALVE ACTUATOR UNIT [See More]

  • Valve Type: Ball; Ball Valve
  • Maximum Pressure: 80.00 to 116.00
  • Valve Size: 1.00
  • Connection Description: Threaded
Ball valve -- VZBA-3"-WW-63-T-22-F0710-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Butt Weld; Weld-on ends/weld-on ends
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605589
from RS Components, Ltd.

1in. BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 1.00
  • Connection Description: Threaded; 1 in bsp
0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve -- 8E0226-001-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Carbon Steel Ball Valve -- EHC Series
from DynaQuip Controls

The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE... [See More]

  • Valve Type: Ball; Control Valve; Hydraulic
  • Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
  • Valve Size: 1.50 to 4.00
  • Actuation: Electric
Valves and Control -- 2171-QH-1-ND [QH-1 from Festo Corporation]
from DigiKey

BALL VALVE [See More]

  • Valve Type: Ball; Ball Valve
  • Connection Description: Threaded
Ball valve -- VZBA-4"-GG-63-T-22-F10-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Rp4
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605595
from RS Components, Ltd.

2in. BSP Brass B/Valve w/ DA Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 2.00
  • Connection Description: Threaded; 2 in bsp
0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve -- 8P0226-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Stainless Steel Ball Valve -- E2S Series
from DynaQuip Controls

The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC,... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 3.00
  • Media Temperature: -4 to 392
Valves and Control -- 2171-QH-1/2-ND [QH-1/2 from Festo Corporation]
from DigiKey

BALL VALVE [See More]

  • Valve Type: Ball; Ball Valve
  • Connection Description: Threaded
Ball valve -- VZBA-4"-WW-63-T-22-F10-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Butt Weld; Weld-on ends/weld-on ends
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605598
from RS Components, Ltd.

1/4in. BSP Brass B/Valve w/ SR Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.25
  • Connection Description: Threaded; 1/4 in bsp
0.25" 2-Way, Stainless Steel NPT Ball Valve -- 700LL-1/4-LS2
from Bonomi North America, Inc.

0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Stainless Steel Ball Valve -- E3S Series
from DynaQuip Controls

The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 4.00
  • Media Temperature: -4 to 392
Valves and Control -- 2171-QH-1/4-ND [QH-1/4 from Festo Corporation]
from DigiKey

BALL VALVE [See More]

  • Valve Type: Ball; Ball Valve
  • Connection Description: Threaded
Ball valve -- VZBC-100-FF-16-22-F0710-V4V4T
from Festo Corporation

Automatable 2-way ball valve with compact flange. Stainless steel design. Short installed length. Blow-out proof shaft. Manual operation possible using hand lever. Flange to DIN 1092-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Ring housing with threaded flange
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605602
from RS Components, Ltd.

1/2in. BSP Brass B/Valve w/ SR Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.50
  • Connection Description: Threaded; 1/2 in bsp
0.25" 2-Way, Stainless Steel NPT Ball Valve -- 700LL-1/4-LS2-EXM
from Bonomi North America, Inc.

0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Electrically Actuated Stainless Steel Ball Valve -- E5S Series
from DynaQuip Controls

The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 285.00
  • Valve Size: 0.50 to 4.00
  • Media Temperature: -4 to 392
Valves and Control -- 2171-VAPB-1-F-40-F0304-ND [VAPB-1-F-40-F0304 from Festo Corporation]
from DigiKey

BALL VALVE [See More]

  • Valve Type: Ball; Ball Valve
  • Connection Description: Threaded
  • Valve Size: 1.00
Ball valve -- VZBC-15-FF-40-22-F0304-V4V4T
from Festo Corporation

Automatable 2-way ball valve with compact flange. Stainless steel design. Short installed length. Blow-out proof shaft. Manual operation possible using hand lever. Flange to DIN 1092-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Ring housing with threaded flange
  • Media Temperature: 14 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605605
from RS Components, Ltd.

3/4in. BSP Brass B/Valve w/ SR Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.75
  • Connection Description: Threaded; 3/4 in bsp
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve -- 630LL-1/4-LS2-EXM
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
One Piece Mini Ball Valve -- VNH Series
from DynaQuip Controls

The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and body, PTFE seats and Viton stem seal. Wing shaped nylon handle provides operating ease and a short turning radius,... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 450.00
  • Valve Size: 0.12 to 0.50
  • Media Temperature: -4 to 200
Ball valve -- VZBD-1-S1-16-T-2-F0405-V14V14
from Festo Corporation

Electropolished surfaces SFV4. PTFE seal with only little dead space. The high-performance ball valve for the pharmaceutical and cosmetics industry. FDA-compliant seal to FDA 21 CFR 177.1550 [See More]

  • Valve Type: Ball
  • Connection Description: Clamp Flange; Clamp as per ASME-BPE
  • Media Temperature: -4 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605609
from RS Components, Ltd.

1in. BSP Brass B/Valve w/ SR Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 0.25
  • Connection Description: Threaded; 1 in bsp
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve -- 631LL-1/4-LS2
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.25
  • Media Temperature: -4 to 302
Two-Piece Safety Exhaust Valve -- VMH2 Series
from DynaQuip Controls

DynaQuip safety exhaust ball valves automatically and continuously vent residual air on the down-stream side when the valve is turned off (closed). Lockout handle can be padlocked only in this position. With this type of venting action and lockout design, the ball valve ensures air-powered equipment... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 0.25 to 1.00
  • Media Temperature: 40 to 140
Ball valve -- VZBD-1-W1-16-T-2-F0405-V14V14
from Festo Corporation

Electropolished surfaces SFV4. PTFE seal with only little dead space. The high-performance ball valve for the pharmaceutical and cosmetics industry. FDA-compliant seal to FDA 21 CFR 177.1550 [See More]

  • Valve Type: Ball
  • Connection Description: Butt Weld; Weld-on end as per ASME-BPE
  • Media Temperature: -4 to 392
  • Actuation: Mechanical
Pneumatic Actuated Valves -- 7605611
from RS Components, Ltd.

11/2in.BSP Brass B/Valve w/ SR Actuator [See More]

  • Valve Type: Ball; Ball
  • Maximum Pressure: 580.15
  • Valve Size: 1.50
  • Connection Description: Threaded; 1-1/2 in bsp
Electric Actuated Ball Valve -- 8E064/8E068 2-Way Brass
from Clark Solutions

ELECTRIC ACTUATED BALL VALVE FEATURES. -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators. -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength. -Complete Design Control with Integrated Components from One Manufacturer. -Produced in an ISO 9001, ISO 14001,... [See More]

  • Valve Type: Ball
  • Media Temperature: ? to 366
  • Valve Size: 0.25 to 4.00
  • Connection Description: Threaded
Ball Valve -- 522-1-1/2IN-E
from Victaulic Co. of America

1-1/2 INCH NOMINAL SIZE. 1.5 NOMINAL SIZE - DECIMAL. 1-1/2 NOMINAL SIZE - FRACTIONAL. FM, UL, ULC APPLICABLE STANDARD. AIR, CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. END SEAL EPDM O-RING INCLUSIONS/FEATURES. ZINC ELECTROPLATED BRASS BODY MATERIAL. 300 PSI PRESSURE RATING. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 300.00
  • Valve Size: 1.50
  • Media Temperature: -30 to 230
Pneumatics, Hydraulics - Valves and Control -- VZBE-1/4-T-63-T-2-F0304-V15V15 [VZBE-1/4-T-63-T-2-F0304-V15V15 from Festo Corporation]
from Quarktwin Technology Ltd.

Ball Valve [See More]

  • Valve Type: Ball; Ball Valve
  • Connection Description: Threaded; Threaded 1/4\" NPT
  • Media Temperature: -4 to 392
SMV Series Mini Ball Valve -- SMV500
from Winters Instruments

Description & Features: • An economical isolation valve for pressure gauges and transmitters • CRN registered • 1 year warrantyApplications: • Provides flow control for non-corrosive applications [See More]

  • Valve Type: Ball
  • Media Temperature: -9 to 212
  • Maximum Pressure: 400.00
  • Connection Description: Threaded; 1/4” NPT Female x 1/4” NPT Male
Ball Valves
from FITOK GmbH

Features. Working pressure up to: 10000 psig (690 bar). Working temperature: 0 °F to 450 °F (-18 °C to 232 °C). Orifice size: Fixed ball with double sealing. Trunnion-style ball: Prevents ball blowout. Automatic compensation of seat sealing. Low operating torque Handle as indicator... [See More]

  • Valve Type: Ball
  • Flow (Cv): 1.00 to 1.60
  • Valve Size: 0.19
  • Maximum Pressure: 10000.00
2-Piece SS Ball Valve -- MS-2P Series
from BI-TORQ® Valve Automation

Manual 2-Piece Stainless Steel Ball Valve. Features. Full port SS ball valve. 1/4" through 3" sizes. Blow-out proof stem. RTFE seats and TFE seals. Spring loaded belleville washers. 1000 PSI, 450 °F maximum CWP, 366 °F steam. Adjustable stem packing. ISO mounting pad for direct mount... [See More]

  • Valve Type: Ball
  • Flow (Cv): 10.00 to 600.00
  • Valve Size: 0.25 to 3.00
  • Maximum Pressure: 1000.00
Ball Valve -- 11052752 [2930 N-1/4PT from Camozzi Group]
from Radwell International

BALL VALVE, NICKEL PLATED,2930 N-1/4PT,AIR; COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
Ball Valves with One-Touch Fitting -- BVC & BVU
from SAS Automation, LLC

Compact lightweight ball valves. Limited loss of air flow in open state. Unique handle for air flow adjustment [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Tube Fitting
Fire-Safe Ball Valve -- HPF Series
from Assured Automation

The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment... [See More]

  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50 to 4.00
  • Media Temperature: -20 to 550
1 1/2" Bronze 3-Way, Full Port Ball Valve Ball Valve -- KZ78HY
from KZVALVE

The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. •... [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 34.00
  • Valve Size: 1.50
  • Maximum Pressure: 400.00
Automation Ball Valve -- M40S ISO
from Spirax-Sarco

The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Media Temperature: -20 to 500
Ball Valves -- 1" 911-Class 150 Full Port
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Valve Type: Ball
  • Flow (Cv): 57.00
  • Valve Size: 1.00
  • Maximum Pressure: 275.00
3-Way and 6-Way Ball Valve
from Hilliard Corporation (The)

Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for API-598 Class II for liquid service and ANSI... [See More]

  • Valve Type: Ball
  • Actuation: Manual; Mechanical; Electric
  • Connection Description: BoltFlange
Ball Valve - Full Flow Design -- 2930 1/8PT
from Hi-Tech Controls, Inc.

Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 220.00
  • Valve Size: 0.12
  • Media Temperature: 5 to 300
Instrumentation Ball Valves -- Model 350
from SSP Fittings Corp.

Provides quick 1/4 turn on-off control of fluids in process systems [See More]

  • Valve Type: Ball
  • Maximum Pressure: 5000.00
  • Valve Size: 0.12
  • Media Temperature: -40 to 350
Full Flow Ball Valves - Norgren -- W-IN-F-BVB-12F
from Invotec Solutions Ltd.

Norgren Full Flow ball valves. For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O ” ring, chromium plated brass ball, zinc plated steel... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 362.59
  • Valve Size: 0.50
  • Connection Description: Threaded
Cast Iron Valve -- LD 012-CI
from Xiamen Landee Industries Co., Ltd.

Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]

  • Valve Type: Check; Ball Check; Foot Valve; Angle; Ball; Butterfly; Gate; Globe; Plug
  • Connection Description: Flanged
  • Valve Size: 0.50 to 64.00
  • Actuation: Manual
Ball (2 Way On-Off) Valve -- V82A-D-1T
from DK-LOK U.S.A.

Up to 3000psig (206 bar). Up to 65 ℃ (150 ℉). SS316, Brass. 2-way and 3-way actuation. Sealing with out system pressure. Analytical and Sampling application. DK-LOK OD 1/16 - OD 3/4 inch. Pipe thread 1/8 -1/2 inch [See More]

  • Valve Type: Ball; Control Valve; Directional
  • Flow (Cv): 0.10
  • Valve Size: 0.05
  • Maximum Pressure: 1000.00
Electric Actuated Ball Valve -- 8E065/8E066 3-Way Brass
from Clark Solutions

ELECTRIC ACTUATED BALL VALVE FEATURES. -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators. -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength. -Complete Design Control with Integrated Components from One Manufacturer. -Produced in an ISO 9001, ISO 14001,... [See More]

  • Valve Type: Ball
  • Media Temperature: ? to 344
  • Valve Size: 0.25 to 3.00
  • Connection Description: Threaded
Ball Valve -- 589-1/2-E
from Victaulic Co. of America

1/2 INCH NOMINAL SIZE. .5 NOMINAL SIZE - DECIMAL. 1/2 NOMINAL SIZE - FRACTIONAL. ANSI/NSF 61, UL APPLICABLE STANDARD. AIR, CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. END SEAL EPDM O-RING, HOLLOW BALL INCLUSIONS/FEATURES. FORGED BRASS BODY MATERIAL. 300 PSI PRESSURE RATING. 1/2... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 300.00
  • Valve Size: 0.50
  • Media Temperature: -30 to 230
High Pressure Ball Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 10000.00 to 20000.00
  • Valve Size: 0.25 to 0.50
3-Piece SS Ball Valve -- IS-3PT Series
from BI-TORQ® Valve Automation

Features. Full port 3-piece SS ball valve. 1/4" through 4". 1000PSI working pressure. ISO mounting pad. Blowout proof stem. Swing out design for easy in-line maintenance. Spring loaded belleville washers. RTFE seats, TFE body seals. Rated for vacuum service to 29 inHg. note: not recommended for use... [See More]

  • Valve Type: Ball
  • Flow (Cv): 6.00 to 1157.00
  • Valve Size: 0.25 to 4.00
  • Maximum Pressure: 1000.00
Ball Valve -- 127526432
from Radwell International

PNEUMATIC ACTUATED BALL VALVE, 2 WAY, 1 IN, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
Stainless Steel Ball Valve -- 21 Series
from Assured Automation

Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits. • Silicone Free. • Full Port for unobstructed flow. • Investment cast 2-piece body. [See More]

  • Valve Type: Ball
  • Flow (Cv): 13.00 to 325.00
  • Valve Size: 0.25 to 2.00
  • Maximum Pressure: 1000.00
1 1/2" Bronze Actuated Valve -- KZ84HUR
from KZVALVE

The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 84.00
  • Valve Size: 1.50
  • Maximum Pressure: 600.00
Ball Valve - Firesafe -- M40F ISO
from Spirax-Sarco

The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Media Temperature: -20 to 500
Ball Valve - Full Flow Design -- 2940-1/4PT
from Hi-Tech Controls, Inc.

Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 710.00
  • Valve Size: 0.39
  • Media Temperature: 5 to 300
Mini Ball Valves - Norgren -- W-IN-F-BVB-12M
from Invotec Solutions Ltd.

For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle. Temperature range: -10 to +90... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 0.50
  • Connection Description: Threaded
Electric Actuated Ball Valve -- 8E067 2-Way SS
from Clark Solutions

ELECTRIC ACTUATED BALL VALVE FEATURES. -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators. -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength. -Complete Design Control with Integrated Components from One Manufacturer. -Produced in an ISO 9001, ISO 14001,... [See More]

  • Valve Type: Ball
  • Media Temperature: ? to 366
  • Valve Size: 0.25 to 3.00
  • Connection Description: Threaded
Two-Piece Forged Metal-Seated Ball Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 13053.39 to 36259.43
  • Valve Size: 0.32 to 1.50
  • Media Temperature: -28 to 538
3-Way Brass Ball Valve -- IP-3W Series
from BI-TORQ® Valve Automation

Features. Standard port 3-way NPT brass ball valve. 1/4" through 3". ISO mounting pad for direct mount automation. TFE seats, Viton seals. L-port or T-port configurations. TFE seats, TFE body seals. 4-seat design for high cycling [See More]

  • Valve Type: Ball
  • Flow (Cv): 3.26 to 110.00
  • Valve Size: 0.25 to 3.00
  • Maximum Pressure: 400.00
Ball Valve -- 20520665 [QH-1/2 from Festo Corporation]
from Radwell International

BALL VALVE, W/ HAND LEVER, MANUAL, PNEUMATIC, PIPE INSTALLATION, 2/2 BISTABLE FUNCTION, 1/2 INCH G CONNECTION, 11.500 L/MIN FLOW RATE, 15 MM WIDTH, -20 TO 180 DEGREE C AMBIENT, (9543). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
Stainless Steel Ball Valve -- 26 Series
from Assured Automation

Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and... [See More]

  • Valve Type: Ball
  • Flow (Cv): 13.00 to 901.00
  • Valve Size: 0.25 to 3.00
  • Maximum Pressure: 2000.00
1 1/2" Bronze Valve -- 84H22
from KZVALVE

1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70 ° F [See More]

  • Valve Type: Ball; Control Valve
  • Maximum Pressure: 600.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Forged Stainless Steel Ball Valve for Sanitary Applications -- M70i ISO
from Spirax-Sarco

The M70i forged 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where bacteria and media deposits can put... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 899.23
  • Valve Size: 0.50 to 4.00
  • Media Temperature: -20 to 392
Ball Valve, Nickel Plated -- 2930 N-1/4PT
from Hi-Tech Controls, Inc.

Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 220.00
  • Valve Size: 0.25
  • Media Temperature: 14 to 300
Electric Actuated Ball Valve -- 8E069/8E070/8E071/8E072 3-Way SS
from Clark Solutions

ELECTRIC ACTUATED BALL VALVE FEATURES. -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators. -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength. -Complete Design Control with Integrated Components from One Manufacturer. -Produced in an ISO 9001, ISO 14001,... [See More]

  • Valve Type: Ball
  • Media Temperature: -20 to 450
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
3-Way Brass Ball Valve -- MP-3W Series
from BI-TORQ® Valve Automation

Manual 3-Piece Brass Ball Valve. Features. Standard port brass 3-way ball valve. 1/4" through 3" sizes. Blow-out proof stem. Chrome-plated brass ball. TFE seats with Viton o-ring backing for low torque. L-port or T-port design. ISO 5211 mounting pad [See More]

  • Valve Type: Ball
  • Flow (Cv): 3.26 to 70.00
  • Valve Size: 0.25 to 3.00
  • Maximum Pressure: 100.00 to 400.00
Ball Valve -- 23317163 [0461 06 13 from Parker Hannifin/Electromechanical Automation]
from Radwell International

BALL VALVE, UNIVERSAL SERIES, HYDRAULIC/PNEUMATIC, 3-WAY, RIGHT ANGLE, LEVER-OPERATED, MANUAL ACTUATION, MALE-FEMALE, BSPP CONNECTION, CONNECTION G1/4, 6 MM ORIFICE, 20 BAR/290.08 PSI/2 MPA, NICKEL-PLATED BRASS, NBR SEAL, IN-LINE MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball; Hydraulic
  • Actuation: Pneumatic
1 1/2" Nylon 2-Way Actuated Valve -- KZ12HUR
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 170.00
  • Valve Size: 1.50
  • Maximum Pressure: 200.00
Full Bore Ball Valve API 6D -- M33S ISO
from Spirax-Sarco

Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation &... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 1.97 to 7.87
  • Media Temperature: -20 to 500
Ball Valve, Nickel Plated -- Series 2960
from Hi-Tech Controls, Inc.

Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 430.00
  • Valve Size: 0.25 to 3.00
  • Media Temperature: 5 to 300
Model 83 Electrically Actuated Valve -- 83-003-2015-2102001
from Clark Solutions

All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90 º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude... [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.70 to 185.00
  • Valve Size: 0.38 to 2.00
  • Maximum Pressure: 150.00
3-Way Flanged SS Ball Valve -- MS-3WF Series
from BI-TORQ® Valve Automation

Manual 3-Way Flanged Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 4" 150# ANSI flanged ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. Ideal for mixing and industrial applications [See More]

  • Valve Type: Ball
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Media Temperature: 450
Ball Valve -- 23317256 [0482 04 10 from Parker Hannifin/Electromechanical Automation]
from Radwell International

3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO 290.08 PSI, VACUUM TO 2 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball; Control Valve; Safety
  • Actuation: Pneumatic
1 1/2" Nylon 3-Way Actuated Valve -- KZ14HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Valve Type: Ball; Diverter
  • Flow (Cv): 47.00
  • Valve Size: 1.50
  • Maximum Pressure: 200.00
Full Bore Ball Valve API 6D -- M33V ISO
from Spirax-Sarco

Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 1.97 to 7.87
  • Media Temperature: -20 to 446
Pneumatic Actuated Ball Valve -- 8P0080/8P0082/8P0135/8P0136 2-Way Brass
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Valve Type: Ball
  • Media Temperature: ? to 366
  • Valve Size: 0.25 to 4.00
  • Connection Description: Threaded
3-Way Full Port SS Ball Valve -- MS-3W Series
from BI-TORQ® Valve Automation

Manual 3-Way Full Port Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 2" NPT or SW ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. 1000 PSI pressure rating. Ideal for mixing applications [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 2.00
  • Media Temperature: -40 to 450
Ball Valve -- 25967368
from Radwell International

MINI BALL VALVE, MALE X FEMALE, 1/8 INCH NPTF, FOR COMPRESSED AIR, INERT GASES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
1 1/2" Nylon Valve -- NF2H22
from KZVALVE

1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball; Control Valve
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Reduced Bore Ball Valve -- M40 ISO
from Spirax-Sarco

The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Media Temperature: -20 to 500
Pneumatic Actuated Ball Valve -- 8P0129/8P0131(T,L) 3-Way Brass
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Valve Type: Ball
  • Media Temperature: ? to 344
  • Valve Size: 0.25 to 3.00
  • Connection Description: Threaded
3-Way SS Ball Valve -- IS-3W Series
from BI-TORQ® Valve Automation

Features. Full port 3-way NPT 316SS ball valve. 1/2" through 2". ISO mounting pad for direct mount automation. RTFE seats and seals. L-port or T-port configurations. Ideal for mixing, food and chemical applications. 4-seat design for high cycling. NPT or socket weld ends (clamp ends also available... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 2.00
  • Media Temperature: -40 to 450
Ball Valve -- 33869396 [VZPR-BPD-22-R34R from Festo Corporation]
from Radwell International

BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Nylon Valve -- NF3H22
from KZVALVE

1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Reduced Bore Ball Valve -- M40Fi ISO
from Spirax-Sarco

The M40Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Media Temperature: -20 to 500
Pneumatic Actuated Ball Valve -- 8P0133/8P0134 2-Way SS
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Valve Type: Ball
  • Media Temperature: ? to 366
  • Valve Size: 0.25 to 3.00
  • Connection Description: Threaded
Brass Ball Valve -- IP-2P Series
from BI-TORQ® Valve Automation

Features. Full port brass ball valve. 1/4" through 4". 600PSI working pressure. ISO mounting pad. Blowout proof stem. CE rated. Optional stainless ball and stem. (IB-Series) [See More]

  • Valve Type: Ball
  • Flow (Cv): 6.30 to 1493.00
  • Valve Size: 0.25 to 4.00
  • Maximum Pressure: 600.00
Ball Valve -- 33869419 [VZPR-BPD-22-R114R from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Nylon Valve -- NF7H22
from KZVALVE

1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball; Control Valve
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Reduced Bore Ball Valve -- M40Si ISO
from Spirax-Sarco

Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majority of industrial fluids, not control valves. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Media Temperature: -20 to 500
Pneumatic Actuated Ball Valve -- 8P0139/8P0141/8P0143/8P0145/8P0140/ 8P0142/8P0144/8P0146 (T,L) 3-Way SS
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Valve Type: Ball
  • Media Temperature: -20 to 450
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
Brass Ball Valve -- MP-2P Series
from BI-TORQ® Valve Automation

Manual 2-Piece Full Port Brass Ball Valve. Features. Full port brass ball valve. 1/4" through 4" sizes. 600WOG/100PSI steam rating. Blow-out proof stem. Adjustable stem packing. ANSI B 1.20.1 threaded connections. CSA, UL, NSF and FM approved 1/4" through 2" sizes [See More]

  • Valve Type: Ball
  • Flow (Cv): 6.29 to 1622.00
  • Valve Size: 0.25 to 4.00
  • Maximum Pressure: 100.00 to 600.00
Ball Valve -- 45105254 [VZPR-BPD-22-R1 from Festo Corporation]
from Radwell International

BALL VALVE ACTUATOR, ELECTRICAL PNEUMATIC TYPE, 2-WAY, QUARTER TURN, 1-8.4 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Polypropylene Valve -- F2H22
from KZVALVE

1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball; Control Valve
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Stainless Steel Ball Valve for Sanitary Applications -- M80i ISO
from Spirax-Sarco

The M80i investment cast 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where bacteria and media deposits... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 725.19
  • Valve Size: 0.50 to 4.00
  • Media Temperature: -4 to 356
Pressure Relief Valve -- 713-9001-20
from Clark Solutions

The 1/4" to 3/4" relief valves are suitable for pressure settings up to 100 PSI. Higher pressure settings are possible by changing the spring. The 1" relief valve is suitable for pressure settings up to 200 PSI. [See More]

  • Valve Type: Ball; Poppet; Relief
  • Connection Description: Threaded; 1/4" NPT
  • Valve Size: 0.25
Ball Valve -- 52665875 [198.150.340 from Georg Fischer Piping Systems Ltd]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Polypropylene Valve -- F3H22
from KZVALVE

1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Series 400 Hard Seat Valves -- 402 MFC
from Clark Solutions

Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating. Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s. 10,000 psi pressure rating (@200 °F maximum). Blow out proof stem that provides a secondary stem seal in the full open position. Stem packing below the... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 10000.00
  • Valve Size: 0.19
  • Media Temperature: ? to 200
Ball Valve -- 84497807 [VZBA-1/2"-GG-63-T-22-F0304-V4V4T-PP15-R-90-C from Festo Corporation]
from Radwell International

PNEUMATIC BALL VALVE, VZBA SERIES, 2-WAY, STAINLESS STEEL, DN15, PIPE THREAD TO DIN (1), PIPE THREAD TO DIN (2), 2 BOLT CIRCLES (36 MM AND 42 MM), DAPS, DOUBLE-ACTING, 15 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
  • Connection Description: Threaded
1 1/2" Polypropylene Valve -- F7H22
from KZVALVE

1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball; Control Valve
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Connection Description: Threaded
Ball Valve -- 99045808 [2-E5166T150-R6 from Flowserve Corporation]
from Radwell International

BALL VALVE, PNEUMATIC ACTUATOR, 2INCH, 120PSI MAX, 125/250VAC, 15.1AMP, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ67HWR
from KZVALVE

The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves. • Valve body: CF8M stainless steel. [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 84.00
  • Valve Size: 1.50
  • Maximum Pressure: 1500.00
Ball Valve -- 99045828 [1-CPT5146PM150A30-R4 from Flowserve Corporation]
from Radwell International

BALL VALVE, PNEUMATIC ACTUATOR, 1INCH, 30-105PSI,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ88HY
from KZVALVE

The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves. • Valve body: CF8M stainless steel. [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 84.00
  • Valve Size: 1.50
  • Maximum Pressure: 1500.00
Control Valve -- 123884378 [T84T-6GA-B1N from Norgren LLC]
from Radwell International

SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ89HY
from KZVALVE

The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves. • Valve body:... [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 170.00
  • Valve Size: 1.50
  • Maximum Pressure: 1000.00
Control Valve -- 123885304 [T84T-4GA-B1N from Norgren LLC]
from Radwell International

SHUT-OFF VALVE, PORT SIZE G1/2, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY, REPLACEMENT FOR T74T-4GA-P1N. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
1 1/2" Stainless Steel 3-Piece, 2-Way Ball Valve -- 61H22-10DW0-P01
from KZVALVE

These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1",... [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 170.00
  • Valve Size: 1.50
  • Maximum Pressure: 1000.00
Control Valve -- 123894319 [T84T-3GA-B1N from Norgren LLC]
from Radwell International

SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
1 1/2" Stainless Steel 3-Way Actuated Valve -- KZ73HW
from KZVALVE

The KZValve stainless steel, 3-way, ball valves are engineered for. actuation and designed to work with the KZValve actuators. These reliable. valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves. • Valve body: CF8M stainless steel. • Ball:... [See More]

  • Valve Type: Ball; Control Valve
  • Flow (Cv): 103.00
  • Valve Size: 1.50
  • Maximum Pressure: 1000.00
Control Valve -- 148168606
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR/BALL VALVE, 3-WAY, DOUBLE ACTING,AUTOMATED,2R80SR SPRING RETURN ACTUATOR,316SST SERIES 38 3 WAY BALL VALVE 3/4IN FNPT L-PORT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
1 1/2" Stainless Steel Valve -- 67H22
from KZVALVE

1 1/2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70 ° F [See More]

  • Valve Type: Ball; Control Valve
  • Maximum Pressure: 1500.00
  • Valve Size: 1.50
  • Connection Description: Threaded