Block and Bleed Valves Air Valves
from ValvTechnologies, Inc.
The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL (High... [See More]
- Valve Type: Ball; Block Bleed
- Connection Description: BoltFlange
- Valve Size: 3.00 to 20.00
from Radwell International
PNEUMATIC REGULATOR, MODEL 11, LOW PRESSURE, 0-12 PSI, 1/4" INLET/OUTLET PORT SIZE, NPTF THREADS, NITRILE, KNOB, RELIEVING NORMAL BLEED, STRAIGHT, BONNET (2 X 1/4-20 UNC). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Regulator; Block Bleed
- Actuation: Pneumatic
- Connection Description: Threaded
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Valve Type: Block Bleed
- Media Temperature: -65 to 850
- Maximum Pressure: 10000.00
from Spirax-Sarco
The Spirax SafeBloc TM is a double block and bleed bellows sealed stop valve, accommodated within the same face-to-face dimension of a single valve. It has been designed for use as an in-line double isolation valve on steam, gas, liquid, condensate and water systems. [See More]
- Valve Type: Bellows; Block Bleed
- Maximum Pressure: 739.69
- Valve Size: 0.50 to 4.00
- Media Temperature: -20 to 797
from Hi-Tech Controls, Inc.
These valves have been designed to mount directly into the cylinder ports. The inner design of the blocking valves Series VBO and VBU allows a very high flow rate and reliable operation. [See More]
- Valve Type: Poppet; Block Bleed
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 175
from Hex Valve
Integral block and bleed valve for power industry [See More]
- Valve Type: Needle; Block Bleed; Metering; Shut Off; Power Valve
- Maximum Pressure: 6000.00
- Valve Size: 0.50
- Media Temperature: -20 to 1000
from Terra Universal, Inc.
Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes. Variable release mechanism automatically discharges any sudden surge of incoming gas. Protects against accidental negative pressure by functioning as a check valve. Extends life of doors and gaskets. [See More]
- Valve Type: Check; Block Bleed; Relief
- Connection Description: Threaded (optional feature); Union (optional feature)
- Valve Size: 0.62 to 1.00
- Actuation: Electric
from Radwell International
BLEEDER 3PIPE CONTROLLED AIR IMPULSE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Block Bleed; Control Valve
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Valve Type: Block Bleed
- Flow (Cv): 0.10 to 2.30
- Valve Size: 0.10
- Maximum Pressure: 15000.00 to 30000.00
from Radwell International
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MINIATURE PRECISION, NON-BLEED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Regulator; Block Bleed
from Radwell International
REGULATOR, DIAL-AIR, 1", 650 SCFM, 0.05 SCFM BLEED RATE, 300 PSIG MAXIMUM SUPPLY PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Regulator; Block Bleed