Pneumatic Air Valves

163 Results
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.50 to 2.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Diverter; Hydraulic
  • Media Temperature: -4 to 176
2-Way Air Piloted Valve -- PAV-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Actuation: Manual (optional feature); Mechanical (optional feature); Pilot; Pneumatic
  • Valve Size: 0.19
  • Valve Type: Poppet; Control Valve; Directional
  • Maximum Pressure: 300.00
BIFOLD - Fire Safe Valves, SXX-FVMB
from Rotork plc

Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - Up to 2.4 Cv Working pressure up to 174 psi / 12 bar Used to close safety valve actuators to isolate potential fuel sources from fire Designed specifically for high flow system vent Bulb offers clear indication of valve... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 174.00
  • Flow (Cv): 2.40
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve -- 8P0197-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Air preparation combination unit -- MSB4N-1/4:C3J3D1A1F3-WP
from Festo Corporation

With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]

  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
  • Valve Size: 0.16
  • Valve Type: Regulator
  • Maximum Pressure: 65.27 to 203.05
Pneumatic Actuated Valves -- 1215782
from RS Components, Ltd.

Festo [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 81.22
  • Valve Type: Ball; T-Shaped Hole, 3-Way Ball Valve with L-Shaped Hole, 2-Way Ball Valve
  • Media Temperature: 14
Pneumatically Actuated Carbon Steel Ball Valve -- P2C Series
from DynaQuip Controls

The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.25 to 3.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Hydraulic
  • Maximum Pressure: 1000.00
2-Way Air Piloted Valve -- PAV-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Actuation: Pilot; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Poppet; Control Valve; Directional
  • Maximum Pressure: 300.00
FAIRCHILD - Pressure Regulators, HPH
from Rotork plc

Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient capture of vented media. Age hardened stainless steel allow seat (MP35N) provides a unique... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 10000.00
  • Valve Type: Regulator; Hydraulic
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve -- 8P0195-1/4
from Bonomi North America, Inc.

0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Air solenoid valve -- JMFH-5-1/8-S
from Festo Corporation

Sturdy and reliable. Poppet valve. All-metal version. Principle with armature guide tube [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 0.00 to 145.04
  • Valve Type: Solenoid; Control Valve
  • Media Temperature: 14 to 140
Pneumatic Actuated Valves -- 1215783
from RS Components, Ltd.

Festo [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 913.74
  • Valve Type: Ball; 2-Way Ball Valve, 3-Way Ball Valve with T-Shaped Hole, 3-Way Ball Valve with L-Shaped Hole
  • Media Temperature: 14 to 392
Pneumatically Actuated Carbon Steel Ball Valve -- P3C Series
from DynaQuip Controls

The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.25 to 4.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Hydraulic
  • Maximum Pressure: 1000.00
2-Way Air Piloted Valve -- PAVO-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Actuation: Pilot; Pneumatic
  • Valve Size: 0.19
  • Valve Type: Poppet; Control Valve; Directional
  • Maximum Pressure: 150.00
0.25" 2-Way, Carbon Steel NPT Ball Valve -- 8P0124-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Carbon Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXA-A-TS6-13-M2-V13T-16-K-46-17-PR-V4
from Festo Corporation

Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]

  • Actuation: Pneumatic
  • Media Temperature: 14 to 356
  • Maximum Pressure: 72.52 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Actuated Valves -- 9108513
from RS Components, Ltd.

RS PRO EA2D64E00 [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 145.04
  • Valve Type: Quarter Turn
  • Media Temperature: 176
Pneumatically Actuated Carbon Steel Ball Valve -- P5C Series
from DynaQuip Controls

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Hydraulic
  • Maximum Pressure: 285.00
2-Way Air Piloted Valve -- PAVO-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Actuation: Pilot; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Poppet; Control Valve; Directional
  • Maximum Pressure: 150.00
0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve -- 8P0226-1/4
from Bonomi North America, Inc.

0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXA-A-TS6-20-M2-V13T-16-K-75-20-PR-V4
from Festo Corporation

Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]

  • Actuation: Pneumatic
  • Media Temperature: 14 to 356
  • Maximum Pressure: 72.52 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1366485
from RS Components, Ltd.

Festo JH-5-1/4 Pneumatic Solenoid Valve [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.25
  • Valve Type: Solenoid
  • Connection Description: Threaded; G 1/4
Pneumatically Actuated Stainless Steel Ball Valve -- P2S Series
from DynaQuip Controls

The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.25 to 3.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Hydraulic
  • Maximum Pressure: 500.00
2-Way Stem Cartridge Valve -- GV-2C
from Clippard

Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard ’s GV series valves offer the same characteristics of its original... [See More]

  • Actuation: Manual; Mechanical; Electric; Pneumatic
  • Maximum Pressure: 150.00
  • Valve Type: Poppet; Stem Valve
  • Media Temperature: 32 to 230
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve -- 8P0620-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ NPT ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXA-A-TS6-32-M2-V13T-16-M-90-26-PR-V4
from Festo Corporation

Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 72.52 to 101.53
  • Valve Type: Diaphragm
  • Media Temperature: 14 to 356
Pneumatic Solenoid Valves -- 1367030
from RS Components, Ltd.

Festo VL/O-3-1/8-B [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: -13.78 to 145.04
Pneumatically Actuated Stainless Steel Ball Valve -- P3S Series
from DynaQuip Controls

The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.25 to 4.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Hydraulic
  • Maximum Pressure: 1000.00
4-Way Cartridge Valve, ENP Steel Toggle -- HTV-4C
from Clippard

Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]

  • Actuation: Manual; Mechanical; Electric; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Toggle
  • Maximum Pressure: 150.00
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve -- 8P0630-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G1-230-H3ALV-80-V
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: 14 to 176
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1367107
from RS Components, Ltd.

Festo JH-5-1/8 Pneumatic Solenoid Valve [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Connection Description: Threaded; G 1/8
Pneumatically Actuated Stainless Steel Ball Valve -- P5S Series
from DynaQuip Controls

The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]

  • Actuation: Pilot (optional feature); Pneumatic
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball; Pilot (optional feature); Solenoid (optional feature); Hydraulic
  • Maximum Pressure: 285.00
Pneumatic Pinch Valve -- NPP Series
from Clippard

Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 250.00
  • Valve Type: Pinch; Solenoid
  • Media Temperature: 32 to 230
0.25" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve -- 8P0720-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ NPT ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G1-230-H3B1-50-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: 14 to 176
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1367110
from RS Components, Ltd.

Festo VL-5-1/8 Pneumatic Solenoid Valve [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: -13.78 to 145.04
0.25" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve -- 8P0730-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and NPT ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G1-240-M1-V4B2T-50-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: -40 to 392
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1367111
from RS Components, Ltd.

Festo VL/O-3-1/4 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.25
  • Valve Type: Solenoid
  • Maximum Pressure: -13.78 to 145.04
0.25" Direct Mount 2-Way, 3000# Carbon Steel NPT Ball Valve -- 8P3000-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3000# Carbon Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G1-240-M1-V4V4T-80-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: -40 to 392
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1762104
from RS Components, Ltd.

RS PRO 01VP03NC03 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.25
  • Valve Type: Solenoid
  • Maximum Pressure: 29.01 to 145.04
0.25" Direct Mount 2-Way, 3000# Stainless Steel NPT Ball Valve -- 8P3100-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, 3000# Stainless Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G12-120-H3B1-50-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: 14 to 176
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1762105
from RS Components, Ltd.

RS PRO 01VP03NC05 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.50
  • Valve Type: Solenoid
  • Maximum Pressure: 29.01 to 145.04
0.25" Direct Mount 2-Way, Brass NPT Ball Valve -- 8P0080-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, Brass NPT Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G12-130-M1-V4V4T-50-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: -40 to 392
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1762106
from RS Components, Ltd.

RS PRO 01VP050002 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: 29.01 to 145.04
0.25" Direct Mount 2-Way, Stainless Steel Instrumentation Ball Valve -- 8P1300-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, Stainless Steel Instrumentation Ball Valve w/ Compression Ends & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G34-160-H3B1-50-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: 14 to 176
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1762107
from RS Components, Ltd.

RS PRO 01VP050003 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.25
  • Valve Type: Solenoid
  • Maximum Pressure: 29.01 to 145.04
0.25" Direct Mount 2-Way, Stainless Steel NPT Ball Valve -- 8P0133-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, Stainless Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-A-G34-180-M1-V4B2T-50-16
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Media Temperature: -40 to 392
  • Maximum Pressure: 87.02 to 145.04
  • Connection Description: Threaded; Internal thread G1/8
Pneumatic Solenoid Valves -- 1762108
from RS Components, Ltd.

RS PRO 01VP050005 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.50
  • Valve Type: Solenoid
  • Maximum Pressure: 29.01 to 145.04
0.25" Direct Mount 2-Way, Stainless Steel NPT Ball Valve -- 8P0133SS-1/4
from Bonomi North America, Inc.

0.25" Direct Mount 2-Way, Stainless Steel NPT Ball Valve & SS Double Acting Pneumatic Actuator [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Ball
  • Maximum Pressure: 600.00
Angle seat valve -- VZXF-L-M22C-M-B-G1-230-H3B1-50-10
from Festo Corporation

Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 87.02 to 145.04
  • Valve Type: Hydraulic
  • Media Temperature: 14 to 176
Pneumatic Solenoid Valves -- 1762109
from RS Components, Ltd.

RS PRO 01VP150002 [See More]

  • Actuation: Pneumatic; Pneumatic
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: 14.50 to 145.04
Angle Seat Valve -- Ares & Zeus Series
from Assured Automation

Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 2.00
  • Valve Type: Angle; Piston; Control Valve
  • Flow (Cv): 5.68 to 77.72
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Valve Type: Injection; Pilot; Solenoid; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 1.80
Clean Room Air Pressure Regulator -- RR-KA Series
from FUJIKURA COMPOSITES Inc.

Features. The parts are made of stainless materials and fluoric rubber, and the other parts are all electroless nickel plated so that very little dust is caused. Manifold pipe fitting is available. Exhaust relief air and bleed air out of clean room is available to exhaust by connecting exhaust pipe... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Regulator
  • Maximum Pressure: 145.04
Check Valve -- F-2804-400
from Air Logic

The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow,... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.06 to 0.12
  • Valve Type: Check; Wafer
  • Maximum Pressure: 10.00
High Flow Regulator -- 26-1200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1200 Series dome loaded, high flow pressure reducing regulator is externally loaded with 6000 PSIG [413 bar] maximum inlet and outlet pressures. The 26-1200 Series offers three orifice sizes and Cv ratings, balanced main valve and available external sensing. Ideal for use in rocket... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.75 to 1.25
  • Valve Type: Regulator
  • Flow (Cv): 6.00
Air Operated Toggle Valve -- E-3882-A
from Harwood Engineering Company

Features. Dual-position valves: normally open or normally closed. Service for gases or for liquids. Air actuator operating pressure of 3-60 PSI. Replaceable seats, needles, and packings. Options. Stainless steel valves for water service. Electrical switches to indicate open valve position. Custom... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 125000.00
  • Valve Type: Toggle
  • Connection Description: Inlet: 5M, Outlet: 5M
Ball Valve -- 127526432
from Radwell International

PNEUMATIC ACTUATED BALL VALVE, 2 WAY, 1 IN, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Check Valve -- V33A-D-2T
from DK-LOK U.S.A.

Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. DK-LOK OD1/8 - 1 inch. Pipe thread 1/8 - 1 inch [See More]

  • Actuation: Pneumatic; Actuating by the Pressure
  • Valve Size: 0.19
  • Valve Type: Check; Lift Check
  • Flow (Cv): 0.16
Air Pilot Switch Valve -- APS
from SC Hydraulic Engineering Corporation

COMPATIBLE WITH MOST FLUIDS. FACTORY SET PER CUSTOMER REQUEST. NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE. MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI. The APS Air Pilot Switch consists of a high pressure sensor operator connected directly to a three-way air... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Pilot
  • Flow (Cv): 0.13 to 0.20
Direct Pilot Valve -- GR12
from AAA Products International, Inc.

Designed for operation on compressed air; not suitable for liquid service. May be used to handle inert gases, although a source of compressed air may be required for spool shifting pressure, since pilot media is normally vented to atmosphere. [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.50
  • Valve Type: Pilot; Spool; Directional
  • Flow (Cv): 36.30
3 Port Globe Valve -- GEMU® 312
from Gemu Valves

Construction. The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control medium can be rotated through 360 °. The double sided valve plug is connected to the... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 29.01 to 232.06
  • Valve Type: Globe
  • Media Temperature: 176 to 356
Pneumatic Actuated Ball Valve -- 8P0080/8P0082/8P0135/8P0136 2-Way Brass
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 4.00
  • Valve Type: Ball
  • Media Temperature: ? to 366
Double Seat Valves -- Unique Mixproof Large Particle
from Alfa Laval Inc.

For applications with very large particles or highly viscous fluids, this valve offers the same basic advantages as Unique mixproof valves but are specially designed with large openings up to 45 mm in diameter. Cost effective mixproof valve. Alfa Laval Unique mixproof valves feature two independent... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 0.00 to 145.04
  • Valve Type: Double Seat Valve
  • Media Temperature: 23 to 257
Control (Dump) Valves -- Brand: Mallard Control
from CIRCOR Energy

Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically found where there is a large disparity in the... [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00 to 6.00
  • Valve Type: Control Valve; Shut Off; Dump Valve
  • Maximum Pressure: 4000.00
Pneumatic Pinch Valve -- Model 932
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.12 to 0.25
  • Valve Type: Pinch; Control Valve
  • Maximum Pressure: 30.00 to 125.00
Filter/Regulator & Lubricator -- Model 107
from CEJN Industrial Corporation

CEJN Filter/Regulator units combine afilter, regulator, and gauge in one economical unit. The combinationunits withstand up to 17.5-bar (253.8 PSI) inlet pressure. Featuresinclude a metal bowl protector, easily visible level indicators,compact modular construction, flexible rolling diaphragm, and... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Regulator
  • Flow (Cv): 20.00
Pneumatic "AND" Valve -- PAV-10
from Pneumadyne, Inc.

ldquo;AND ” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21 ”) and durable valve has been Pneumadyne tested to assure high performance and. dependability. Function ; When a signal is supplied to. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.19
  • Valve Type: Control Valve; Directional; AND" Valve
  • Flow (Cv): 0.13
Air Operated Valves -- P210C093
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38
  • Valve Type: Piston
  • Flow (Cv): 2.80
Automated PVC Butterfly Valve -- PY-Series
from BI-TORQ® Valve Automation

PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]

  • Actuation: Electric; Pneumatic; Gear Operated
  • Valve Size: 1.50 to 8.00
  • Valve Type: Butterfly
  • Maximum Pressure: 150.00
Pneumatic Valves
from IBT Industrial Solutions

IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right choice for... [See More]

  • Actuation: Manual; Mechanical; Pneumatic
  • Valve Type: Control Valve; Safety
4-Way Compact Spool Valve -- CV-412-M
from Cylinders & Valves, Inc.

This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2 ” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES. Compact size. 5 ports (1/8" NPT) Aluminum body. "O" ring seals. Single Solenoid. 1/8... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.12
  • Valve Type: Spool; Control Valve; Hydraulic
  • Maximum Pressure: 30.00 to 150.00
Ball Valves
from FITOK GmbH

Features. Working pressure up to: 10000 psig (690 bar). Working temperature: 0 °F to 450 °F (-18 °C to 232 °C). Orifice size: Fixed ball with double sealing. Trunnion-style ball: Prevents ball blowout. Automatic compensation of seat sealing. Low operating torque Handle as indicator... [See More]

  • Actuation: Electric; Pneumatic
  • Valve Size: 0.19
  • Valve Type: Ball
  • Flow (Cv): 1.00 to 1.60
Proportional Servo-Pneumatic Control Valve -- LS-V05s
from Enfield Technologies

Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.16
  • Valve Type: Servo; Control Valve; Directional
  • Flow (Cv): 0.13
Motorized Precision Air Pressure Regulator -- Type 100M
from ControlAir LLC

The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC Motors, each having it's... [See More]

  • Actuation: Electric; Pneumatic
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.38
  • Media Temperature: 0 to 140
ISO 15407-1 ISOMAX Series -- DX01-421-60
from Parker Hannifin / Automation / Pneumatic - Europe

• Size 01 and 02 (26 and 18 mm). • Ceramic technology for long life operation. • From vacuum up to 10 bar applications. • Internal or external pilot supply with same valves. • Pressure supply possible on exhaust ports [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.02
  • Valve Type: Solenoid
  • Maximum Pressure: -13.05 to 145.04
Pneumatically Operated Instrument Isolation Valves -- V522-7050 Series
from Valcor Engineering Corporation

Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 2000.00
  • Valve Type: Plug
  • Media Temperature: -320 to 1200
Pressure Control Valve -- PCV-125-AL
from Williams

Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator. Output Pressures: 0-125 psi (0-862 Kpa). Dual Scale Wika pressure gauge included. Built in dryer to eliminate moisture in air/gas supply. Maximum Inlet pressure: 250 psi (1724 Kpa). [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Regulator; Control Valve
  • Maximum Pressure: 0.00 to 250.00
Pressure Relief Valves
from Carr Lane Manufacturing Co.

This safety valve is used to protect hydraulic circuits from unexpected pressure increases. Applications include disconnected pallet fixtures, where the temperature of a closed system could increase and cause hydraulic pressure to exceed acceptable operating limits. Poppet-type valve, directly... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 0.50
  • Valve Type: Hydraulic; Relief
  • Maximum Pressure: 7500.00
Pinch Valves
from IMI Bimba

Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000 ” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention tubing slot for quick loading/exchange procedures. [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 125.00
  • Valve Type: Pinch
  • Connection Description: Tube Fitting; Accomodates tubing from .125 - 1.625 inch OD
Heat Activated Shut-Off Valve -- FireChek
from Assured Automation

Description: When FireChek ® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek ® triggers quickly, securing pneumatically operated process line valves. Because FireChek ® responds to heat, not flame, it... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 126.00
  • Valve Size: 0.25
  • Connection Description: Threaded; 1/4" ISO/NPT
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Valve Type: Injection; Pilot; Solenoid; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 1.80
Super Precision Air Regulator -- RR Series
from FUJIKURA COMPOSITES Inc.

Features. Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. RR series offers exceptionally precise 1;1 pressure relay control with ±bias adjustment capability by external pilot... [See More]

  • Actuation: Pilot; Pneumatic
  • Valve Size: 0.12 to 0.38
  • Valve Type: Regulator
  • Maximum Pressure: 143.59
Relief Valve/Sequence Valve -- R-6100
from Air Logic

The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to limit pressure in a pneumatic system. Fixed or adjustable pressure settings are available; the pressure range is 0-20 PSI. To adjust... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.06 to 0.12
  • Valve Type: Relief; Sequence Valve
  • Maximum Pressure: 30.00
High Flow Regulator -- 44-4000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-4000 dome loaded, spring biased regulator is designed for pressure tracking applications to maintain a constant differential pressure. Self-venting allows for pressure tracking increases and decreases; Cvs = .7 and 2.0 are available. Ideal for use in diving applications for... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.50 to 0.75
  • Valve Type: Regulator
  • Flow (Cv): 2.00
Ball Valve -- 20520665 [QH-1/2 from Festo Corporation]
from Radwell International

BALL VALVE, W/ HAND LEVER, MANUAL, PNEUMATIC, PIPE INSTALLATION, 2/2 BISTABLE FUNCTION, 1/2 INCH G CONNECTION, 11.500 L/MIN FLOW RATE, 15 MM WIDTH, -20 TO 180 DEGREE C AMBIENT, (9543). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Check Valve -- VH36A-D-2T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Actuation: Pneumatic; Actuating by the Pressure
  • Flow (Cv): 0.67
  • Valve Type: Check; Lift Check
  • Maximum Pressure: 6000.00
Pilot Operated Stack Valve -- BRR2
from AAA Products International, Inc.

The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Pilot; Spool; Directional
  • Flow (Cv): 1.70
Angle Seat Globe Valve -- GEMU® 514
from Gemu Valves

Construction. The GEMU 514 pneumatically operated 2/2 way angle seat globe valve has a low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life. The wiper ring... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.59 to 3.15
  • Valve Type: Globe
  • Media Temperature: 176 to 356
Pneumatic Actuated Ball Valve -- 8P0129/8P0131(T,L) 3-Way Brass
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 3.00
  • Valve Type: Ball
  • Media Temperature: ? to 344
Double Seat Valves -- Unique Mixproof Tank Outlet
from Alfa Laval Inc.

Same basic advantages as the unique mixproof valves but specially designed for mounting directly on the tank wall at the inlets and outlets. For tank inlet and outlet applications, the Unique mixproof tank outlet (TO) valve offers full drainability and provides cleanability all the way up to the... [See More]

  • Actuation: Pneumatic
  • Valve Size: 51.00 to 101.60
  • Valve Type: Double Seat Valve
  • Maximum Pressure: 0.00 to 145.00
Pneumatic Pinch Valve -- Model 933
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 0.38
  • Valve Type: Pinch; Control Valve
  • Maximum Pressure: 65.00 to 125.00
Filter/Regulator & Lubricator -- Model 112
from CEJN Industrial Corporation

CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level indicators, compact modular construction, flexiblerolling diaphragm, and... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 0.50
  • Valve Type: Regulator
  • Flow (Cv): 20.00
Air Operated Valves -- P210C094
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.50
  • Valve Type: Piston
  • Flow (Cv): 3.60
Butterfly Valve Tee Linkage Assembly -- TEE-BY Series Arrangement #6
from BI-TORQ® Valve Automation

Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]

  • Actuation: Electric; Pneumatic; Gear Operated
  • Valve Size: 2.00 to 12.00
  • Valve Type: Butterfly
  • Connection Description: BoltFlange
Needle Valves
from FITOK GmbH

Features. Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing... [See More]

  • Actuation: Manual; Pneumatic
  • Valve Size: 0.16 to 0.71
  • Valve Type: Needle
  • Flow (Cv): 0.12 to 2.18
Proportional Servo-Pneumatic Control Valve -- LS-V15s
from Enfield Technologies

Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.12
  • Valve Type: Servo; Control Valve; Directional
  • Flow (Cv): 0.35
ISO 5599-1 ISOMAX Series -- DX1-406-60
from Parker Hannifin / Automation / Pneumatic - Europe

• Size1, 2 and 3. • Ceramic technology for long life operation. • From vacuum up to 12 bar applications. • Internal or external pilot supply with same valves. • Pressure supply possible on exhaust port [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.69
  • Valve Type: Solenoid
  • Maximum Pressure: -13.05 to 174.05
High Pressure Coaxial On-Off Valves -- VIP-EVO Series
from Assured Automation

Assured Automation ’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air for each cycle. They have a long life of up to 300,000 cycles... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 2.00
  • Valve Type: On/Off
  • Maximum Pressure: 150.00
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 248.55
High Flow/High Pressure Regulator -- 26-1100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R &D laboratories. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 0.50
  • Valve Type: Regulator
  • Flow (Cv): 1.30
Ball Valve -- 219690703 [VPL-3401 from Versa Products Co., Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, AIR VALVE, V SERIES, PNEUMATIC, THREE-WAY, 200 VAC, PRESSURE PILOT LEFT END ACTUATOR, HAND LEVER RIGHT END ACTUATOR, 3/8 INCH BODY SIZE, SIDEPORTED EXTERNAL PILOT, TWO POSITION NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Pilot
Check Valve -- VH36B-D-8T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Actuation: Pneumatic; Actuating by the Pressure
  • Flow (Cv): 1.80
  • Valve Type: Check; Lift Check
  • Maximum Pressure: 6000.00
Angle Seat Globe Valve -- GEMU® 550
from Gemu Valves

Construction. The GEMU 550 pneumatically operated 2/2 way angle seat globe valve has a low maintenance piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.31 to 3.15
  • Valve Type: Globe
  • Maximum Pressure: 43.51 to 362.59
Pneumatic Actuated Ball Valve -- 8P0133/8P0134 2-Way SS
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 3.00
  • Valve Type: Ball
  • Media Temperature: ? to 366
Sanitary Double Seal Valves -- SMP
from Alfa Laval Inc.

Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves. Alfa Laval offers two double-seal mixproof valves: The Alfa Laval SMP-BC and the aseptic version, SMP-BCA. [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.50 to 4.00
  • Valve Type: Seat Valve
  • Maximum Pressure: 0.00 to 145.00
Pneumatic Pinch Valve -- Model 934
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.50 to 0.75
  • Valve Type: Pinch; Control Valve
  • Maximum Pressure: 65.00 to 125.00
Filter/Regulator & Lubricator -- Model 160
from CEJN Industrial Corporation

CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level indicators, compact modular construction, flexiblerolling diaphragm, and... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.75 to 1.00
  • Valve Type: Regulator
  • Flow (Cv): 90.00
Air Operated Valves -- P210D009
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.75
  • Valve Type: Piston
  • Flow (Cv): 5.50
Pneumatic Needle Valve
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Actuation: Pilot; Pneumatic
  • Flow (Cv): 0.08 to 4.40
  • Valve Type: Needle
  • Media Temperature: -20 to 200
Proportional Servo-Pneumatic Control Valve -- LS-V25s
from Enfield Technologies

Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Servo; Control Valve; Directional
  • Flow (Cv): 1.00
Viking Extreme Series -- P2LAX511EEHDDB49
from Parker Hannifin / Automation / Pneumatic - Europe

Suitable for low temperature applications -400c. G1/8, G1/4, G3/8 and G1/2 Body ported. Wide range of 5/2 and 5/3 configurations. High flow, fast switching. Compact design with high corrosion resistance [See More]

  • Actuation: Manual (optional feature); Pneumatic
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 232.06
Pneumatic Axial Valve -- VIP Series
from Assured Automation

Description. The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38
  • Valve Type: Control Valve
  • Maximum Pressure: 145.04
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 262.42
High Pressure/Dome Loaded Regulator -- 44-4200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-4200 Series is a high pressure, dome loaded, pressure reducing regulator, with Cv = .80 or 2.0 available; rated up to 6000 PSIG [415 bar] inlet and 5000 PSIG [345 bar] outlet. Ideal for use in fire suppression equipment and CNG filling. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 0.75
  • Valve Type: Regulator
  • Flow (Cv): 2.00
Ball Valve -- 23317163 [0461 06 13 from Parker Hannifin/Electromechanical Automation]
from Radwell International

BALL VALVE, UNIVERSAL SERIES, HYDRAULIC/PNEUMATIC, 3-WAY, RIGHT ANGLE, LEVER-OPERATED, MANUAL ACTUATION, MALE-FEMALE, BSPP CONNECTION, CONNECTION G1/4, 6 MM ORIFICE, 20 BAR/290.08 PSI/2 MPA, NICKEL-PLATED BRASS, NBR SEAL, IN-LINE MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball; Hydraulic
Check Valve -- VP33A-M-4N
from DK-LOK U.S.A.

Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. O-ring seal blow-out proof design. Pipe thread 1/4 - 1/2 inch [See More]

  • Actuation: Pneumatic; Actuating by the Pressure
  • Flow (Cv): 0.35
  • Valve Type: Check; Lift Check
  • Maximum Pressure: 3000.00
Angle Seat Globe Valve -- GEMU® 554
from Gemu Valves

Construction. The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland packing providing low... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.39 to 3.15
  • Valve Type: Globe
  • Maximum Pressure: 36.26 to 362.59
Pneumatic Actuated Ball Valve -- 8P0139/8P0141/8P0143/8P0145/8P0140/ 8P0142/8P0144/8P0146 (T,L) 3-Way SS
from Clark Solutions

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 2.00
  • Valve Type: Ball
  • Media Temperature: -20 to 450
Pneumatic Pinch Valve -- Model 935
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.75 to 1.00
  • Valve Type: Pinch; Control Valve
  • Maximum Pressure: 65.00 to 125.00
Air Operated Valves -- P210D095
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.75
  • Valve Type: Piston
  • Flow (Cv): 5.50
Proportional Servo-Pneumatic Control Valve -- M1D
from Enfield Technologies

The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38
  • Valve Type: Servo; Control Valve; Directional
  • Flow (Cv): 1.10
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 2.56
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 124.10
Ball Valve -- 23317256 [0482 04 10 from Parker Hannifin/Electromechanical Automation]
from Radwell International

3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO 290.08 PSI, VACUUM TO 2 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball; Control Valve; Safety
Diaphragm Valve -- GEMU® 600
from Gemu Valves

Construction. The pneumatically operated 2/2 way diaphragm valve GEMU 600 is a corrosion-resistant all plastic construction. It has a maintenance-free piston actuator which can be controlled by any inert gas. GEMU 600 has a stroke limiter and an integral optical position indicator. The control... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.59 to 1.97
  • Valve Type: Diaphragm
  • Maximum Pressure: 13.05 to 145.04
Air Operated Valves -- P320A009
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25
  • Valve Type: Piston
  • Flow (Cv): 0.31
Proportional Servo-Pneumatic Control Valve -- M2D
from Enfield Technologies

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38
  • Valve Type: Servo; Control Valve; Directional
  • Flow (Cv): 1.10
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.15
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 154.20
Ball Valve -- 33869396 [VZPR-BPD-22-R34R from Festo Corporation]
from Radwell International

BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Diaphragm Valve -- GEMU® 610
from Gemu Valves

Construction. The GEMU 610 pneumatically operated 2/2-way diaphragm valve has a low-maintenance plastic piston actuator which can be controlled by inert gases. Normally closed, Normally open and Double acting control functions are available. Features. Suitable for inert and corrosive liquid and... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 13.05 to 87.02
  • Valve Type: Diaphragm
  • Media Temperature: 104
Series 105 - Filters, Regulators, and Lubricators -- 342 25 019
from ASCO

ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line products include sizes from 1/8" - 1" and offer the performance and flexibility to... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.12
  • Valve Type: Regulator
  • Maximum Pressure: 175.00
Proportional Servo-Pneumatic Control Valve -- M2S
from Enfield Technologies

The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies ’ valves, the M2 valves boast an IP65 environmental protection... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38
  • Valve Type: Servo; Control Valve; Directional
  • Flow (Cv): 1.10
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 223.12
Ball Valve -- 33869419 [VZPR-BPD-22-R114R from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Diaphragm Valve -- GEMU® 620
from Gemu Valves

Standard Features. Coated actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. Available... [See More]

  • Actuation: Pneumatic
  • Valve Size: 6.00
  • Valve Type: Diaphragm
  • Maximum Pressure: 29.01 to 145.04
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 2.90
Ball Valve -- 45105254 [VZPR-BPD-22-R1 from Festo Corporation]
from Radwell International

BALL VALVE ACTUATOR, ELECTRICAL PNEUMATIC TYPE, 2-WAY, QUARTER TURN, 1-8.4 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Diaphragm Valve -- GEMU® 650
from Gemu Valves

Standard Features. Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 2.00
  • Valve Type: Diaphragm
  • Maximum Pressure: 87.02 to 145.04
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Injection; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 2.90
Ball Valve -- 4781776 [CPV10-GE-MP-4 from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, S007 SERIES,10 BAR, 145 PSI, 24 V DC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
Diaphragm Valve -- GEMU® 651
from Gemu Valves

Standard Features. Stainless steel actuator. Auto programming. LED status and diagnostics. Integrated solenoid pilot valve. 24 VDC or AS-i. Integrated electrical position indicators. Compact low maintenance design. Fail closed, fail open, double acting. EHEDG certified sealing concept. Second... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.25 to 1.00
  • Valve Type: Diaphragm
  • Maximum Pressure: 87.02 to 145.04
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 3.40
Ball Valve -- 52665875 [198.150.340 from Georg Fischer Piping Systems Ltd]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Diaphragm Valve -- GEMU® 658
from Gemu Valves

Standard Features. External mechanical adjustment 0-100%. Stainless steel actuator. Compact low maintenance design. Fail closed function only. EHEDG certified sealing concept. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 0.75
  • Valve Type: Diaphragm
  • Maximum Pressure: 87.02 to 145.04
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.26
  • Valve Type: Regulator; Control Valve; Hydraulic; Metering; Relief; Coaxial Valve
  • Flow (Cv): 0.00 to 28.10
Ball Valve -- 5843422 [SS-BNV51-C from Swagelok Company]
from Radwell International

HIGH PURITY BELOWS VALVE, 316L SS, 1/4 IN. FEMALE, VCR METAL GASKET FACE SEAL FITTING, PNEUMATIC ACTUATOR, STRAIGHT BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
Diaphragm Valve -- GEMU® 660
from Gemu Valves

Standard Features. 5 million plus cycles. High cycle rate. Graduated stroke adjustment (adjustable travel stop open). Seal adjuster (adjustable travel stop closed). Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 1.00
  • Valve Type: Diaphragm
  • Maximum Pressure: 0.00 to 72.52
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Valve Type: Regulator; Control Valve; Hydraulic; Metering; Relief; Coaxial Valve
  • Flow (Cv): 0.00 to 1.20
Ball Valve -- 84497807 [VZBA-1/2"-GG-63-T-22-F0304-V4V4T-PP15-R-90-C from Festo Corporation]
from Radwell International

PNEUMATIC BALL VALVE, VZBA SERIES, 2-WAY, STAINLESS STEEL, DN15, PIPE THREAD TO DIN (1), PIPE THREAD TO DIN (2), 2 BOLT CIRCLES (36 MM AND 42 MM), DAPS, DOUBLE-ACTING, 15 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Connection Description: Threaded
  • Valve Type: Ball
Diaphragm Valve -- GEMU® 667
from Gemu Valves

Construction. The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN 15 to DN 50 are self-opening due to integral springs (Control function 2), valve sizes DN 65 and DN 80 are... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 21.76 to 145.04
  • Valve Type: Diaphragm
  • Media Temperature: 41 to 140
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.59
  • Valve Type: Regulator; Control Valve; Diverter; Hydraulic; Metering; Coaxial Valve
  • Flow (Cv): 0.00 to 6.90
Ball Valve -- 88609259 [685-92-63-002/25A from Waukesha Cherry-Burrell, An SPX Brand]
from Radwell International

VALVE N/M SINGLE SEAT PNEUMATIC 1IN DIA TRI-C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
High Purity Diaphragm Valve -- GEMU® 600 HP
from Gemu Valves

Construction. The GEMU 600 HP 2/2 way valve has a low maintenance piston actuator which can be controlled by inert gases. It has a stroke limiter, a manual override and an integral optical position indicator as standard. Normally Closed, Normally Open and Double Acting control functions are... [See More]

  • Actuation: Pneumatic
  • Valve Size: 2.00
  • Valve Type: Diaphragm
  • Maximum Pressure: 0.00 to 87.02
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Valve Type: Bellows; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Sampling; Shut Off; Coaxial Valve
  • Flow (Cv): 0.00 to 3.40
Ball Valve -- 99045808 [2-E5166T150-R6 from Flowserve Corporation]
from Radwell International

BALL VALVE, PNEUMATIC ACTUATOR, 2INCH, 120PSI MAX, 125/250VAC, 15.1AMP, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Ball
Sanitary Diaphragm Valve -- GEMU® Type 605
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Stainless steel actuator base. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.38 to 0.50
  • Valve Type: Diaphragm
  • Maximum Pressure: 87.02 to 116.03