Gate / Knife Valves Air Valves
Description
Gate or knife valves are linear motion valves designed to provide shut-off by sliding a flat closure element into the flow stream. They are typically divided into two types: parallel and wedge-shaped. Knife valves, a subset of gate valves, feature a sharp edge on the bottom of the gate to facilitate cutting through materials.
Working Principle
Gate and knife valves operate by moving a flat disc or gate into the path of the flow stream to stop the flow. The gate moves linearly, either opening or closing the valve. This design is particularly useful for applications requiring a full, unobstructed flow or complete shut-off. The knife valve's sharpened edge allows it to cut through slurries and viscous materials, making it effective in handling challenging substances.
Applications
Knife gate valves are commonly used in wastewater treatment facilities, chemical industries, and mining operations, particularly in handling coal. They are also employed in industrial pipelines for bulk handling services, such as powdered and granular products, and are ideal for use as silo outflow valves due to their unique body form that facilitates fluid movement.
Advantages over other Air Valves
Knife gate valves offer specific advantages over other types of air valves, such as diaphragm valves. They are lighter due to their shorter face-to-face length compared to traditional gate valves. The design of knife gate valves allows them to handle slurries and viscous materials more effectively, which is a significant advantage in industries dealing with such substances.
Limitations
Gate and knife valves have certain limitations, including pressure limitations and a lack of cleanliness. They are not recommended for throttling applications as erosion of the seat and disc can occur due to vibrations. Additionally, they may not provide a tight shut-off in all situations.
Considerations
When considering gate or knife valves, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. Knife gate valves, while effective in specific applications, may require more frequent maintenance due to their exposure to abrasive materials. Durability and accuracy are also key considerations, as the valve's performance can be affected by the materials it handles and the conditions under which it operates.
from Festo Corporation
Clean Design sub-base valve. Easy-to-clean design. Individual valve for Clean Design. Can be used in the food zone (based on standard EN 1672-2) [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: Sub-base
from Festo Corporation
Clean Design sub-base valve. Easy-to-clean design. Individual valve for Clean Design. Can be used in the food zone (based on standard EN 1672-2) [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: Sub-base
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: M5
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: M5
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: M5
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: M5
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: QS-4
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: M7
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 36.26 to 116.03
- Connection Description: G1/8
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: -13.05 to 145.04
- Connection Description: QS-6
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid; Control Valve
- Media Temperature: 23 to 122
- Maximum Pressure: 43.51 to 116.03
- Connection Description: G1/8
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC STOP GATE, DAMPENED, TYPE: VE 2/D-150, BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
- Actuation: Pneumatic
from BI-TORQ® Valve Automation
The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]
- Valve Type: Gate
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 24.00
- Connection Description: BoltFlange; ANSI 150 B16.5, PN10
from Advanced Valve Technologies
Curb-Stop ™ Advantages. • Permanent. • Easily installs in under twenty minutes. • Uses standard tapping (hot tapping/wet tapping) equipment. • Fast emergency installation. • Security feature included. • Design allows keyhole installation. • Easy servicing in... [See More]
- Valve Type: Gate
- Maximum Pressure: 60.00 to 300.00
- Valve Size: 0.75 to 2.00
- Actuation: Manual
from Koger Air Corporation
10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with positive or... [See More]
- Valve Type: Gate
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
- Connection Description: BoltFlange
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Valve Type: Check; Ball Check; Foot Valve; Angle; Ball; Butterfly; Gate; Globe; Plug
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Actuation: Manual
from Radwell International
SHUT-OFF VALVE, SERIES HE-LO, PISTON GATE, MANUAL ACTUATION, 3/2; BISTABLE, 1-10 BAR OPERATING PRESSURE, 6200 L/MIN FLOW RATE, G1/2; G1 PNEUMATIC CONNECTIONS, (197134). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston
- Actuation: Pneumatic
from Koger Air Corporation
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]
- Valve Type: Gate
- Connection Description: Clamp Flange
- Valve Size: 10.00
- Actuation: Manual
from Radwell International
DISCONTINUED BY MANUFACTURER, VALVE, 3/4 GATE, 1990 PSI AT 100F, CLASS: 800, STEM: F6. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
from Koger Air Corporation
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]
- Valve Type: Gate
- Connection Description: Clamp Flange
- Valve Size: 3.00
- Actuation: Manual
from Radwell International
DISCONTINUED BY MANUFACTURER, GATE SILT VALVE, ACTUATED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
from Radwell International
SHUT OFF VALVE, HEE SERIES, PISTON GATE, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 2.5-16 BAR OPERATING PRESSURE, 24 VDC; 3.0 W COIL, G3/8 PNEUMATIC CONNECTION, 172962. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston
- Actuation: Pneumatic
from Radwell International
GATE VALVE, ELECTRIC ACTUACTION, ONE SIDED PULSE, G1/4, 5/2 WAY, WITH MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
from Radwell International
PNEUMATIC VALVE, CONNECTION G1/8, 5/2, BISTABLE,-0.9 BAR 10 BAR, DESIGN PISTON GATE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston
- Actuation: Pneumatic
from Radwell International
PNEUMATIC VALVE, OR GATE, FOR LOGIC VALVE, PNEUMATIC CONNECTION: PK-3, 120L/MIN, 1.6-8 BAR, PANEL MOUNT, BARBED CONNECTOR, (6684). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
- Actuation: Pneumatic
from Radwell International
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: 1/8 NPT, PNEUMATIC CONNECTION 2: 1/8 NPT, PNEUMATIC CONNECTION 3: NPT1/8-27, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 4 MM NOMINAL WIDTH, 10412. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
- Actuation: Pneumatic
from Radwell International
LOGIC VALVE AND BLOCK, FLOW RATES UP TO 100-550 L/MIN, BARBED CONNECTOR FOR 3MM ID TUBING, M5 COMPACT SYSTEM, G1/8 CONNECTION, 3 AND GATES, FOR MOUNTING FRAME 2N, 1.6 TO 8 BAR, -10 TO +60 DEGREE C, ORDER NO: 4204. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
from Radwell International
SHUT OFF VALVE, MS4-EM SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, DIRECT CONTROL TYPE, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, (541259). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Control Valve
- Actuation: Pneumatic
from Radwell International
SHUT OFF VALVE, MS4N SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, LINE INSTALLATION, 1/4 NPT PNEUMATIC CONNECTIONS, 541281. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Control Valve
- Actuation: Pneumatic
from Radwell International
PNEUMATIC VALVE, 5/2 VALVE FUNCTION, MONOSTABLE, 0.9 - 16 BAR OPERATING PRESSURE, PISTON GATE VALVE, ANY MOUNTING POSITION, REVESIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston
- Actuation: Pneumatic
from Radwell International
SOLENOID VALVE, 5/3 CLOSED, 3-10 BAR OPERATING PRESSURE, 1200 L/MIN STANDARD NOMINAL FLOW RATE, PISTON GATE VALVE, MECHANICAL SPRING, G1/4 PNEUMATIC WORKING PORT, 24 VDC, 8.5 W, IP65, DIE-CAST ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston; Solenoid
- Actuation: Pneumatic
from Radwell International
SOLENOID VALVE, TIGER 2000, SINGLE SOLENOID, 24 VDC, .3-1 MPA, 3-10 BAR, MECHANICAL SPRING, PISTON GATE VALVE, 28.32 MS ON/OFF SWITCH TIME, G1/8 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston; Solenoid
- Actuation: Pneumatic
from Radwell International
DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION, PORT 1. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Solenoid
- Actuation: Pneumatic
from Radwell International
SOLENOID VALVE, 18 MM SIZE, 24 VDC, 1.5 WATT, 8 MM NOMINAL SIZE, -0.09-1 MPA, PISTON GATE DESIGN, PNEUMATIC SPRING, THROUGH HOLE MOUNTING, DIE-CAST ALUMINUM, 100% DUTY CYCLE, ROHS COMPLIANT, IP65 RATING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston; Solenoid
- Actuation: Pneumatic
from Radwell International
SOLENOID VALVE, 2X2/2-WAY, MONOSTABLE, CLOSED, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 10 BAR PILOT PRESSURE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, PISTON GATE VALVE, PNEUMATIC SPRING, DIE-CAST ALUMINIUM HOUSING, IP65, (561159). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Pilot; Piston; Solenoid
- Actuation: Pneumatic