Mechanical Device Air Valves
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 12.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 55.00 to 2300.00
from Shenzhen Milvent Technology Co., Limited
The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver, these vents offer a robust solution to common issues faced by battery packs... [See More]
- Actuation: Mechanical
- Valve Size: 1.18
- Valve Type: Relief
- Connection Description: Threaded
from Rotork plc
Indirect action solenoid valve, multiple configurations, with a cv of 0.73 and a 10 Bar max working pressure, able to operature for up to 1 millions cycles [See More]
- Actuation: Mechanical; Pneumatic
- Flow (Cv): 0.73
from Festo Corporation
Automatable 2-way ball valve. Brass design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211 [See More]
- Actuation: Mechanical
- Media Temperature: -4 to 302
- Valve Type: Ball
- Connection Description: Rp1 1/2
from Clippard
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard ’s GV series valves offer the same characteristics of its original... [See More]
- Actuation: Manual; Mechanical; Electric; Pneumatic
- Maximum Pressure: 150.00
- Valve Type: Poppet; Stem Valve
- Media Temperature: 32 to 230
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 24.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 51.00 to 11300.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Threaded; Rp1
from Clippard
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]
- Actuation: Manual; Mechanical; Electric; Pneumatic
- Valve Size: 0.12
- Valve Type: Toggle
- Maximum Pressure: 150.00
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Actuation: Mechanical
- Valve Size: 0.50 to 3.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 7.00 to 180.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Threaded; Rp1
from Clippard
Heavy Duty Limit Valve, 2-Way, Normally-Closed [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 4.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 5.80 to 90.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Threaded; Butt Weld; Weld-on ends/weld-on ends
from Clippard
Heavy Duty Limit Valve, 3-Way, Normally-Closed [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]
- Actuation: Mechanical
- Valve Size: 0.25 to 2.50
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 5.80 to 90.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Rp2
from Clippard
Heavy Duty Limit Valve, 3-Way, Normally-Open [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Actuation: Mechanical
- Valve Size: 0.50 to 3.00
- Valve Type: Check; Ball Check
- Flow (Cv): 2.40 to 109.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Rp3
from Clippard
The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more. • Efficient design. • Eight... [See More]
- Actuation: Mechanical
- Maximum Pressure: 150.00
- Valve Type: Check
- Media Temperature: 32 to 180
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Actuation: Mechanical
- Valve Size: 0.50 to 3.00
- Valve Type: Check; Ball Check
- Flow (Cv): 2.40 to 90.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Butt Weld; Weld-on ends/weld-on ends
from Clippard
J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 24.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 17.00 to 11100.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Rp4
from Clippard
J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]
- Actuation: Mechanical
- Valve Size: 0.25 to 2.50
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 5.80 to 90.00
from Festo Corporation
Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Butt Weld; Weld-on ends/weld-on ends
from Clippard
J-Series Shuttle Valve, 1/4" Male Outlet, 1/4" Male Inlet, 1/4" Female Inlet [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Actuation: Mechanical
- Valve Size: 0.50 to 3.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 6.00 to 180.00
from Festo Corporation
Automatable 2-way ball valve with compact flange. Stainless steel design. Short installed length. Blow-out proof shaft. Manual operation possible using hand lever. Flange to DIN 1092-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Threaded; Ring housing with threaded flange
from Clippard
J-Series Shuttle Valve, 1/4" Female Outlet, (2) 1/8" Female Inlets [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
DFT ® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT ® Vacuum Breakers are used to break siphons,... [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 4.00
- Valve Type: Check; Ball Check; Hydraulic; Anti-Siphon
- Flow (Cv): 5.80 to 90.00
from Festo Corporation
Automatable 2-way ball valve with compact flange. Stainless steel design. Short installed length. Blow-out proof shaft. Manual operation possible using hand lever. Flange to DIN 1092-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]
- Actuation: Mechanical
- Media Temperature: 14 to 392
- Valve Type: Ball
- Connection Description: Threaded; Ring housing with threaded flange
from Clippard
J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]
- Actuation: Mechanical
- Valve Size: 10.00 to 24.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 1690.00 to 7970.00
from Festo Corporation
Electropolished surfaces SFV4. PTFE seal with only little dead space. The high-performance ball valve for the pharmaceutical and cosmetics industry. FDA-compliant seal to FDA 21 CFR 177.1550 [See More]
- Actuation: Mechanical
- Media Temperature: -4 to 392
- Valve Type: Ball
- Connection Description: Clamp Flange; Clamp as per ASME-BPE
from Clippard
J-Series Shuttle Valve, 1/4" Female Outlet, (2) 1/4" Female Inlets [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Poppet; Directional
- Maximum Pressure: 300.00
from DFT Inc.
The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 10.00
- Valve Type: Check; Ball Check; Hydraulic
- Flow (Cv): 19.00 to 1355.00
from Festo Corporation
Electropolished surfaces SFV4. PTFE seal with only little dead space. The high-performance ball valve for the pharmaceutical and cosmetics industry. FDA-compliant seal to FDA 21 CFR 177.1550 [See More]
- Actuation: Mechanical
- Media Temperature: -4 to 392
- Valve Type: Ball
- Connection Description: Butt Weld; Weld-on end as per ASME-BPE
from Clippard
Shuttle Valve, #10-32 Male Outlet, #10-32 Female Inlets [See More]
- Actuation: Mechanical
- Valve Size: 0.19
- Valve Type: Poppet; Directional
- Maximum Pressure: 250.00
from Festo Corporation
2-way manual, with optional lockable hand lever. 3-way, L-shaped or T-shaped hole, with optional lockable hand lever. Stainless steel design. Pipe thread to ASME B1.20.1 [See More]
- Actuation: Mechanical
- Media Temperature: -4 to 392
- Valve Type: Ball
- Connection Description: 1 NPT
from Clippard
Shuttle Valve, All Ports 1/16" ID Hose [See More]
- Actuation: Mechanical
- Valve Size: 0.19
- Valve Type: Poppet; Directional
- Maximum Pressure: 250.00
from Festo Corporation
2-way manual, with optional lockable hand lever. 3-way, L-shaped or T-shaped hole, with optional lockable hand lever. Stainless steel design. Pipe thread to ASME B1.20.1 [See More]
- Actuation: Mechanical
- Media Temperature: -4 to 392
- Valve Type: Ball
- Connection Description: 1 NPT
from Clippard
Shuttle Valve, All Ports 1/8" ID Hose [See More]
- Actuation: Mechanical
- Valve Size: 0.19
- Valve Type: Poppet; Directional
- Maximum Pressure: 250.00
from Festo Corporation
2-way manual, with optional lockable hand lever. 3-way, L-shaped or T-shaped hole, with optional lockable hand lever. Stainless steel design. Pipe thread to ASME B1.20.1 [See More]
- Actuation: Mechanical
- Media Temperature: -4 to 392
- Valve Type: Ball
- Connection Description: 1 NPT
from Clippard
Pulse Valve, 1/8" Inlet [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Poppet; Directional
- Maximum Pressure: 150.00
from IMI Bimba
Toggle, Push-button, lever, foot, hand, and cam types available. [See More]
- Actuation: Manual; Mechanical; Toggle, Push-button, lever, foot, hand, and cam types available
- Maximum Pressure: 125.00
- Valve Type: Toggle (optional feature)
- Connection Description: Threaded; Cartridge (optional feature); Tube Fitting; 1/16 Tube ID, 1/8 NPT - 3/8 NPT, 10-32 UNF Connections
from Watson McDaniel Company
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety... [See More]
- Actuation: Mechanical
- Valve Size: 0.50 to 0.75
- Valve Type: Relief; Safety
- Maximum Pressure: 250.00
from ControlAir LLC
The ControlAir Type 400 is a general purpose regulator designed to provide reliable performance under variable operating conditions. This quality unit is ideal as an economical alternative for control of industrial process applications. The regulation characteristics of the Type 400 have been proven... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25
- Valve Type: Regulator
- Maximum Pressure: 250.00
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant heat jacket to prevent freezing. [See More]
- Actuation: Mechanical
- Valve Size: 0.25 to 0.38
- Valve Type: Regulator; Shut Off
- Flow (Cv): 0.50
from AAA Products International, Inc.
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators. [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Spool; Directional
- Flow (Cv): 1.70
from DME Company
These precision-engineered valves are designed to remedy the vacuum problem often encountered during the molding of deep-draw or thin-walled parts. [See More]
- Actuation: Mechanical
- Valve Size: 0.31 to 0.71
- Valve Type: Poppet
- Maximum Pressure: 58.00 to 87.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.14 to 0.25
- Valve Type: Relief
- Flow (Cv): 0.14 to 0.25
from Parker Hannifin / Automation / Pneumatic - Europe
Non-Return Valves. Brass, aluminium or polyurethane body versions. Threaded of push-in connections. Full flow in one direction only. Compact designs. Low operating pressure [See More]
- Actuation: Mechanical
- Maximum Pressure: 145.04
- Valve Size: 0.12
- Media Temperature: -4 to 158
from WEH Technologies Inc.
High-performance check valve for use with liquid media and air pressure. These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air conditioning systems, heating systems etc. [See More]
- Actuation: Mechanical
- Valve Size: 0.39 to 1.97
- Valve Type: Check; Hydraulic
- Maximum Pressure: 696.18
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 204 ℃ (400 ℉). SS316. Cracking pressure 50 to 6000psing (3.4 to 413bar). DK-LOK OD 1/4 - 1/2 inch. Pipe thread 1/4 - 1/2 inch [See More]
- Actuation: Mechanical
- Valve Size: 0.19
- Valve Type: Relief
- Flow (Cv): 0.60
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.25 to 4.00
- Valve Type: Regulator; Control Valve; Hydraulic
- Flow (Cv): 0.00 to 9.90
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Spool; Rotary Timing Valve
- Maximum Pressure: 100.00
from Victaulic Co. of America
GROOVED TYPE. 2-1/2 INCH NOMINAL SIZE. 2.5 NOMINAL SIZE - DECIMAL. 2-1/2 NOMINAL SIZE - FRACTIONAL. AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES. ELECTROPLATED CARBON STEEL BODY MATERIAL. [See More]
- Actuation: Manual; Mechanical
- Valve Size: 2.50
- Valve Type: Butterfly
- Maximum Pressure: 200.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Barksdale Control Products
The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal ® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal ® has become the industry leader through superior performance and long life, even under the most... [See More]
- Actuation: Mechanical
- Maximum Pressure: 130.00
- Valve Type: Control Valve
- Media Temperature: -40 to 150
from Mueller Steam Specialty
Recommended for use in higher temperature or pressure applications. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 4.00
- Valve Type: Check; Ball Check; Hydraulic (optional feature); Pivot Valves
- Maximum Pressure: 1430.00 to 2000.00
from Harwood Engineering Company
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features. Service for liquids and gases at pressures up to 200,000... [See More]
- Actuation: Mechanical
- Maximum Pressure: 100000.00
- Valve Type: Check; Ball Check
- Connection Description: Inlet: 4L, Outlet: 4L
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Hydraulic
- Maximum Pressure: 7500.00
from Spirax-Sarco
The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve. [See More]
- Actuation: Mechanical
- Valve Size: 0.50
- Valve Type: Drain
- Maximum Pressure: 232.06
from IBT Industrial Solutions
IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right choice for... [See More]
- Actuation: Manual; Mechanical; Pneumatic
- Valve Type: Control Valve; Safety
from Vogtlin Massflow USA
M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by V ögtlin and are often used as separate valve units for OEM applications. – Compact, modular construction. – Very smooth and accurate adjustement. [See More]
- Actuation: Mechanical
- Valve Size: 0.25 to 1.00
- Valve Type: Control Valve
- Maximum Pressure: 290.08
from SC Hydraulic Engineering Corporation
The ASV-100-N-050 valve was designed to be plumbed between the air supply FRL assembly and the air drive inlet port on SC 10-4, 10-5 and 10-6 series pumps. The valve is normally closed with a field adjustable opening pressure between 25 psig and 100 psig. The pump cycles only when necessary... [See More]
- Actuation: Mechanical
- Valve Size: 0.50
- Valve Type: Shut Off
- Maximum Pressure: 100.00
from Hilliard Corporation (The)
Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for API-598 Class II for liquid service and ANSI... [See More]
- Actuation: Manual; Mechanical; Electric
- Connection Description: BoltFlange
- Valve Type: Ball
from Hi-Tech Controls, Inc.
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Ball
- Maximum Pressure: 220.00
from ControlAir LLC
The Type 700 is designed for applications that require high flow capacity and accurate process control. A poppet valve which is balanced by utilizing a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated pressure is maintained... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25 to 0.50
- Valve Type: Regulator
- Maximum Pressure: 250.00
from AAA Products International, Inc.
2-position, spring return. Normal spool travel 17/32" with 1/32" over-travel. Spool returns to position "C" when cam is released. [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Spool; Directional
- Flow (Cv): 1.70
from DME Company
The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI) can be lubricated or... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Solenoid
- Maximum Pressure: 145.00
from WEH Technologies Inc.
High-performance check valves for use with liquid and gaseous media. For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media. The check valve system is designed to... [See More]
- Actuation: Mechanical
- Valve Size: 0.16 to 1.97
- Valve Type: Check
- Flow (Cv): 0.20 to 57.40
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.50
- Valve Type: Regulator; Control Valve; Hydraulic; Relief
- Flow (Cv): 0.00 to 1.00
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Spool; Rotary Timing Valve
- Maximum Pressure: 100.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Barksdale Control Products
The 52341 Air Suspension Valve utilizes Barksdale's patented Shear-Seal ® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal ® has become the industry leader through superior performance and long life, even under the most... [See More]
- Actuation: Mechanical
- Maximum Pressure: 130.00
- Valve Type: Control Valve
- Media Temperature: -40 to 150
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 10.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: ? to 225.00
from Harwood Engineering Company
Features. Service for liquids and gases for pressures up to 200,000 psi. Hydraulically-operated. Replaceable seat and packings. Hydraulic control pressure of 1,000-1,500 psi. Hydraulic control ports are ¼NPT. Options. Stainless steel valves for water service. Custom design available. [See More]
- Actuation: Mechanical; Hydraulic
- Maximum Pressure: 200000.00
- Valve Type: Relief; Release Valve
- Connection Description: Threaded; Inlet: 12H, Release Port: ¼ NPT
from Carr Lane Manufacturing Co.
Simple hydraulic flow restrictor that allows fluid to flow in one direction only. In-line mounting [See More]
- Actuation: Mechanical
- Maximum Pressure: 7500.00
- Valve Type: Check; Hydraulic
- Connection Description: Threaded
from Spirax-Sarco
The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone given designation CA46S both having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the... [See More]
- Actuation: Mechanical
- Maximum Pressure: 580.15
- Valve Type: Drain
- Media Temperature: 392
from Hi-Tech Controls, Inc.
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.39
- Valve Type: Ball
- Maximum Pressure: 710.00
from ControlAir LLC
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25 to 0.50
- Valve Type: Regulator
- Flow (Cv): 0.50 to 2.50
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.12 to 1.00
- Valve Type: Regulator; Control Valve; Hydraulic; Relief
- Flow (Cv): 0.00 to 8.50
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Spool; Rotary Timing Valve
- Maximum Pressure: 100.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Barksdale Control Products
The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. When parking brakes are set, the negative pressure that allows the brakes to lock will also allow the dump... [See More]
- Actuation: Mechanical
- Maximum Pressure: 130.00
- Valve Type: Control Valve
- Media Temperature: -40 to 150
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 10.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: ? to 500.00
from Carr Lane Manufacturing Co.
Allows operating a single clamp, or group of clamps, at a lower pressure than the rest of the fixture. Can be used to finely adjust the clamping force of selected components while keeping others at full pressure. Great new design can be used on pallet fixtures disconnected from a power source, since... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Regulator; Hydraulic
- Maximum Pressure: 7500.00
from Spirax-Sarco
The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow downwards. Body and... [See More]
- Actuation: Mechanical
- Valve Size: 0.50 to 1.00
- Valve Type: Drain
- Maximum Pressure: 203.05
from Hi-Tech Controls, Inc.
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25
- Valve Type: Ball
- Maximum Pressure: 220.00
from ControlAir LLC
The Type-300 Instrument Air Filter Regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable conditions. Durable materials and a... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25
- Valve Type: Regulator
- Maximum Pressure: 250.00
from Equilibar, LLC.
Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.12
- Valve Type: Regulator; Control Valve; Hydraulic; Relief
- Flow (Cv): 0.00 to 0.01
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Spool; Rotary Timing Valve
- Maximum Pressure: 100.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Barksdale Control Products
The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional functions for air suspension applications. With actuation of an additional pilot signal, operator can... [See More]
- Actuation: Mechanical
- Maximum Pressure: 130.00
- Valve Type: Control Valve
- Media Temperature: -40 to 150
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 30.00
- Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
- Maximum Pressure: ? to 1480.00
from Carr Lane Manufacturing Co.
Use to automatically sequence positioning, clamping, and supporting functions as system pressure increases. Sequence Valves prevent fluid flow to a portion of the fixture until a predetermined trigger pressure is achieved (easily adjustable). Use in multiples for multi-stage sequencing. The version... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Hydraulic
- Maximum Pressure: 150.00 to 7500.00
from Spirax-Sarco
The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP... [See More]
- Actuation: Mechanical
- Maximum Pressure: 580.15
- Valve Type: Drain
- Media Temperature: 392
from Hi-Tech Controls, Inc.
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton. [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25 to 3.00
- Valve Type: Ball
- Maximum Pressure: 430.00
from ControlAir LLC
This pressure regulator provides the highest level of regulation accuracy and repeatability available in a compact, lightweight housing. A force balanced pilot control maintains output pressure to within 0.05 psig (3.44 millibar) with minimal drift over time. The Type 90 is ideal for applications... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Regulator
- Maximum Pressure: 150.00
from Equilibar, LLC.
High Precision Low Pressure Regulator. Manually adjustable. Sensitive and stable over long periods. For Inert Gas and Compressed Air. Ultra Low Flow Applications. Ultra Low Pressure Control. 0.5 to 7, 1 to 10, and 1 to 28 inch of water. There are numerous low pressure applications for the unique... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Regulator; Control Valve
- Maximum Pressure: 0.00 to 30.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Barksdale Control Products
The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal ® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal ® has become the industry leader through superior performance and long life, even under the most... [See More]
- Actuation: Mechanical
- Maximum Pressure: 130.00
- Valve Type: Control Valve
- Media Temperature: -40 to 150
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Actuation: Mechanical
- Valve Size: 1.00 to 10.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: ? to 1480.00
from Spirax-Sarco
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated... [See More]
- Actuation: Mechanical
- Maximum Pressure: 580.15
- Valve Type: Bellows; Control Valve
- Media Temperature: 572
from Hi-Tech Controls, Inc.
Camozzi realizes the importance of these valves especially as actuator performance depends essentially on the right choice of automatic valve. The range includes flow regulators, quick release valves, flow control valves, basic logic functions and silencers with different specifications in order to... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Shuttle
- Media Temperature: 32 to 175
from ControlAir LLC
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25
- Valve Type: Regulator
- Flow (Cv): 0.50 to 2.50
from Equilibar, LLC.
Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 1.00 to 4.00
- Valve Type: Regulator; Control Valve; Hydraulic; Relief
- Flow (Cv): 0.01 to 160.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Barksdale Control Products
The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the ability to select two controlled ride settings at the flip of switch. The SRHLV is... [See More]
- Actuation: Mechanical
- Maximum Pressure: 150.00
- Valve Type: Control Valve
- Media Temperature: -40 to 200
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 30.00
- Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
- Maximum Pressure: ? to 225.00
from Spirax-Sarco
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated... [See More]
- Actuation: Mechanical
- Maximum Pressure: 580.15
- Valve Type: Bellows; Control Valve
- Media Temperature: 194
from Hi-Tech Controls, Inc.
Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated. - Desmopan seal (polyurethane) [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Quick Exhaust
- Media Temperature: 32 to 175
from ControlAir LLC
The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling flows up... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25 to 0.50
- Valve Type: Regulator
- Maximum Pressure: 250.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.25
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 30.00
- Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
- Maximum Pressure: 150.00 to 200.00
from Spirax-Sarco
The DPS17 is an SG iron pilot operated valve which combines the functions of a pressure reducing valve and a surplussing valve. It is suitable for steam or gases such as compressed air. The main pilot, fitted onto the main valve body provides control of downstream pressure. The surplussing pilot,... [See More]
- Actuation: Mechanical
- Maximum Pressure: 362.59
- Valve Type: Pilot; Control Valve
- Media Temperature: 450
from Hi-Tech Controls, Inc.
The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these. valves is of the poppet type and this feature allows operation at low pressures both when there is a free... [See More]
- Actuation: Mechanical
- Maximum Pressure: 145.00
- Valve Type: Check; Lift Check
- Media Temperature: 32 to 175
from ControlAir LLC
The Type 100 is a high precision, multi-stage pressure regulator. This pressure controller provides the highest level of regulation accuracy and repeatability available. The Type 100 is ideal for applications that call for the utmost in control and maximum stability under variable operating... [See More]
- Actuation: Manual; Mechanical; Pilot
- Valve Size: 0.12 to 0.38
- Valve Type: Regulator; Pilot; Poppet
- Maximum Pressure: 150.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.25
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 54.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: 100.00 to 200.00
from Spirax-Sarco
The SV615 full lift, full nozzle safety valve is suitable for steam, air, inert industrial gas and non-hazardous liquid service. [See More]
- Actuation: Mechanical
- Maximum Pressure: 203.05 to 261.07
- Valve Type: Safety
- Media Temperature: 248 to 446
from Hi-Tech Controls, Inc.
Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00
from ControlAir LLC
Superior filtration with high flow and minimal pressure drop. The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on. the drain bowl... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.25
- Valve Type: Regulator
- Maximum Pressure: 150.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.25
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 36.00
- Valve Type: Check; Ball Check; Hydraulic; Pivot Valves
- Maximum Pressure: 195.00 to 275.00
from Spirax-Sarco
The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in water, and its discharge is... [See More]
- Actuation: Mechanical
- Valve Size: 0.50
- Valve Type: Drain
- Maximum Pressure: 246.56
from Hi-Tech Controls, Inc.
Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00
from ControlAir LLC
The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon diaphragm... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12 to 0.50
- Valve Type: Regulator
- Maximum Pressure: 290.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.25
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. [See More]
- Actuation: Mechanical
- Valve Size: 1.50 to 12.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: ? to 150.00
from Spirax-Sarco
The IR1M and IRN1M Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line, bracket or panel... [See More]
- Actuation: Mechanical
- Valve Size: 0.25 to 0.50
- Valve Type: Regulator
- Maximum Pressure: 145.04
from Hi-Tech Controls, Inc.
Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00
from ControlAir LLC
The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon diaphragm... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.25 to 0.50
- Valve Type: Regulator
- Maximum Pressure: 150.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. [See More]
- Actuation: Mechanical
- Valve Size: 1.50 to 12.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: ? to 150.00
from Spirax-Sarco
The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on... [See More]
- Actuation: Mechanical
- Valve Size: 0.25
- Valve Type: Regulator
- Maximum Pressure: 130.53
from Hi-Tech Controls, Inc.
Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00
from ControlAir LLC
The Type 380/390SS stainless steel filter regulator series is designed for demanding applications that require stable, accurate pressure regulation and high flow capacity. Corrosion resistant 316L stainless steel housing, trim and filter assemblies make this series adaptable to offshore and other... [See More]
- Actuation: Manual; Mechanical
- Maximum Pressure: 290.00
- Valve Type: Regulator
- Connection Description: Threaded; 3/4" NPT
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 36.00
- Valve Type: Check; Ball Check; Hydraulic (optional feature); Pivot Valves
- Maximum Pressure: 150.00 to 190.00
from Spirax-Sarco
The DP143, DP143G and DP143H pilot operated pressure reducing valves have been manufactured using cast steel. [See More]
- Actuation: Mechanical
- Maximum Pressure: 246.56 to 348.09
- Valve Type: Pilot; Control Valve
- Media Temperature: 248
from Hi-Tech Controls, Inc.
Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00
from ControlAir LLC
The Type-800 is a compact air regulator that supplies precise air pressure control for applications where space is limited. This high quality unit, available in five pressure ranges up to 100 psig (7 BAR), offers the same dependable performance as ControlAir's larger precision air pressure... [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.06
- Valve Type: Regulator
- Maximum Pressure: 250.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Duckbill
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 24.00
- Valve Type: Check; Ball Check; Hydraulic (optional feature); Pivot Valves
- Maximum Pressure: 200.00 to 500.00
from Spirax-Sarco
Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam or compressed air applications. [See More]
- Actuation: Mechanical
- Maximum Pressure: 246.56
- Valve Type: Pilot; Control Valve
- Media Temperature: 450
from Hi-Tech Controls, Inc.
Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12 to 0.19
- Valve Type: Check; Duckbill
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory. [See More]
- Actuation: Mechanical
- Valve Size: 0.25 to 2.00
- Valve Type: Check; Ball Check; Hydraulic (optional feature)
- Maximum Pressure: 200.00 to 600.00
from Spirax-Sarco
Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for compressed air and inert industrial gas applications. Its design incorporates a nitrile soft seal pilot and main valve. Note: it is not suitable for oxygen services or available with solenoid. [See More]
- Actuation: Mechanical
- Maximum Pressure: 246.56
- Valve Type: Pilot; Control Valve
- Media Temperature: 248
from Hi-Tech Controls, Inc.
The bidirectional flow controller is suitable for regulating the air flow in both directions and for pressurising or depressurising containers. When choosing the model, reference must always be made to the M5, G1/8 and G1/4 graph, although it is necessary to know in advance the number of litres of... [See More]
- Actuation: Manual; Mechanical
- Maximum Pressure: 145.00
- Valve Size: 0.06
- Media Temperature: 32 to 175
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Check; Duckbill
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. [See More]
- Actuation: Mechanical
- Valve Size: 2.00 to 12.00
- Valve Type: Check; Wafer; Hydraulic (optional feature)
- Maximum Pressure: 640.00 to 1480.00
from Spirax-Sarco
Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for compressed air, inert industrial gas and critical low pressure control applications. Its design DP27 GY i ncorporates a nitrile soft seal pilot and main valve, and uses a lower rate control spring with a... [See More]
- Actuation: Mechanical
- Maximum Pressure: 246.56
- Valve Type: Pilot; Control Valve
- Media Temperature: 248
from Hi-Tech Controls, Inc.
To regulate the speed of a cylinder, the air flow from the chamber which is being discharged must be regulated. For this reason, the unidirectional flow controller must be connected as follows: - connect the threaded outlet marked A to the cylinder inlet and the threaded outlet marked B to the valve... [See More]
- Actuation: Manual; Mechanical
- Maximum Pressure: 145.00
- Valve Size: 0.06
- Media Temperature: 32 to 175
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Actuation: Mechanical
- Valve Size: 0.12
- Valve Type: Check; Ball Check
- Maximum Pressure: 150.00
from Spirax-Sarco
Pilot operated pressure reducing valves have bodies manufactured using SG iron. This can be remotely adjusted by varying a pressure signal to the pilot diaphragm. This is usually achieved using a Spirax-Monnier pressure regulator with a compressed air supply. [See More]
- Actuation: Mechanical
- Maximum Pressure: 246.56
- Valve Type: Pilot; Control Valve
- Connection Description: BoltFlange; DN15LC - Low Capacity Version, DN15, DN20, DN25, DN32, DN40 and DN50
from Hi-Tech Controls, Inc.
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil. [See More]
- Actuation: Manual; Mechanical
- Valve Size: 0.12
- Valve Type: Needle
- Maximum Pressure: 145.00