Butterfly Valves Air Valves
Description
Butterfly valves are rotary valves featuring a disc-shaped closure member that rotates approximately 90 degrees to open or close the flow passage. These valves are designed to efficiently modulate the flow of liquids and gases by rotating a circular disc mounted on a spindle. The streamlined design allows for quick and reliable shut-off control, making them suitable for high-flow applications.
Working Principle
Butterfly valves operate by rotating a metal disc within the valve body. This disc can be turned to a 90-degree angle to stop the flow of fluid or gas, or rotated a quarter turn to align with the flow in the open position. Intermediate rotations allow for precise control over the speed and volume of fluid or gas flow. The energy-efficient design of butterfly valves makes them ideal for applications requiring quick shut-off and flow regulation.
Applications
Butterfly valves are commonly used in industries such as water treatment, HVAC systems, chemical processing, and power generation. They are particularly effective in large-diameter pipelines where cost-effectiveness and space constraints are considerations. Specific examples include controlling water flow in treatment plants and regulating air flow in HVAC systems.
Advantages over other Air Valves
Butterfly valves offer several advantages over other types of air valves. They provide high capacity and low pressure drop, making them suitable for high-flow applications. Their compact and lightweight design allows for easy installation in space-constrained environments. Additionally, butterfly valves are cost-effective and provide excellent sealing properties, reducing maintenance requirements and improving flow control accuracy.
Limitations
Despite their advantages, butterfly valves have some limitations. They can be difficult to clean and may struggle with slurries due to unguided disc movement affected by flow turbulence. Throttling is limited to low differential pressure, and there is potential for cavitation and choke. These factors can impact their performance in certain applications.
Considerations
When selecting butterfly valves, consider factors such as initial costs, operating expenses, durability, and maintenance requirements. Butterfly valves are generally cost-effective, but their performance can be influenced by the materials used for the disc and seat. Durability is enhanced by using corrosion-resistant materials, while maintenance costs can be minimized through proper selection and installation. Accurate flow control and reduced risk of leakage are additional benefits that contribute to the overall cost-effectiveness of butterfly valves.
from Plast-O-Matic Valves, Inc.
Actuator Features. • Million cycle design. • Polished bore & low friction bearings. • Visual indication. • Blowout-proof shaft. • Precision machined gears. • Meets ASTM B117-73 (500 hours salt spray). Design & Materials: Valve lug body is PVC, disc is... [See More]
- Valve Type: Butterfly
- Maximum Pressure: 60.00
- Valve Size: 2.00 to 8.00
- Connection Description: Threaded
from Kaeser Compressors, Inc.
Protecting compressed air quality. Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during... [See More]
- Valve Type: Butterfly
- Maximum Pressure: 232.00
- Valve Size: 2.00 to 8.00
- Media Temperature: 140
from Shanghai Thinktank Process Management Co., Ltd
Description. Size: 3 ”~72 ”(80 mm ~1800mm). Temperature Range: -196 ℃~550 ℃ (320 ℉~1022 ℉). Pressure Rating: ANSI 150/300/600/900LB. Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing... [See More]
- Valve Type: Butterfly; Directional
from RS Components, Ltd.
2in. Wafer Pattern Butterfly Valve [See More]
- Valve Type: Butterfly; Butterfly
- Maximum Pressure: 232.06
- Valve Size: 2.00
- Connection Description: Wafer Pattern
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 12VDC On/Off Plastic Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Kaeser Compressors, Inc.
Protecting compressed air quality. Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during... [See More]
- Valve Type: Butterfly
- Maximum Pressure: 232.00
- Valve Size: 2.50 to 8.00
- Media Temperature: 400
from RS Components, Ltd.
3in. Wafer Pattern Butterfly Valve [See More]
- Valve Type: Butterfly; Butterfly
- Maximum Pressure: 232.06
- Valve Size: 3.00
- Connection Description: Wafer
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof On/Off Metal Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from RS Components, Ltd.
2in Lugged Butterfly Valve Direct [See More]
- Valve Type: Butterfly; Butterfly
- Maximum Pressure: 232.06
- Valve Size: 2.00
- Connection Description: Wafer
from Bonomi North America, Inc.
1-1/2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1-1/2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 8.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & 12VDC Plastic On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/EPDM seats & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Valve Type: Butterfly
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from World-Valve B.V.
The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions. Standardized actuation flange. Centric shaft position. Shaft in PTFE/graphite bearings. Max.leakage class: III = 10- ³ x nominal valve capacity... [See More]
- Valve Type: Butterfly
- Maximum Pressure: 7.25 to 29.01
- Valve Size: 1.97 to 78.74
- Media Temperature: 1112
from Radwell International
BUTTERFLY VALVE, PNEUMATIC ACTUATOR, 10BAR/145PSIG MAX, 3INCH, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Butterfly
- Actuation: Pneumatic
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Valve Type: Check; Ball Check; Foot Valve; Angle; Ball; Butterfly; Gate; Globe; Plug
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Actuation: Manual
from KZVALVE
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]
- Valve Type: Butterfly; Control Valve
- Flow (Cv): 277.00
- Valve Size: 2.00
- Maximum Pressure: 150.00
from BI-TORQ® Valve Automation
AUTOMATED CAST IRON BUTTERFLY VALVES. BY-SERIES FEATURES. Wafer and lug style cast iron BFVs. 2" through 12" sizes standard. SS stem and disc as standard. EPDM, BUNA-N and Viton seats. Direct mount for low-profile, cost-efficient operation. Options for pneumatic, electric or gear operators. Designed... [See More]
- Valve Type: Butterfly
- Maximum Pressure: 150.00 to 225.00
- Valve Size: 2.00 to 12.00
- Media Temperature: -30 to 275
from Assured Automation
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]
- Valve Type: Butterfly
- Flow (Cv): 8.00 to 7350.00
- Valve Size: 2.00 to 12.00
- Maximum Pressure: 225.00
from Victaulic Co. of America
GROOVED TYPE. 2-1/2 INCH NOMINAL SIZE. 2.5 NOMINAL SIZE - DECIMAL. 2-1/2 NOMINAL SIZE - FRACTIONAL. AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES. ELECTROPLATED CARBON STEEL BODY MATERIAL. [See More]
- Valve Type: Butterfly
- Maximum Pressure: 200.00
- Valve Size: 2.50
- Actuation: Manual; Mechanical
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]
- Valve Type: Check; Angle; Butterfly; Diaphragm; Globe; Piston; Control Valve; Relief
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Valve Type: Butterfly
- Flow (Cv): 152.00
- Valve Size: 2.00
- Media Temperature: -20 to 400
from Radwell International
BUTTERFLY VALVE, PNEUMATIC, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Butterfly
- Actuation: Pneumatic
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 36.00
- Media Temperature: ? to 150
from KZVALVE
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70 ° F [See More]
- Valve Type: Butterfly; Control Valve
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Connection Description: Threaded
from BI-TORQ® Valve Automation
PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]
- Valve Type: Butterfly
- Maximum Pressure: 150.00
- Valve Size: 1.50 to 8.00
- Connection Description: BoltFlange
from XOMOX (A Crane Co. Company)
CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX ® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering!. Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it... [See More]
- Valve Type: Butterfly
- Flow (Cv): 175.00
- Valve Size: 2.00
- Maximum Pressure: 150.00
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full pressure... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from KZVALVE
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included. [See More]
- Valve Type: Butterfly; Control Valve
- Maximum Pressure: 50.00
- Valve Size: 4.00
- Connection Description: Threaded
from BI-TORQ® Valve Automation
Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]
- Valve Type: Butterfly
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Actuation: Electric; Pneumatic; Gear Operated
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from KZVALVE
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F [See More]
- Valve Type: Butterfly; Control Valve
- Maximum Pressure: 50.00
- Valve Size: 5.00
- Connection Description: Threaded
from BI-TORQ® Valve Automation
FEATURES. Durable cast iron gear operators. Mounting kits available to mount gears to valves with non-ISO mounts. Cast handwheels and chainwheel options [See More]
- Valve Type: Butterfly
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Actuation: Manual; Gear Operated
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from BI-TORQ® Valve Automation
Manual Wafer and Lug Butterfly Valve. Features. Wafer or lug style cast iron butterfly valves. 2-8": with lever, 10" & 12" with gear opeator. Standard stainless steel disc and stem. Standard 10-position locking handle. Cast iron gears available. ISO direct mount for easy retrofit automation. [See More]
- Valve Type: Butterfly
- Connection Description: BoltFlange
- Valve Size: 2.00 to 8.00
- Actuation: Manual; Gear Operated
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 18.00
- Media Temperature: ? to 100
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Valve Type: Butterfly; Hydraulic (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 36.00
- Media Temperature: ? to 150