Copper Pressure Relief Valves

Description

Copper pressure relief valves are devices designed to regulate fluid flow within a system and prevent over-pressurization. They are self-operating and maintain system pressure below a preset value by allowing excess pressure to be released when necessary.

Working Principle

Copper pressure relief valves operate based on a balance of forces. They typically use a spring-loaded mechanism where the spring exerts a constant force on the valve disk or diaphragm, keeping the valve closed under normal conditions. When the system pressure exceeds the preset threshold, the force exerted by the fluid pressure overcomes the spring force, causing the valve to open and release the excess pressure. This action helps maintain system stability and prevents potential damage from overpressure situations .

Applications

Pressure relief valves are crucial in various industries to ensure safety and operational integrity. They are commonly used in chemical plants to prevent pressure build-up that could lead to hazardous situations. In power generation facilities, these valves help maintain stable pressure levels, ensuring the safe operation of equipment. They are also found in oil and gas industries, where they prevent pressure-related issues in pipelines and storage vessels .

Advantages over other Process - Valves

Copper pressure relief valves offer several advantages over other types of process valves. They provide precise control over system pressure, automatically adjusting to release excess pressure without manual intervention. This automatic operation reduces the risk of human error and enhances safety. Additionally, their ability to maintain a consistent pressure level helps prevent equipment damage and prolongs the lifespan of the system components .

Limitations

One limitation of copper pressure relief valves is that they are not suitable for applications requiring "POP SAFETY" valves, which are designed to open fully at a set pressure. This means they may not be appropriate for systems where a rapid release of pressure is critical .

Considerations

When selecting copper pressure relief valves, several factors should be considered. Initial costs can vary depending on the valve size and specifications. Operating expenses are generally low due to their automatic nature, but regular maintenance is necessary to ensure reliability and accuracy. Durability is a key advantage, as copper is resistant to corrosion, but the valves must be inspected periodically to prevent wear and tear. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can impact long-term operational budgets .

1 Result
Pressure Relief Valve -- 179794518 [159-04 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2 INCH DIAMETER, 80 PSI MAX PRESSURE, COPPER ALLOY MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Copper