Pressure Gauge Compressed Air Dryers
from Kaeser Compressors, Inc.
Model: KAD series. Capacities: 40 to 5400 scfm @100 psig. Pressure dew point down to: -94 °F. Kaeser Adsorptive Desiccant Dryers (KAD Series) employ a heatless regenerative design to produce pressure dew points as low as -94 °F. Solid-state controls with adjustable cycle timers allow KAD... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 40 to 5400
- Min. Dewpoint: -40
from Kaeser Compressors, Inc.
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimensioned components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 218
- Capacity: 7 to 40
- Min. Dewpoint: -94 to -40
from The Kahn Companies
No process air or gas is wasted during regeneration [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 275
- Min. Dewpoint: -40
from Air/Tak, Inc.
AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Max. Pressure: 150
- Dimensions & Weight: 99 x 72 x 70 inches, 4800 lbs
from Aircel
The Aircel ABP (800 -15,000 scfm) is Aircel ’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6 ” LCD... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 60 to 135
- Capacity: 800 to 15000
- Min. Dewpoint: -40
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand helps you to achieve maximum energy savings, while ensuring a continuous supply of dry, high-quality compressed air when you use its D-EC cycling refrigerated dryer. It is designed to help users achieve optimal performance at a lower cost of ownership compared to non-cycling dryers. [See More]
- Dryer Technology: Refrigerated
- Stages: Single
- Capacity: 10 to 125
- Regeneration: Heatless Regeneration
from The Kahn Companies
Wall mounted, fail safe operation, continuous flow in case of power failure [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 120
- Capacity: 1.3
- Min. Dewpoint: -40
from Air/Tak, Inc.
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 150
- Capacity: 3000
- Motor Power (Refrig): 1.5
from Aircel
The Aircel AEHD (150 - 3,000 scfm) Externally Heated Desiccant Compresssed Air Dryer is a fully automatic, PLC controlled, selfcontained unit offering a fail-safe design - in the event of power interruption and/or air loss, the purge exhaust valves close preventing damage to the dryer and the... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 3000
- Min. Dewpoint: -40
from Ingersoll Rand Industrial Technologies / Air Motors
Available in flows ranging from 2.5 nm ³/min. (90 scfm) to 141.6 nm ³/min. (5,000 scfm), Ingersoll Rand HL heatless desiccant dryers are designed to ensure a constant -40 °C (-40 °F) or optionally -70 °C (-100 °F) pressure dew point, virtually eliminating costly... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 8000
- Min. Dewpoint: -100 to -40
from Air/Tak, Inc.
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Max. Pressure: 150
- Features: Gauge; Filter; Automatic Condensate Drain
from Aircel
The Aircel AHLD E-Series (70-5,000 scfm) is a fully automatic Dual Tower Heatless Regenerative Compressed Air Dryer with an integrated Energy Management Purge Reduction System. The PLC Controller provides complete reliable control of the system with text description of each step in the sequence of... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 70 to 5000
- Min. Dewpoint: -40
from Ingersoll Rand Industrial Technologies / Air Motors
Heat-of-compression (HOC) dryers are dual-tower, desiccant designs. The HOC dryer is the most energy-efficient dryer available. It recovers the heat that is a natural by-product of the compression process. This “free ” heat is utilized in the air drying process to provide moisture-free... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -60 to 0.0
- Capacity: 741 to 15002
- Stages: Single
from Air/Tak, Inc.
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design. [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 36
- Regeneration: Heatless Regeneration
from Aircel
The Aircel Oilfreepac Purification System (50 - 5,000 scfm) removes water, oil and dirt particles from your compressed air in one process for clean, oil-free and odor-free air. It is an efficient and reliable heatless compressed air purifier providing an outlet dewpoint of either -40 °F or -100... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 50 to 5000
- Min. Dewpoint: -40
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand HB heated blower desiccant dryers are equipped with dedicated durable centrifugal blowers to provide purge air for regeneration, eliminating the need to divert dry compressed air from the air system. Instead, the blower directs ambient air through an external heater and then through... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 8000
- Min. Dewpoint: -100 to -40
from Air/Tak, Inc.
HLD-PAKs are the perfect solution for customers who need clean, dry compressed air in a convenient and easy-to-install package! These high value HLD-PAK packages offer several advantages: They come complete and ready to install, no costly separate filter installation or additional piping required,... [See More]
- Dryer Technology: Desiccant
- Dimensions & Weight: 79 x 34 x 43 inches, 850 lbs
- Max. Pressure: 150
- Features: Gauge; Filter (optional feature); Automatic Condensate Drain
from Aircel
The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 200
- Capacity: 20 to 125
- Min. Dewpoint: 38
from Ingersoll Rand Industrial Technologies / Air Motors
HL heatless desiccant dryers use twin desiccant towers with strategically positioned valves to dry compressed air. The simple technology of heatless dryers divert a portion of dried compressed air to an off-line tower. The dry air then flows through and regenerates desiccant. Although operating... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -40
- Capacity: 90 to 5000
- Stages: Single
from Air/Tak, Inc.
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 250
- Capacity: 12
- Motor Power (Refrig): 0.1667
from Aircel
The Aircel HRE & HRS-L (625 - 10,000 scfm) heated blower purge adsorption dryers are designed to provide high drying efficiency by utilizing an external source of heat for regeneration. HRE/HRS-L adsorption dryers significantly reduce or eliminate the use of compressed purge air for regeneration... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 600 to 10000
- Min. Dewpoint: -40
from Ingersoll Rand Industrial Technologies / Air Motors
HLA heatless desiccant air dryers are designed to increase reliability and efficiency for consistent delivery of clean, dry compressed air. This reliable, high strength, non-acidic desiccant provides maximum performance and is environmentally friendly. [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100 to -40
- Capacity: 90 to 600
- Stages: Single
from Air/Tak, Inc.
Small Heatless Regenerative Dryers are the perfect choice when smaller flow rates are needed or for point of use application such as instrumentation, auto body work, painting or powder coating [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 10
- Dimensions & Weight: 18.5 x 10 x 5.25 inches, 17 lbs
from Aircel
The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the thermal mass medium to a... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 250
- Capacity: 2500 to 30000
- Min. Dewpoint: 38
from Ingersoll Rand Industrial Technologies / Air Motors
Providing clean, dry, compressed air is especially important in applications where moisture or contamination can cause system corrosion, damage to air-powered tools or degradation of products or processes touched by the compressed air. Standard units are rated for 46 °C ambient air conditions... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 203
- Capacity: 14.13 to 113
- Min. Dewpoint: 38 to 50
from Aircel
The Aircel VF Series (10 - 1,200 scfm) offers the highest efficiencies at varying flow conditions in a lightweight, compact design. No other dryer in the industry can offer the efficiency ratings achieved by the VF Series dryers in variable flow operation. VF Series dryers are built with the... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 250
- Capacity: 10 to 1200
- Min. Dewpoint: 38
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand high pressure cycling refrigerated dryers provide reliability like no other dryer in their class — ideal for high pressure applications with demanding environments, such as the PET industry [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 680
- Capacity: 510 to 6635
- Min. Dewpoint: 38
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand's innovative modular desiccant dryers are compact, fully integrated units that install at point-of-use, so you pay for drying only the air required. They deliver ISO Class 2 dew point performance, with optional ISO Class 1 to help prevent corrosion, minimize production disruptions and... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 175 to 232
- Capacity: 3 to 176
- Min. Dewpoint: -70 to -40
from Ingersoll Rand Industrial Technologies / Air Motors
An advanced cycling dryer, the Nirvana provides the reliability, efficiency and productivity our customers deserve. Significant savings are possible because the Nirvana only operates its refrigeration system as the load demand requires, unlike traditional non-cycling dryers whose refrigeration... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 230 to 250
- Capacity: 10 to 150
- Min. Dewpoint: 38
from Ingersoll Rand Industrial Technologies / Air Motors
Nirvana cycling refrigerated dryers provide reliability that you can count on to protect your air system. Its distinct, patented heat exchanger design helps to provide high heat transfer with low pressure drop. These dryers save users money because it does not waste energy through continuous... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 300
- Capacity: 200 to 8000
- Min. Dewpoint: 38
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Refrigerated Dryers make providing continuous dry air as easy as piping a self-contained unit into your compressed air supply line. Corrosion-resistant heat exchangers, an enhanced control-system and high-efficiency moisture-separation ensure a steady long-term supply of dry air. This... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 203 to 300
- Capacity: 7 to 2400
- Min. Dewpoint: 38 to 50