Automatic Condensate Drain Compressed Air Dryers

28 Results
Breathing Air System -- KBS Series
from Kaeser Compressors, Inc.

Models: KBS Series. Inlet capacities: 18 to 1130 scfm @ 100 psig. The Kaeser Breathing Air System (KBS) is a complete purification system. It is designed to remove contaminants such as moisture, solid particles, oil or oil vapors, carbon monoxide, and hydrocarbons from normal compressed air. The KBS... [See More]

  • Dryer Technology: Desiccant
  • Max. Pressure: 150
  • Capacity: 18 to 1130
  • Min. Dewpoint: -40
Heatless Regenerative Desiccant Dryer -- DC-HF
from Kaeser Compressors, Inc.

Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimensioned components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible... [See More]

  • Dryer Technology: Desiccant
  • Max. Pressure: 218
  • Capacity: 7 to 40
  • Min. Dewpoint: -94 to -40
High Temperature Refrigerated Dryer -- HTRD
from Kaeser Compressors, Inc.

Model: HTRD. Flow capacity: 20 to 145 scfm. Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers... [See More]

  • Dryer Technology: Refrigerated
  • Features: Filter; Automatic Condensate Drain
  • Capacity: 18 to 145
  • Operating Temperature: 180
Desiccant Air Dryer Rental, 1550 cfm
from Aggreko

1550 cfm Dryer. Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. Features. Desiccant-based rental air dryers have... [See More]

  • Dryer Technology: Desiccant
  • Min. Dewpoint: -100
  • Capacity: 1550
  • Power Source: AC Three Phase
BPD Series -- BPD-1000
from Air/Tak, Inc.

AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as... [See More]

  • Dryer Technology: Desiccant
  • Regeneration: Heatless Regeneration
  • Max. Pressure: 150
  • Dimensions & Weight: 99 x 72 x 70 inches, 4800 lbs
X-Stream™ Super Liquid Separator -- NF-200
from Nex Flow Air Products Corp.

Newly developed Liquid Super Separator is a new concept of a pneumatic mist remover without filter element. The Element Free Pneumatic Water Separator uses a special centrifugal technique with radial multi-nozzles that is world patent pending and makes it possible to reject liquid mist (water and... [See More]

  • Dryer Technology: InLine
  • Max. Pressure: 172
  • Capacity: 9
  • Stages: Single
Ultra Pneumatic Filtration -- UPF Extractor® /Dryer
from DME Company

The UPF Extractor ®/Dryer is a two-stage air quality filtration system which. removes harmful moisture, oil, and contaminants from your compressed air. lines. In addition to reducing downtime and extending service life in pneumatic. tools and air-operated equipment, Extractor/Dryers can... [See More]

  • Dryer Technology: Membrane; InLine
  • Max. Pressure: 250
  • Capacity: 15 to 150
  • Stages: Double
Refrigerated Air Dryer -- CPX-10
from Chicago Pneumatic and Pneumatech

Sized to handle 12 to 2966 CFM, the CPX dryers fit any application. Extremely quiet and reliable, CPX dryers deliver dry air with minimal pressure drop. [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 232
  • Capacity: 12
  • Dimensions & Weight: 14 x 20 x 18
Air Dryers -- Atlas Copco Refrigerated Air Dryers
from Titus Company (The)

Our range of refrigerated air dryers. Increased productivity, reduced operational costs and increased system protection. Reliable system protection Our refrigerated air dryers offer a reliable, cost effective and simple solution to avoid condensation and thereby corrosion in your systems Minimal... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 189 to 233
  • Capacity: 13 to 636
  • Min. Dewpoint: 46 to 60
D-EC Cycling Refrigerated Dryers -- D Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand helps you to achieve maximum energy savings, while ensuring a continuous supply of dry, high-quality compressed air when you use its D-EC cycling refrigerated dryer. It is designed to help users achieve optimal performance at a lower cost of ownership compared to non-cycling dryers. [See More]

  • Dryer Technology: Refrigerated
  • Stages: Single
  • Capacity: 10 to 125
  • Regeneration: Heatless Regeneration
IT Series Membrane Dryers -- IT0010-35
from Parker Hannifin Filtration and Separation Div. / Balston Products

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 150
  • Capacity: 1
  • Min. Dewpoint: 35
AHLD E-Series Heatless Regenerative Desiccant Air Dryer -- AHLD E-Series
from Aircel

The Aircel AHLD E-Series (70-5,000 scfm) is a fully automatic Dual Tower Heatless Regenerative Compressed Air Dryer with an integrated Energy Management Purge Reduction System. The PLC Controller provides complete reliable control of the system with text description of each step in the sequence of... [See More]

  • Dryer Technology: Desiccant
  • Max. Pressure: 150
  • Capacity: 70 to 5000
  • Min. Dewpoint: -40
Desiccant Air Dryer Rental, 450 cfm
from Aggreko

450 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. [See More]

  • Dryer Technology: Desiccant
  • Min. Dewpoint: -100
  • Capacity: 450
  • Power Source: AC Three Phase
D Series -- D-2500-A/W
from Air/Tak, Inc.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 150
  • Capacity: 3000
  • Motor Power (Refrig): 1.5
X-Stream™ Super Liquid Separator -- NF-500
from Nex Flow Air Products Corp.

Newly developed "Liquid Super Separator" is a new concept of a pneumatic mist remover without filter element. The "Element Free Pneumatic Water Separator" uses a special centrifugal technique with "radial multi-nozzles" that is world patent pending and makes it possible to reject liquid mist (water... [See More]

  • Dryer Technology: InLine
  • Max. Pressure: 172
  • Capacity: 22
  • Stages: Single
Air Dryers -- Titus Air Desiccant
from Titus Company (The)

Titus Air Systems features ten highly efficient models in the TDD Series dryer range. With flow rates from 4 scfm (7 Nm3 /h - 1.94 l/s) to 365 scfm (620 Nm3 /h - 172 l/s), the entire range can operate at -40ºF (-40ºC) pressure dewpoint as standard, with an option of -100ºF (-70ºC) for more critical... [See More]

  • Dryer Technology: Desiccant
  • Regeneration: Heatless Regeneration
  • Capacity: 4 to 365
  • Power Source: AC Single Phase
High Inlet Temperature Non-Cycling Refrigerated Dryers -- DxxIT Series
from Ingersoll Rand Industrial Technologies / Air Motors

Providing clean, dry, compressed air is especially important in applications where moisture or contamination can cause system corrosion, damage to air-powered tools or degradation of products or processes touched by the compressed air. Standard units are rated for 46 °C ambient air conditions... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 203
  • Capacity: 14.13 to 113
  • Min. Dewpoint: 38 to 50
Membrane Air Dryers -- 76-40
from Parker Hannifin Filtration and Separation Div. / Balston Products

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]

  • Dryer Technology: Membrane
  • Min. Dewpoint: -40
  • Max. Pressure: 150
  • Power Source: None
DHT High-Inlet Temperature Refrigerated Air Dryers -- DHT Series
from Aircel

The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 200
  • Capacity: 20 to 125
  • Min. Dewpoint: 38
Desiccant Air Dryer Rental, 5400 cfm
from Aggreko

5400 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. [See More]

  • Dryer Technology: Desiccant
  • Min. Dewpoint: -100
  • Capacity: 5400
  • Power Source: AC Three Phase
EHD Series -- EHD-25
from Air/Tak, Inc.

Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such... [See More]

  • Dryer Technology: Desiccant
  • Regeneration: Heatless Regeneration
  • Max. Pressure: 150
  • Features: Gauge; Filter; Automatic Condensate Drain
PSA Compressed Air Dryers -- 75-20
from Parker Hannifin Filtration and Separation Div. / Balston Products

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 125
  • Capacity: 12
  • Min. Dewpoint: -100
Ultrapac 2000® Heatless Regenerative Desiccant Dryer -- Ultrapac 2000® Series
from Aircel

The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer... [See More]

  • Dryer Technology: Desiccant
  • Max. Pressure: 250
  • Capacity: 3 to 60
  • Min. Dewpoint: -40
Heatless Regenerative Air Dryer HLD Series -- HLD-25
from Air/Tak, Inc.

AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design. [See More]

  • Dryer Technology: Desiccant
  • Max. Pressure: 150
  • Capacity: 36
  • Regeneration: Heatless Regeneration
VF Non-Cycling Refrigerated Compressed Air Dryers -- VF Series
from Aircel

The Aircel VF Series (10 - 1,200 scfm) offers the highest efficiencies at varying flow conditions in a lightweight, compact design. No other dryer in the industry can offer the efficiency ratings achieved by the VF Series dryers in variable flow operation. VF Series dryers are built with the... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 10 to 1200
  • Min. Dewpoint: 38
HLD-PAK Series -- HLD-PAK-250
from Air/Tak, Inc.

HLD-PAKs are the perfect solution for customers who need clean, dry compressed air in a convenient and easy-to-install package! These high value HLD-PAK packages offer several advantages: They come complete and ready to install, no costly separate filter installation or additional piping required,... [See More]

  • Dryer Technology: Desiccant
  • Dimensions & Weight: 79 x 34 x 43 inches, 850 lbs
  • Max. Pressure: 150
  • Features: Gauge; Filter (optional feature); Automatic Condensate Drain
SD Series -- SD-10-A
from Air/Tak, Inc.

Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 12
  • Motor Power (Refrig): 0.1667
Small Heatless Regenerative Air Dryer SHLD Series -- SHLD-10
from Air/Tak, Inc.

Small Heatless Regenerative Dryers are the perfect choice when smaller flow rates are needed or for point of use application such as instrumentation, auto body work, painting or powder coating [See More]

  • Dryer Technology: Desiccant
  • Max. Pressure: 150
  • Capacity: 10
  • Dimensions & Weight: 18.5 x 10 x 5.25 inches, 17 lbs