Integral Filter Compressed Air Dryers
from Kaeser Compressors, Inc.
Models: KBS Series. Inlet capacities: 18 to 1130 scfm @ 100 psig. The Kaeser Breathing Air System (KBS) is a complete purification system. It is designed to remove contaminants such as moisture, solid particles, oil or oil vapors, carbon monoxide, and hydrocarbons from normal compressed air. The KBS... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 18 to 1130
- Min. Dewpoint: -40
from Kaeser Compressors, Inc.
Model: KAD series. Capacities: 40 to 5400 scfm @100 psig. Pressure dew point down to: -94 °F. Kaeser Adsorptive Desiccant Dryers (KAD Series) employ a heatless regenerative design to produce pressure dew points as low as -94 °F. Solid-state controls with adjustable cycle timers allow KAD... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 40 to 5400
- Min. Dewpoint: -40
from Kaeser Compressors, Inc.
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimensioned components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 218
- Capacity: 7 to 40
- Min. Dewpoint: -94 to -40
from Kaeser Compressors, Inc.
Model: HTRD. Flow capacity: 20 to 145 scfm. Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers... [See More]
- Dryer Technology: Refrigerated
- Features: Filter; Automatic Condensate Drain
- Capacity: 18 to 145
- Operating Temperature: 180
from Champion
Non-Cycling Refrigerated Air Dryers. CRN Series. CRN Series non-cycling refrigerated air dryers are engineered to provide you with moisture free air today and tomorrow with the tradition of Champion's durability. Quality components and engineering excellence are combined to ensure you of a stable 38... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 250
- Capacity: 10 to 3000
- Min. Dewpoint: 38
from Central Air Compressor Co.
7 scfm to 300 scfm: pipe size ¼" to 2". Many compressed air systems require point-of-use cleaning and drying of the air to supplement a central system. Dryer/filters do this extremely well because of there triple-action cleaning process and their ability to substantially reduce pressure dew points. [See More]
- Dryer Technology: Desiccant
- Power Source: None
- Capacity: 35 to 750
- Features: Gauge (optional feature); Filter; Automatic Condensate Drain (optional feature)
from Air/Tak, Inc.
AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Max. Pressure: 150
- Dimensions & Weight: 99 x 72 x 70 inches, 4800 lbs
from Aggreko
1550 cfm Dryer. Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. Features. Desiccant-based rental air dryers have... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 1550
- Power Source: AC Three Phase
from Ingersoll Rand Industrial Technologies / Air Motors
Providing clean, dry, compressed air is especially important in applications where moisture or contamination can cause system corrosion, damage to air-powered tools or degradation of products or processes touched by the compressed air. Standard units are rated for 46 °C ambient air conditions... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 203
- Capacity: 14.13 to 113
- Min. Dewpoint: 38 to 50
from Parker Hannifin Filtration and Separation Div. / Balston Products
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]
- Dryer Technology: Membrane
- Max. Pressure: 150
- Capacity: 1
- Min. Dewpoint: 35
from DME Company
The UPF Extractor ®/Dryer is a two-stage air quality filtration system which. removes harmful moisture, oil, and contaminants from your compressed air. lines. In addition to reducing downtime and extending service life in pneumatic. tools and air-operated equipment, Extractor/Dryers can... [See More]
- Dryer Technology: Membrane; InLine
- Max. Pressure: 250
- Capacity: 15 to 150
- Stages: Double
from Aircel
The Aircel ABP (800 -15,000 scfm) is Aircel ’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6 ” LCD... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 60 to 135
- Capacity: 800 to 15000
- Min. Dewpoint: -40
from H2O Control Products, Inc.
1-1/2 ” Dual Head, 100 gpm, 1-1/2 ”-16thrd. Post [See More]
- Dryer Technology: Desiccant; InLine
- Features: Filter
- Capacity: 13.37
from Air/Tak, Inc.
Prefilters and afterfilters are required with installation. AIR/TAK deliquescent dryers remove water from compressed air on demand. Whether it's summer or winter, day or night, full flow or reduced flow, the flexible AIR/TAK dryer responds automatically to system requirements. And it can be easily... [See More]
- Dryer Technology: Desiccant
- Dimensions & Weight: 53" High, 14" diameter, 210lbs
- Max. Pressure: 150
- Features: Filter; Automatic Condensate Drain (optional feature)
from Aggreko
450 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 450
- Power Source: AC Three Phase
from Parker Hannifin Filtration and Separation Div. / Balston Products
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]
- Dryer Technology: Membrane
- Min. Dewpoint: -40
- Max. Pressure: 150
- Power Source: None
from Aircel
The Aircel AEHD (150 - 3,000 scfm) Externally Heated Desiccant Compresssed Air Dryer is a fully automatic, PLC controlled, selfcontained unit offering a fail-safe design - in the event of power interruption and/or air loss, the purge exhaust valves close preventing damage to the dryer and the... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 3000
- Min. Dewpoint: -40
from Air/Tak, Inc.
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Max. Pressure: 150
- Features: Gauge; Filter; Automatic Condensate Drain
from Aggreko
5400 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 5400
- Power Source: AC Three Phase
from Parker Hannifin Filtration and Separation Div. / Balston Products
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]
- Dryer Technology: Membrane
- Max. Pressure: 125
- Capacity: 12
- Min. Dewpoint: -100
from Aircel
The Aircel AHLD E-Series (70-5,000 scfm) is a fully automatic Dual Tower Heatless Regenerative Compressed Air Dryer with an integrated Energy Management Purge Reduction System. The PLC Controller provides complete reliable control of the system with text description of each step in the sequence of... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 70 to 5000
- Min. Dewpoint: -40
from Air/Tak, Inc.
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series... [See More]
- Dryer Technology: Refrigerated
- Max. Pressure: 250
- Capacity: 12
- Motor Power (Refrig): 0.1667
from Aircel
The Aircel Oilfreepac Purification System (50 - 5,000 scfm) removes water, oil and dirt particles from your compressed air in one process for clean, oil-free and odor-free air. It is an efficient and reliable heatless compressed air purifier providing an outlet dewpoint of either -40 °F or -100... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 50 to 5000
- Min. Dewpoint: -40
from Aircel
The Aircel HRE & HRS-L (625 - 10,000 scfm) heated blower purge adsorption dryers are designed to provide high drying efficiency by utilizing an external source of heat for regeneration. HRE/HRS-L adsorption dryers significantly reduce or eliminate the use of compressed purge air for regeneration... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 600 to 10000
- Min. Dewpoint: -40
from Aircel
The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 250
- Capacity: 3 to 60
- Min. Dewpoint: -40