Internally Heated Regeneration Compressed Air Dryers

Last Updated: April 1, 2025

Description

Internally Heated Regeneration Compressed Air Dryers are designed to remove moisture from compressed air systems. They achieve this by using a desiccant material that absorbs moisture from the air, ensuring that the air exiting the dryer is dry and suitable for use in various industrial applications.

Working Principle

Internally Heated Regeneration Compressed Air Dryers operate by passing process air through an inlet, where it is dried as it moves through a desiccant bed. The dried air is then discharged through the outlet piping. The regeneration of the desiccant is accomplished at atmospheric pressure using steam or electric heaters embedded within the desiccant bed. This method allows the desiccant to be effectively dried and reused, making the system efficient and reducing the need for frequent desiccant replacement. The use of internal heaters allows for higher operating temperatures, which can deliver more BTUs quickly and reduce purge gas requirements compared to external heater designs .

Applications

Internally Heated Regeneration Compressed Air Dryers are commonly used in industries where dry compressed air is critical. Specific applications include manufacturing processes that require moisture-free air to prevent corrosion, contamination, or spoilage of products. They are also used in pneumatic systems where moisture can affect the performance and longevity of equipment.

Advantages over other Compressed Air Dryers

Internally Heated Regeneration Compressed Air Dryers offer several advantages over other types of dryers. They can operate at higher temperatures, which allows for quicker heat delivery and reduced purge gas requirements compared to externally heated designs. This efficiency can lead to lower operating costs and improved performance. Additionally, the design minimizes temperature spikes during switchover, which can be a common issue with other heated desiccant dryers .

Limitations

One limitation of internally heated dryers is the potential for hot spots where the heating elements contact the desiccant, which can lead to uneven heating and increased purge gas requirements. Maintenance can also be challenging due to the need to evenly distribute heating elements within the desiccant bed. Furthermore, these dryers are prone to fires when used with lubricated compressor systems due to the presence of hydrocarbons and oxygen at high temperatures .

Considerations

When considering the use of internally heated regeneration compressed air dryers, it is important to evaluate initial costs, which are similar to externally heated dryers. Operating costs are influenced by factors such as low pressure loss, heater load, and desiccant attrition. Maintenance can be complex depending on the design of the desiccant bed, and capacities are typically kept low due to design constraints. Users should also be cautious of the potential fire risk when hydrocarbons are present .

3 Results
QDHP Heated Purge Desiccant Dryer
from Quincy Compressor

These dryers use half the compressed air to regenerate the off line tower than the heatless series. Initial cost: Moderate    -    Operating cost: Moderately Low    -    Maintenance cost: Low. Read more:... [See More]

  • Regeneration: Internally Heated Regeneration
  • Capacity: 100 to 3100
  • Dryer Technology: Desiccant
  • Min. Dewpoint: -90 to -40
Externally Heated Desiccant Dryers -- EH Series
from Ingersoll Rand Industrial Technologies / Air Motors

Available in flows ranging from 2.5 nm ³/min. (90 scfm) to 141.6 nm ³/min. (5,000 scfm), Ingersoll Rand HL heatless desiccant dryers are designed to ensure a constant -40 °C (-40 °F) or optionally -70 °C (-100 °F) pressure dew point, virtually eliminating costly... [See More]

  • Regeneration: Internally Heated Regeneration
  • Capacity: 150 to 8000
  • Dryer Technology: Desiccant
  • Max. Pressure: 150
ABP Heated Blower Purge Regenerative Desiccant Dryers -- ABP Series
from Aircel

The Aircel ABP (800 -15,000 scfm) is Aircel ’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6 ” LCD... [See More]

  • Regeneration: Internally Heated Regeneration
  • Capacity: 800 to 15000
  • Dryer Technology: Desiccant
  • Max. Pressure: 60 to 135