Membrane Compressed Air Dryers

22 Results
Gas Dryer / Humidifier -- FORBLUE™ sunsep™
from AGC Chemicals Americas, Inc.

FORBLUE ™ sunsep ™ is a gas dryer/humidifier with a highly moisture-selective membrane. The module is simply structured with hollow fiber membranes and durable casings. The membrane is made from a fluorinated ionomer, so it has high chemical resistance and minimizes permeability of gases... [See More]

  • Dryer Technology: Membrane
Membrane Dryer -- KMM Series
from Kaeser Compressors, Inc.

Model: KMM Series. A wide range of air flow capacities are available. Pressures: up to 200 psig. The Kaeser Modular Membrane Dryer (KMM) produces pressure dew points to -40 °F. It is perfect for small to medium compressed air systems. KMMs do not require electricity or cooling water, which... [See More]

  • Dryer Technology: Membrane
  • Min. Dewpoint: -40
  • Max. Pressure: 200
Membrane air dryer -- LDM1-1-D-MAXI-1000
from Festo Corporation

End-position air dryer with excellent operational reliability. Suitable for use as an individual device or for integration into existing air preparation unit combinations. Flow rate-dependent dew point reduction. Wear-free function requiring no external energy. Individual device with or without... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 43.51 to 181
  • Capacity: 35.31
  • Min. Dewpoint: -429
Membrane air dryer -- MS4-LDM1-1/4-P10
from Festo Corporation

Grid dimension 40 mm. End-position air dryer with excellent operational reliability. Suitable for use as an individual device or for integration into existing air preparation unit combinations. Flow rate-dependent dew point reduction. Wear-free function requiring no external energy [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 43.51 to 181
  • Capacity: 3.53
  • Min. Dewpoint: -424
Membrane Dryers -- CMD Series
from Champion

Membrane Dryers. CMD Series. The carefully engineered Champion Membrane Dryer point-of-use design provides a reliable method to remove moisture as a water vapor while coalescing filters remove solid particles, liquid water droplets, liquid oil and oil vapors from the compressed air system. Moisture... [See More]

  • Dryer Technology: Membrane
  • Min. Dewpoint: -40 to 40
  • Max. Pressure: 200
MDM Modular Membrane Dryers
from FS-Curtis

MDM Modular Membrane Dryers [See More]

  • Dryer Technology: Membrane
  • Capacity: 1.39 to 138
Air Extractor Dryer -- CLR-105-AED
from Carr Lane Manufacturing Co.

This highly effective extractor/dryer removes air moisture and dirt to increase the life of air-powered components. 100 psi maximum air pressure. [See More]

  • Dryer Technology: Membrane
  • Power Source: None
  • Max. Pressure: 100
P3X Membrane Dryer -- P3XJA14CA1N
from Parker Hannifin / Automation / Pneumatic - Europe

The P3X Series membrane air dryers employ an advanced molecular membrane technology that dries the compressed air and lowers the pressure dew point (PDP). The compact space saving design offer the user uncompromised performance from a dedicated "point-of-use" air dryer. The P3X dryers, available in... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 72.52 to 232
  • Capacity: 5.9
Compressed Air Dehydration Dryers
from GENERON

GENERON provides a full range of Instrument Air Packages. These packages can be unitized with Primary Air Compression to reduce the overall package size and installation cost and time. GENERON ® systems are compact and virtually maintenance free. The compressed air, saturated with water vapor,... [See More]

  • Dryer Technology: Membrane
  • Regeneration: Heatless Regeneration
  • Min. Dewpoint: -40
  • Power Source: None
Membrane Air Dryers -- TDX complete field expandable cabinet dryer systems
from Titus Company (The)

Membrane dryers are dehumidifying dryers that work by depressing the dew point of incoming air. They are popular since they can operate continuously without electricity and are quiet and low-maintenance. No longer relegated to simply point-of-use drying applications, membrane dryers are now... [See More]

  • Dryer Technology: Membrane
Membrane Air Dryer -- PE6040
from Air Products PRISM Membranes

Air Products ’ PRISM ® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge allows each membrane air... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 400
  • Capacity: 102 to 196
  • Min. Dewpoint: 10 to 180
IT Series Membrane Dryers -- IT0010-35
from Parker Hannifin Filtration and Separation Div. / Balston Products

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 150
  • Capacity: 1
  • Min. Dewpoint: 35
Ultra Pneumatic Filtration -- UPF Extractor® /Dryer
from DME Company

The UPF Extractor ®/Dryer is a two-stage air quality filtration system which. removes harmful moisture, oil, and contaminants from your compressed air. lines. In addition to reducing downtime and extending service life in pneumatic. tools and air-operated equipment, Extractor/Dryers can... [See More]

  • Dryer Technology: Membrane; InLine
  • Max. Pressure: 250
  • Capacity: 15 to 150
  • Stages: Double
MDS Energy Saving Membrane Dryers
from FS-Curtis

MDS Energy Saving Membrane Dryers [See More]

  • Dryer Technology: Membrane
  • Capacity: 1.39 to 138
Dehydration Membrane Air Dryers -- 210 GMD
from GENERON

Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 203
  • Capacity: 4.5
  • Dimensions & Weight: Length: 36.5" Outer Diameter: 4.5"
PRISM CACTUS® Membrane Air Dryer -- PC3010
from Air Products PRISM Membranes

Air Products' PRISM CACTUS PC membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The resulting flow of dry air is ready for use in most... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 385
  • Capacity: 2.7 to 30.7
  • Min. Dewpoint: -40
Membrane Air Dryers -- 76-40
from Parker Hannifin Filtration and Separation Div. / Balston Products

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]

  • Dryer Technology: Membrane
  • Min. Dewpoint: -40
  • Max. Pressure: 150
  • Power Source: None
PRISM CACTUS® Membrane Air Dryer -- PC3020
from Air Products PRISM Membranes

Air Products' PRISM CACTUS PC membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The resulting flow of dry air is ready for use in most... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 385
  • Capacity: 6.4 to 76.9
  • Min. Dewpoint: -40
PSA Compressed Air Dryers -- 75-20
from Parker Hannifin Filtration and Separation Div. / Balston Products

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 125
  • Capacity: 12
  • Min. Dewpoint: -100
PRISM CACTUS® Membrane Air Dryer -- PC3030
from Air Products PRISM Membranes

Air Products' PRISM CACTUS PC membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The resulting flow of dry air is ready for use in most... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 385
  • Capacity: 10.8 to 130
  • Min. Dewpoint: -40
PRISM CACTUS® Membrane Air Dryer -- PC4030
from Air Products PRISM Membranes

Air Products' PRISM CACTUS PC membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The resulting flow of dry air is ready for use in most... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 385
  • Capacity: 20.8 to 242
  • Min. Dewpoint: -40
PRISM® Membrane High Pressure Dryer -- HD4020
from Air Products PRISM Membranes

One of the most cost-effective ways to generate a continuous stream of dry air on-site is with Air Products PRISM Membranes high-pressure dryers, which can be used as stand-alone equipment or between compressor stages to separate water vapor from an air stream. Our high-pressure dryers dehydrate air... [See More]

  • Dryer Technology: Membrane
  • Max. Pressure: 1200
  • Capacity: 32.5 to 157
  • Min. Dewpoint: -76