Refrigerated Compressed Air Dryers

43 Results
High Pressure Refrigerated Dryer -- HT
from Kaeser Compressors, Inc.

HT Series High Pressure Refrigerated Dryers. Easy installation. Kaeser's HT Series refrigerated dryers are specifically designed for high pressure applications, such as leak testing and PET bottling. High-quality components and excellent manufacturing ensure your processes will enjoy premium... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 680 to 725
  • Capacity: 115 to 2400
Hankison - FLEX Series Compressed Air Dryers -- hankison-flex-series
from Rogers Machinery Company, Inc.

Energy Saving Sustainability. The FLEX Series lowers air system power costs and improves productivity by matching power consumption to compressed air demand. In a typical manufacturing facility, up to 30% of electricity consumed is for generating and treating compressed air. To reduce total cost of... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 75 to 225
  • Capacity: 75 to 2000
High Temperature Refrigerated Dryer -- HTRD
from Kaeser Compressors, Inc.

Model: HTRD. Flow capacity: 20 to 145 scfm. Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers... [See More]

  • Dryer Technology: Refrigerated
  • Features: Filter; Automatic Condensate Drain
  • Capacity: 18 to 145
  • Operating Temperature: 180
Hankison - HES Series Compressed Air Dryer -- hankison-hes-series
from Rogers Machinery Company, Inc.

Overview. Digital Evaporator Technology continues the Hankison tradition of stable 38 °F (3 °C) dew points. The HES Series, offers energy saving advantages over traditional non-cycling, cycling and variable speed designs. Hankison technology platforms of heat exchangers, filtration and... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 30 to 232
  • Capacity: 800 to 3000
Refrigerated Dryer -- Kryosec TAH - TCH Series
from Kaeser Compressors, Inc.

TAH – TCH series. Flow rate: 12 to 159 scfm. Exceptionally reliable and ultra compact. Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable drying in ambient temperatures up to 122 °F and ensure high efficiency performance... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 232
  • Capacity: 12 to 159
  • Power Source: AC Single Phase
Hankison - HPR Series Compressed Air Dryer -- HPR_100
from Rogers Machinery Company, Inc.

Overview. HPR & HPRN Series non-cycling refrigerated compressed air dryers offer the right combination of technology and simplicity to keep your air system at a dry, 38 °F (+3 °C) pressure dew point, from 5 through 500 scfm. These dryers are built for durability, in a space-saving... [See More]

  • Dryer Technology: Refrigerated
  • Capacity: 100
Refrigerated Dryer -- Secotec® TA - TC Series
from Kaeser Compressors, Inc.

TA to TC series. Air flow rate: 20 to 138 cfm at 100 psig. Refrigerated air dryers with energy-saving controls for stable pressure dew point performance. With their high-efficiency storage control, Secotec TA to TC series refrigerated air dryers can achieve dew points as low as 38 °F, all while... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 150
  • Capacity: 20 to 138
Hankison - HPRP Series Compressed Air Dryer -- HPRP_2500
from Rogers Machinery Company, Inc.

Overview. Compressed air demand in most plants fluctuates significantly. Hankison offers compressed air users the refrigerated air drying technology to meet the needs of their critical applications and deliver high-quality air. Series dryers deliver stable ISO8573.1 Quality Class 4 and Class 5... [See More]

  • Dryer Technology: Refrigerated
  • Capacity: 2500
Refrigerated Dryer -- Secotec® TD, TE, and TF Series
from Kaeser Compressors, Inc.

TD, TE, and TF series. Air flow rate: 162 - 1130 cfm at 100 psig. SECOTEC energy-saving refrigerated dryers with impressive latent heat storage Kaeser's renowned SECOTEC industrial quality refrigerated dryers (TD, TE, and TF) have long been valued for their stable pressure dew point performance,... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 100 to 232
  • Capacity: 162 to 1130
Refrigerated Dryer -- Secotec® TG
from Kaeser Compressors, Inc.

With the new TG series, KAESER extends its range of energy-saving SECOTEC refrigerated dryers to accommodate flow rates up to 3070 scfm and offers a choice of air- or water-cooled models. Designed for large-scale industry, these compact giants ensure stable pressure dew point performance even under... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 44 to 232
  • Capacity: 1340 to 3070
  • Dimensions & Weight: 40 3/8 x 65 1/8 x 83 3/4 in.
CPXHT - High Temp Air Dryers
from BelAire

A perfect complement to the BelAire. With a maximum inlet temperature of 180 °F, no aftercooler is required. Included filtration eliminates dirt and oil giving you clean, dry compressed air. The dryers are easy to install and have a compact design. Supplied with 115 Volt power means no special... [See More]

  • Dryer Technology: Refrigerated
  • Power Source: AC Single Phase
  • Capacity: 25 to 125
Air Dryers -- Atlas Copco Refrigerated Air Dryers
from Titus Company (The)

Our range of refrigerated air dryers. Increased productivity, reduced operational costs and increased system protection. Reliable system protection Our refrigerated air dryers offer a reliable, cost effective and simple solution to avoid condensation and thereby corrosion in your systems Minimal... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 189 to 233
  • Capacity: 13 to 636
  • Min. Dewpoint: 46 to 60
Cycling Refrigerated Air Dryers - Secotec -- TA11
from Accessorie Air Compressor Systems

Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100 °F, with ambient air temperature of 100 °F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and ambient conditions. [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 230
  • Capacity: 20 to 885
  • Power Source: AC Single Phase
QED and QPCD Cycling Dryer
from Quincy Compressor

Most Efficient Drying Technology Available. These units save energy by cycling the refrigeration on and off in response to demand. A three-stage heat exchanger system is employed to provide the cold storage necessary for the operation. Read more:... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 150
  • Capacity: 10 to 4000
  • Min. Dewpoint: 35
Refrigerated Air Dryers -- High Inlet Temp - CRH Series
from Champion

High Inlet Temp Refrigerated Air Dryers. CRH Series. The CRH Series High Inlet Temperature refrigerated dryers feature a unique design which works directly with reciprocating air compressors. A unique heat exchanger allows the dryer to accept elevated inlet air temperatures up to 180 °F (82... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 20 to 125
  • Min. Dewpoint: 50
D Series -- D-2500-A/W
from Air/Tak, Inc.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 150
  • Capacity: 3000
  • Motor Power (Refrig): 1.5
Refrigerated Air Dryer -- CPX-10
from Chicago Pneumatic and Pneumatech

Sized to handle 12 to 2966 CFM, the CPX dryers fit any application. Extremely quiet and reliable, CPX dryers deliver dry air with minimal pressure drop. [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 232
  • Capacity: 12
  • Dimensions & Weight: 14 x 20 x 18
D-EC Cycling Refrigerated Dryers -- D Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand helps you to achieve maximum energy savings, while ensuring a continuous supply of dry, high-quality compressed air when you use its D-EC cycling refrigerated dryer. It is designed to help users achieve optimal performance at a lower cost of ownership compared to non-cycling dryers. [See More]

  • Dryer Technology: Refrigerated
  • Stages: Single
  • Capacity: 10 to 125
  • Regeneration: Heatless Regeneration
Compressed Air and Gas Dryers
from Advanced Gas Technologies

Compressed Air and Gas Dryers. Standard refrigerated type compressed air dryers are available to 5000 SCFM (130 m ³/hour) and larger capacity dryers are available upon request. Standard regenerative type desiccant compressed air dryers are available to 6000 SCFM (160 m ³/hour) and larger... [See More]

  • Dryer Technology: Refrigerated; Desiccant
  • Max. Pressure: 5000 to 10000
  • Capacity: 6000
  • Regeneration: Heatless Regeneration
DHT High-Inlet Temperature Refrigerated Air Dryers -- DHT Series
from Aircel

The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 200
  • Capacity: 20 to 125
  • Min. Dewpoint: 38
RDS Series Energery Saving Refrigerated Dryers
from FS-Curtis

RDS Series dryers not only enhance air quality, but they also enhance energy savings through FS-Curtis ’ DemandSmart ™ technology. So when you take the world-class quality found in FS-Curtis compressors and add in the heightened performance from RDS Series dryers, the result is simply... [See More]

  • Dryer Technology: Refrigerated
  • Capacity: 90 to 12500
CD Series Cabinet Dryer -- CD0005
from Parker Hannifin Filtration and Separation Div. / Balston Products

You demand a lot from your electrical cabinets and motors. They are subject to nightly high pressure, hot wash downs and then expected to remain dry in a refrigerated area. Over time most cabinets develop moisture inside which leads to premature component failures. This interrupts production and... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 60 to 150
  • Capacity: 0.6000
  • Min. Dewpoint: -7
Great Lakes Non Cycling Refrigeration Air Dryer -- GRF Series
from Central Air Compressor Co.

10 SCFM to 2750 SCFM Refrigeration Air Dryer. The Great Lakes GRF series refrigerated air dryer is manufactured to the highest quality standards. In an effort to express this quality standard and distinguish our products from competitors, we standardized on the Great Lakes Air industry leading... [See More]

  • Dryer Technology: Refrigerated
  • Capacity: 5 to 4000
Refrigerated Air Dryers
from Sullair Corporation

Refrigerated dryers are designed for installations where pipeline temperatures are not expected to go below 35 °F (2 °C). These dryers cool compressed air by mechanical refrigeration, removing the moisture and assuring that none condenses downstream, unless the air is exposed to lower... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 230
  • Capacity: 5 to 6000
  • Operating Temperature: 120
High Temperature Refrigerated Dryer -- HTRD 100
from Accessorie Air Compressor Systems

Dryer, Filter, and Drain in One Compact Package. Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 175
  • Capacity: 91
  • Dimensions & Weight: 187 lbs
QPNC Non-Cycling Dryer
from Quincy Compressor

Best Suited For Smaller Systems Expecting Fairly Constant Loads. These units use a two-stage heat exchanger to maintain consistent dew points.  Freeze-ups are prevented and optimum performance is maintained. Read more:... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 150
  • Capacity: 10 to 4000
  • Min. Dewpoint: 39
Refrigerated Air Dryers -- Non-Cycling - CRN Series
from Champion

Non-Cycling Refrigerated Air Dryers. CRN Series. CRN Series non-cycling refrigerated air dryers are engineered to provide you with moisture free air today and tomorrow with the tradition of Champion's durability. Quality components and engineering excellence are combined to ensure you of a stable 38... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 10 to 3000
  • Min. Dewpoint: 38
SD Series -- SD-10-A
from Air/Tak, Inc.

Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 12
  • Motor Power (Refrig): 0.1667
Refrigerated Cycling Air Dryer -- AC-15
from Chicago Pneumatic and Pneumatech

Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in the air lines is not a... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 233
  • Capacity: 13
  • Motor Power (Refrig): 0.2680
High Inlet Temperature Non-Cycling Refrigerated Dryers -- DxxIT Series
from Ingersoll Rand Industrial Technologies / Air Motors

Providing clean, dry, compressed air is especially important in applications where moisture or contamination can cause system corrosion, damage to air-powered tools or degradation of products or processes touched by the compressed air. Standard units are rated for 46 °C ambient air conditions... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 203
  • Capacity: 14.13 to 113
  • Min. Dewpoint: 38 to 50
RTM High-Capacity Cycling Refrigerated Air Dryers -- RTM Series
from Aircel

The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the thermal mass medium to a... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 2500 to 30000
  • Min. Dewpoint: 38
RNE Non Cycling Refrigerated Dryers
from FS-Curtis

Robust and designed to fit industrial applications, the RNE cycles to allow the dew point to fluctuate, generating energy savings to ISO 8573.1 Class 4 and Class 5 standards. The superior solution for heavy-duty air demand profiles is the RNE dryers. The dryers meet energy-saving ISO 8573.1 Class 4... [See More]

  • Dryer Technology: Refrigerated
  • Capacity: 100 to 3000
Great Lakes Regenerative Dryers
from Central Air Compressor Co.

10 to 3000 scfm. -40 °F Dew Point. Use No External Heat. Heatless. Internal Heated. External Heated. External heated Blower Purge [See More]

  • Dryer Technology: Refrigerated
  • Regeneration: Heatless Regeneration
  • Capacity: 10 to 3000
Refrigerated Air Dryers - Dual Control and Demand Manager Series -- TI 901
from Accessorie Air Compressor Systems

Dryer Sizing. To select a dryer for you application, first find the capacity correction factors that correspond to your compressed air pressure and temperature from Table 1 and the ambient air temperature or cooling water temperature from Table 2. Multiply the two factors together to find the... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 232
  • Capacity: 600 to 3000
  • Power Source: AC Three Phase
QRHT Compact High Temperature Dryer
from Quincy Compressor

Accepts 180 °F Inlet Temperature. Designed for reciprocating compressors with high discharge temperatures, these dryers eliminate water, oil and dirt from air systems, preventing damage to pneumatic tools and cylinders. The result is fewer product defects and no "fisheye" paint splotches. Read... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 175
  • Capacity: 25 to 125
  • Min. Dewpoint: 39
Refrigerated High Temperature Air Dryer -- ADA-100
from Chicago Pneumatic and Pneumatech

Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 232
  • Capacity: 80 to 100
  • Min. Dewpoint: 39 to 50
High Pressure Cycling Refrigerated Dryers -- DxxxxNC-HP Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand high pressure cycling refrigerated dryers provide reliability like no other dryer in their class — ideal for high pressure applications with demanding environments, such as the PET industry [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 680
  • Capacity: 510 to 6635
  • Min. Dewpoint: 38
VF Non-Cycling Refrigerated Compressed Air Dryers -- VF Series
from Aircel

The Aircel VF Series (10 - 1,200 scfm) offers the highest efficiencies at varying flow conditions in a lightweight, compact design. No other dryer in the industry can offer the efficiency ratings achieved by the VF Series dryers in variable flow operation. VF Series dryers are built with the... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 250
  • Capacity: 10 to 1200
  • Min. Dewpoint: 38
RNP Non Cycling Refrigerated Dryers
from FS-Curtis

For a stable dew point at a great value, the compact RNP dryer is an outstanding choice. CNP dryers are easy to install and save valuable floor space with their compact design. Environmentally friendly R-134a refrigeration system, CFC-free. Sometimes a simple solution is all you need. With their... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 50 to 250
  • Capacity: 10 to 500
Refrigerated Non-cycling Air Dryer -- AD-10
from Chicago Pneumatic and Pneumatech

Pneumatech ’s reliable and innovative non-cycling refrigerated air dryers are a cost-effective solution to remove all traces of condensation and the resultant corrosion from your compressed air system. These well tested and market-accepted dryers will give you years and years of reliable... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 230
  • Capacity: 10
  • Motor Power (Refrig): 0.2037
Nirvana Cycling Refrigerated Dryers -- DxxxNC Series
from Ingersoll Rand Industrial Technologies / Air Motors

An advanced cycling dryer, the Nirvana provides the reliability, efficiency and productivity our customers deserve. Significant savings are possible because the Nirvana only operates its refrigeration system as the load demand requires, unlike traditional non-cycling dryers whose refrigeration... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 230 to 250
  • Capacity: 10 to 150
  • Min. Dewpoint: 38
Nirvana Cycling Refrigerated Dryers -- NVC Series
from Ingersoll Rand Industrial Technologies / Air Motors

Nirvana cycling refrigerated dryers provide reliability that you can count on to protect your air system. Its distinct, patented heat exchanger design helps to provide high heat transfer with low pressure drop. These dryers save users money because it does not waste energy through continuous... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 300
  • Capacity: 200 to 8000
  • Min. Dewpoint: 38
Non-Cycling Refrigerated Dryers -- DxxxIN Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand Refrigerated Dryers make providing continuous dry air as easy as piping a self-contained unit into your compressed air supply line. Corrosion-resistant heat exchangers, an enhanced control-system and high-efficiency moisture-separation ensure a steady long-term supply of dry air. This... [See More]

  • Dryer Technology: Refrigerated
  • Max. Pressure: 203 to 300
  • Capacity: 7 to 2400
  • Min. Dewpoint: 38 to 50