Desiccant Compressed Air Dryers
from Kaeser Compressors, Inc.
Kaeser externally heat-regenerative blower purge desiccant dryers produce dew points as low as -40 °F. Twin desiccant beds of activated alumina alternate between drying and regenerating, with regeneration being accomplished with heated ambient air at just above atmospheric pressure. The heated... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -40
- Capacity: 500 to 4300
- Regeneration: Externally Heated Regeneration
from Rogers Machinery Company, Inc.
Overview. HBP Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate the off-line desiccant tower. ISO 8573.1 Class 2 (-40 °F/-40 °C) dew point performance is guaranteed. HBP Series compressed air... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 60 to 150
- Capacity: 500 to 4300
from Festo Corporation
Ideal for decentralized compressed air drying. Integrated filtering of oil and particulates. Defined pressure dew point. Low purge air consumption [See More]
- Dryer Technology: Desiccant
- Operating Temperature: 41 to 122
from Kaeser Compressors, Inc.
Models: KBS Series. Inlet capacities: 18 to 1130 scfm @ 100 psig. The Kaeser Breathing Air System (KBS) is a complete purification system. It is designed to remove contaminants such as moisture, solid particles, oil or oil vapors, carbon monoxide, and hydrocarbons from normal compressed air. The KBS... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 18 to 1130
- Min. Dewpoint: -40
from Rogers Machinery Company, Inc.
Design. Designed for applications that were previously forced to accept a –40 °F pressure dew point when simple protection against seasonal freezing is the issue. The standard design delivers ISO 8573.1 dew points between Class 2and Class 3 automatically. Class 2 ( –40 °F) dew... [See More]
- Dryer Technology: Desiccant
- Capacity: 1050
from Festo Corporation
Ideal for decentralized compressed air drying. Integrated filtering of oil and particulates. Defined pressure dew point. Low purge air consumption [See More]
- Dryer Technology: Desiccant
- Operating Temperature: 41 to 122
from Kaeser Compressors, Inc.
Model: KED Series. Flow rate: 300 to 3200 scfm. Pressure dew point down to: -4 °F. Solid state logic accurately controls inlet and purge valves which direct wet compressed air to the regenerated tower, and heated purge air to the tower in need of regeneration. The process of adsorption and... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -4
- Capacity: 300 to 3200
- Regeneration: Externally Heated Regeneration
from Rogers Machinery Company, Inc.
Overview. Minimum purge air usage saves the heat of adsorption, maximizing the moisture holding capacity of the purge air which minimizes the amount required. Standard 10 minute cycle gives increased desiccant life over units operating on shorter cycles. DHW Series dryers allow the off-stream tower... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 50 to 150
- Capacity: 7 to 50
from Kaeser Compressors, Inc.
Model: KAD series. Capacities: 40 to 5400 scfm @100 psig. Pressure dew point down to: -94 °F. Kaeser Adsorptive Desiccant Dryers (KAD Series) employ a heatless regenerative design to produce pressure dew points as low as -94 °F. Solid-state controls with adjustable cycle timers allow KAD... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 40 to 5400
- Min. Dewpoint: -40
from Rogers Machinery Company, Inc.
Overview. Standard designs are offered for flows ranging from 1,200 to 13,000 scfm, pressures from 60 to 150 psig, and pressure dew points of -40 °F to -100 °F. Other sizes and pressures are available upon request. Energy efficient multi-stage centrifugal blowers eliminate process purge... [See More]
- Dryer Technology: Desiccant
- Motor Power (Refrig): 50
- Capacity: 11097
from Kaeser Compressors, Inc.
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimensioned components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 218
- Capacity: 7 to 40
- Min. Dewpoint: -94 to -40
from Rogers Machinery Company, Inc.
Overview. CHA Series Heat-Les ™ desiccant compressed air dryer is the most reliable, energy efficient, large-flow heatless dryer available. Standard designs are offered for flows ranging from 1,800 to 12,100 scfm, pressures from 60 to 150 psig, and pressure dew points of -40 °F to -100... [See More]
- Dryer Technology: Desiccant
- Capacity: 11940
from Rogers Machinery Company, Inc.
Overview. DEA Series incorporates our down-flow drying process and state-of-the-art design features unequaled in industry. Using approximately 2% process gas for purge, the DEA is the most energy efficient dryer on the market. The key to the DEA's energy efficiency is the unique arrangement of... [See More]
- Dryer Technology: Desiccant
from Rogers Machinery Company, Inc.
Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC ® energy management system to assure long component life cycles and maximum energy savings. DHA/CDA-EM1 Configuration. The DHA/CDA-EM1... [See More]
- Dryer Technology: Desiccant
from Rogers Machinery Company, Inc.
Overview Compressed air drying applications that simply want seasonal protection against freezing are exactly what the standard PHD Series desiccant dryers are designed to address. Standard models automatically provide ISO 8573.1 Class 2 (-40 °C/-40 °F) dew points to protect usage points... [See More]
- Dryer Technology: Desiccant
from Rogers Machinery Company, Inc.
Features. Desiccant towers designed to ensure consistent outlet dew points, minimize purge air usage, and extend desiccant life. Simple Heatless Design. Reliable Solid State Timer. Integral Support Screens & Air Defussers. Front Mounted Control panel. Moisture indicator kit. Furnished in a... [See More]
- Dryer Technology: Desiccant
from Accessorie Air Compressor Systems
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. [See More]
- Dryer Technology: Desiccant
- Dimensions & Weight: 2966 lbs
- Capacity: 1050
from Parker Hannifin / Automation / Pneumatic - Europe
Moduflex Dry Air System. The advantages of the Moduflex Dry Air System include: Point of use application. Bringing clean dry air just where you need i. Approved to international standards. Designed in accordance with ASME VIII Div.1, approved to. CSA/UL/CRN and fully CE Marked (PED, EMC, LVD) as... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 58.02 to 174
- Capacity: 2.19 to 3
- Min. Dewpoint: -40
from Aircel
The Aircel ABP (800 -15,000 scfm) is Aircel ’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6 ” LCD... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 60 to 135
- Capacity: 800 to 15000
- Min. Dewpoint: -40
from GENERON
GENERON ® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output air dew point (dryness)... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 200
- Dimensions & Weight: 48" x 31" x 86"
from Quincy Compressor
These dryers combine heat with forced ambient air for regeneration. Initial cost: High - Operating cost: Moderately Low - Maintenance cost: Moderately Low. Read more:... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -40 to 10
- Capacity: 300 to 3400
- Regeneration: Externally Heated Regeneration
from Air/Tak, Inc.
AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Max. Pressure: 150
from Aggreko
1550 cfm Dryer. Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. Features. Desiccant-based rental air dryers have... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 1550
- Power Source: AC Three Phase
from FS-Curtis
Compressed air users have relied on FS-Curtis to provide compressed air treatment solutions for critical applications. DHB Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate the off-line desiccant tower. [See More]
- Dryer Technology: Desiccant
- Capacity: 500 to 4300
from H2O Control Products, Inc.
The H2O Transformer Breathers (The Non-Silica Gel Alternative). Amazing moisture absorbing capacity, non-toxic, environmentally friendly and can be disposed of in any Municipal landfill. Simple, inexpensive, a miracle money saver that outlasts other existing types of breathers by 2 to 5 times. When... [See More]
- Dryer Technology: Desiccant; InLine
from Chicago Pneumatic and Pneumatech
Delivering superior performance and durability along with exceptional drying power, Pneumatech ’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the regenerative process, which... [See More]
- Dryer Technology: Desiccant
- Power Source: AC Three Phase
from Sullair Corporation
In Sullairs specialty design desiccant air dryers, Sullair uses high quality desiccant material to adsorb water vapor from the compressed air. These dryers are made high quality components and designed for outdoor compressed air piping and operations that require an extremely low dew point to... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 230
- Capacity: 3 to 10000
- Min. Dewpoint: -100 to -40
from Titus Company (The)
Titus Air Systems features ten highly efficient models in the TDD Series dryer range. With flow rates from 4 scfm (7 Nm3 /h - 1.94 l/s) to 365 scfm (620 Nm3 /h - 172 l/s), the entire range can operate at -40ºF (-40ºC) pressure dewpoint as standard, with an option of -100ºF (-70ºC) for more critical... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Capacity: 4 to 365
- Power Source: AC Single Phase
from Central Air Compressor Co.
7 scfm to 300 scfm: pipe size ¼" to 2". Many compressed air systems require point-of-use cleaning and drying of the air to supplement a central system. Dryer/filters do this extremely well because of there triple-action cleaning process and their ability to substantially reduce pressure dew points. [See More]
- Dryer Technology: Desiccant
- Power Source: None
- Capacity: 35 to 750
- Features: Gauge (optional feature); Filter; Automatic Condensate Drain (optional feature)
from Advanced Gas Technologies
Compressed Air and Gas Dryers. Standard refrigerated type compressed air dryers are available to 5000 SCFM (130 m ³/hour) and larger capacity dryers are available upon request. Standard regenerative type desiccant compressed air dryers are available to 6000 SCFM (160 m ³/hour) and larger... [See More]
- Dryer Technology: Refrigerated; Desiccant
- Max. Pressure: 5000 to 10000
- Capacity: 6000
- Regeneration: Heatless Regeneration
from Ingersoll Rand Industrial Technologies / Air Motors
Available in flows ranging from 2.5 nm ³/min. (90 scfm) to 141.6 nm ³/min. (5,000 scfm), Ingersoll Rand HL heatless desiccant dryers are designed to ensure a constant -40 °C (-40 °F) or optionally -70 °C (-100 °F) pressure dew point, virtually eliminating costly... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 8000
- Min. Dewpoint: -100 to -40
from The Kahn Companies
No process air or gas is wasted during regeneration [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 275
- Min. Dewpoint: -40
from Champion
Dual Tower Desiccant Air Dryers. CDHM Series. The CDHM Series desiccant air dryers use the proven “Pressure Swing Adsorption ” (PSA) method for drying wet compressed air. This requires having two identical towers containing hygroscopic desiccant. The unique design of the CDHM Series... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 3 to 50
- Min. Dewpoint: -100
from Accessorie Air Compressor Systems
Consistently dry air. For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge air on the way down. Therefore the driest... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 5 to 25
- Power Source: AC Single Phase
from Aircel
The Aircel AEHD (150 - 3,000 scfm) Externally Heated Desiccant Compresssed Air Dryer is a fully automatic, PLC controlled, selfcontained unit offering a fail-safe design - in the event of power interruption and/or air loss, the purge exhaust valves close preventing damage to the dryer and the... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 3000
- Min. Dewpoint: -40
from Quincy Compressor
These dryers use half the compressed air to regenerate the off line tower than the heatless series. Initial cost: Moderate - Operating cost: Moderately Low - Maintenance cost: Low. Read more:... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -90 to -40
- Capacity: 100 to 3100
- Regeneration: Internally Heated Regeneration
from Air/Tak, Inc.
Prefilters and afterfilters are required with installation. AIR/TAK deliquescent dryers remove water from compressed air on demand. Whether it's summer or winter, day or night, full flow or reduced flow, the flexible AIR/TAK dryer responds automatically to system requirements. And it can be easily... [See More]
- Dryer Technology: Desiccant
- Dimensions & Weight: 53" High, 14" diameter, 210lbs
- Max. Pressure: 150
- Features: Filter; Automatic Condensate Drain (optional feature)
from Aggreko
450 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 450
- Power Source: AC Three Phase
from FS-Curtis
FS-Curtis ’ externally heated purge desiccant dryers offer guaranteed dew point performance and are equipped with our advanced ambient air amplification purge technology. DHP Series dryers consume less dried compressed air volume for regeneration purpose by the use of a low-watt density... [See More]
- Dryer Technology: Desiccant
- Capacity: 300 to 3200
from H2O Control Products, Inc.
1-1/2 ” Dual Head, 100 gpm, 1-1/2 ”-16thrd. Post [See More]
- Dryer Technology: Desiccant; InLine
- Features: Filter
- Capacity: 13.37
from Chicago Pneumatic and Pneumatech
With distinctive, patented technological innovations and energy saving capabilities, Pneumatech ’s PE heated desiccant dryers provide efficient solutions to meet the needs of any customer application. Heated desiccant means that the towers are heated up to reduce the amount of purge air used... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 165
- Capacity: 1050
- Power Source: AC Three Phase
from Sullair Corporation
RDHL Desiccant Heatless Series (600 – 2050 scfm • 17.0 – 58.0 m ³/min). Rated at −40 °F (-40 °C) dew point at 100 psig (6.9 bar), these dryers are mounted on draggable skids with air-in, air-out, and power connections. Their rugged design makes them well-suited... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 100
- Capacity: 600 to 2050
- Min. Dewpoint: -40
from Ingersoll Rand Industrial Technologies / Air Motors
Heat-of-compression (HOC) dryers are dual-tower, desiccant designs. The HOC dryer is the most energy-efficient dryer available. It recovers the heat that is a natural by-product of the compression process. This “free ” heat is utilized in the air drying process to provide moisture-free... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -60 to 0.0
- Capacity: 741 to 15002
- Stages: Single
from The Kahn Companies
Wall mounted, fail safe operation, continuous flow in case of power failure [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 120
- Capacity: 1.3
- Min. Dewpoint: -40
from Champion
Heatless Desiccant Air Dryers. CDT Series. CDT Series Heatless desiccant dryers open up a world of customizable performance opportunities with four standard ISO quality class levels of pressure dew points to choose from. Don ’t settle for less than the ability to satisfy all of your... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 40 to 5400
- Min. Dewpoint: -100
from Aircel
The Aircel AHLD E-Series (70-5,000 scfm) is a fully automatic Dual Tower Heatless Regenerative Compressed Air Dryer with an integrated Energy Management Purge Reduction System. The PLC Controller provides complete reliable control of the system with text description of each step in the sequence of... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 70 to 5000
- Min. Dewpoint: -40
from Quincy Compressor
These dryers use a small portion of the dried compressed air to regenerate the off-line tower. Initial cost: Low - Operating cost: Moderate to High - Maintenance cost: Low. Read more:... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100 to -40
- Capacity: 100 to 3400
- Regeneration: Heatless Regeneration
from Air/Tak, Inc.
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
- Max. Pressure: 150
- Features: Gauge; Filter; Automatic Condensate Drain
from Aggreko
5400 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100
- Capacity: 5400
- Power Source: AC Three Phase
from FS-Curtis
Available flow rates: 40 - 5400 scfm. The DL Series dryers are engineered with three application specific control systems delivering consistent outlet pressure dew points to ISO 8573.1 Class 1 (-100 °F). Key Features. Minimum purge air used offers quiet operation. Premium grade desiccant beads... [See More]
- Dryer Technology: Desiccant
- Capacity: 40 to 5400
from Chicago Pneumatic and Pneumatech
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal... [See More]
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand HB heated blower desiccant dryers are equipped with dedicated durable centrifugal blowers to provide purge air for regeneration, eliminating the need to divert dry compressed air from the air system. Instead, the blower directs ambient air through an external heater and then through... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 150 to 8000
- Min. Dewpoint: -100 to -40
from Champion
Single Tower Desiccant Air Dryers. CDS Series. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits which all lead to increased productivity and reduced overhead costs. The CDS... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -40
- Capacity: 5 to 30
from Aircel
The Aircel Oilfreepac Purification System (50 - 5,000 scfm) removes water, oil and dirt particles from your compressed air in one process for clean, oil-free and odor-free air. It is an efficient and reliable heatless compressed air purifier providing an outlet dewpoint of either -40 °F or -100... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 50 to 5000
- Min. Dewpoint: -40
from Quincy Compressor
These compact dryers use a small portion of dried compressed air to regenerate the offline tower. Initial cost: Low - Operating cost: Moderate to High - Maintenance cost: Low. Read more:... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100 to -40
- Capacity: 8 to 365
- Regeneration: Heatless Regeneration
from Air/Tak, Inc.
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design. [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 36
- Regeneration: Heatless Regeneration
from FS-Curtis
DLW series desiccant air dryers protect air systems exposed to temperatures below freezing. The fully enclosed wall-mounted package delivers dew points of ISO 8573.1 Class 1 and Class 2 with guaranteed flow rates of 7 to 50 scfm. Applications including labs, hospitals, and high-tech installations... [See More]
- Dryer Technology: Desiccant
- Capacity: 7 to 50
from Ingersoll Rand Industrial Technologies / Air Motors
HL heatless desiccant dryers use twin desiccant towers with strategically positioned valves to dry compressed air. The simple technology of heatless dryers divert a portion of dried compressed air to an off-line tower. The dry air then flows through and regenerates desiccant. Although operating... [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -40
- Capacity: 90 to 5000
- Stages: Single
from Aircel
The Aircel HRE & HRS-L (625 - 10,000 scfm) heated blower purge adsorption dryers are designed to provide high drying efficiency by utilizing an external source of heat for regeneration. HRE/HRS-L adsorption dryers significantly reduce or eliminate the use of compressed purge air for regeneration... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 600 to 10000
- Min. Dewpoint: -40
from Air/Tak, Inc.
HLD-PAKs are the perfect solution for customers who need clean, dry compressed air in a convenient and easy-to-install package! These high value HLD-PAK packages offer several advantages: They come complete and ready to install, no costly separate filter installation or additional piping required,... [See More]
- Dryer Technology: Desiccant
- Dimensions & Weight: 79 x 34 x 43 inches, 850 lbs
- Max. Pressure: 150
- Features: Gauge; Filter (optional feature); Automatic Condensate Drain
from Ingersoll Rand Industrial Technologies / Air Motors
HLA heatless desiccant air dryers are designed to increase reliability and efficiency for consistent delivery of clean, dry compressed air. This reliable, high strength, non-acidic desiccant provides maximum performance and is environmentally friendly. [See More]
- Dryer Technology: Desiccant
- Min. Dewpoint: -100 to -40
- Capacity: 90 to 600
- Stages: Single
from Aircel
The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 250
- Capacity: 3 to 60
- Min. Dewpoint: -40
from Air/Tak, Inc.
Small Heatless Regenerative Dryers are the perfect choice when smaller flow rates are needed or for point of use application such as instrumentation, auto body work, painting or powder coating [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 150
- Capacity: 10
- Dimensions & Weight: 18.5 x 10 x 5.25 inches, 17 lbs
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand's innovative modular desiccant dryers are compact, fully integrated units that install at point-of-use, so you pay for drying only the air required. They deliver ISO Class 2 dew point performance, with optional ISO Class 1 to help prevent corrosion, minimize production disruptions and... [See More]
- Dryer Technology: Desiccant
- Max. Pressure: 175 to 232
- Capacity: 3 to 176
- Min. Dewpoint: -70 to -40