'Low Temperature' Rating Thermistors
Last Updated: April 1, 2025
Description
Low temperature rating thermistors are semiconductor devices that exhibit a change in electrical resistance with temperature variations. These thermistors are specifically designed to operate effectively within a limited temperature range, typically from -50°C to 150°C, making them suitable for applications requiring precise temperature monitoring and control within this range.
Working Principle
The working principle of low temperature rating thermistors is based on their resistance-temperature relationship. There are two main types of thermistors: Negative Temperature Coefficient (NTC) and Positive Temperature Coefficient (PTC). NTC thermistors decrease in resistance as the temperature rises, while PTC thermistors increase in resistance with rising temperature. This characteristic allows thermistors to provide accurate temperature readings by measuring the change in resistance, which is then converted into temperature values. Their high sensitivity and precision make them useful for applications where accurate temperature monitoring is crucial.
Applications
Low temperature rating thermistors are used in a variety of applications where precise temperature control is necessary. Specific examples include automotive systems for monitoring and controlling exhaust emissions, ice detection systems, medical devices such as skin sensors and blood analyzers, and consumer electronics like refrigerators and freezers. They are also employed in precision instrumentation applications, including hand-held meters and temperature gauges.
Advantages over other Thermistors
Low temperature rating thermistors offer several advantages over other types of temperature sensors. They are known for their high degree of precision and stability within their designed temperature range. Their small size and long-lasting nature make them ideal for applications where space is limited and durability is essential. Additionally, they are relatively inexpensive compared to other temperature sensing elements, with prices starting as low as $0.10.
Limitations
Despite their advantages, low temperature rating thermistors have some limitations. They exhibit non-linearity in their resistance-temperature relationship, which can complicate the interpretation of temperature readings. Additionally, they are unsuitable for use in extreme temperature environments, as their performance is optimized for a specific range. This limits their applicability in scenarios requiring broader temperature monitoring.
Considerations
When selecting low temperature rating thermistors, several factors should be considered. Initial costs are generally low, making them an economical choice for many applications. However, their non-linearity may require additional calibration efforts, potentially increasing operating expenses. In terms of durability, thermistors are stable and long-lasting, but their accuracy can drift over time, necessitating periodic recalibration. Replacement and maintenance costs are typically minimal, but the specific requirements will depend on the application and environmental conditions in which the thermistor is used.
from Trigon Components, Inc.
SERIES. JNC. DESCRIPTION. Disc, Temperature Compensation. ZERO POWER RESISTANCE. 3 to 470000ohm. THERMAL DISSIPATION CONSTANT. 8 to 10mw_ °C. THERMAL TIME CONSTANT. 14 to 28sec. PACKAGE. Radial. FEATURE. •Operating Temperature Range: -30~125 °C. •Application: Adaptor, Charger. [See More]
- Temperature Range: -30 to 125
- Thermal Time Constant: 14 to 28
- Resistance (@25°C): 3 to 470000
- Dissipation Constant: 8 to 10
from Trigon Components, Inc.
SERIES. JNT. DESCRIPTION. Chip, Temperature Compensation. ZERO POWER RESISTANCE. 2K to 200Kohm. THERMAL DISSIPATION CONSTANT. <1.5mw_ Deg C. THERMAL TIME CONSTANT. <5sec. PACKAGE. SMD. FEATURE. •Operating Temperature Range: -40~125 Deg C. •Application: Mobile Cell, Battery Charger,... [See More]
- Temperature Range: -40 to 125
- Thermal Time Constant: 5
- Resistance (@25°C): 2000 to 200000
- Dissipation Constant: 1.5