Bead Thermistors
Last Updated: April 1, 2025
Description
Bead thermistors are a type of thermistor characterized by their small, bead-like shape. They are semiconductor devices whose electrical resistance changes with temperature. These thermistors are typically used for precise temperature measurements due to their high sensitivity.
Working Principle
The working principle of bead thermistors is based on the relationship between temperature and electrical resistance. As the temperature changes, the resistance of the thermistor changes in a predictable manner. This change in resistance can be measured using an ohm meter, allowing for accurate temperature monitoring. Bead thermistors are particularly useful because they provide a low-cost solution for temperature sensing and are highly sensitive, making them ideal for applications requiring precise temperature control.
Applications
Bead thermistors are widely used in various temperature sensing applications. They are commonly employed in precision instrumentation, such as hand-held meters and temperature gauges. Additionally, they are used in temperature compensation circuits and current limiting applications on circuit boards.
Advantages over other Thermistors
Bead thermistors offer several advantages over other types of thermistors. Their small size allows for use in compact spaces, and they provide a high degree of stability and accuracy. Unlike some other thermistors, bead thermistors are long-lasting and can be used in a variety of environments due to their robust design.
Limitations
Despite their advantages, bead thermistors have certain limitations. They are not suitable for use in extreme temperature ranges due to their limited temperature range. Additionally, they can be fragile, which may pose challenges in certain applications where durability is a concern.
Considerations
When considering bead thermistors for an application, several factors should be taken into account. The initial cost of bead thermistors can be higher compared to other temperature sensing devices. Operating expenses are generally low due to their efficiency and low power requirements. However, their fragility may lead to higher replacement and maintenance costs if they are used in environments where they are prone to damage. Additionally, while they offer high accuracy, their non-linearity may require additional calibration or compensation in some applications.
from DigiKey
NTC Thermistor 1k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
- Temperature Range: 0 to 70
from DigiKey
NTC Thermistor 5k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 5000
- Temperature Range: 0 to 70
from DigiKey
NTC Thermistor 1k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
- Temperature Range: 0 to 70
from DigiKey
NTC Thermistor 1k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
- Temperature Range: 0 to 70
from DigiKey
NTC Thermistor 5k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 5000
- Temperature Range: 0 to 70
from DigiKey
NTC Thermistor 1k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
from DigiKey
NTC Thermistor 50k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
from DigiKey
NTC Thermistor 1k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
from DigiKey
NTC Thermistor 500k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 500000
from DigiKey
NTC Thermistor 50k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
from DigiKey
NTC Thermistor 1k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
from DigiKey
NTC Thermistor 500k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 500000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 200k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 200000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 50k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 200k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 200000
from DigiKey
NTC Thermistor 50k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
from DigiKey
NTC Thermistor 100k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
from DigiKey
NTC Thermistor 30k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 30000
from DigiKey
NTC Thermistor 50k Bead [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
from Trigon Components, Inc.
SERIES. JNC. DESCRIPTION. Disc, Temperature Compensation. ZERO POWER RESISTANCE. 3 to 470000ohm. THERMAL DISSIPATION CONSTANT. 8 to 10mw_ °C. THERMAL TIME CONSTANT. 14 to 28sec. PACKAGE. Radial. FEATURE. •Operating Temperature Range: -30~125 °C. •Application: Adaptor, Charger. [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 3 to 470000
- Temperature Range: -30 to 125
- Thermal Time Constant: 14 to 28
from Utmel Electronic Limited
NTC THERMISTOR 10K OHM 5% BEAD [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000
- Temperature Range: 0 to 70
from Dexter Magnetic Technologies, Inc.
A thermistor is a type of resistor that differs from standard resistors in that its resistance varies significantly with temperature. Common uses of thermistors are temperature sensors, self-resetting overcurrent protectors and self-regulating heating elements. Material that is typically used in... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 0.5000 to 10
- Temperature Range: 149 to 183
- Thermal Time Constant: 14 to 55
from Honeywell Sensing & IoT
115 Series Thermistors consist of two beads, each bead being mounted to a special hermetically-sealed header. For maximum sensitivity, the higher resistance units should be used at higher ambient temperatures. [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2000
- Temperature Range: -60 to 300
- Thermal Time Constant: 0.5000
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from U.S. Sensor
U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]
- Package / Electrode Type: Bead
- Beta: 2930 to 4140
- Resistance (@25°C): 100 to 100000
- Dissipation Constant: 3
from HydraForce, Inc.
DESCRIPTION. A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications. FEATURES. • Thermistor technology for low cost and... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 4300
- Temperature Range: -40 to 150
- Accuracy: 2
from OMEGA Engineering, Inc.
All of OMEGA's Thermistor elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. The size of the potted junction between lead wire and element is kept as small as possible. Note: These elements are not... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2252 to 30000
- Temperature Range: -79 to 121
- Thermal Time Constant: 1
from Selco Products Company
Featuring accuracies ranging from ± 0.1 °C to ± 10%. Our CP and CS NTC thermistor series can be customized to meet your exact application requirements for probe housing materials, lead wire gauges, insulation types, and connectors. Selco ’s discrete thermistor family includes... [See More]
- Package / Electrode Type: Bead; Chip/Surface
- Resistance (@25°C): 2252 to 1.00E6
- Temperature Range: -50 to 250
- Lead Style: Axial; Leadless; Radial
from AVX Corporation
NTC Accurate Leaded and Leadless. Features & Benefits. Resistance tolerance from ±1%. Multiple temperature stability options. Customized solutions. Typical Applications. Temperature measurement in automotive. Temperature measurement in industrial. Temperature measurement in custom high... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2000 to 100000
- Temperature Range: -55 to 150
- Lead Style: Leadless (optional feature); Radial (optional feature)
from Utmel Electronic Limited
THERMISTOR NTC 20KOHM 3950K BEAD [See More]
- Package / Electrode Type: Bead
- Temperature Range: -55 to 200
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1.00E6
- Temperature Range: -55 to 300
- Lead Style: Leadless
from U.S. Sensor
U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]
- Package / Electrode Type: Bead
- Beta: 2941 to 4640
- Resistance (@25°C): 500 to 5.00E6
- Dissipation Constant: 2 to 3
from OMEGA Engineering, Inc.
The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element, suited to a variety of... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2252 to 10000
- Temperature Range: -80 to 150
- Thermal Time Constant: 3.75
from AVX Corporation
NTC Disc. Features & Benefits. Various coating and lead material options. Multiple temperature stability options. Customized solutions. Typical Applications. Commodity Product: 2 families. ND or NE : general purpose. NV : professional. Alarm and temperature measurement application. Temperature... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 68 to 1.00E6
- Temperature Range: -55 to 150
- Lead Style: Radial
from Utmel Electronic Limited
THERMISTOR NTC 4.7OHM 2880K BEAD [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 4.7
- Temperature Range: -40 to 125
- Length: 0.1969
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 30000
- Temperature Range: -55 to 260
- Lead Style: Leadless
from U.S. Sensor
U.S. Sensor ™s high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures,... [See More]
- Package / Electrode Type: Bead
- Beta: 3348 to 4263
- Resistance (@25°C): 1000 to 100000
- Lead Style: Radial
from OMEGA Engineering, Inc.
For applications requiring thermistors with linear response to temperature change, OMEGA offers linear components. These unique devices consist of a thermistor composite for temperature sensing and an external resistor composite for linearizing. [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 3200 to 88200
- Temperature Range: -55 to 100
- Thermal Time Constant: 10
from AVX Corporation
NTC Leadless Disc. Features & Benefits. Fully metalized leadless disc. Multiple temperature stability options. Customized solutions. Typical Applications. Automotive. Consumer. Industrial. AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of... [See More]
- Package / Electrode Type: Bead
- Lead Style: Leadless
- Temperature Range: -40 to 200
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 47000
- Temperature Range: -55 to 260
- Lead Style: Leadless
from U.S. Sensor
U.S. Sensor ™s inrush current limiters (power thermistors) are specially formulated and processed NTC thermistors suitable for suppressing high inrush currents in switching power supplies and other applications where the high initial starting currents are undesirable. Their unique design... [See More]
- Package / Electrode Type: Bead
- Lead Style: Radial
- Resistance (@25°C): 0.7000 to 200
from OMEGA Engineering, Inc.
Thermistors are manufactured from oxides of nickel, manganese, iron, cobalt, magnesium, titanium and other metals. All are available epoxy encapsulated and color coded, with two 3" leads.Thermistors with 0.2 C interchangeability also are available encased in a 2" long waterproof PFA tube; order by... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2252 to 30000
- Temperature Range: -62 to 150
- Thermal Time Constant: 2.5
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 5000
- Temperature Range: -55 to 260
- Lead Style: Leadless
from U.S. Sensor
U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000 to 100000
- Temperature Range: -62 to 66
- Beta: 3575 to 4140
from OMEGA Engineering, Inc.
The OMEGA 55000 Series glass encapsulated thermistors provide a higher temperature alternative to the OMEGA 44000 Series epoxy coated thermistors where needed. With a maximum continuous temperature rating of -80 to 200°C (-112 to 392°F), and intermittent operation to 250°C (482°F), the 55000 Series... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2252 to 10000
- Temperature Range: -80 to 150
- Thermal Time Constant: 15
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
- Temperature Range: -55 to 260
- Lead Style: Leadless
from U.S. Sensor
U.S. Sensor ™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01 °C increments. The... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000 to 100000
- Temperature Range: -29 to 41
- Lead Style: Radial
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000
- Temperature Range: -55 to 250
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1.00E6
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 200
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 200000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 2186
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 3000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 30000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 5000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 5000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 50000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 100
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000
- Temperature Range: -55 to 300
- Lead Style: Leadless
from Littelfuse, Inc.
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are... [See More]
- Package / Electrode Type: Bead
- Resistance (@25°C): 10000
- Temperature Range: -55 to 300
- Lead Style: Leadless