Glass Thermistors

Last Updated: April 1, 2025

Description

Glass thermistors are temperature-sensitive resistors encapsulated in a glass body. They are designed to measure temperature by exhibiting a change in electrical resistance with a change in temperature. These devices are known for their precision and stability in temperature measurement.

Working Principle

Glass thermistors operate based on the principle of resistance change with temperature. They are typically made from semiconductor materials that exhibit a significant change in resistance with temperature variations. There are two main types of thermistors: Negative Temperature Coefficient (NTC) and Positive Temperature Coefficient (PTC). NTC thermistors decrease in resistance as temperature increases, while PTC thermistors increase in resistance with rising temperature. This property makes them highly useful for precise temperature monitoring and control.

Applications

Glass thermistors are used in a variety of applications due to their precision and stability. They are commonly found in precision instrumentation applications such as hand-held meters and temperature gauges. Additionally, they are used in battery pack charging systems and laser drives, where accurate temperature monitoring is crucial.

Advantages over other Thermistors

Glass thermistors offer several advantages over other types of thermistors. They are known for their high degree of stability and accuracy, which makes them suitable for applications requiring precise temperature measurements. Their small size also allows for easy integration into various systems.

Limitations

Despite their advantages, glass thermistors have some limitations. They are known to have a limited temperature range, which can restrict their use in extreme temperature environments. Additionally, they can be fragile, which may pose challenges in certain applications where durability is a concern.

Considerations

When considering the use of glass thermistors, several factors should be taken into account. The initial cost of glass thermistors can be higher compared to other temperature sensing devices. However, their long-lasting nature and high accuracy can offset these costs over time. Operating expenses are generally low, but care must be taken to avoid conditions that could lead to self-heating, which can affect accuracy. Durability is a consideration due to their fragile nature, and maintenance costs may include periodic calibration to ensure continued accuracy.

39 Results
Discrete NTC -- 11026148-00
from TE Connectivity

Body Features. Wire Connection  : Open End. Dimensions. Discrete NTC Wire Length (MM)  : 76. Operation/Application. Wire/Cladding Connection  : 32 AWG (.2mm) Gold Plated Dumet wire. Packaging Features. Discrete NTC Package  : Glass Radial Discrete. Product Type Features. [See More]

  • Coating: Glass
  • Resistance (@25°C): 30000
  • Temperature Range: -40 to 200
  • Length: 2.99
NTC Thermistors -- 111-104HAK-H01-ND [111-104HAK-H01 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 100k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 100000
  • Temperature Range: -60 to 300
  • Package / Electrode Type: Bead
Discrete NTC -- 11029001-00
from TE Connectivity

Body Features. Wire Connection  : Open End. Dimensions. Discrete NTC Wire Length (MM)  : 76. Operation/Application. Wire/Cladding Connection  : 32 AWG (.2mm) Gold Plated Dumet wire. Packaging Features. Discrete NTC Package  : Glass Radial Discrete. Product Type Features. [See More]

  • Coating: Glass
  • Resistance (@25°C): 5000
  • Temperature Range: -55 to 150
  • Length: 2.99
NTC Thermistors -- 112-102EAD-H01-ND [112-102EAD-H01 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 1k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -60 to 300
  • Package / Electrode Type: Bead
Discrete NTC -- 11031152-00
from TE Connectivity

Body Features. Wire Connection  : Open End. Dimensions. Discrete NTC Wire Length (MM)  : 65. Operation/Application. Wire/Cladding Connection  : 32 AWG (.2mm) Gold Plated Dumet wire. Packaging Features. Discrete NTC Package  : Glass Radial Discrete. Product Type Features. [See More]

  • Coating: Glass
  • Length: 2.56
  • Temperature Range: -55 to 150
NTC Thermistors -- 120-103FAD-Q02-ND [120-103FAD-Q02 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 10k Cylindrical Probe, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -60 to 300
  • Housing: Probe/Closed Tube
Discrete NTC -- GA100KF3975DPGN
from TE Connectivity

Body Features. Wire Connection  : Open End. Dimensions. Discrete NTC Wire Length (MM)  : 40. Operation/Application. Wire/Cladding Connection  : 36 AWG (0.5mm) Axial Tin/Nickel Plated Copper. Packaging Features. Discrete NTC Package  : Glass Axial Discrete. Product Type... [See More]

  • Coating: Glass
  • Length: 1.57
  • Temperature Range: -40 to 250
NTC Thermistors -- 121-102EAF-T01-ND [121-102EAF-T01 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 1k Cylindrical Probe, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -60 to 300
  • Housing: Probe/Closed Tube
Discrete NTC -- GA10KF3435DPGS
from TE Connectivity

Body Features. Wire Connection  : Open End. Dimensions. Discrete NTC Wire Length (MM)  : 31. Operation/Application. Wire/Cladding Connection  : 27 AWG (0.5mm) Axial Tin/Nickel Plated Copper. Packaging Features. Discrete NTC Package  : Glass Axial Discrete. Product Type... [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 250
  • Length: 1.22
NTC Thermistors -- 1294-GP104L8F-CHP [GP104L8F from Littelfuse, Inc.]
from DigiKey

THERM NTC 100KOHM 4040K BEAD [See More]

  • Coating: Glass
  • Resistance (@25°C): 100000
  • Temperature Range: -40 to 300
  • Package / Electrode Type: Bead
Discrete NTC -- GAGR10KM3499J15
from TE Connectivity

Body Features. Wire Connection  : Open End. Dimensions. Discrete NTC Wire Length (MM)  : 10. Operation/Application. Wire/Cladding Connection  : Platinum/Iridium, .04mm OD. Packaging Features. Discrete NTC Package  : Miniature Glass Axial. Product Type Features. Discrete... [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 250
  • Length: 0.3937
NTC Thermistors -- 1912-1000-ND [TT2-10KC3-10 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 200
  • Package / Electrode Type: Bead
NTC Thermistors -- 1912-TT4-G10KC3-T180-C312-200-ND [TT4-G10KC3-T180-C312-200 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 180
  • Housing: Probe/Closed Tube
NTC Thermistors -- 223-055303-ND [055303 from TE Connectivity]
from DigiKey

55006-BP GEM THERM [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -55 to 150
  • Package / Electrode Type: Bead
NTC Thermistors -- 223-069158-ND [069158 from TE Connectivity]
from DigiKey

SUPER STABLE GLASS NTC THERMISTO [See More]

  • Coating: Glass
  • Resistance (@25°C): 2252
  • Temperature Range: -55 to 150
  • Package / Electrode Type: Bead
NTC Thermistors -- 223-1178-ND [GC1074U-3-0 from TE Connectivity]
from DigiKey

NTC Thermistor 10.74k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 10740
  • Temperature Range: -50 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 223-1179-ND [GC1396V-3-200 from TE Connectivity]
from DigiKey

NTC Thermistor 1.39M Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 1.39E6
  • Temperature Range: -50 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 223-1180-ND [GC2315R-3-200 from TE Connectivity]
from DigiKey

NTC Thermistor 231k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 231000
  • Temperature Range: -50 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 223-1181-ND [GC4914A-3-100 from TE Connectivity]
from DigiKey

NTC Thermistor 49k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 49000
  • Temperature Range: -50 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 23-2185343617-ND [2185343617 from Molex]
from DigiKey

GLASS NTC MOUNTING -10K1% B3600 [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 250
  • Beta: 3600
NTC Thermistors -- 235-1044-ND [P60BA102M from Amphenol Corporation]
from DigiKey

NTC Thermistor 1k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -25 to 125
  • Package / Electrode Type: Bead
NTC Thermistors -- 235-1415-ND [AB6B2-GC14KA143L/37C from Amphenol Corporation]
from DigiKey

NTC Thermistor 22k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 22000
  • Temperature Range: -40 to 175
  • Package / Electrode Type: Bead
NTC Thermistors -- 235-1435-ND [TG250J34GBNR from Amphenol Corporation]
from DigiKey

NTC Thermistor 5k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 5000
  • Temperature Range: -40 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 235-1623-ND [FP07DA103N from Amphenol Corporation]
from DigiKey

NTC Thermistor 10k Cylindrical Probe, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -80 to 200
  • Housing: Probe/Closed Tube
NTC Thermistors -- 235-1624-ND [FP07DA802N from Amphenol Corporation]
from DigiKey

NTC Thermistor 8k Cylindrical Probe, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 8000
  • Temperature Range: -80 to 200
  • Housing: Probe/Closed Tube
NTC Thermistors -- 235-1626-ND [FP07DB204N from Amphenol Corporation]
from DigiKey

NTC Thermistor 200k Cylindrical Probe, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 200000
  • Temperature Range: -80 to 200
  • Housing: Probe/Closed Tube
NTC Thermistors -- 235-1719-ND [BR55KA622K from Amphenol Corporation]
from DigiKey

NTC Thermistor 6.2K Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 6200
  • Temperature Range: -80 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 283-NRBG103F4595B3F-ND [NRBG103F4595B3F from Eaton Corporation]
from DigiKey

NTC Thermistor 1k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -40 to 300
  • Package / Electrode Type: Bead
NTC Thermistors -- 317-1370-ND [MF51B103F3380 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

NTC Thermistor 10k Bead, Glass [See More]

  • Coating: Glass
  • Resistance (@25°C): 10000
  • Temperature Range: -20 to 250
  • Package / Electrode Type: Bead
Thermistors, Glass Encapsulated -- 55000
from OMEGA Engineering, Inc.

The OMEGA 55000 Series glass encapsulated thermistors provide a higher temperature alternative to the OMEGA 44000 Series epoxy coated thermistors where needed. With a maximum continuous temperature rating of -80 to 200°C (-112 to 392°F), and intermittent operation to 250°C (482°F), the 55000 Series... [See More]

  • Coating: Glass
  • Resistance (@25°C): 2252 to 10000
  • Temperature Range: -80 to 150
  • Thermal Time Constant: 15
Glass Coated Chip Thermistors (Radial Leaded)
from U.S. Sensor

U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]

  • Coating: Glass
  • Beta: 2826 to 4668
  • Resistance (@25°C): 100 to 1.00E6
  • Package / Electrode Type: Chip/Surface
Thermistor Power Chip -- TX Series
from Ohmite Manufacturing Co.

The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25 °C to 85 °C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await... [See More]

  • Coating: Glass
  • Thermal Time Constant: 1.5 to 2.5
  • Temperature Range: -40 to 52
  • Dissipation Constant: 1.1 to 1.3
111 Series, small glass bead with axial leads, 1,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 3068 -- 111-102CAJ-H01
from Honeywell Sensing & IoT

111 Series Thermistors are hermetically sealed in glass. They feature relatively uniform size, offer fast time response and are highly sensitive to electric power. They are often suited for use in low heat capacity applications and their micro size allows them to be used in extremely small... [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -60 to 300
  • Thermal Time Constant: 0.5000
Glass Encapsulated Thermistors (Axial Leaded)
from U.S. Sensor

U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]

  • Coating: Glass
  • Beta: 2941 to 4640
  • Resistance (@25°C): 500 to 5.00E6
  • Dissipation Constant: 2 to 3
120 Series, mini glass probe, 1,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 3518 -- 120-102EAJ-Q01
from Honeywell Sensing & IoT

120 Series and 121 Series Thermistors are shock resistant, rugged, glass-encapsulated units that are often suited for immersion in fluid and convenient for mounting in air sensor assemblies. They are available in two configurations: standard and mini. [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -60 to 300
  • Thermal Time Constant: 10
Glass Probe Thermistors
from U.S. Sensor

U.S. Sensor ™s high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures,... [See More]

  • Coating: Glass
  • Beta: 3348 to 4263
  • Resistance (@25°C): 1000 to 100000
  • Package / Electrode Type: Bead
135 Series, glass encapsulated chip DO-35 type, 1,000 Ohm resistance, ±10.0% tolerance, 25/85 BETA = 3348 -- 135-102DAG-J01
from Honeywell Sensing & IoT

135 Series Thermistors are high-quality, hermetically-sealed, glass-encapsulated units in an axial lead package. They cover the full temperature range of -60 °C to 300 °C [-76 °F to 572 °F]. The uniform dimensions are often suited for automated assembly. The tinned copper-clad,... [See More]

  • Coating: Glass
  • Resistance (@25°C): 1000
  • Temperature Range: -60 to 300
  • Thermal Time Constant: 4