Chip / Surface Electrodes Thermistors

Last Updated: April 1, 2025

Description

Chip or surface electrodes thermistors are semiconductor devices that exhibit a change in electrical resistance proportional to temperature changes. These devices are typically small in size and are designed to provide precise temperature measurements.

Working Principle

Thermistors operate based on the principle that their electrical resistance changes with temperature. There are two main types of thermistors: Negative Temperature Coefficient (NTC) and Positive Temperature Coefficient (PTC). NTC thermistors decrease in resistance as temperature rises, while PTC thermistors increase in resistance with rising temperature. This property makes them highly sensitive to temperature changes, allowing for accurate temperature sensing and control.

Applications

Thermistors are used in a wide range of applications due to their sensitivity and accuracy. Specific examples include their use in personal computers to maintain optimal operating temperatures, in air conditioners and refrigerators for temperature regulation, and in laboratory-quality measurements where precise temperature control is critical.

Advantages over other Thermistors

Thermistors offer several advantages over other types of temperature sensors. They are known for their small size, which allows for easy integration into various systems. They also provide a high degree of stability and accuracy, making them suitable for applications requiring precise temperature measurements. Additionally, NTC thermistors are long-lasting, which enhances their reliability in long-term applications.

Limitations

Despite their advantages, thermistors have some limitations. They exhibit non-linearity in their resistance-temperature relationship, which can complicate the interpretation of their readings. Furthermore, they are unsuitable for use in extreme temperature environments, as their performance can degrade outside their optimal temperature range.

Considerations

When considering the use of thermistors, several factors should be taken into account. Initial costs can be higher compared to other temperature sensors, but their accuracy and stability may justify the investment. Operating expenses are generally low due to their long-lasting nature. However, their non-linearity may require additional circuitry for linearization, potentially increasing system complexity and cost. Durability is generally good, but care should be taken to ensure they are used within their specified temperature range to maintain accuracy and prolong their lifespan. Replacement and maintenance costs are typically low, given their reliability and longevity.

87 Results
NTC Thermistors -- 03006-1248-73-G100-ND [03006-1248-73-G100 from Amphenol Corporation]
from DigiKey

NTC Thermistor 2k DO-213AA [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 2000
  • Temperature Range: -50 to 204
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor -- KLC0113400230-115
from Pelonis Technologies, Inc.

Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat transfer and... [See More]

  • Package / Electrode Type: Chip/Surface
  • Special Reference Temperature: 115
  • Resistance (@25°C): 6 to 12
  • Housing: Surface
LP73 Thin Film Thermal Sensors of SMD Type
from KOA Speer Electronics, Inc.

Features. Thin film thermal sensors of SMD type. Resistance tolerance ±1%, a wide range of TCRs +3000x10-6/K ~ +5000x10-6 /K with the standard products. Suitable for control of temperatures in various industrial equipment. Suitable for both flow and reflow soldering. Products with lead-free... [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Thermistor ICs -- 106189 [NCP15XQ471J03RC from Murata Power Solutions]
from RS Components, Ltd.

Murata NCP15XQ471J03RC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0394
  • Length: 0.0197
NTC Thermistors -- 10-ERT-J0ER332HTR-ND [ERT-J0ER332H from Panasonic Industry Europe GmbH]
from DigiKey

THERMISTOR NTC 0402 [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 3300
  • Temperature Range: -40 to 125
LT73 Linear Positive Tempco Thermistors
from KOA Speer Electronics, Inc.

Features. Anti-leaching nickel barrier terminations. Twenty-five specifiable temperature characteristics. SMD thin film resistor with thermo-perceptivity. Products with lead-free terminations meet EU RoHS and China RoHS requirements [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Thermal Time Constant: 1 to 1.5
Thermistor ICs -- 1067982 [ERTJZEG103FA from Panasonic]
from RS Components, Ltd.

Panasonic ERTJZEG103FA Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0236
  • Length: 0.0118
NTC Thermistors -- 118-BTN02G103F3HFT00CT-ND [BTN02G103F3HFT00 from Bourns, Inc.]
from DigiKey

NTC, SMD, SENSING, 0201, GENERAL [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive
from KOA Speer Electronics, Inc.

Features. SMD thin film resistors with thermo-perceptivity. Various TCRs +150 - +4500x10-6 /K are available. Operating temperature range -155 °C. Rated ambient temperature: 85 °C. The evaluation based on AEC-Q200 has been examined Products meet EU RoHS requirements. AEC-Q200 Tested [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Temperature Range: -55 to 155
Thermistor ICs -- 1218214
from RS Components, Ltd.

EPCOS B57127P0508M301 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.2756
  • Thermal Time Constant: 200
NTC Thermistors -- 118-BTN04G103F3HFT00CT-ND [BTN04G103F3HFT00 from Bourns, Inc.]
from DigiKey

NTC, SMD, SENSING, 0402, GENERAL [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 1218216
from RS Components, Ltd.

EPCOS B57127P0209M301 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.2756
  • Thermal Time Constant: 200
NTC Thermistors -- 118-BTN08G103F3JF2T00CT-ND [BTN08G103F3JF2T00 from Bourns, Inc.]
from DigiKey

NTC SMD 0805 10K B25/85 3435 [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 1218217
from RS Components, Ltd.

Thermistor ICL 5R 20% 20A 30.5mm [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.2756
  • Thermal Time Constant: 200
NTC Thermistors -- 1294-BC103J1K-CHP [BC103J1K from Littelfuse, Inc.]
from DigiKey

THERMISTOR NTC 10KOHM 3892K CHIP [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: 150
  • Beta: 3892
Thermistor ICs -- 1218218
from RS Components, Ltd.

EPCOS B57127P0709M301 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.2756
  • Thermal Time Constant: 200
NTC Thermistors -- 1294-MM103J1K-CHP [MM103J1K from Littelfuse, Inc.]
from DigiKey

THERMISTOR NTC 10KOHM 3892K MELF [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: 220
  • Beta: 3892
Thermistor ICs -- 1218219
from RS Components, Ltd.

Thermistor ICL 10R 20% 15A 30.5mm [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.2756
  • Thermal Time Constant: 200
NTC Thermistors -- 1712-NTC0805J100KCT-ND [NTC0805J100K from TE Connectivity]
from DigiKey

THERMISTOR NTC 100KOHM 0805 [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 100000
  • Temperature Range: -55 to 125
Thermistor ICs -- 1229828 [NCU18XH103F60RB from Murata Power Solutions]
from RS Components, Ltd.

Murata NCU18XH103F60RB Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0630
  • Length: 0.0315
NTC Thermistors -- 173-104LAD-3B1-ND [173-104LAD-3B1 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 100k 0805 (2012 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 100000
  • Temperature Range: -60 to 125
Thermistor ICs -- 1229831 [NCU18XH103F6SRB from Murata Power Solutions]
from RS Components, Ltd.

Murata NCU18XH103F6SRB Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0630
  • Length: 0.0315
NTC Thermistors -- 18-KR102D0J-ND [KR102D0J from Littelfuse, Inc.]
from DigiKey

NTC Thermistor 1k 0805 (2012 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 1000
  • Temperature Range: -40 to 125
Thermistor ICs -- 1244258 [GA10K3CG3 from TE Connectivity ™]
from RS Components, Ltd.

TE Connectivity GA10K3CG3 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.0402
  • Thermal Time Constant: 1
  • Width / Diameter: 0.0402
NTC Thermistors -- 223-1169-ND [A1004RT24K1-F from TE Connectivity]
from DigiKey

NTC Thermistor 10k Ring Lug [See More]

  • Package / Electrode Type: Bead; Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 150
Thermistor ICs -- 126287 [NTCALUG03A473HA from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 47K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 5
NTC Thermistors -- 223-1542-ND [GA10K3CG3 from TE Connectivity]
from DigiKey

NTC Thermistor 10k LGA [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126289 [NTCALUG02A472F from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 4K7 [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 5
NTC Thermistors -- 223-1903-ND [GA10K3CG582 from TE Connectivity]
from DigiKey

NTC Thermistor 10k Nonstandard [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126291 [NTCALUG02A103F800 from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 5
NTC Thermistors -- 223-20021086-00-ND [20021086-00 from TE Connectivity]
from DigiKey

RSEN-SMD DEVICE [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 150
Thermistor ICs -- 126292 [NTCALUG02A103F161 from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 5
NTC Thermistors -- 2259-MH18-3G202FPCT-ND [MH18-3G202FP from Mitsubishi Materials U.S.A. Corporation - Cutting Tool Division]
from DigiKey

NTC Thermistor 2k DO-213AC, MINI-MELF, SOD-80 [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 2000
  • Temperature Range: -40 to 150
Thermistor ICs -- 126293 [NTCALUG01T103GA from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 4
NTC Thermistors -- 2259-TH05-3I103FRCT-ND [TH05-3I103FR from Mitsubishi Materials U.S.A. Corporation - Cutting Tool Division]
from DigiKey

NTC Thermistor 10k 0402 (1005 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126295 [NTCALUG01T103FA from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 4
NTC Thermistors -- 2259-TH05-3L104FRCT-ND [TH05-3L104FR from Mitsubishi Materials U.S.A. Corporation - Cutting Tool Division]
from DigiKey

NTC Thermistor 100k 0402 (1005 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 100000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126296 [NTCALUG01A473HA from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 47K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 7.5
NTC Thermistors -- 2259-TN10-3F102JTCT-ND [TN10-3F102JT from Mitsubishi Materials U.S.A. Corporation - Cutting Tool Division]
from DigiKey

NTC Thermistor 1k 0603 (1608 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 1000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126298 [NTCALUG01A104FA from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 100K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 7.5
NTC Thermistors -- 2315-JSNB103F397FBBXGCT-ND [JSNB103F397FBBXG from Kamaya, Inc.]
from DigiKey

THERM NTC 10KOHM 3970K 0603 [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126299 [NTCALUG01A103FA from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 7.5
NTC Thermistors -- 235-1108-2-ND [NHQ302B410T10 from Amphenol Corporation]
from DigiKey

NTC Thermistor 3k 1206 (3216 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 3000
  • Temperature Range: -40 to 125
Thermistor ICs -- 126300 [NTCALUG01A103F161A from Vishay Precision Group]
from RS Components, Ltd.

NTC Thermistor Lug type 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 7.5
NTC Thermistors -- 235-1115-2-ND [NHQM302B410T10 from Amphenol Corporation]
from DigiKey

NTC Thermistor 3k 0805 (2012 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 3000
  • Temperature Range: -40 to 125
Thermistor ICs -- 1349476
from RS Components, Ltd.

0603 NTC Thermistor, 10K, 5%, SMD [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.0315
  • Thermal Time Constant: 4
  • Width / Diameter: 0.0630
NTC Thermistors -- 238161553332-ND [2381 615 53332 from Vishay Intertechnology, Inc.]
from DigiKey

NTC Thermistor 3.3k 0805 (2012 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 3300
  • Temperature Range: -40 to 150
Thermistor ICs -- 1460109
from RS Components, Ltd.

EPCOS B57867S0103F140 NTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 12
NTC Thermistors -- 238163353303-ND [NTCSMELFE3303JT from Vishay Intertechnology, Inc.]
from DigiKey

NTC Thermistor 30k DO-213AA [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 30000
  • Temperature Range: -40 to 150
Thermistor ICs -- 1460110
from RS Components, Ltd.

EPCOS B57869S0302F140 NTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 12
NTC Thermistors -- 273-TX04F103F3380ERCT-ND [TX04F103F3380ER from Ohmite Manufacturing Co.]
from DigiKey

NTC Thermistor 10k 0402 (1005 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 1460111
from RS Components, Ltd.

Leaded NTC Thermistor spacing 2.5mm 10K [See More]

  • Package / Electrode Type: Chip/Surface
  • Length: 0.0984
  • Thermal Time Constant: 7.5
  • Width / Diameter: 0.0984
NTC Thermistors -- 283-NT04104F3435B1FCT-ND [NT04104F3435B1F from Eaton Corporation]
from DigiKey

NTC Thermistor 10k 0402 (1005 Metric) [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
Thermistor ICs -- 1460112
from RS Components, Ltd.

EPCOS B57891M0102K000 NTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 12
MULTILAYER NTC CHIP THERMISTOR -- 590-ERT-J0ER104G [ERT-J0ER104G from Panasonic]
from Utmel Electronic Limited

MULTILAYER NTC CHIP THERMISTOR [See More]

  • Package / Electrode Type: Chip/Surface
  • Temperature Range: -40 to 125
JNT Series
from Trigon Components, Inc.

SERIES. JNT. DESCRIPTION. Chip, Temperature Compensation. ZERO POWER RESISTANCE. 2K to 200Kohm. THERMAL DISSIPATION CONSTANT. <1.5mw_ Deg C. THERMAL TIME CONSTANT. <5sec. PACKAGE. SMD. FEATURE. •Operating Temperature Range: -40~125 Deg C. •Application: Mobile Cell, Battery Charger,... [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 2000 to 200000
  • Temperature Range: -40 to 125
  • Thermal Time Constant: 5
ABNTC-0402 -- ABNTC-0402-103J-3380F-T
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ABNTC-0402. Package / Case: 0402 (1005 Metric). Resistance in Ohms @ 25 °C: 10 k. Resistance Tolerance: ± 5 %. B Value Tolerance: ± 1 %. B25/50: 3.38 kK. Power - Max: 100 mW. Operating Temperature: -55 °C ~ 125 °C. Mounting Type: Surface... [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -55 to 125
"MELF" Style Thermistors
from U.S. Sensor

U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]

  • Package / Electrode Type: Chip/Surface
  • Beta: 2941 to 4369
  • Resistance (@25°C): 500 to 1.00E6
  • Dissipation Constant: 1 to 3
NTC Thermistors
from Selco Products Company

Featuring accuracies ranging from ± 0.1 °C to ± 10%. Our CP and CS NTC thermistor series can be customized to meet your exact application requirements for probe housing materials, lead wire gauges, insulation types, and connectors. Selco ’s discrete thermistor family includes... [See More]

  • Package / Electrode Type: Bead; Chip/Surface
  • Resistance (@25°C): 2252 to 1.00E6
  • Temperature Range: -50 to 250
  • Lead Style: Axial; Leadless; Radial
Surface Mount Thermistors
from AVX Corporation

Surface Mount. AVX Chip NTC Thermistors are high quality devices developed especially for surface mounting applications. They are widely used for temperature compensation, but can also achieve temperature control of printed circuits in a wide range of applications, including general purpose,... [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10 to 1.00E6
  • Temperature Range: -55 to 150
Thermistor Power Chip -- TX Series
from Ohmite Manufacturing Co.

The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25 °C to 85 °C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await... [See More]

  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 1.5 to 2.5
  • Temperature Range: -40 to 52
  • Dissipation Constant: 1.1 to 1.3
Low-Power Linear Active Thermistor IC -- en022289
from Microchip Technology, Inc.

Linear Active Thermistor ™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/ °C and has a DC offset of 500mV. The offset... [See More]

  • Package / Electrode Type: Chip/Surface
Integrated Circuits (ICs) - NTC Thermistors -- 12D-7 [12D-7 from Shenzhen Ruilongyuan Electronics Co., Ltd.]
from Acme Chip Technology Co., Limited

Integrated Circuits (ICs) - NTC Thermistors [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 12
  • Temperature Range: -55 to 200
Thermistor Sensor -- LTM
from Thermik Corporation

With connector cables. Fully insulated in a screw on housing [See More]

  • Package / Electrode Type: Chip/Surface
  • Lead Style: Radial
  • Temperature Range: 70 to 180
  • Coating: Ceramic
MULTILAYER NTC CHIP THERMISTOR -- 590-ERT-J1VR153H [ERT-J1VR153H from Panasonic]
from Utmel Electronic Limited

MULTILAYER NTC CHIP THERMISTOR [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 15000
  • Temperature Range: -40 to 125
  • Length: 0.0630
JPD Series
from Trigon Components, Inc.

SERIES. JPD. DESCRIPTION. Chip SMD. R1 MAX. 0.10 to 50ohm. V MAX. 6 to 60V. I MAX. 40A. PACKAGE. SMD. FEATURE. •Nickel Terminals. •Polyester isolating tape package. •JPV: •Maximum Voltage: 12V &16V. •Operation Current Range: 1.1A~2.4A. •Temperature Range: -40... [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 0.1000 to 50
  • Temperature Range: -40 to 125
  • Lead Style: Leadless
End-Banded Chip Thermistors
from U.S. Sensor

U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]

  • Package / Electrode Type: Chip/Surface
  • Beta: 3250 to 4350
  • Resistance (@25°C): 500 to 500000
  • Dissipation Constant: 1
Low-Power Linear Active Thermistor IC -- en027103
from Microchip Technology, Inc.

Linear Active Thermistor ™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/ °C and has a DC offset of 500mV. The offset... [See More]

  • Package / Electrode Type: Chip/Surface
Thermistor Sensor -- SKM
from Thermik Corporation

With connector cables. Insulation pvdf (kynar ®) [See More]

  • Package / Electrode Type: Chip/Surface
  • Lead Style: Radial
  • Temperature Range: 70 to 180
  • Coating: Ceramic
MULTILAYER NTC CHIP THERMISTOR -- 590-ERT-JZEP683G [ERT-JZEP683G from Panasonic]
from Utmel Electronic Limited

MULTILAYER NTC CHIP THERMISTOR [See More]

  • Package / Electrode Type: Chip/Surface
  • Temperature Range: -40 to 125
Glass Coated Chip Thermistors (Radial Leaded)
from U.S. Sensor

U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]

  • Package / Electrode Type: Chip/Surface
  • Beta: 2826 to 4668
  • Resistance (@25°C): 100 to 1.00E6
  • Lead Style: Radial
Low-Power Linear Active Thermistor IC -- MCP9701
from Microchip Technology, Inc.

Linear Active Thermistor ™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701 can accurately measure temperature from -10 °C to +125 °C. The output of the MCP9701 is calibrated to a slope of 19.53 mV/ °C and has a DC offset of 400... [See More]

  • Package / Electrode Type: Chip/Surface
Thermistor Sensor -- SNM
from Thermik Corporation

With connector cables. Mylar ®-Nomex ® [See More]

  • Package / Electrode Type: Chip/Surface
  • Lead Style: Radial
  • Temperature Range: 70 to 180
  • Coating: Ceramic
Thermistor NTC 100K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 4311K T/R -- 535-NCP18WF104F12RB [NCP18WF104F12RB from Murata Electronics]
from Utmel Electronic Limited

Thermistor NTC 100K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 4311K T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 100000
  • Temperature Range: -40 to 125
  • Length: 0.0630
Leadless Top / Bottom Terminated Chip Thermistors
from U.S. Sensor

U.S. Sensor ™s leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other... [See More]

  • Package / Electrode Type: Chip/Surface
  • Beta: 2930 to 4140
  • Resistance (@25°C): 100 to 100000
  • Dissipation Constant: 1
Low-Power Linear Active Thermistor IC -- MCP9701A
from Microchip Technology, Inc.

Linear Active Thermistor ™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701A can accurately measure temperature from -40C to +125C. The output of the MCP9701A is calibrated to a slope of 19.53mV/ °C and has a DC offset of 400mV. The offset... [See More]

  • Package / Electrode Type: Chip/Surface
Thermistor Sensor -- SSM
from Thermik Corporation

Where possible, the PTCs are to be inserted parallel to the coil. As a result, when shaping the coil ends, the mechanical stress of the PTCs is minimised. In so doing, the Mylar ®- ­Nomex ® shrink cap is highly suited to this purpose due to its mechanical stability (no cold flow in... [See More]

  • Package / Electrode Type: Chip/Surface
  • Lead Style: Radial
  • Temperature Range: 60 to 190
  • Coating: Ceramic
Thermistor NTC 100K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4455K Cardboard T/R -- 3410-B57371V2104J60 [B57371V2104J60 from EPCOS AG]
from Utmel Electronic Limited

Thermistor NTC 100K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 4455K Cardboard T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 100000
  • Temperature Range: -55 to 125
  • Length: 0.0630
Thermistor Sensor -- STM
from Thermik Corporation

With connector cables. Insulation PTFE [See More]

  • Package / Electrode Type: Chip/Surface
  • Lead Style: Radial
  • Temperature Range: 70 to 180
  • Coating: Ceramic
Thermistor NTC 10K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 3434K T/R Automotive -- 535-NCP18XH103F0SRB [NCP18XH103F0SRB from Murata Electronics]
from Utmel Electronic Limited

Thermistor NTC 10K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 3434K T/R Automotive [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
  • Length: 0.0630
Thermistor Sensor -- TPR
from Thermik Corporation

Where possible, the PTCs are to be inserted parallel to the coil. As a result, when shaping the coil ends, the mechanical stress of the PTCs is minimised. In so doing, the Mylar ®- ­Nomex ® shrink cap is highly suited to this purpose due to its mechanical stability (no cold flow in... [See More]

  • Package / Electrode Type: Chip/Surface
  • Lead Style: Radial
  • Temperature Range: 60 to 190
  • Coating: Ceramic
Thermistor NTC 15K Ohm 5% 2-Pin 0402 Surface Mount Solder Pad 3987K Paper T/R -- 535-NCP15XW153J03RC [NCP15XW153J03RC from Murata Electronics]
from Utmel Electronic Limited

Thermistor NTC 15K Ohm 5% 2-Pin 0402 Surface Mount Solder Pad 3987K Paper T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 15000
  • Temperature Range: -40 to 125
  • Length: 0.0394
Thermistor NTC 4.7K Ohm 1% 2-Pin 0805 Surface Mount Solder Pad 3500K -4 to -3.5 T/R Automotive -- 886-NTCS0805E3472FMT [NTCS0805E3472FMT from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Thermistor NTC 4.7K Ohm 1% 2-Pin 0805 Surface Mount Solder Pad 3500K -4 to -3.5 T/R Automotive [See More]

  • Package / Electrode Type: Chip/Surface
  • Temperature Range: -40 to 150
Thermistor NTC 4.7K Ohm 3% 2-Pin 0603 Surface Mount Solder Pad 3545K Paper T/R -- 535-NCP18XM472E03RB [NCP18XM472E03RB from Murata Electronics]
from Utmel Electronic Limited

Thermistor NTC 4.7K Ohm 3% 2-Pin 0603 Surface Mount Solder Pad 3545K Paper T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 4700
  • Temperature Range: -40 to 125
  • Length: 0.0630
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R -- 258-B59707A0120A062 [B59707A0120A062 from TDK Corporation]
from Utmel Electronic Limited

Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Temperature Range: -20 to 85
Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R -- 535-PRG21BB220MB1RK [PRG21BB220MB1RK from Murata Electronics]
from Utmel Electronic Limited

Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 22
  • Temperature Range: -20 to 60
Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R -- 535-PRG18BB221MB1RB [PRG18BB221MB1RB from Murata Electronics]
from Utmel Electronic Limited

Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R [See More]

  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 220
  • Temperature Range: -20 to 75