Probe / Closed Tube Thermistors

Last Updated: April 1, 2025

Description

Probe or closed tube thermistors are temperature sensors that measure temperature by detecting changes in electrical resistance. These devices are typically enclosed in a protective tube or probe, which shields the thermistor element from environmental factors, ensuring accurate and reliable temperature readings.

Working Principle

Thermistors operate based on the principle that their electrical resistance changes with temperature. There are two main types of thermistors: negative temperature coefficient (NTC) and positive temperature coefficient (PTC). NTC thermistors decrease in resistance as temperature increases, while PTC thermistors increase in resistance with rising temperature. This change in resistance is nonlinear, meaning that small changes in temperature can result in large changes in resistance, making thermistors highly sensitive and accurate for temperature measurement.

Applications

Probe or closed tube thermistors are used in a variety of applications where precise temperature monitoring is crucial. They are commonly found in household appliances, such as refrigerators and ovens, where they help maintain optimal operating temperatures. In industrial settings, they are used in HVAC systems to monitor and control environmental conditions. Additionally, thermistors are employed in medical devices, such as incubators and patient monitoring systems, to ensure accurate temperature readings.

Advantages over other Thermistors

Probe or closed tube thermistors offer several advantages over other types of thermistors. Their enclosed design provides protection against environmental factors, enhancing durability and reliability. This makes them suitable for applications where exposure to moisture, dust, or chemicals is a concern. Additionally, their high sensitivity and accuracy make them ideal for applications requiring precise temperature control.

Limitations

Despite their advantages, probe or closed tube thermistors have limitations. They have a limited temperature range, typically between -100°F and +500°F, which may not be suitable for extreme temperature applications. Their non-linear response can also complicate the measurement process, requiring specialized equipment for accurate readings. Furthermore, they are not as rugged as some other temperature sensors, which can limit their use in harsh environments.

Considerations

When selecting probe or closed tube thermistors, several factors should be considered. Initial costs can be higher compared to other temperature sensors, but their accuracy and sensitivity may justify the investment for applications requiring precise measurements. Operating expenses are generally low, as thermistors are energy-efficient and require minimal maintenance. However, their durability can be a concern in extreme conditions, potentially leading to higher replacement and maintenance costs. Accuracy is a significant advantage, but the non-linear response may necessitate additional calibration or specialized equipment.

29 Results
NTC Thermistors -- 120-103FAD-Q02-ND [120-103FAD-Q02 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 10k Cylindrical Probe, Glass [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -60 to 300
  • Coating: Glass
NTC Thermistors -- 121-102EAF-T01-ND [121-102EAF-T01 from Honeywell Sensing & IoT]
from DigiKey

NTC Thermistor 1k Cylindrical Probe, Glass [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 1000
  • Temperature Range: -60 to 300
  • Coating: Glass
NTC Thermistors -- 1294-NPSFH103F3T1NDM01-CHP [NPSFH103F3T1NDM01 from Littelfuse, Inc.]
from DigiKey

NTC Thermistor 10k Cylindrical Probe, Stainless Steel [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -55 to 105
  • Beta: 3892
NTC Thermistors -- 1862-5024-0768-ND [5024-0768 from Sensata Technologies]
from DigiKey

10K OHM NTC SS PROBE SENSOR WITH [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -55 to 300
NTC Thermistors -- 1912-1036-ND [TT08-10KC3-T105-1500 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
NTC Thermistors -- 1912-1040-ND [TT02-10KC3-T105-1500 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
NTC Thermistors -- 1912-TT05-10KC3-1S-T105-1500-ND [TT05-10KC3-1S-T105-1500 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
NTC Thermistors -- 1912-TT4-G10KC3-T180-C312-200-ND [TT4-G10KC3-T180-C312-200 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 180
  • Coating: Glass
NTC Thermistors -- 1912-TT4-G10KC3-T200-1500-ND [TT4-G10KC3-T200-1500 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 200
NTC Thermistors -- 1912-TT6-100KC3L-5-AUR-ND [TT6-100KC3L-5-AUR from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 100k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 100000
  • Temperature Range: -30 to 120
NTC Thermistors -- 1912-TT6-10KC8-9-25-ND [TT6-10KC8-9-25 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -30 to 120
NTC Thermistors -- 1912-TT6-10KC8-9-50-ND [TT6-10KC8-9-50 from Tewa Temperature Sensors Sp. z o.o.]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -30 to 120
NTC Thermistors -- 223-1173-ND [A1004TS43N1 from TE Connectivity]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: 0 to 70
NTC Thermistors -- 223-1175-ND [A1004MA22P0 from TE Connectivity]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: 0 to 70
NTC Thermistors -- 223-1273-ND [081105 from TE Connectivity]
from DigiKey

NTC Thermistor 2.252k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 2252
  • Temperature Range: 0 to 70
NTC Thermistors -- 223-1900-ND [GA10K3435STM010 from TE Connectivity]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -35 to 105
NTC Thermistors -- 223-1901-ND [GA10K3435DM010 from TE Connectivity]
from DigiKey

NTC Thermistor 10k Probe [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 125
NTC Thermistors -- 223-20025136-01-ND [20025136-01 from TE Connectivity]
from DigiKey

8X30MM PVC OVERMOLDED 1M [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 4633
  • Temperature Range: -40 to 70
NTC Thermistors -- 223-20026071-01-ND [20026071-01 from TE Connectivity]
from DigiKey

6X50MM TPE OVERMOLDED 1M [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
NTC Thermistors -- 223-20026072-01-ND [20026072-01 from TE Connectivity]
from DigiKey

5X20 DOUBLE INS TPE OVERMOLDED P [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
NTC Thermistors -- 223-20026074-01-ND [20026074-01 from TE Connectivity]
from DigiKey

5X20 SINGLE INS TPE OVERMOLDED P [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
NTC Thermistors -- 223-20029369-00-ND [20029369-00 from TE Connectivity]
from DigiKey

NTC RECTANGLE MOTOR TEMPERATURE [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 96000
  • Temperature Range: -40 to 200
NTC Thermistors -- 223-20031343-01-ND [20031343-01 from TE Connectivity]
from DigiKey

NTC CYLINDER MOTOR TEMPERATURE S [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 200
NTC Thermistors -- 223-GA10K3D732-ND [GA10K3D732 from TE Connectivity]
from DigiKey

PRO2- FSR20301061 [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 10000
  • Temperature Range: -40 to 105
Thermistor Temperature Sensor -- ERT120
from HydraForce, Inc.

DESCRIPTION. A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications. FEATURES. • Thermistor technology for low cost and... [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 4300
  • Temperature Range: -40 to 150
  • Accuracy: 2
Hermetically Sealed Thermistor Sensor -- HSTH-44000
from OMEGA Engineering, Inc.

The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element, suited to a variety of... [See More]

  • Housing: Probe/Closed Tube
  • Resistance (@25°C): 2252 to 10000
  • Temperature Range: -80 to 150
  • Thermal Time Constant: 3.75
Thermistor Sensor -- LTM
from Thermik Corporation

With connector cables. Fully insulated in a screw on housing [See More]

  • Housing: Probe/Closed Tube
  • Package / Electrode Type: Chip/Surface
  • Temperature Range: 70 to 180
  • Lead Style: Radial
Thermistor Probe -- HI 762A/11
from Hanna Instruments, Inc.

Probe for air & gasses with a 10 meter cable [See More]

  • Housing: Probe/Closed Tube
  • Package / Electrode Type: Bead
  • Temperature Range: -50 to 150
  • Lead Style: Radial