Positive Temperature Coefficient (PTC) Thermistors

Last Updated: April 1, 2025

Description

Positive Temperature Coefficient (PTC) thermistors are thermally sensitive resistors whose resistance increases with an increase in temperature. They are primarily used for electric current control and are constructed from thermally sensitive materials such as silicons or polycrystalline ceramics.

Working Principle

PTC thermistors operate on the principle that their electrical resistance increases as the temperature rises. This behavior is opposite to that of Negative Temperature Coefficient (NTC) thermistors. PTC thermistors are particularly useful because they can act as self-regulating heating elements or as overcurrent protection devices. When the temperature reaches a certain threshold, the resistance increases sharply, limiting the current flow and preventing overheating or damage to electronic circuits.

Applications

PTC thermistors are commonly used as temperature limit switches in machines and systems. They are also employed in electric current control applications, such as in circuit protection devices where they act as resettable fuses. Specific examples include their use in motor protection, where they prevent overheating by limiting current flow when a certain temperature is exceeded.

Advantages over other Thermistors

PTC thermistors offer a high degree of stability and are particularly advantageous in applications where a specific temperature range is of interest. Their ability to sharply increase resistance at a threshold temperature makes them ideal for applications requiring precise temperature control or protection. Compared to NTC thermistors, PTCs are more suitable for applications involving temperature limit switching due to their predictable resistance change at specific temperatures.

Limitations

One limitation of PTC thermistors is their non-linearity, which can make them unsuitable for applications requiring precise temperature measurement across a wide range. Additionally, they may not perform well in extreme temperature conditions outside their specified operating range.

Considerations

When considering PTC thermistors for an application, it is important to evaluate the initial costs, which can vary depending on the material and design. Operating expenses are generally low due to their self-regulating nature, which reduces the need for additional control circuitry. PTC thermistors are durable and require minimal maintenance, but their accuracy can be limited by their non-linear response. Replacement and maintenance costs are typically low, making them a cost-effective solution for many applications.

101 Results
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- 06031A221F4T2A [06031A221F4T2A from AVX Corporation]
from Win Source Electronics

Manufacturer: AMIS. Category: Sensors, Transducers >Temperature Sensors >PTC Thermistors. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 6.3V. Temperature Coefficient: X7R. Operating Temperature: -40 °C ~ 85 °C. Applications: Telecom. [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
PTC Thermistors -- 118-P-TCO-N400/12-2CT-ND [P-TCO-N400/12-2 from Bourns, Inc.]
from DigiKey

PTC Thermistor 1206 (3216 Metric), Concave [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
PTC Thermistors -- KLC0108000250-95
from Taiwan King Lung Chin PTC Co., Ltd.

Explore our range of PTC thermistors and heating elements, essential components for efficient PTC heaters. Browse and purchase standard PTC thermistors [See More]

  • Resistance (@25°C): 12 to 24
  • Features: PTC
  • Special Reference Temperature: 95
LP73 Thin Film Thermal Sensors of SMD Type
from KOA Speer Electronics, Inc.

Features. Thin film thermal sensors of SMD type. Resistance tolerance ±1%, a wide range of TCRs +3000x10-6/K ~ +5000x10-6 /K with the standard products. Suitable for control of temperatures in various industrial equipment. Suitable for both flow and reflow soldering. Products with lead-free... [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
100 or 220 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor -- KLC1021401500245-245
from Pelonis Technologies, Inc.

Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat transfer and... [See More]

  • Resistance (@25°C): 500 to 1000
  • Length: 0.8425
  • Special Reference Temperature: 245
  • Width / Diameter: 0.5906
Thermistor ICs -- 1618021 [PRF21BE471QB5RA from Murata Power Solutions]
from RS Components, Ltd.

PTC SMD Overheat Sensing 2 x 1.25mm [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0787
  • Length: 0.0492
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- 3-1634224-2 [3-1634224-2 from TE Connectivity ™]
from Win Source Electronics

Manufacturer: AMIS. Category: Sensors, Transducers >Temperature Sensors >PTC Thermistors. Packaging: Bulk. Part Status: Obsolete. Connector Style: Outer Shroud Contacts. Connector Type: Receptacle. Number of Positions: 5. Number of Rows: 5 + 2. Mounting Type: Requires Holder. Flange Feature:... [See More]

  • Features: PTC
PTC Thermistors -- 118-P-TCO-U400/12-2CT-ND [P-TCO-U400/12-2 from Bourns, Inc.]
from DigiKey

PTC Thermistor 1210 (3225 Metric), Concave [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
LT73 Linear Positive Tempco Thermistors
from KOA Speer Electronics, Inc.

Features. Anti-leaching nickel barrier terminations. Twenty-five specifiable temperature characteristics. SMD thin film resistor with thermo-perceptivity. Products with lead-free terminations meet EU RoHS and China RoHS requirements [See More]

  • Thermal Time Constant: 1 to 1.5
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor -- KLC0113400230-115
from Pelonis Technologies, Inc.

Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat transfer and... [See More]

  • Resistance (@25°C): 6 to 12
  • Package / Electrode Type: Chip/Surface
  • Special Reference Temperature: 115
  • Housing: Surface
Thermistor ICs -- 1620180
from RS Components, Ltd.

EPCOS B59840C0120A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- AC0805KKX7R8BB225 [AC0805KKX7R8BB225 from Yageo USA]
from Win Source Electronics

Manufacturer: AMIS. Category: Sensors, Transducers >Temperature Sensors >PTC Thermistors. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 1.3VDC. Operating Temperature: -40 °C ~ 85 °C. Applications: Motor Control. Package / Case: 8-SMD, No... [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
PTC Thermistors -- 1294-SETP0805-100-SE-2TR-CHP [SETP0805-100-SE-2 from Littelfuse, Inc.]
from DigiKey

PTC Thermistor 12 Ohms 0805 (2012 Metric) [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive
from KOA Speer Electronics, Inc.

Features. SMD thin film resistors with thermo-perceptivity. Various TCRs +150 - +4500x10-6 /K are available. Operating temperature range -155 °C. Rated ambient temperature: 85 °C. The evaluation based on AEC-Q200 has been examined Products meet EU RoHS requirements. AEC-Q200 Tested [See More]

  • Temperature Range: -55 to 155
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
Thermistor ICs -- 1620307
from RS Components, Ltd.

1210 50mA/120deg ptc smt thermistor,63V [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.1260
  • Length: 0.0984
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59010D1135B040 [B59010D1135B040 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1342138-B59010D1135B040. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Package: Bulk. Standard Package: 50. Resistance Tolerance: ±30%. Mounting Type: Free Hanging. Package / Case: Cylindrical Probe Assembly. Temperature Range - Operating: -55... [See More]

  • Temperature Range: -55 to 100
  • Features: PTC
PTC Thermistors -- 18-SETP0805-100-CC-2CT-ND [SETP0805-100-CC-2 from Littelfuse, Inc.]
from DigiKey

PTC Thermistor 6 Ohms 0805 (2012 Metric) [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
Thermistor ICs -- 1670211
from RS Components, Ltd.

Motor protect PTC 100 °C, Leaded [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59051D1110A040 [B59051D1110A040 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1338532-B59051D1110A040. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Series: D1051. Package: Strip. Standard Package: 20. Mounting Type: Free Hanging. Package / Case: Ring Lug. ECCN: EAR99. Fake Threat In the Open Market: 41 pct. MSL Level: 1... [See More]

  • Features: PTC
PTC Thermistors -- 2019-LT732ATTD102J3600CT-ND [LT732ATTD102J3600 from KOA Speer Electronics, Inc.]
from DigiKey

SENSOR PTC 1KOHM 5% 0805 [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
Thermistor ICs -- 1670396
from RS Components, Ltd.

EPCOS B59960C0120A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1378
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59100M1155A070 [B59100M1155A070 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1375679-B59100M1155A070. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: 90 °C ~ 160 °C. Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited). Mfr: EPCOS - TDK Electronics. Series: B59100. Package:... [See More]

  • Temperature Range: 90 to 160
  • Features: PTC
PTC Thermistors -- 223-1183-ND [P5005C050S500H from TE Connectivity]
from DigiKey

PTC Thermistor 5 Ohms Coin [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1674090 [PTGL04AS100K2B51B0 from Murata Power Solutions]
from RS Components, Ltd.

PTC Overcurrent Narrow Current 4mm dia. [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1378
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59105J0130A020 [B59105J0130A020 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1341009-B59105J0130A020. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Package: Tray. Standard Package: 500. Mounting Type: PCB, Through Hole. Package / Case: Radial. Temperature Range - Operating: -20 °C ~ 85 °C. ECCN: EAR99. Fake Threat... [See More]

  • Temperature Range: -20 to 85
  • Features: PTC
PTC Thermistors -- 223-1184-ND [P5005C090S500H from TE Connectivity]
from DigiKey

PTC Thermistor 5 Ohms Coin [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1674219 [PTFL04BH222Q2N34B0 from Murata Power Solutions]
from RS Components, Ltd.

PTC for Overheat Sensing 4mm dia. [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1575
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59404B0060A040 [B59404B0060A040 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1350725-B59404B0060A040. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Package: Bulk. Standard Package: 500. Resistance Tolerance: ±30%. Mounting Type: Through Hole. Package / Case: Radial. Supplier Device Package: Radial Lead. Temperature Range... [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
PTC Thermistors -- 223-1186-ND [P5010D050S401H from TE Connectivity]
from DigiKey

PTC Thermistor 40 Ohms Coin [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1678175
from RS Components, Ltd.

Radial PTC thermistor,10Ohm 265V [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59891C0135A070 [B59891C0135A070 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1341145-B59891C0135A070. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Package: Bulk. Standard Package: 500. Resistance Tolerance: ±25%. Mounting Type: Through Hole. Package / Case: Disc, 4.0mm Dia x 5.0mm W. Temperature Range - Operating: -40... [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
PTC Thermistors -- 223-1188-ND [P5010D135S401H from TE Connectivity]
from DigiKey

PTC Thermistor 40 Ohms Coin [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1678207
from RS Components, Ltd.

EPCOS B59860C0120A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- B59901D0090A040 [B59901D0090A040 from EPCOS AG]
from Win Source Electronics

Win Source Part Number: 1348651-B59901D0090A040. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Series: B59901. Package: Bulk. Standard Package: 500. Mounting Type: PCB, Through Hole. Package / Case: Radial. Temperature Range - Operating: 90 °C ~ 130 °C. ECCN:... [See More]

  • Temperature Range: 90 to 130
  • Features: PTC
PTC Thermistors -- 223-1192-ND [PR421D090S701H from TE Connectivity]
from DigiKey

PTC Thermistor 70 Ohms Rectangular [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1678208
from RS Components, Ltd.

EPCOS B59880C0120A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- CSRN2010FTR374 [CSRN2010FTR374 from Stackpole Electronics, Inc.]
from Win Source Electronics

Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Package / Case: 8-SMD, No Lead. Supplier Device Package: 529-MAPBGA (19x19). Manufacturer: AMIS [See More]

  • Features: PTC
PTC Thermistors -- 223-1194-ND [PR425C050S101H from TE Connectivity]
from DigiKey

PTC Thermistor 10 Ohms Rectangular [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1678214
from RS Components, Ltd.

EPCOS B59870C0080A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- KTY81/122,112 [KTY81/122,112 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1375657-KTY81/122,112. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -55 °C ~ 150 °C. Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited). Mfr: NXP USA Inc. Series: KTY81. Package: Bulk. Product... [See More]

  • Temperature Range: -55 to 150
  • Features: PTC
PTC Thermistors -- 223-1196-ND [PR425C135S101H from TE Connectivity]
from DigiKey

PTC Thermistor 10 Ohms Rectangular [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1678233
from RS Components, Ltd.

Radial PTC thermistor,2.6Ohm 265V [See More]

  • Thermal Time Constant: 8
  • Length: 0.1969
  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 1.02
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- MKT1820568065 [MKT1820568065 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: AMIS. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage Rating - AC: 42V. Voltage Rating - DC: 125 V. Mounting Type: Fixed. Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm). [See More]

  • Features: PTC
PTC Thermistors -- 235-1265-ND [YQR100R060 from Amphenol Corporation]
from DigiKey

PTC Thermistor 60 Ohms Bead with Terminal [See More]

  • Temperature Range: 0 to 60
  • Features: PTC
  • Package / Electrode Type: Bead
Thermistor ICs -- 1678261
from RS Components, Ltd.

Radial PTC thermistor,25Ohm 265V [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PRF18AS471QS5RB [PRF18AS471QS5RB from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375675-PRF18AS471QS5RB. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Package: Tape & Reel. Temperature Range - Operating: -20 °C ~ 160 °C. Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]

  • Temperature Range: -20 to 160
  • Features: PTC
PTC Thermistors -- 238167191104-ND [PTCSL20T091DBE from Vishay Intertechnology, Inc.]
from DigiKey

PTC Thermistor 100 Ohms Radial [See More]

  • Temperature Range: 25 to 150
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1678263
from RS Components, Ltd.

EPCOS B59890C0120A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1969
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PRF18BB471QS5RB [PRF18BB471QS5RB from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375676-PRF18BB471QS5RB. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -20 °C ~ 140 °C. Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: POSISTOR ®... [See More]

  • Temperature Range: -20 to 140
  • Features: PTC
PTC Thermistors -- 238167191105-ND [PTCSL20T101DBE from Vishay Intertechnology, Inc.]
from DigiKey

PTC Thermistor 100 Ohms Radial [See More]

  • Temperature Range: 25 to 150
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1678417
from RS Components, Ltd.

EPCOS B59990C0120A070 Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
  • Length: 0.1378
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PRF18BD471QS5RB [PRF18BD471QS5RB from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375674-PRF18BD471QS5RB. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -20 °C ~ 120 °C. Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: POSISTOR ®... [See More]

  • Temperature Range: -20 to 120
  • Features: PTC
PTC Thermistors -- 238167191106-ND [PTCSL20T111DBE from Vishay Intertechnology, Inc.]
from DigiKey

PTC Thermistor 100 Ohms Radial [See More]

  • Temperature Range: 25 to 150
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1678556
from RS Components, Ltd.

3225 100mA/120deg ptc smt thermistor,63V [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.3150
  • Length: 0.2480
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PRF18BD471RB5RB [PRF18BD471RB5RB from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375671-PRF18BD471RB5RB. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -20 °C ~ 120 °C. Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: POSISTOR ®... [See More]

  • Temperature Range: -20 to 120
  • Features: PTC
PTC Thermistors -- 238167191107-ND [PTCSL20T121DBE from Vishay Intertechnology, Inc.]
from DigiKey

PTC Thermistor 100 Ohms Radial [See More]

  • Temperature Range: 25 to 150
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1678573
from RS Components, Ltd.

PTC thermistor,30V max 80degC 4kohm [See More]

  • Thermal Time Constant: 20
  • Width / Diameter: 0.1181
  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PRF18BD471RS5RB [PRF18BD471RS5RB from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375672-PRF18BD471RS5RB. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Package: Tape & Reel. Temperature Range - Operating: -20 °C ~ 120 °C. Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]

  • Temperature Range: -20 to 120
  • Features: PTC
PTC Thermistors -- 238167191109-ND [PTCSL20T131DBE from Vishay Intertechnology, Inc.]
from DigiKey

PTC Thermistor 100 Ohms Radial [See More]

  • Temperature Range: 25 to 150
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1693257 [TFPT0603L1001FV from Vishay Precision Group]
from RS Components, Ltd.

Thermistor Linear PTC SMT 0603 1% 1K [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0630
  • Length: 0.0335
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PRF18BE471QS5RB [PRF18BE471QS5RB from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375654-PRF18BE471QS5RB. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -20 °C ~ 110 °C. Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: POSISTOR ®... [See More]

  • Temperature Range: -20 to 110
  • Features: PTC
PTC Thermistors -- 238167191114-ND [PTCSL20T151DBE from Vishay Intertechnology, Inc.]
from DigiKey

PTC Thermistor 100 Ohms Radial [See More]

  • Temperature Range: 25 to 150
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1726437 [TFPT0805L5600FV from Vishay Precision Group]
from RS Components, Ltd.

Thermistor Linear PTC SMT 0805 1% 560R [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.0787
  • Length: 0.0492
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PTFM04BC222Q2N34BS [PTFM04BC222Q2N34BS from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1349489-PTFM04BC222Q2N34BS. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Series: Posistor ®. Package: Bulk. Standard Package: 200. Mounting Type: Through Hole. Package / Case: Radial. Supplier Device Package: Radial Lead. Temperature Range -... [See More]

  • Temperature Range: -10 to 40
  • Features: PTC
PTC Thermistors -- 283-PT06R472P100DKR-ND [PT06R472P100 from Eaton Corporation]
from DigiKey

PTC Thermistor 472 Ohms 0603 (1608 Metric) [See More]

  • Temperature Range: -20 to 140
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
Thermistor ICs -- 1793817 [PTCCL05H190HBE from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay PTCCL05H190HBE PTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- PTFM04BD471Q2N34BS [PTFM04BD471Q2N34BS from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1375656-PTFM04BD471Q2N34BS. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -10 °C ~ 40 °C. Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: Posistor ®. [See More]

  • Temperature Range: -10 to 40
  • Features: PTC
PTC Thermistors -- 296-53050-1-ND [TMP6131DECT from Texas Instruments High-Performance Analog]
from DigiKey

PTC Thermistor 10 kOhms 0402 (1006 Metric) [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
Thermistor ICs -- 1793818 [PTCCL05H280HBE from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay PTCCL05H280HBE PTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- R46KI315000M2K [R46KI315000M2K from KEMET Electronics Corporation]
from Win Source Electronics

Manufacturer: AMIS. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Packaging: Bulk. Part Status: Obsolete. Tolerance: ±20%. Voltage Rating - AC: 42V. Voltage Rating - DC: 125 V. Operating Temperature: -40 °C ~ 85 °C. Mounting Type: Surface Mount. Size /... [See More]

  • Temperature Range: -40 to 85
  • Features: PTC
PTC Thermistors -- 296-TMP6131DYARCT-ND [TMP6131DYAR from Texas Instruments High-Performance Analog]
from DigiKey

PTC Thermistor 10 kOhms SC-79, SOD-523 [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
  • Package / Electrode Type: Chip/Surface
Thermistor ICs -- 1793819 [PTCCL09H171HBE from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay PTCCL09H171HBE PTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- RL2006-100-50-30-PTD [RL2006-100-50-30-PTD from Amphenol Corporation]
from Win Source Electronics

Win Source Part Number: 1348713-RL2006-100-50-30-PTD. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Series: RL2006. Package: Bulk. Standard Package: 2,500. Resistance Tolerance: ±5%. Mounting Type: Through Hole. Package / Case: TO-220-2. ECCN: EAR99. Fake Threat In the... [See More]

  • Features: PTC
PTC Thermistors -- 296-TMP6131ELPGMQ1CT-ND [TMP6131ELPGMQ1 from Texas Instruments High-Performance Analog]
from DigiKey

PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC) [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
Thermistor ICs -- 1793820 [PTCCL13H321HBE from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay PTCCL13H321HBE PTC Thermistor [See More]

  • Package / Electrode Type: Chip/Surface
  • Features: PTC
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- TFPT0805L5001FV [TFPT0805L5001FV from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1354306-TFPT0805L5001FV. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited). Mfr: Vishay Dale. Series: TFPT. Package: Tape &... [See More]

  • Temperature Range: -55 to 125
  • Features: PTC
PTC Thermistors -- 317-1110-ND [YGM1 C508 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

PTC Thermistor 250 Ohms Radial [See More]

  • Temperature Range: -20 to 60
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1793827 [PTS120601B1K00P100 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Sensor Temperature SMD 1206 1K [See More]

  • Accuracy: 4
  • Package / Electrode Type: Chip/Surface
  • Thermal Time Constant: 5
  • Length: 0.0630
Sensors, Transducers - Temperature Sensors - PTC Thermistors -- TMP6131LPGM [TMP6131LPGM from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1375652-TMP6131LPGM. Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors. Temperature Range - Operating: -40 °C ~ 125 °C (TA). Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable. Mfr: Texas Instruments. Series: Commercial. Package:... [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
PTC Thermistors -- 317-1111-ND [YGM1 C509 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

PTC Thermistor 250 Ohms Radial [See More]

  • Temperature Range: -20 to 60
  • Features: PTC
  • Lead Style: Radial
Thermistor ICs -- 1793830 [TFPTL10L1001FL2B from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Thermistor PTC Radial Thin Film Linear 1 [See More]

  • Package / Electrode Type: Chip/Surface
  • Width / Diameter: 0.1417
  • Length: 0.0866
  • Features: PTC
Thermistor Sensor -- LTM
from Thermik Corporation

With connector cables. Fully insulated in a screw on housing [See More]

  • Temperature Range: 70 to 180
  • Lead Style: Radial
  • Package / Electrode Type: Chip/Surface
  • Coating: Ceramic
JPD Series
from Trigon Components, Inc.

SERIES. JPD. DESCRIPTION. Chip SMD. R1 MAX. 0.10 to 50ohm. V MAX. 6 to 60V. I MAX. 40A. PACKAGE. SMD. FEATURE. •Nickel Terminals. •Polyester isolating tape package. •JPV: •Maximum Voltage: 12V &16V. •Operation Current Range: 1.1A~2.4A. •Temperature Range: -40... [See More]

  • Temperature Range: -40 to 125
  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 0.1000 to 50
  • Lead Style: Leadless
Integrated Circuits (ICs) - PTC Thermistors -- 9192A [9192A from TDK Corporation]
from Acme Chip Technology Co., Limited

Integrated Circuits (ICs) - PTC Thermistors [See More]

  • Temperature Range: 5 to 80
  • Package / Electrode Type: Chip/Surface
  • Resistance (@25°C): 22
  • Features: PTC
Glass Encapsulated Thermistors (300°C) -- 102PS1G
from Littelfuse, Inc.

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable PTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or... [See More]

  • Temperature Range: -55 to 150
  • Lead Style: Leadless
  • Resistance (@25°C): 1000
  • Features: PTC
Thermistor Sensor -- SKM
from Thermik Corporation

With connector cables. Insulation pvdf (kynar ®) [See More]

  • Temperature Range: 70 to 180
  • Lead Style: Radial
  • Package / Electrode Type: Chip/Surface
  • Coating: Ceramic
Thermistor Sensor -- SNM
from Thermik Corporation

With connector cables. Mylar ®-Nomex ® [See More]

  • Temperature Range: 70 to 180
  • Lead Style: Radial
  • Package / Electrode Type: Chip/Surface
  • Coating: Ceramic
Thermistor Sensor -- SSM
from Thermik Corporation

Where possible, the PTCs are to be inserted parallel to the coil. As a result, when shaping the coil ends, the mechanical stress of the PTCs is minimised. In so doing, the Mylar ®- ­Nomex ® shrink cap is highly suited to this purpose due to its mechanical stability (no cold flow in... [See More]

  • Temperature Range: 60 to 190
  • Lead Style: Radial
  • Package / Electrode Type: Chip/Surface
  • Coating: Ceramic
Sensors >> PTC Thermistors -- PRF15BB103RB6RC [PRF15BB103RB6RC from Murata Electronics]
from LCSC Electronics Technology (HK) Limited

±50% 10k Ω 0402 PTC Thermistors ROHS [See More]

  • Temperature Range: -20 to 140
  • Features: PTC
  • Resistance (@25°C): 10000
Thermistor Sensor -- STM
from Thermik Corporation

With connector cables. Insulation PTFE [See More]

  • Temperature Range: 70 to 180
  • Lead Style: Radial
  • Package / Electrode Type: Chip/Surface
  • Coating: Ceramic
Sensors >> PTC Thermistors -- PRF18BB471QB5RB [PRF18BB471QB5RB from Murata Electronics]
from LCSC Electronics Technology (HK) Limited

±50% 32V 470 Ω 0603 PTC Thermistors ROHS [See More]

  • Temperature Range: -20 to 140
  • Features: PTC
  • Resistance (@25°C): 470
Thermistor Sensor -- TPR
from Thermik Corporation

Where possible, the PTCs are to be inserted parallel to the coil. As a result, when shaping the coil ends, the mechanical stress of the PTCs is minimised. In so doing, the Mylar ®- ­Nomex ® shrink cap is highly suited to this purpose due to its mechanical stability (no cold flow in... [See More]

  • Temperature Range: 60 to 190
  • Lead Style: Radial
  • Package / Electrode Type: Chip/Surface
  • Coating: Ceramic
Sensors >> PTC Thermistors -- TMP6131ELPGMQ1 [TMP6131ELPGMQ1 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

±1% 10k Ω TO-92-2 PTC Thermistors ROHS [See More]

  • Temperature Range: -40 to 150
  • Features: PTC
  • Resistance (@25°C): 10000
Sensors >> PTC Thermistors -- TMP6331QDYARQ1 [TMP6331QDYARQ1 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

±1% 100k Ω SOD-523 PTC Thermistors ROHS [See More]

  • Temperature Range: -40 to 125
  • Features: PTC
  • Resistance (@25°C): 100000