Programmable Flow Transmitters

36 Results
Electronics, Transmitters & Controllers -- ProComm Max Signal Transmitter, PCMAX
from McCrometer, Inc.

The ProComm Max is the latest electronics available for our electromagnetic flow meters. It is a fully scalable solution that allows in-field upgrades to accommodate changes in power and communications protocols without missing a beat. [See More]

  • Features: Built-in Alarm Indicator; Programmable
  • Display: Digital
  • Electrical Output: Voltage
  • Meter Type: Volumetric Flow Meter
Electromagnetic Flow Meter FXE4000 -- WaterMaster Series
from ABB Measurement & Analytics

WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital
  • Electrical Output: Current; Frequency
  • Display: Digital
FlatTrak™ 780S-UHP Ultra High Purity In-line Mass Flow Meter with Flow Conduit
from Sierra Instruments, Inc.

Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART, Pulse
  • Electrical Output: Current; Switch; Voltage
  • Display: Digital (optional feature)
Electromagnetic Flowmeter -- ProcessMaster FET680
from ABB Measurement & Analytics

Keep the existing Sensor and connect to new FET680 Upgrade Transmitter enabling for most. recent Features and Functionality without the Need for shutting down you process. Continue & extend the Longevity of the Sensor without huge investment. Take advantage of Ethernet, ProfiNet, Modbus... [See More]

  • Features: Programmable
  • Interface Options: Network/Fieldbus; HART, PROFIBUS DP
  • Electrical Output: Current
  • Display: Digital
Gas Mass Flow Meters - 640S -- SteelMass
from Sierra Instruments, Inc.

Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
  • Electrical Output: Current; Switch; Voltage
  • Display: Digital (optional feature)
Two-Wire Swirl Flowmeter -- FSS430
from ABB Measurement & Analytics

Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]

  • Features: Programmable
  • Interface Options: Serial/Digital (optional feature)
  • Electrical Output: Current
  • Display: Digital
Insertion Gas Mass Flow Meters - QuadraTherm® 640i
from Sierra Instruments, Inc.

QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
  • Electrical Output: Current; Switch
  • Display: Digital (optional feature)
Two-Wire Swirl Flowmeter -- FSS450
from ABB Measurement & Analytics

Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]

  • Features: Programmable
  • Interface Options: Serial/Digital
  • Electrical Output: Current
  • Display: Digital
Insertion Thermal Mass Flow Meters For Natural Gas - BoilerTrak™ 620S-BT
from Sierra Instruments, Inc.

Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus
  • Electrical Output: Current; Switch; Voltage
  • Display: Digital (optional feature)
Two-Wire Vortex Flowmeter -- FSV430
from ABB Measurement & Analytics

VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]

  • Features: Programmable
  • Interface Options: Serial/Digital (optional feature)
  • Electrical Output: Current
  • Display: Digital
Low Cost Flow Meters - SmartTrak™ 50 - Low Flow
from Sierra Instruments, Inc.

Smart-Trak ® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our award-winning... [See More]

  • Features: Controller; Programmable
  • Interface Options: Serial/Digital (optional feature); RS-232 , RS-485
  • Electrical Output: Current (optional feature); Voltage (optional feature)
  • Display: Digital (optional feature)
Two-Wire Vortex Flowmeter -- FSV450
from ABB Measurement & Analytics

VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]

  • Features: Programmable
  • Interface Options: Serial/Digital
  • Electrical Output: Current
  • Display: Digital
Low Pressure Drop Flow Meters - SmartTrak® 140
from Sierra Instruments, Inc.

Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]

  • Features: Controller; Programmable
  • Interface Options: Serial/Digital (optional feature); Network/Fieldbus; RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus
  • Electrical Output: Current; Switch; Voltage
  • Display: Digital (optional feature)
Mass Flow Meters - SmartTrak® 100-L
from Sierra Instruments, Inc.

Mass Flow Meters. SmartTrak ® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow meters give... [See More]

  • Features: Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital (optional feature); RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus
  • Electrical Output: Current; Voltage
  • Display: Digital (optional feature)
Mass Flow Meters For Air and Gases - FastFlo™ 620S
from Sierra Instruments, Inc.

Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus
  • Electrical Output: Current; Switch; Voltage
  • Display: Digital (optional feature)
Steam Mass Flow Meters - InnovaMass® 240S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
  • Electrical Output: Current; Switch
  • Display: Digital (optional feature)
Thermal Mass Flow Meters - QuadraTherm® 780i
from Sierra Instruments, Inc.

Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
  • Electrical Output: Current; Switch
  • Display: Digital (optional feature)
Thermal Mass Flow Meters For Compressed Air-780 Series-FlatTrak
from Sierra Instruments, Inc.

Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus, Foundation Fieldbus, Profibus DP, HART
  • Electrical Output: Current; Switch; Voltage
  • Display: Digital (optional feature)
Ultrasonic Water Flow Meters - InnovaSonic® 203
from Sierra Instruments, Inc.

InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
  • Electrical Output: Current; Frequency; Switch
  • Display: Digital
Basic Flow rate Indicators / Totalizer -- D010
from Fluidwell bv

The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The... [See More]

  • Features: Programmable
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Magnetic Flow Transmitter -- MC 608A/B
from Flow Technology, Inc.

ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER. The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Display: Digital
  • Electrical Output: Current; Frequency
  • Front Panel Interface: Digital Front Panel
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Features: Multi-insertion; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital
  • Electrical Output: Current
  • Display: Digital
Dual-element Mass Flow meters With Pressure Measurement -- STP102A
from Fluid Components Intl. (FCI)

The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Interface Options: Serial/Digital (optional feature); Network/Fieldbus (optional feature)
  • Electrical Output: Current (optional feature); Switch (optional feature)
  • Display: Digital
Basic Flow rate Indicators / Totalizer -- D011
from Fluidwell bv

The D011 is a local, panel mount indicator to display the running total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. A non-resettable accumulated total is available with eleven digits. The measuring unit to be displayed is simply selected through an... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Insertion Type Multipoint Thermal Flow Meter - MT100 Series -- MT100M
from Fluid Components Intl. (FCI)

Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]

  • Features: Multi-insertion; Programmable
  • Interface Options: Serial/Digital; Network/Fieldbus
  • Electrical Output: Current; Switch; Voltage
  • Front Panel Interface: Digital Front Panel
Basic Flow rate Indicators / Totalizer -- D012
from Fluidwell bv

The D012 is a local, panel mount indicator to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. The measuring unit to be displayed is simply selected... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Thermal Dispersion Technology Air/Gas Mass Flow Meter -- ST80
from Fluid Components Intl. (FCI)

ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Display: Digital
  • Electrical Output: Current
  • Front Panel Interface: Digital Front Panel
Basic Flow rate Indicators / Totalizer -- F010
from Fluidwell bv

The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a... [See More]

  • Features: Programmable
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Basic Flow rate Indicators / Totalizer -- F011
from Fluidwell bv

The F011 is a local indicator which displays the running total and accumulated total simultaneously. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. The... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Basic Flow rate Indicators / Totalizer -- F012
from Fluidwell bv

The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Differential/Sum Flow Computer -- F116
from Fluidwell bv

The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Flow Computer -- F126-EG
from Fluidwell bv

The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Gas; Steam
Flow Computer -- F126-EL
from Fluidwell bv

The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid
Flow Computer with Temperature Compensation -- E126-EL
from Fluidwell bv

The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel; Computer Controllable
  • Display: Digital
  • Process Media Type: Liquid
Flow Computers with Linearization -- F016
from Fluidwell bv

he F016 is a local indicator which displays the actual flow rate, total and accumulated total. In addition to the average K-Factor or Span, eight linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam
Loop Powered Indicator -- F090
from Fluidwell bv

The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Front Panel Interface: Digital Front Panel
  • Display: Digital
  • Process Media Type: Liquid; Gas; Steam