Digital Display Flow Transmitters
Last Updated: April 1, 2025
Description
Digital Display Flow Transmitters are devices that measure the flow rate of a fluid within a system and display this information on a digital screen. These transmitters provide real-time data on flow rate, totalized flow, and other diagnostic information, which can be crucial for monitoring and controlling fluid dynamics in various industrial processes. The digital display is typically backlit and may include features such as proximity detection to illuminate the screen when a technician approaches, enhancing usability in different lighting conditions .
Working Principle
Digital Display Flow Transmitters operate by using sensors to detect the flow of fluid through a system. These sensors can include temperature sensing elements and heating currents, which help in determining the mass flow rate of the fluid. The transmitter processes these inputs and converts them into linear outputs that represent the flow rate. The digital display then shows this data in engineering units, allowing for easy interpretation and analysis. The use of digital communication and microprocessor-based systems facilitates additional functionalities such as diagnostics, validation, calibration adjustment, and reconfiguration, making these transmitters highly versatile and useful in maintaining optimal flow conditions .
Applications
Digital Display Flow Transmitters are used in a variety of industrial applications. For example, they are employed in refineries to optimize boiler air feed for sulfur recovery units, ensuring efficient operation and compliance with environmental standards . They are also used in water treatment systems for ozone gas flow monitoring, where precise flow measurement is critical for effective treatment processes .
Advantages over other Flow Transmitters
One of the key advantages of Digital Display Flow Transmitters is their ability to provide comprehensive data through a digital interface, which includes flow rate, totalized flow, and extensive diagnostics. This digital readout can be adjusted for optimal viewing and interaction, enhancing user experience and operational efficiency . Additionally, these transmitters support various communication protocols such as PROFIBUS, HART, and Modbus, allowing for seamless integration into existing systems and easy upgrades when necessary .
Limitations
While Digital Display Flow Transmitters offer numerous benefits, they may have limitations such as higher initial costs compared to analog systems due to their advanced features and digital interfaces. Additionally, the complexity of digital systems may require specialized training for installation and maintenance, potentially increasing operational expenses .
Considerations
When selecting a Digital Display Flow Transmitter, it is important to consider factors such as initial costs, which can be higher due to the advanced technology involved. Operating expenses should also be evaluated, as digital systems may require more frequent calibration and maintenance to ensure accuracy and reliability. Durability is another key consideration, as these transmitters must withstand various environmental conditions and potential exposure to hazardous materials. Finally, the accuracy of the transmitter is crucial, as precise flow measurements are essential for maintaining process efficiency and safety .
from McCrometer, Inc.
Power your mag meter with the ProComm Signal Converter. Featuring high-speed digital processing, advanced diagnostics, and versatile output options. [See More]
- Display: Digital
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
from ifm efector inc.
Suitable for water and liquid media. Variable process connection using adapters. Quick set-up of the sensor. Robust stainless steel housing for use in harsh industrial environments. LED bar graph display for indicating the flow state. Learn more. View other products in this family of sensors. From... [See More]
- Display: Digital
- Process Media Type: Liquid
- Electrical Output: Current
- Operating Pressure: 4351
from Sierra Instruments, Inc.
Sierra's Multi-Trak ™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. [See More]
- Display: Digital
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel
from ABB Measurement & Analytics
PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB ’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter... [See More]
- Display: Digital
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Electrical Output: Current
- Process Media Type: Liquid; Gas; Steam
from Panametrics
The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the perfect choice for... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Frequency
- Front Panel Interface: Digital Front Panel
from McCrometer, Inc.
The ProComm Max is the latest electronics available for our electromagnetic flow meters. It is a fully scalable solution that allows in-field upgrades to accommodate changes in power and communications protocols without missing a beat. [See More]
- Display: Digital
- Meter Type: Volumetric Flow Meter
- Electrical Output: Voltage
- Process Media Type: Liquid
from Sierra Instruments, Inc.
InnovaSonic ® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display interface with... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]
- Display: Digital
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Electrical Output: Current
- Meter Technology: Orifice Plates
from Panametrics
The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]
- Display: Digital
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature)
- Electrical Output: Current; Frequency (optional feature); Voltage
- Front Panel Interface: Digital Front Panel
from Sierra Instruments, Inc.
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]
- Display: Digital
- Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel
from ABB Measurement & Analytics
OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]
- Display: Digital
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Electrical Output: Current
- Meter Technology: Orifice Plates
from Panametrics
Panametrics is the world leader in flare measurement, with a legacy rooted in innovation, precision, and reliability. As the original inventor of the world's first ultrasonic flare flowmeter, Panametrics revolutionized how industries monitor and manage flare systems - setting a new standard for... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel
from Sierra Instruments, Inc.
InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]
- Display: Digital
- Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
- Electrical Output: Current; Frequency; Switch
- Front Panel Interface: Digital Front Panel; Computer Controllable
from ABB Measurement & Analytics
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]
- Display: Digital
- Interface Options: Serial/Digital (optional feature)
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel
from Panametrics
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and... [See More]
- Display: Digital
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Frequency
- Front Panel Interface: Digital Front Panel
from ABB Measurement & Analytics
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]
- Display: Digital
- Interface Options: Serial/Digital (optional feature)
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel
from E+E Elektronik
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]
- Display: Digital
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Frequency; Switch
- Front Panel Interface: Digital Front Panel; Computer Controllable
from Spirax-Sarco
The Scanner 2000 steam mass flow transmitter takes its inputs from a primary flowmeter, (Gilflo or ILVA) through impulse lines. It converts the differential and static pressure into a corrected mass flowrate of saturated steam, which is accessible via the RS485 Modbus link or optionally via a 4 - 20... [See More]
- Display: Digital
- Meter Type: Mass Flow Meter
- Front Panel Interface: Digital Front Panel
- Process Media Type: Steam
from Alfa Laval Inc.
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement. Alfa Laval flow... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Frequency
- Meter Type: Volumetric Flow Meter
from Malema Sensors
KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the flowing medium with low pressure... [See More]
- Display: Digital
- Meter Technology: Velocity
- Meter Type: Mass Flow Meter (optional feature); Volumetric Flow Meter (optional feature)
- Process Media Type: Liquid; Gas
from FLEXIM AMERICAS Corp.
The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Frequency; Voltage
- Front Panel Interface: Digital Front Panel
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel; Computer Controllable
- Interface Options: Hart, Modbus communiction
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel; Computer Controllable
from Proportion-Air, Inc.
The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current; Voltage
- Meter Type: Volumetric Flow Meter
from Invotec Solutions Ltd.
The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Switch
- Meter Type: Volumetric Flow Meter
from Flow Technology, Inc.
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER. The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current; Frequency
- Meter Technology: Velocity; Electromagnetic
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Display: Digital
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Frequency; Voltage
- Front Panel Interface: Digital Front Panel; Computer Controllable
from Rotronic Instrument Corp.
Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily... [See More]
- Display: Digital
- Meter Type: Velocity Flow Meter
- Front Panel Interface: Digital Front Panel
- Meter Technology: Velocity
from Fluid Components Intl. (FCI)
The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. [See More]
- Display: Digital
- Interface Options: Serial/Digital (optional feature); Network/Fieldbus (optional feature)
- Electrical Output: Current (optional feature); Switch (optional feature)
- Meter Type: Mass Flow Meter
from KOBOLD Instruments, Inc.
Product Features. Suitable for many water-like liquids with max. 1% solids. High turndown ratio of 250 to 1. Very small pressure loss. Highly Repeatable. Measurement independent of density and temperature changes. The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Frequency; Switch; Voltage
- Meter Type: Volumetric Flow Meter
from OMEGA Engineering, Inc.
Large Auto-Sensing Backlit Display. “Dial-Style ” Digital Bar Graph. Intuitive and “User-Friendly ” Interface. Optional Field Upgradable Relays. Warning LED Indicator. Custom 13-Character Label Capabilities. Factory Reset Capability. The DPU91 transmitter provides a single... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel
from Fluidwell bv
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The... [See More]
- Display: Digital
- Process Media Type: Liquid; Gas; Steam
- Front Panel Interface: Digital Front Panel
- Features: Programmable
from E+E Elektronik
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]
- Display: Digital
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Frequency; Switch; Voltage
- Front Panel Interface: Digital Front Panel
from Malema Sensors
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current; Voltage
- Meter Type: Volumetric Flow Meter
from FLEXIM AMERICAS Corp.
The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Frequency; Voltage
- Front Panel Interface: Digital Front Panel
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel; Computer Controllable
- Interface Options: Hart, Modbus, Profibus PA communication
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel; Computer Controllable
from Fluid Components Intl. (FCI)
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current
- Meter Type: Mass Flow Meter
from KOBOLD Instruments, Inc.
Product Features. No Features Available. The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays indicating the switching point for monitoring limit values. An RS232C serial interface... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current; Switch; Voltage
- Meter Type: Volumetric Flow Meter
from Fluidwell bv
The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a... [See More]
- Display: Digital
- Process Media Type: Liquid; Gas; Steam
- Front Panel Interface: Digital Front Panel
- Features: Programmable
from FLEXIM AMERICAS Corp.
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel
from Siemens Process Instrumentation
The SITRANS FM MAG 5000 is a microprocessor-based transmitter engineered for high performance, easy installation, commissioning and maintenance. The transmitter is truly robust, cost-effective and suitable for all-round applications and has a measuring accuracy of ± 0.4% of the flow rate (incl. [See More]
- Display: Digital
- Interface Options: HART
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel; Computer Controllable
from KOBOLD Instruments, Inc.
Product Features. Revolutionary Microprocessor-Based Drift Stabilization. NPT and 3-A Compliant Sanitary Fittings. No Moving Parts. Negligible Pressure Loss. Easy to Operate. Insensitive to Dirt. 4-20 mA Flow Rate Signal with KAL-A. The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel
- Electrical Output: Current; Switch
- Meter Type: Volumetric Flow Meter
from Fluidwell bv
The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]
- Display: Digital
- Process Media Type: Liquid
- Front Panel Interface: Digital Front Panel; Computer Controllable
- Features: Programmable; Recorder / Totalizer Functions
from FLEXIM AMERICAS Corp.
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel
from Siemens Process Instrumentation
The SITRANS FM MAG 6000 is a microprocessor-based transmitter engineered for high performance as well as easy installation, commissioning and maintenance. In order to have a complete flowmeter, please combine it with one of the following MAG sensors: SITRANS F M MAG 1100: Small sizes and wafer... [See More]
- Display: Digital
- Interface Options: HART, MODBUS RTU, Profibus PA/DP, DeviceNet, Foundation Fieldbus
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel; Computer Controllable
from KOBOLD Instruments, Inc.
Product Features. Widest Range of Wetted Materials Available in the Industry. Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and Inconnel. Others on Request. Liquid or Gas Flow Measurement. Extreme Pressure and... [See More]
- Display: Digital
- Meter Type: Mass Flow Meter
- Electrical Output: Switch
- Meter Technology: Mass; Coriolis
from Fluidwell bv
he F016 is a local indicator which displays the actual flow rate, total and accumulated total. In addition to the average K-Factor or Span, eight linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any... [See More]
- Display: Digital
- Process Media Type: Liquid; Gas; Steam
- Front Panel Interface: Digital Front Panel
- Features: Programmable; Recorder / Totalizer Functions
from FLEXIM AMERICAS Corp.
FLUXUS ® G601 - Portable flow measurement of Gases without compromises. The FLUXUS ® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no cutting... [See More]
- Display: Digital
- Interface Options: Serial/Digital
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel
from Siemens Process Instrumentation
The SITRANS FM MAG 6000 I and the SITRANS F M MAG 6000 I Ex de electromagnetic flow transmitters have an measuring accuracy of + 0.2% of the flow rate and are designed to meet the demands of the process industry. Both versions are based on a microprocessor with a built-in alphanumeric display. In... [See More]
- Display: Digital
- Front Panel Interface: Digital Front Panel; Computer Controllable
- Interface Options: HART, MODBUS RTU, Profibus PA/DP, DeviceNet, Foundation Fieldbus
- Meter Type: Velocity Flow Meter
from KOBOLD Instruments, Inc.
Product Features. 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing. Mass Flow Measurement of Liquids and Gases. Line Sizes from 1/2 to 3 Inches. Highly Immune to Piping Induced Measuring Errors Caused by Vibration. Simultaneous Mass Flow, Density, Temperature and Volume Flow... [See More]
- Display: Digital
- Meter Technology: Mass; Coriolis
- Meter Type: Mass Flow Meter
- Mass Flow Rate: 0.7000 to 2205
from Fluidwell bv
The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Display: Digital
- Process Media Type: Liquid; Gas; Steam
- Front Panel Interface: Digital Front Panel
- Features: Programmable; Recorder / Totalizer Functions