Volumetric Flow Meter Flow Transmitters
from McCrometer, Inc.
Power your mag meter with the ProComm Signal Converter. Featuring high-speed digital processing, advanced diagnostics, and versatile output options. [See More]
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
- Process Media Type: Liquid
- Display: Digital
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
from Festo Corporation
Compact design. Universal flow detection. Simple installation. Reliable pick & place application for extremely small workpieces [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Thermal
- Electrical Output: Voltage
- Liquid Volumetric Flow Rate: 2.64
from Sierra Instruments, Inc.
With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; RS-485/MODBUS RTU
- Electrical Output: Current; Switch; Voltage
- Display: Digital (optional feature)
from ABB Measurement & Analytics
PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB ’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current
- Process Media Type: Liquid; Gas; Steam
from Panametrics
The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the perfect choice for... [See More]
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current; Frequency
- Display: Digital
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water, oils and glycol solutions. Precise linearized analog output. Robust housing with very high pressure resistance. Lifespan of more than 10 million pressure cycles. Learn more. Please note the changed housing design!. View other products in this... [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.0106 to 0.5297
- Electrical Output: Current
- Process Media Type: Liquid
from McCrometer, Inc.
The ProComm Max is the latest electronics available for our electromagnetic flow meters. It is a fully scalable solution that allows in-field upgrades to accommodate changes in power and communications protocols without missing a beat. [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Voltage
- Process Media Type: Liquid
from Festo Corporation
Compact design. Universal flow detection. Simple installation. Reliable pick & place application for extremely small workpieces [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Thermal
- Electrical Output: Voltage
- Liquid Volumetric Flow Rate: 2.64
from Sierra Instruments, Inc.
Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART, Pulse
- Electrical Output: Current; Switch; Voltage
- Display: Digital (optional feature)
from ABB Measurement & Analytics
IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current
- Meter Technology: Orifice Plates
from Panametrics
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Frequency
- Display: Digital
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water and liquid media. Robust housing with very high pressure resistance. Very fast response time (~10 ms). Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.0106 to 0.8828
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Electrical Output: Current; Switch
- Display: Digital (optional feature)
from ABB Measurement & Analytics
OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current
- Meter Technology: Orifice Plates
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water and liquid media. Robust housing with very high pressure resistance. Very fast response time (~10 ms). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.0706 to 3.53
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus
- Electrical Output: Current; Switch; Voltage
- Display: Digital (optional feature)
from ABB Measurement & Analytics
WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster performs at very low Reynolds Numbers and with short upstream straight pipe lengths. [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current
- Process Media Type: Liquid; Gas; Steam
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water and liquid media. Robust housing with very high pressure resistance. Very fast response time (~10 ms). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.1412 to 7.06
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Meter Type: Mass Flow Meter (optional feature); Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Electrical Output: Current; Switch
- Display: Digital (optional feature)
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Meter Type: Volumetric Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current; Frequency
- Display: Digital
from ifm efector inc.
Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools. With integrated backflow protector. Precise linearized analog output. Robust housing with very high pressure resistance. Very short response time. View other products in this family of sensors. From May 1st... [See More]
- Meter Type: Volumetric Flow Meter
- Process Media Type: Liquid
- Gas Volumetric Flow Rate: 0.0106 to 0.8828
- Operating Pressure: 2901
from Sierra Instruments, Inc.
Smart-Trak ® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our award-winning... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital (optional feature); RS-232 , RS-485
- Electrical Output: Current (optional feature); Voltage (optional feature)
- Display: Digital (optional feature)
from ABB Measurement & Analytics
The design of the flowmeter offers a wide range of industry specific liners, electrodes and sizes to meet the needs. The powerful transmitter is easy to use and provides a most stable signal output. It ´s measurement performance is unsurpassed in applications with high contents of solids, high... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current
- Front Panel Interface: Digital Front Panel
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water, coolants, oil and glycol solutions. Precise linearized analog output. Robust housing with very high pressure resistance. Very fast response time (~10 ms). Learn more. Please note the changed housing design!. View other products in this family... [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.0353 to 0.8828
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital (optional feature); Network/Fieldbus; RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus
- Electrical Output: Current; Switch; Voltage
- Display: Digital (optional feature)
from ABB Measurement & Analytics
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital (optional feature)
- Electrical Output: Current
- Display: Digital
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water, coolants, oil and glycol solutions. Precise linearized analog output. Robust housing with very high pressure resistance. Very fast response time (~10 ms). Learn more. Please note the changed housing design!. View other products in this family... [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.1412 to 3.53
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
Mass Flow Meters. SmartTrak ® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow meters give... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital (optional feature); RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus
- Electrical Output: Current; Voltage
- Display: Digital (optional feature)
from ABB Measurement & Analytics
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current
- Display: Digital
from ifm efector inc.
Precise detection of flow in pipes. Suitable for water, coolants, oil and glycol solutions. Precise linearized analog output. Robust housing with very high pressure resistance. Very fast response time (~10 ms). Learn more. Please note the changed housing design!. View other products in this family... [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.2825 to 7.06
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus
- Electrical Output: Current; Switch; Voltage
- Display: Digital (optional feature)
from ABB Measurement & Analytics
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital (optional feature)
- Electrical Output: Current
- Display: Digital
from ifm efector inc.
Suitable for water and glycol solutions. Very fast response time (~10 ms). For installation in a pipe section or a valve. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Meter Type: Volumetric Flow Meter
- Gas Volumetric Flow Rate: 0.0106 to 0.8828
- Electrical Output: Current
- Process Media Type: Liquid
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus; BACnet Communications, HART, Modbus,, RS-485
- Electrical Output: Current; Switch
- Display: Digital (optional feature)
from ABB Measurement & Analytics
VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current
- Display: Digital
from Sierra Instruments, Inc.
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
- Electrical Output: Current; Voltage
- Display: Digital
from Sierra Instruments, Inc.
Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Modbus, Foundation Fieldbus, Profibus DP, HART
- Electrical Output: Current; Switch
- Display: Digital (optional feature)
from Sierra Instruments, Inc.
Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus (optional feature); Pulse, Modbus, Foundation Fieldbus, Profibus DP, HART
- Electrical Output: Current; Switch; Voltage
- Display: Digital (optional feature)
from Orange Research, Inc.
Features. Two-wire connection. 2% FS accuracy. With or without indicators. Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: > > Differential pressure (with... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current; Voltage
- Meter Technology: Venturi Tube
from Malema Sensors
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Ultrasonic
- Electrical Output: Current; Voltage
- Liquid Volumetric Flow Rate: 0.79 to 5.28
from Alfa Laval Inc.
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement. Alfa Laval flow... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Frequency
- Front Panel Interface: Digital Front Panel
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Paddlewheel
- Electrical Output: Current; Voltage
- Liquid Volumetric Flow Rate: 0.02 to 36.00
from OMEGA Engineering, Inc.
The FPR-200 series flowrate sensor integrates rugged tangential turbine technology with a precision digital-to-analog conversion circuit hermetically encapsulated within the body of the sensor. The flow sensor is ideal for measuring flowrates in cooling circuits, HVAC systems and batching... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Turbine
- Electrical Output: Current; Switch
- Liquid Volumetric Flow Rate: 0.50 to 50.00
from Proportion-Air, Inc.
The FA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Proportional Valve Meter Technology
- Electrical Output: Current; Voltage
- Gas Volumetric Flow Rate: 20 to 250
from Gemu Valves
Separation of media between the measurement point and the transducer [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current (optional feature); Frequency (optional feature); Voltage (optional feature)
- Meter Technology: Velocity; Turbine
from KRAL AG
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Frequency
- Front Panel Interface: Digital Front Panel (optional feature)
from ERDCO Engineering Corporation
Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter. [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current; Frequency
- Front Panel Interface: Knobs/Switches (optional feature)
from Clark Solutions
CLXC-C1 Series. Single Jet Totalizing Water Meter. 1/2 " & 3/4 " Sizes, With or Without Reed Switch Output. Description. Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as many OEM... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Switch (optional feature)
- Meter Technology: Velocity; Single Jet Totalizing Meter
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Meter Type: Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Frequency; Voltage
- Display: Digital
from Fluid Components Intl. (FCI)
The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital; 4-20 mA Analog, Frequency/Pulse
- Electrical Output: Current; Frequency
- Display: Digital (optional feature)
from Invotec Solutions Ltd.
The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Switch
- Front Panel Interface: Digital Front Panel
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current
- Display: Digital
from Brooks Instrument
Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a compact design... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Rotameter; Variable Area
- Electrical Output: Current; Switch
- Gas Volumetric Flow Rate: 1.83
from Teledyne Monitor Labs, Inc.
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Switch; Voltage
- Display: Digital (optional feature)
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Display: Digital
- Interface Options: Hart, Modbus communiction
- Front Panel Interface: Digital Front Panel; Computer Controllable
from Malema Sensors
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Paddlewheel
- Electrical Output: Current; Switch; Voltage
- Liquid Volumetric Flow Rate: 0.04 to 20.00
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.6-10.5 GPM. Accuracy ±1.5% of Full Scale. Plastic, Brass or Stainless Steel Construction. Pulse output, 4-20mA output, Digital-/pointer indicator. Low Cost. The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Turbine
- Electrical Output: Current
- Liquid Volumetric Flow Rate: 0.60 to 10.50
from OMEGA Engineering, Inc.
OMEGA ’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Paddlewheel
- Electrical Output: Current; Frequency
- Liquid Volumetric Flow Rate: 2.00 to 460.00
from Proportion-Air, Inc.
The FP flow transducer is a pressure compensated mass flow transducer. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Meter Technology: Proportional Valve Meter Technology
- Electrical Output: Current; Voltage
- Gas Volumetric Flow Rate: 20 to 250
from KRAL AG
Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Frequency
- Front Panel Interface: Digital Front Panel (optional feature)
from ERDCO Engineering Corporation
Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or switch... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current; Switch (optional feature)
- Front Panel Interface: Knobs/Switches (optional feature)
from Clark Solutions
The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to 200 l/min are available. The magnetic inductive flow meter works according to Faraday ’s law of... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.03 to 52.80
- Electrical Output: Frequency
- Process Media Type: Liquid
from Bronkhorst USA
HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]
- Meter Type: Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Voltage
- Display: Digital (optional feature)
from Fluid Components Intl. (FCI)
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current; Frequency (optional feature); Voltage
- Meter Technology: Mass; Thermal
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Meter Type: Volumetric Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current; Voltage
- Display: Digital
from Brooks Instrument
Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]
- Meter Type: Volumetric Flow Meter
- Interface Options: Network/Fieldbus
- Electrical Output: Current; Switch
- Display: Analog
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Display: Digital
- Interface Options: Hart, Modbus, Profibus PA communication
- Front Panel Interface: Digital Front Panel; Computer Controllable
from Malema Sensors
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current; Voltage
- Front Panel Interface: Digital Front Panel
from KOBOLD Instruments, Inc.
Product Features. Flow Range 1.6 to 110 GPH. Accurate Measurements for Lubricating Media. Economical Brass Construction. Accuracy ±1% Reading. The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy with high performance. The DRZ series is designed to measure any... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Current; Frequency; Switch; Voltage
- Front Panel Interface: Digital Front Panel (optional feature)
from KRAL AG
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Frequency
- Front Panel Interface: Digital Front Panel (optional feature)
from Clark Solutions
The flowmeter Model DS20 works according to the proven variable area principle. A float is guided in a cylindrical measuring tube. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float and thus, following the float... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current (optional feature)
- Meter Technology: Rotameter; Variable Area
from Bronkhorst USA
HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]
- Meter Type: Volumetric Flow Meter
- Interface Options: Serial/Digital; Network/Fieldbus
- Electrical Output: Current; Voltage
- Display: Digital (optional feature)
from Aalborg Instruments
Design Features. Flow meters for liquid flow applications. Jewel bearings allow for very low minimum flow rates. Easy to install and operate. Mounted horizontally or vertically. Only one moving part. Flow indication via transparent acrylic cover. Versatile square wave signal. Female NPT ports. [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Paddlewheel
- Interface Options: Serial/Digital
- Liquid Volumetric Flow Rate: 0.04 to 5.00
from Malema Sensors
The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. The M-1800 utilizes the latest digital signal processing (DSP) technology and provides cost effective... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Ultrasonic
- Electrical Output: Current; Switch
- Liquid Volumetric Flow Rate: 0.00 to 0.01
from KOBOLD Instruments, Inc.
Product Features. Suitable for many water-like liquids with max. 1% solids. High turndown ratio of 250 to 1. Very small pressure loss. Highly Repeatable. Measurement independent of density and temperature changes. The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Frequency; Switch; Voltage
- Front Panel Interface: Digital Front Panel
from KRAL AG
In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Frequency
- Front Panel Interface: Digital Front Panel (optional feature)
from Clark Solutions
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall... [See More]
- Meter Type: Volumetric Flow Meter
- Front Panel Interface: Digital Front Panel
- Electrical Output: Frequency
- Meter Technology: Velocity; Turbine
from Bronkhorst USA
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Current (optional feature); Frequency (optional feature)
- Meter Technology: Vortex (Shedding) Meter
from Aalborg Instruments
Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Interface Options: Serial/Digital
- Electrical Output: Current
- Meter Technology: Velocity; Vortex (Shedding) Meter
from Malema Sensors
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital (optional feature)
- Electrical Output: Current; Voltage
- Meter Technology: Ultrasonic
from KOBOLD Instruments, Inc.
Product Features. No Features Available. The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays indicating the switching point for monitoring limit values. An RS232C serial interface... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current; Switch; Voltage
- Front Panel Interface: Digital Front Panel
from Clark Solutions
The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this field a... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Electromagnetic
- Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
- Liquid Volumetric Flow Rate: 2.10 to 25060.00
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switch Point. Position-Independent Installation. Maximum Pressure 160 PSI/450 PSI. Adjustable Switching Point. Brass and SS Construction. Micro Switch. Maximum Media Temperature250 °F. KOBOLD FPS flow switches are used wherever reliable control for min. or max. [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Paddlewheel
- Electrical Output: Switch
- Liquid Volumetric Flow Rate: 0.90 to 759.50
from Clark Solutions
The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing viscosities... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Electromagnetic
- Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
- Liquid Volumetric Flow Rate: 0.54 to 461.00
from KOBOLD Instruments, Inc.
Product Features. Revolutionary Microprocessor-Based Drift Stabilization. NPT and 3-A Compliant Sanitary Fittings. No Moving Parts. Negligible Pressure Loss. Easy to Operate. Insensitive to Dirt. 4-20 mA Flow Rate Signal with KAL-A. The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Digital
- Electrical Output: Current; Switch
- Front Panel Interface: Digital Front Panel
from Clark Solutions
The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to wear the magnetic flow meter minimizes... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Electromagnetic
- Electrical Output: Current (optional feature); Frequency
- Liquid Volumetric Flow Rate: 12.00 to 500.00
from KOBOLD Instruments, Inc.
Product Features. Viscosities up to 100,000 cSt. Accuracy ±0.3% of Flow. To 6500 PSIG Max. Pressure. Can Detect Flow Direction. Handles a Variety of Lubricating Fluids. When your metering problem gets particularly dif ï ¬cult or when the absolute in precision is a must, the ZDM... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.00 to 138.00
- Meter Technology: Positive Displacement Type; Rotating Gears
- Accuracy: 0.3000
from Clark Solutions
The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated magnet, optional... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current (optional feature); Switch
- Meter Technology: Rotameter; Variable Area
from Clark Solutions
FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed specifically for irrigation measurement and control applications. The standard... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Impeller
- Electrical Output: Frequency
- Liquid Volumetric Flow Rate: 2.75
from Clark Solutions
The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Paddlewheel
- Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
- Liquid Volumetric Flow Rate: 0.28 to 4700.00
from Clark Solutions
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter,... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Paddlewheel
- Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
- Liquid Volumetric Flow Rate: 1.90 to 7000.00
from Clark Solutions
MJ-SDC Multi-Jet Totalizing Water Meter. 1 ", 1-1/2 " & 2 " With or Without Pulse/Reed Switch Output. Description. Model MJ-SDC meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering applications. A... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Switch (optional feature)
- Meter Technology: Velocity; Multi-Jet Totalizing Meter
from Clark Solutions
MJ-SDC. Multi-Jet Totalizing Water Meter. 5/8 " x 3/4 ", With or Without Pulse / Reed Switch Output. Description. Model MJ-SDC 5/8 " x 3/4 " meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Switch (optional feature)
- Meter Technology: Velocity; Multi-Jet Totalizing Meter
from Clark Solutions
The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Turbine
- Electrical Output: Voltage
- Liquid Volumetric Flow Rate: 0.02 to 0.53
from Clark Solutions
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly... [See More]
- Meter Type: Volumetric Flow Meter
- Meter Technology: Velocity; Turbine
- Electrical Output: Voltage
- Liquid Volumetric Flow Rate: 0.02 to 0.53
from Clark Solutions
Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. The flow swtches are broadly used in machine tools, HVAC equipment and any... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.50
- Electrical Output: Switch
- Process Media Type: Liquid
from Clark Solutions
Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC shuttle that is displaced at the... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.50
- Electrical Output: Switch
- Process Media Type: Liquid
from Clark Solutions
Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. The switches function as a magnet embedded in a spring loaded polysulfone... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.10
- Electrical Output: Switch
- Process Media Type: Liquid
from Clark Solutions
Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC shuttle that is displaced at the... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.50
- Electrical Output: Switch
- Process Media Type: Liquid
from Clark Solutions
Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and 500,000 liter approximate life rating of the sensors are acceptable. A magnet imbedded in the... [See More]
- Meter Type: Volumetric Flow Meter
- Liquid Volumetric Flow Rate: 0.21 to 2.11
- Meter Technology: Velocity; Turbine
- Process Media Type: Liquid
from Clark Solutions
Model DS25 flowmeters work according to the proven variable area principle. A float is guided in a conical measuring tube and is nearly independent of the viscosity of the medium. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically... [See More]
- Meter Type: Volumetric Flow Meter
- Display: Analog
- Electrical Output: Current; Voltage
- Meter Technology: Rotameter; Variable Area