Double Window Sight Flow Indicators

Last Updated: April 1, 2025

Description

Double Window Sight Flow Indicators are devices used to visually monitor the flow of liquids through a pipeline. They feature two glass windows, allowing for observation of the clarity or color of the liquid from both sides. These indicators are designed to provide a clear view of the media flowing through the system, enhancing the ability to monitor and ensure proper flow conditions.

Working Principle

Double Window Sight Flow Indicators operate by allowing the liquid to pass through a chamber with two transparent windows. As the liquid flows, it can be observed through these windows, providing a visual indication of flow presence, direction, and sometimes flow rate. This design is particularly useful in applications where external mechanical impact, high pressure, or corrosion/erosion are concerns, as the dual windows and metallic housing offer added protection .

Applications

Double Window Sight Flow Indicators are used in various applications where visual confirmation of flow is critical. They are commonly employed in chemical processing industries to monitor corrosive materials, as the indicators can be Teflon lined for such purposes . They are also used in soil remediation systems to confirm the presence of flow and in systems where process additives need to be visually confirmed downstream of an injection system .

Advantages over other Sight Flow Indicators

Double Window Sight Flow Indicators offer several advantages over other types of sight flow indicators. The dual window design provides enhanced protection against external mechanical impacts and is suitable for high-pressure environments. This makes them more durable and reliable in harsh conditions compared to single-window indicators. Additionally, the ability to observe the flow from both sides can offer a more comprehensive view of the media, which is beneficial in ensuring accurate monitoring .

Limitations

One limitation of Double Window Sight Flow Indicators is that their measuring accuracy can be affected by process conditions and fluid properties. They are not suitable for media that could coat the measuring tube or interfere with the sight glass, such as liquids containing solids or those that may cause the windows to become obscured .

Considerations

When considering Double Window Sight Flow Indicators, it is important to evaluate initial costs, which can be higher due to the dual window and protective features. Operating expenses may be influenced by the need for regular maintenance to ensure the windows remain clear and functional. Durability is generally high due to the robust construction, but accuracy can be compromised if the windows become coated or obstructed. Replacement and maintenance costs should also be considered, as the windows and seals may require periodic replacement to maintain optimal performance .

3 Results
Gravity Oilers -- Model 4B
from Kaydon Filtration Corporation

The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler provides trouble-free service with little or no... [See More]

  • Flow Indicator Style:: Drip Tube
  • Thread Size: 0.5000
  • Connection Type: Threaded
  • Pressure Range: 125
Flow Indicator -- DG10
from Clark Solutions

DG10 sight glasses are used to visually monitor the flow of liquids in pipe systems. Depending on the type of liquid and flow volume, these devices are used with a fully clear bore or with a flap or rotor (for transparent liquids). DG10 sight glasses permit reliable monitoring of the function and... [See More]

  • Flow Indicator Style:: Plain (optional feature); Rotor (optional feature)
  • Thread Size: 0.2500 to 2
  • Connection Type: Threaded
  • Length (Face to Face): 3.94 to 9.06
Bulls-Eye Sight Flows
from G.I.E. Inc.

Fabricated steel body, pressure rating available to 300psi [See More]

  • Flow Indicator Style:: Plain
  • Flange Size: 0.5000 to 8
  • Connection Type: Flanged
  • Length (Face to Face): 7 to 18