Brass Sight Flow Indicators

Last Updated: April 1, 2025

Description

Brass Sight Flow Indicators are devices used to provide a visual indication of the flow of liquid through a pipeline. They typically feature a transparent window or section that allows operators to observe the movement and characteristics of the fluid, such as its clarity and color.

Working Principle

Brass Sight Flow Indicators operate by incorporating visual indicators like flappers or propellers within the flow path. When fluid flows through the indicator, these components move, providing a visual cue of the flow direction and rate. The movement of these indicators is directly related to the flow of the medium, making them useful for monitoring and verifying fluid flow in real-time. They are particularly beneficial in systems where it is crucial to ensure that the fluid is moving as expected, without the need for complex electronic monitoring systems.

Applications

Brass Sight Flow Indicators are used in various applications where visual confirmation of fluid flow is necessary. They are commonly employed in chemical processing plants to monitor the flow of corrosive or hazardous liquids. In the food and beverage industry, they ensure the proper flow of ingredients or cleaning agents. Additionally, they are used in HVAC systems to verify the circulation of coolant or other fluids.

Advantages over other Sight Flow Indicators

Brass Sight Flow Indicators offer several advantages over other types of sight flow indicators. They are durable and resistant to corrosion, making them suitable for use with a wide range of fluids, including those that are corrosive. Their construction allows for easy installation and maintenance, and they do not require a power supply, which reduces operational costs. Furthermore, they provide low pressure loss and can handle high pressures, making them versatile for various industrial applications.

Limitations

One limitation of Brass Sight Flow Indicators is that their accuracy can be affected by the properties of the fluid being monitored. For instance, fluids that contain solids or are prone to coating the sight glass can interfere with the visibility and movement of the indicators. Additionally, they require fluid-specific calibration and are not suitable for media that could coat the measuring tube or float.

Considerations

When selecting Brass Sight Flow Indicators, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While they are generally cost-effective due to their simple design and lack of power requirements, the durability and longevity of the indicators depend on the quality of materials used and the specific application conditions. Regular maintenance may be necessary to ensure accuracy and functionality, especially in environments where the fluid properties could impact the indicator's performance.

8 Results
DAA - Flow Indicator with Rotor and Self Cleaning Mechanism
from KOBOLD Instruments, Inc.

Product Features. Transparent Glass Cylinder For Liquids. Maximum Pressure 230 PSIG. Self-cleaning Mechanism for the Glass Cylinder. Universal Mountablity. KOBOLD's new DAA visual flow indicator features a self-cleaning mechanism to insure full visibility of the rotor at all times. Most types of... [See More]

  • Body Materials: Brass; Steel - Stainless
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1.5
Flow Sensor -- RotorFlow® Type RFA
from Gems Sensors & Controls

Accurate Flow Rate Indication with Integral Visual Confirmation. 0-10 VDC Analog Signal @ 1 mA Max. Gems ™ Sensors popularized the RotorFlow ’s ® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting... [See More]

  • Body Materials: Brass; Steel - Stainless; Other; Polypropylene
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
DAF - Paddle Flow Indicator for Liquids
from KOBOLD Instruments, Inc.

Product Features. Clearly Visible Flow Indication. Low Minimum Indicated Flow. Rotatable Even in Operation. Applicable with a Large Variety of Media. KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is required. The construction of the... [See More]

  • Body Materials: Brass; Steel - Stainless
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.1250 to 1.75
Flow Sensor -- RotorFlow® Type RFI
from Gems Sensors & Controls

Bright Visual Flow Confirmation. Flow Ranges From 0.1 GPM to 60.0 GPM. Removable Lens for Quick Cleanout. Available in Brass, Stainless Steel or High Performance Plastic Housings. This is RotorFlow ® in its most basic form — a bright orange rotor turning with fluid flow. Simple, direct and... [See More]

  • Body Materials: Brass; Steel - Stainless; Other; Polypropylene
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
DIH - Rotating Vane Flow Indicator
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Body Materials: Brass; Steel - Stainless
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Pressure Range: 230
Flow Sensor -- RotorFlow® Type RFO
from Gems Sensors & Controls

Accurate Flow Rate Indication with Integral Visual Confirmation. 4.5 to 24 VDC Pulsed Output. Gems ™ Sensors popularized the RotorFlow ’s ® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting housings. [See More]

  • Body Materials: Brass; Steel - Stainless; Other; Polypropylene
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
DKB - Flow Indicators with Ball
from KOBOLD Instruments, Inc.

Product Features. No Features Available. KOBOLD's DKB flow indicator is ideal for use in either air or fluid flow applications. The absence of wear components assures high reliability in installations unsuitable for indicators using bearings with a rotating wheel or turbine. The DKB is easily seen... [See More]

  • Body Materials: Brass
  • Thread Size: 0.1250 to 1
  • Connection Type: Threaded
  • Pressure Range: 85
Flow Sensor -- RotorFlow® Type RFS
from Gems Sensors & Controls

Combines Visual Confirmation of Flow with Dynamic, Electronic Switch Operation. Easy, Adjustable Switch Point Calibration: a Local LED Signals When Setpoint is Reached. RotorFlow ® Switches build an extra level of reliability and protection into your equipment. By principle of operation, the... [See More]

  • Body Materials: Brass; Steel - Stainless; Other; Polypropylene
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1